- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Factory Pack QuantityFactory Pack Quantity | High Potential | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Frequency (Max) | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Product Depth (mm) | Rad Hardened | RoHS | Supplier Package | Unit Weight | Voltage Time - Et | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Frequency | Military Standard | Pin Count | Termination Style | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Current | Max DC Current | Lead Style | Lead/Base Style | Filter Type | Operating Temperature Range | Inductance Tolerance | RMS Current (Irms) | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Inductance - Parallel | Inductance - Series | Number of Coils | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET (Volt-Time) | ET Product-Min | Load Resistance | Insertion Loss (Tx) | Insertion Loss (Rx) | Transmit Center Frequency | Receive Center Frequency | Pulse Rise Time-Max | Turns Ratio | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FL1012 Pulse Electronics Network | In Stock | - | - | - | - | - | Through Hole | Module | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | - | 0.995Lx0.395W 25.28mmx10.03mm | - | - | - | Obsolete | 1 (Unlimited) | Radial | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L25.02XB9.78XH8.08 (mm)/L0.985XB0.385XH0.318 (inch) | - | 5Ohm | - | - | - | PC Pin | DUPLEXER | - | - | - | - | - | - | 1CT:1CT | - | - | - | - | - | - | - | - | - | - | - | 1 dB | 0.8 dB | 17MHz | 17MHz | - | - | - | 8.59mm | 0.338 8.59mm | 25.02mm | 9.78mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() H1259NLT Pulse Electronics Network | 3280 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | 40 | 0.17oz 4.84g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.125Lx0.480W 28.58mmx12.19mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | 4 | 16mm | - | - | - | - | - | - | - | 28.58mm X 12.19mm X 5.97mm | - | - | - | - | - | Gull Wing | - | - | - | - | -1.4 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | - | - | - | 350 μH | - | - | - | - | - | - | - | - | - | - | - | - | 0.235 5.97mm | 28.58mm | 12.19mm | - | No | - | RoHS Compliant | - | ||
![]() H5019NLT Pulse Electronics Network | 4462 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Module | 24 | 0.05oz 1.42g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | 0.780Lx0.655W 19.81mmx16.64mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | 70°C | 0°C | - | - | - | Unshielded | - | 19.56mm | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | Gull Wing | - | - | - | - | -1 dB | 1.5kV | LAN 10/100/1000 Base-T | 1:1 | -18 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 0.100 2.54mm | 19.81mm | 19.56mm | - | No | - | RoHS Compliant | - | ||
![]() IT364 Schaffner EMC Inc. | 50 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | - | 6 | 220.000011g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2008 | IT | 1.969Lx1.969W 50.00mmx50.00mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | 1 | 50mm | - | - | 40kHz | - | - | - | UL | - | 1.5mH | 160mOhm | - | - | - | PC Pin | - | - | - | - | - | 3000V | Data/Voice Coupling | 1:1 | - | - | - | - | - | - | - | 1:1 | - | 5000 V-us | - | - | - | - | - | 1700ns | - | - | - | 2.362 60.00mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() VP2-0216-R Eaton - Electronics Division | 240 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 12 | 4.000004g | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.642Lx0.661W 16.30mmx16.80mm | 20% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | General Purpose | 90mOhm | - | 85°C | -40°C | - | - | - | Unshielded | - | 16.8mm | - | 4.56A | - | Not | - | - | - | - | 10.6μH | 90mOhm | 1.26A | 760mA | - | - | - | - | 20% | 1.26A | - | - | General Purpose | 1:1 | - | - | 10.6 μH | 381.6 μH | 6 | - | - | - | 33.7VμS | - | - | - | - | - | - | - | - | - | 7.8mm | 0.307 7.80mm | 16.3mm | 16.7894mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() HX2260NL Pulse Electronics Network | 2670 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | 16 | 0.1oz 2.85g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2010 | Star Magnetics™ | 0.500Lx0.280W 12.70mmx7.11mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | 1 | 9.65mm | - | - | - | - | - | - | - | L12.7XB7.11XH6.0 (mm) | - | - | - | - | - | Gull Wing | - | - | - | - | -1.1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | - | - | - | - | 1:1 | - | - | - | - | - | - | - | - | - | - | 6.25mm | 0.245 6.22mm | 12.7mm | 7.11mm | - | No | - | RoHS Compliant | - | ||
![]() PE-64936NL Pulse Electronics Network | 3900 |
| - | 9 Weeks | - | Through Hole | Through Hole | DIP | 6 | 0.07oz 1.99g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2008 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | SIGNAL | - | - | Unshielded | - | 8.89mm | - | - | - | - | - | - | UL | - | 1.2mH | 700mOhm | - | - | - | PC Pin | - | - | - | - | - | 1.5kV | T1/E1 (Single) | 1:1 | 11 dB | 1 | - | - | - | 1 | - | - | - | - | 0.7Ohm | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | - | - | No | - | RoHS Compliant | - | ||
![]() H1053NLT Pulse Electronics Network | 1000 | - | - | - | - | Surface Mount | Surface Mount | Module | 40 | 0.14oz 3.99g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.125Lx0.480W 28.58mmx12.19mm | - | - | yes | Obsolete | 4 (72 Hours) | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | -0.5 dB | - | Isolation and Data Interface (Encapsulated) | 1:1 | -21 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.230 5.84mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() H7019FNLT Pulse Electronics Network | 1500 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2014 | - | 0.539Lx0.591W 13.70mmx15.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | GENERAL PURPOSE | LENGTH DIMENSION INCLUDES TERMINAL ALSO | - | - | 4 | - | unknown | - | - | - | - | - | - | L15.2XB13.7XH5.72 (mm) | 200μH | - | - | - | - | Gull Wing | - | - | - | - | - | 1500V | LAN 10G Base-T | 1:1 | - | - | - | - | - | - | - | 1:1 | - | - | - | - | - | - | - | - | - | - | - | 0.230 5.85mm | 15.2mm | 13.7mm | - | - | - | RoHS Compliant | - | ||
![]() IT249 Schaffner EMC Inc. | 516 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | - | 6 | 0.2oz 5.7g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2008 | IT | 0.693Lx0.657W 17.60mmx16.70mm | - | - | yes | Active | Not Applicable | Through Hole | EAR99 | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | 1 | 17.6mm | - | - | 40kHz | - | - | - | UL | - | 17mH | 3.1Ohm | - | - | - | PC Pin | - | - | - | - | - | 3.2kV | Data/Voice Coupling | 2.1:1 | - | - | - | - | - | - | - | - | - | 330 V-us | - | - | - | - | - | 4000ns | - | - | 11.3mm | 0.445 11.30mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() T1114NL Pulse Electronics Network | 5000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | TAPE & REEL | - | - | 16.26mm | - | - | - | - | - | - | - | L28.58XB12.32XH5.84 (mm) | 1.2mH, 1.2mH | - | - | - | - | Gull Wing | - | - | - | - | - | - | T1/E1 (Quad) | 1:2 | 11 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | - | No | - | RoHS Compliant | - | ||
![]() 23Z467SM Pulse Electronics Network | 7550 |
| Datasheet | 13 Weeks | Lead, Tin | Surface Mount | Surface Mount | SMD/SMT | 16 | 850.003752mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2010 | - | 0.450Lx0.265W 11.43mmx6.73mm | - | e2 | no | Active | 3 (168 Hours) | - | EAR99 | - | - | - | Tin/Copper (Sn/Cu) | - | - | 10 BASE-T | HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | Unshielded | 2 | 9.14mm | - | - | - | - | - | - | - | L11.43XB6.73XH5.46 (mm) | 140μH | 600mOhm | - | - | - | Gull Wing | - | - | - | - | - | 2000V | LAN 10G Base-T | 1:2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.14mm | 0.215 5.46mm | 11.43mm | 6.73mm | - | No | - | Non-RoHS Compliant | - | ||
![]() PE-65389NL Pulse Electronics Network | 3000 | - | - | 9 Weeks | - | Through Hole | Through Hole | DIP | 6 | 0.14oz 3.99g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2008 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | SIGNAL | - | - | Unshielded | - | 12.7mm | - | - | - | - | - | - | UL | - | 1.5mH | 700mOhm | - | - | - | PC Pin | - | - | - | - | - | 1.5kV | T1/E1 (Single) | 1:1 | 11 dB | 1 | - | - | - | 1 | - | - | - | - | 0.9Ohm | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | - | 8.89mm | - | No | - | RoHS Compliant | - | ||
![]() ISNB-0239-D202 Schurter Inc. | 8 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | - | - | 0.32oz 9.12g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Tape & Reel (TR) | 2012 | IS | 0.878Lx0.894W 22.30mmx22.70mm | - | e3 | - | Active | Vendor Undefined | - | EAR99 | - | - | - | Tin (Sn) | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | BULK | - | 1 | - | - | - | - | - | - | - | VDE | L22.7XB22.3XH14.0 (mm) | 1.8mH | 800mOhm | - | - | - | - | - | - | - | - | - | 3500V | SCR and Triac Trigger (Encapsulated) | 2:01 | - | - | - | - | - | - | - | - | 350VμS | 350 V-us | - | - | - | - | - | 1500ns | - | - | - | 0.551 14.00mm | 22.7mm | 22.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() FL1066 Pulse Electronics Network | 19 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TGM-250NSRL HALO | In Stock | - | - | - | - | - | - | - | - | - | - | 62 | 1500 Vrms | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | -40C to 85C | 85C | -40C | 9.53(mm) | No | - | SMD | - | 11 V us | -40 to 85 °C | Tube | - | DCDC-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | SMD/SMT | - | - | 960 uH | - | - | - | Gull wing | - | - | - 40 C to + 85 C | - | - | - | 1.5 kV | DC/DC Converter Transformer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 CT:1 CT | 8.13(mm) | 5.08 mm | - | 8.13 mm | 7.11 mm | 5.08(mm) | - | - | - | - | ||
![]() HX6101NL Pulse Electronics Network | 46 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2010 | - | 1.095Lx0.480W 27.81mmx12.19mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | 8 | 15.37mm | - | - | - | - | - | - | - | L27.81XB0.0XH6.99 (mm) | 120μH, 350μH | - | - | - | - | Gull Wing | - | - | - | - | -1.2 dB | 1500V | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.285 7.24mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() TGAD-290NARL HALO | 6300 | - | - | - | - | Surface Mount | - | - | - | - | - | 56 | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Details | - | 0.064975 oz | 14 V us | - | Tube | - | TGAD | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 389 uH | 800 mΩ | - | - | - | - | - | - 40 C to + 85 C | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 CT:3 CT | - | 6.35 mm | - | 9.65 mm | 8.89 mm | - | - | - | - | - | ||
![]() PE-65770NL Pulse Electronics Network | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | DIP | 6 | 0.14oz 3.99g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 8.89mm | - | - | - | - | - | - | UL | - | 1.5mH | 900mOhm | - | - | - | PC Pin | - | - | - | - | - | 1.5kV | T1/E1 (Single) | 1:1.15 | 11 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | - | - | No | - | RoHS Compliant | - | ||
![]() PE-65779NL Pulse Electronics Network | 40 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | 6 | 0.14oz 3.99g | - | - | - | - | - | - | - | 300000kHz | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2009 | - | 0.299Lx0.402W 7.60mmx10.20mm | - | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | 150μH | - | - | - | - | PC Pin | - | - | - | - | - | 1.5kV | T3/E3 (Single) | 1:4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 10.2mm | - | - | - | - | RoHS Compliant | - |