- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Brand | Factory Pack QuantityFactory Pack Quantity | High Potential | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Frequency (Max) | Package | Primary Configuration | Product Status | RoHS | Secondary Configuration | Supplier Package | Tradename | Unit Weight | Voltage Time - Et | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Subcategory | Power Rating | Shielding | Number of Functions | Depth | Current Rating | Frequency | Military Standard | Pin Count | Termination Style | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Element Configuration | Current | Max DC Current | Lead Style | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Rise Time | Product Type | Operating Temperature Range | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Inductance - Parallel | Inductance - Series | Number of Coils | Number of Primary Winding | Primary Inductance | Product | ET (Volt-Time) | ET Product-Min | Product Category | Turns Ratio | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-65415NL Pulse Electronics Network | 3560 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | DIP | 6 | 0.14oz 3.99g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2008 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | - | - | - | Unshielded | - | 8.89mm | - | - | - | - | - | UL | - | 1.2mH | 700mOhm | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Single) | 1:2 | 11 dB | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 12.7mm | - | - | - | RoHS Compliant | - | ||
![]() S558-5999-Q3-F Bel Fuse Inc. | 3568 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | Module | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | 1.095Lx0.480W 27.81mmx12.19mm | - | - | yes | Active | 2 (1 Year) | SMD/SMT | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | - | - | 15.24mm | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | -1 dB | - | LAN | 1:1 | -18 dB | - | - | - | - | - | - | - | - | - | - | - | 7.24mm | 0.295 7.49mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() E2023FNLT Pulse Electronics Network | 22655 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | 0.498Lx0.350W 12.65mmx8.89mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200μH | 600mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | No | - | RoHS Compliant | - | ||
![]() TGMR-360V6LFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | 300 | 3000 Vrms | - | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | Single | - | Details | Single | V6 | - | - | 22 V us | -40 to 85 °C | Reel | - | DCDC-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | SMD/SMT | - | - | 800 uH | - | - | - | - | Gull wing | - | - | - | - | - | - | - 40 C to + 85 C | - | 3 kV | DC/DC Converter Transformer | - | - | - | - | - | - | - | - | - | - | - | - | 1 CT:2 CT | 10.03 mm | - | 10.87 mm | 9.45 mm | - | - | - | - | ||
![]() TX1471NL Pulse Electronics Network | 1383 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 32 | 0.1oz 2.85g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2009 | - | 1.000Lx0.310W 25.40mmx7.87mm | - | e2 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | - | - | 10.8mm | - | - | - | - | - | - | 25.4mm X 10.8mm X 7.11mm | 1.2mH | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Octal) | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | 7.11mm | 0.295 7.49mm | 25.4mm | - | No | - | RoHS Compliant | - | ||
![]() TGMR-H560V8LF HALO | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | 42 | - | - | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | Dual | - | Details | - | V8 | - | 0.135364 oz | 25 V us | -40 to 85 °C | Tube | - | DCDC-SMD | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 8 | SMD/SMT | - | - | 600 uH | - | Dual | - | - | Gull wing | - | - | - | - | - | - | - 40 C to + 85 C | - | 4.5 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1:2:2 | 8.64 mm | - | 14.99 mm | 12.07 mm | No | - | - | - | ||
![]() TGMR-H580V8LF HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | 42 | 4500 Vrms | - | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | Dual | - | Details | Dual | V8 | - | 0.504594 oz | 18 V us | -40 to 85 °C | Tube | - | DCDC-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | SMD/SMT | - | - | 320 uH | - | - | - | - | Gull wing | - | - | - | - | - | - | - 40 C to + 85 C | - | 4.5 kV | DC/DC Converter Transformer | - | - | - | - | - | - | - | - | - | - | - | - | 1:1:2.67:2.67 | 8.64 mm | - | 14.99 mm | 12.07 mm | - | - | - | - | ||
![]() 749020013 Würth Elektronik | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WE-LAN | 0.705Lx0.480W 17.91mmx12.19mm | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.230 5.84mm | 17.91mm | 12.19mm | - | Unknown | ROHS3 Compliant | - | ||
![]() T60403D4721X004 VACUUMSCHMELZE | 27 |
| - | - | - | - | Through Hole | - | - | - | - | Vacuumschmelze | 400 | - | Vacuumschmelze | + 85 C | VACUUMSCHMELZE | - 25 C | - | - | - | Box | - | Active | Details | - | - | VITROPERM | 0.406091 oz | - | -25°C ~ 85°C | Bulk | - | - | 0.701" L x 0.669" W (17.80mm x 17.00mm) | - | - | - | - | - | Through Hole | - | - | - | - | 85 °C | -25 °C | - | - | Transformers | - | - | - | - | - | - | - | - | Through Hole | - | - | 850μH | - | - | - | - | - | - | - | - | - | - | Pulse Transformers | - 25 C to + 85 C | - | 0.75 kV | Gate Drive | 1:1:1 | - | - | - | - | - | - | - | Gate Drive Transformer | 250VμS | - | Pulse Transformers | - | 13.5 mm | 0.531" (13.50mm) | 17 mm | 17.8 mm | - | - | - | - | ||
![]() PA1260NLT Pulse Electronics Power | 118 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 10 | - | - | - | - | - | - | - | - | - | - | - | 200kHz | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2007 | EP13 | 0.551Lx0.516W 14.00mmx13.11mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | 13.5W | - | - | 17.65mm | - | - | - | - | - | - | L14.0XB17.65XH12.07 (mm) | 77.4μH | - | Single | - | - | - | Gull Wing | 5V | 33V | 57V | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:0.273 | - | 1 | - | - | - | 2 | - | - | - | - | - | - | - | 0.485 12.32mm | 14mm | - | No | - | RoHS Compliant | - | ||
![]() H5014NLT Pulse Electronics Network | 45 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | 48 | 0.06oz 1.71g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 1.095Lx0.480W 27.81mmx12.19mm | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | 1000 BASE-T | MEETS IEE 802.3 | - | - | Unshielded | 4 | 15.24mm | - | - | - | - | - | - | L27.81XB12.19XH6.99 (mm) | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | 1.4 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | - | - | - | - | - | - | - | - | - | 7.24mm | 0.295 7.49mm | 27.81mm | 12.19mm | No | - | RoHS Compliant | - | ||
![]() TLA-8T102WLF-T TDK Corporation | 69433 | - | Datasheet | 14 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~95°C | Tape & Reel (TR) | 2010 | TLA | 0.457Lx0.268W 11.60mmx6.80mm | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1CT:1CT, 1CT:1.5CT | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.232 5.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() VP3-0055-R Eaton - Electronics Division | 417 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 12 | 7.71107g | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | VERSA-PAC® | 0.673Lx0.878W 17.10mmx22.30mm | 20% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | General Purpose | - | 85°C | -40°C | - | - | - | - | Unshielded | - | 22.3mm | 1.47A | - | Not | - | - | - | - | 4.5μH | 61mOhm | - | 1.47A | 1.46A | - | - | - | - | - | - | - | - | - | - | General Purpose | 1:1 | - | - | 4.5 μH | 162 μH | 6 | - | - | - | 27.7VμS | - | - | - | 8.4mm | 0.331 8.40mm | 17.0942mm | 22.3012mm | No | - | RoHS Compliant | Lead Free | ||
![]() S558-5999-J1-F Bel Fuse Inc. | 8 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Module | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | 0.485Lx0.285W 12.32mmx7.24mm | - | e3 | yes | Active | 2 (1 Year) | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | 9.53mm | - | - | - | - | - | - | - | 350μH | 2Ohm | - | - | - | - | Gull Wing | - | - | - | - | - | - | -1 dB | - | LAN 10/100 Base-T | 1:1 | -10 dB | - | - | - | - | - | - | - | - | - | - | - | 5.71mm | 0.225 5.72mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H1053 Pulse Electronics Network | 12 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOIC | - | 0.14oz 3.99g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Bulk | 2006 | - | 1.125Lx0.480W 28.58mmx12.19mm | - | - | no | Obsolete | 4 (72 Hours) | Pin | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | 1.5kV | LAN | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | 7.11mm | 0.230 5.84mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HX1259NL Pulse Electronics Network | 13800 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | 40 | 0.17oz 4.84g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2010 | Star Magnetics™ | 1.110Lx0.480W 28.19mmx12.19mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 4 | 16mm | - | - | - | - | - | UL | L28.58XB12.19XH5.97 (mm) | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | -1.4 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | - | - | - | 350 μH | - | - | - | - | - | - | 0.235 5.97mm | 28.58mm | 12.19mm | No | - | RoHS Compliant | - | ||
![]() IT233 Schaffner EMC Inc. | 304 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | - | 6 | 0.46oz 13.11g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2008 | IT | 1.063Lx0.886W 27.00mmx22.50mm | - | - | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | GENERAL PURPOSE | - | - | - | - | 1 | 27mm | - | 40kHz | - | - | - | UL | L27.0XB22.5XH13.7 (mm) | 3mH | 800mOhm | - | - | - | - | PC Pin | - | - | - | 1.3μs | - | - | - | 4kV | Data/Voice Coupling | 1:1.1 | - | - | - | - | - | - | - | - | - | 300 V-us | - | - | 13.7mm | 13.7mm | - | 22.5mm | No | No SVHC | RoHS Compliant | - | ||
![]() S558-5999-AM-F Bel Fuse Inc. | 2229 |
| - | - | - | Surface Mount | Surface Mount | Module | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Cut Tape (CT) | - | - | 0.880Lx0.540W 22.35mmx13.72mm | - | - | - | Discontinued | 2 (1 Year) | SMD/SMT | EAR99 | - | - | - | - | - | GENERAL PURPOSE | - | - | - | - | 1 | - | - | - | - | - | - | - | 22.35mm X 13.72mm X 1.73mm | 350μH | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | LAN | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | 1.73mm | 0.084 2.13mm | 22.35mm | 13.72mm | No | - | ROHS3 Compliant | - | ||
![]() HM1188NL Pulse Electronics Network | 2400 |
| Datasheet | 19 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2015 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.235 5.97mm | - | - | - | - | RoHS Compliant | - | ||
![]() H7028FNL Pulse Electronics Network | 159 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | - | 2013 | - | 0.539Lx0.591W 13.70mmx15.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN 10G Base-T | 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.230 5.85mm | - | - | - | - | RoHS Compliant | - |