- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Primary Configuration | RoHS | Supplier Package | Tradename | Unit Weight | Voltage Time - Et | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Shielding | Number of Functions | Depth | Pin Count | Termination Style | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Element Configuration | Lead Style | Lead/Base Style | Operating Temperature Range | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | ET (Volt-Time) | ET Product-Min | Turns Ratio | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H1260FNLT Pulse Electronics Network | 6000 |
| - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | GENERAL PURPOSE | HEIGHT INCLUDES TERMINAL ALSO | - | - | 1 | 9.53mm | - | - | - | L12.7XB9.09XH5.99 (mm) | 350μH | - | - | - | Gull Wing | - | -1.1 dB | 1500V | LAN 10G Base-T | 1:1 | -12 dB | - | - | - | - | - | - | - | 0.225 5.72mm | 12.7mm | 9.09mm | No | - | RoHS Compliant | - | ||
![]() TGM-250NSRLTR HALO | In Stock | - | - | - | - | - | - | 6 | - | 1000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | - | - | - | 11 V us | - | Reel | - | DCDC-SMD | - | - | - | - | - | SMD/SMT | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 9.53 mm | - | SMD/SMT | - | - | 960 uH | 800 mΩ | - | - | Gull Wing | - 40 C to + 85 C | - | 1.5 kV | - | - | - | - | - | - | - | - | 1 CT:1 CT | 5.08 mm | - | 8.13 mm | 7.11 mm | - | - | - | - | ||
![]() T9021NL Pulse Electronics Network | 2795 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | - | 40 | 0.18oz 5.13g | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2007 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Active | 4 (72 Hours) | SMD/SMT | - | - | - | 70°C | 0°C | - | - | - | - | - | 16.26mm | - | - | - | - | 600μH | - | - | - | Gull Wing | - | - | - | T1/E1 (Quad) | 1:2.42 | - | - | - | - | - | - | - | - | 0.285 7.24mm | 28.58mm | 12.32mm | - | - | RoHS Compliant | - | ||
![]() PE-68515T Pulse Electronics Network | 100 | - | Datasheet | - | Surface Mount | Surface Mount | Module | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.000Lx0.350W 25.40mmx8.89mm | - | - | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | 10/100 BASE-TX | COMPATIBLE WITH AMD, DAVICOM, ICS, LEVEL ONE, NATIONAL AND TDK TRANSCEIVERS, HEIGHT INCLUDES TERM | TUBE | - | 1 | 8.89mm | - | - | - | L25.4XB8.89XH9.4 (mm) | - | - | - | - | Gull Wing | - | 1 dB | 1500V | LAN 10/100 Base-T | 1:1 | 12 dB | - | - | 350 μH | - | - | - | - | 0.370 9.40mm | 25.4mm | - | - | - | Non-RoHS Compliant | - | ||
![]() PE-68517LT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 1.000Lx0.350W 25.40mmx8.89mm | - | - | Obsolete | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | 12.95mm | - | - | - | - | - | 83mOhm | - | - | Gull Wing | - | -1 dB | - | LAN 10/100 Base-T | 1:1 | -12 dB | - | - | - | - | - | - | - | 0.370 9.40mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() T1065NL Pulse Electronics Network | 5000 | - | Datasheet | - | Surface Mount | Surface Mount | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | 16.26mm | - | - | - | L28.58XB12.32XH5.84 (mm) | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | - | T1/E1 (Quad) | 1:2 | 11 dB | - | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | 12.32mm | No | - | RoHS Compliant | - | ||
![]() T1090NL Pulse Electronics Network | 2835 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | SIGNAL | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:2CT; 1CT:2CT | - | - | - | 9.53mm | - | - | UL | L12.83XB7.11XH6.22 (mm) | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | 1.5kV | T1/E1 (Dual) | 1:2 | 11 dB | 2 | 2 | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | - | - | RoHS Compliant | Lead Free | ||
![]() E2009QNLT Pulse Electronics Network | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Module | 16 | 0.09oz 2.56g | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | 1.000Lx0.385W 25.40mmx9.78mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 10 BASE-T | BREADTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | 1 | 12.7mm | - | - | - | L25.40XB12.7XH5.84 (mm) | - | - | - | - | Gull Wing | - | -1 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1.41 | -18 dB | - | - | - | - | - | - | - | 0.230 5.84mm | 25.4mm | - | No | - | RoHS Compliant | - | ||
![]() PE-65351 Pulse Electronics Network | 292 | - | Datasheet | - | Through Hole | Through Hole | DIP | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | - | 2008 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | - | - | - | TUBE | Unshielded | - | 12.7mm | - | - | UL | - | 1.2mH | 700mOhm | - | - | PC Pin | - | - | 1.5kV | TELECOM TRANSFORMER | 1:2 | 11 dB | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | - | 8.89mm | No | - | Non-RoHS Compliant | - | ||
![]() TGMR-380V6LFTR HALO | In Stock | - | - | - | Surface Mount | - | - | 6 | - | 300 | + 85 C | - 40 C | - | SMD/SMT | - | Details | - | - | - | 22 V us | - | Reel | - | DCDC-SMD | - | - | - | - | - | SMD/SMT | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | SMD/SMT | - | - | 800 uH | - | Single | - | - | - 40 C to + 85 C | - | 3 kV | - | - | - | - | - | - | - | - | 1 CT:2.66 CT | 10.03 mm | - | 10.87 mm | 9.45 mm | No | - | - | - | ||
![]() TGMR-430V8LF HALO | In Stock | - | - | - | Surface Mount | - | - | 8 | - | 42 | + 85 C | - 40 C | Surface Mount | SMD/SMT | Dual | Details | V8 | - | - | 18 V us | -40 to 85 °C | Tube | - | DCDC-SMD | - | - | - | - | - | SMD/SMT | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | 8 | SMD/SMT | - | - | 500 uH | - | Dual | Gull wing | - | - 40 C to + 85 C | - | 4.5 kV | - | - | - | - | - | - | - | - | 1 CT:0.75 CT | 8.64 mm | - | 14.99 mm | 12.07 mm | No | - | - | - | ||
![]() T60403-Y4021-X123 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | 1122 | + 85 C | - 40 C | - | - | - | Details | - | VITROPERM | 0.140123 oz | - | - | Bulk | - | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 4.6 mH | - | - | - | - | - 40 C to + 85 C | - | - | - | - | - | - | - | - | - | - | - | 8 mm | - | 14 mm | 12.5 mm | - | - | - | - | ||
![]() H5200NL Pulse Electronics Network | 62 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | BGA | 24 | 0.18oz 5.13g | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tray | 2009 | - | 0.580Lx0.680W 14.73mmx17.27mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 17.27mm | - | - | - | - | 350 μH | 650mOhm | - | - | - | - | -1.2 dB | 1.5kV | - | 1:1 | -16 dB | - | - | - | - | - | - | 11.18mm | 0.430 10.92mm | - | - | No | - | RoHS Compliant | - | ||
![]() TGM-410NFRL HALO | In Stock | - | - | - | - | - | - | - | - | 42 | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | 11 V us | - | Tube | - | TGM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 uH | - | - | - | - | - 40 C to + 85 C | - | 4.5 kV | - | - | - | - | - | - | - | - | 2 CT:1 CT | 8.64 mm | - | 12.07 mm | 11.56 mm | - | - | - | - | ||
![]() H1302NL Pulse Electronics Network | 190 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | 16 | 0.03oz 0.85g | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2008 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | Unshielded | 1 | 9.53mm | - | - | - | L12.7XB7.11XH5.97 (mm) | - | - | - | - | Gull Wing | - | -1.1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | 350 μH | - | - | - | 5.97mm | 0.241 6.12mm | 12.7mm | 7.11mm | No | - | RoHS Compliant | - | ||
![]() 1013C Murata Power Solutions Inc. | 46 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | 1000 | 0.593Lx0.593W 15.06mmx15.06mm | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | 1 | - | - | - | UL | L15.06XB15.06XH15.75 (mm) | 3mH | 1.3Ohm | - | - | PC Pin | - | - | 500V | General Purpose | 1:1.1 | - | - | - | - | 200VμS | 200 V-us | - | 15.75mm | 0.640 16.25mm | 15.06mm | 15.06mm | No | - | RoHS Compliant | - | ||
![]() PE-68836NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.09oz 2.56g | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | UL | L17.15XB11.58XH8.85 (mm) | 1.5mH, 1.5mH | - | - | - | Gull Wing | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | - | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | No | - | RoHS Compliant | - | ||
![]() E2458NLT Pulse Electronics Network | 29 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | 16 | 0.03oz 0.85g | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | 0.500Lx0.358W 12.70mmx9.09mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 10 BASE-T | HEIGHT DIMENSION INCLUDE TERMINALS ALSO, COMMON MODE CHOKES AVAILABLE | - | - | 1 | 9.4mm | - | - | - | L12.7XB7.11XH5.97 (mm) | 160μH, 160μH | - | - | - | Gull Wing | - | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:1.41 | - | - | - | - | - | - | - | - | 0.241 6.12mm | 12.7mm | 7.11mm | No | - | RoHS Compliant | - | ||
![]() PE-68826NLT Pulse Electronics Network | 102 | - | - | 17 Weeks | Surface Mount | Surface Mount | - | 12 | 0.09oz 2.56g | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 0.675Lx0.456W 17.15mmx11.58mm | - | - | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | UL | L17.15XB11.58XH8.67 (mm) | 1.2mH, 1.2mH | - | - | - | Gull Wing | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | - | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 17.15mm | 11.58mm | - | - | RoHS Compliant | - | ||
![]() 749013011A Würth Elektronik | 1847 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | WE-LAN | 0.500Lx0.346W 12.70mmx8.80mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | - | LAN 10/100 Base-T, Power over Ethernet (PoE) | 1:1 | - | - | - | - | - | - | - | - | 0.250 6.35mm | 12.7mm | 8.8mm | - | Unknown | ROHS3 Compliant | - |