- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Manufacturer Package Identifier | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Polarity | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Breakdown Voltage | Max Forward Surge Current (Ifsm) | Recovery Time | Outside Diameter | Max Junction Temperature (Tj) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBR120ESFT1G ON Semiconductor | 135000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 13 hours ago) | Tin | - | Surface Mount | SOD-123F | YES | 2 | - | - | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 20V | - | DUAL | FLAT | 260 | 1A | 40 | MBR120 | 2 | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 20V | - | 1A | 530mV @ 1A | - | 1A | 10μA | -65°C~150°C | 40A | Halogen Free | - | - | 530mV | 20V | 1A | - | - | 10μA | 20V | - | 40A | 20V | - | 40A | - | - | 150°C | 980μm | 2.9mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRM130LT1G ON Semiconductor | 40 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | DO-216AA | YES | 2 | - | - | SILICON | - | - | 1 | - | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 1 | - | EAR99 | - | 125°C | -55°C | - | UL RECOGNIZED | 8541.10.00.80 | - | - | 30V | - | - | GULL WING | 260 | 1A | 40 | MBRM130 | 2 | R-PSSO-G1 | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 410μA @ 30V | - | 1A | 380mV @ 1A | CATHODE | 1A | 410μA | -55°C~125°C | 50A | Halogen Free | - | - | 380mV | 30V | 1A | - | - | 410μA | 30V | - | 50A | - | - | 50A | - | - | - | 1.15mm | 2.18mm | 2.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS0520Z STMicroelectronics | 695 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | 4.535924g | SILICON | - | - | 1 | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -65°C | - | EXTREME FAST SWITCHING, FREE WHEELING | 8541.10.00.70 | - | - | 20V | - | DUAL | GULL WING | 260 | 500mA | - | STPS0520 | - | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 20V | - | 500mA | 385mV @ 500mA | - | 500mA | 150μA | 125°C Max | 5.5A | - | - | - | 320mV | 20V | 500mA | - | - | 150μA | 20V | - | 5.5A | - | - | 5.5A | - | - | 125°C | 1.45mm | 2.85mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMMBAT48FILM STMicroelectronics | 12500 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | DO-213AA (Glass) | - | 2 | - | 4.535924g | SILICON | MINIMELF | - | 1 | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -65°C | - | - | 8541.10.00.70 | 20pF | - | 40V | 330mW | END | WRAP AROUND | 260 | 350mA | 30 | TMMBAT4 | - | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25μA @ 40V | - | 350mA | 750mV @ 200mA | ISOLATED | 350mA | 25μA | -65°C~125°C | 7.5A | - | - | 350mA DC | 900mV | 40V | 350mA | - | 10 ns | 25μA | 40V | 20pF @ 0V 1MHz | 7.5A | 40V | - | 1.5A | 10 ns | 1.62 mm | 125°C | 1.62mm | 3.4mm | 1.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRS2040LT3G ON Semiconductor | 6100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | SILICON | - | 40V | 1 | - | Cut Tape (CT) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -55°C | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 40V | - | DUAL | C BEND | 260 | 2A | 40 | MBRS2040 | 2 | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 800μA @ 40V | - | 2A | 430mV @ 2A | - | 2A | 800μA | -55°C~125°C | 70A | Halogen Free | - | - | 430mV | 40V | 2A | 1 | - | 800μA | 40V | - | 70A | - | - | 70A | - | - | - | 2.13mm | 4.32mm | 3.56mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS70LT1G ON Semiconductor | 1000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | 70V | 1 | - | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | 150°C | -55°C | - | FAST SWITCHING | 8541.10.00.70 | 2pF | - | 70V | - | DUAL | GULL WING | 260 | 30mA | 40 | BAS70L | 3 | - | Standard | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 70V | 225mW | 20mA | 1V @ 15mA | - | 70mA | 10μA | -55°C~150°C | - | Halogen Free | - | 70mA DC | 1V | 70V | 70mA | - | - | 10μA | 70V | 2pF @ 0V 1MHz | 100mA | - | - | 100mA | - | - | - | 1.01mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS19LT1G ON Semiconductor | 108000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | 120V | 1 | - | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | 5pF | - | - | - | DUAL | GULL WING | 260 | - | 40 | BAS19 | 3 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 100V | 385mW | 200mA | 1.25V @ 200mA | - | 200mA | 100nA | -55°C~150°C | 625mA | Halogen Free | - | 200mA DC | 1.25V | 120V | 200mA | - | 50 ns | 100nA | 120V | 5pF @ 0V 1MHz | 625mA | - | - | 625mA | 50 ns | - | - | 940μm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRA340T3G ON Semiconductor | 284228 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | - | SILICON | - | - | 1 | - | Cut Tape (CT) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -55°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 40V | - | DUAL | C BEND | 260 | 3A | 40 | MBRA340 | 2 | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 40V | - | 3A | 450mV @ 3A | - | 3A | - | -55°C~150°C | - | Halogen Free | - | - | 450mV | 40V | 3A | 1 | - | 15mA | 40V | - | 100A | 40V | - | 100A | - | - | 150°C | 2.2mm | 4.32mm | 2.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBR10100G ON Semiconductor | 2125 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Through Hole | TO-220-2 | - | 2 | TO-220-2 | 4.535924g | - | - | 100V | - | - | Tube | 2004 | SWITCHMODE™ | - | - | Active | 1 (Unlimited) | - | - | - | - | 175°C | -65°C | - | - | - | - | - | 100V | - | - | - | - | 10A | - | MBR10100 | - | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 100V | - | 10A | 800mV @ 10A | - | 10A | 100μA | -65°C~175°C | 150A | - | 100V | 10A | 800mV | 100V | 10A | - | - | 100μA | 100V | - | 150A | - | - | 150A | - | - | - | 15.748mm | 10.287mm | 4.826mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS16WT1G ON Semiconductor | 339000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | SC-70, SOT-323 | YES | 3 | - | - | SILICON | - | 75V | 1 | - | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | 2pF | - | - | - | DUAL | GULL WING | 260 | - | 40 | BAS16W | 3 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 75V | 200mW | 200mA | 1.25V @ 150mA | - | 150mA | 1μA | -55°C~150°C | 500mA | Halogen Free | - | 200mA DC | 1.25V | 100V | 200mA | - | 6 ns | 1μA | 75V | 2pF @ 0V 1MHz | 500mA | - | 75V | 500mA | 6 ns | - | - | 889μm | 2.1844mm | 1.3462mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT54WS-7-F Diodes Incorporated | 87000 | - | Datasheet | 15 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | 4.904468mg | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | FAST SWITCHING | 8541.10.00.70 | 10pF | 200mW | 30V | 200mW | DUAL | GULL WING | 260 | 200mA | 40 | BAT54WS | 2 | - | Standard | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 200mW | 100mA | 1V @ 100mA | - | 100mA | - | -65°C~150°C | - | - | - | - | 1V | 30V | 100mA | - | 5 ns | 2μA | 30V | 10pF @ 1V 1MHz | 600mA | 21V | - | 600mA | - | - | 150°C | 1.2mm | 1.8mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBR130T1G ON Semiconductor | 50000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 15 hours ago) | Tin | - | Surface Mount | SOD-123 | YES | 2 | - | - | SILICON | - | - | 1 | - | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 30V | - | DUAL | GULL WING | 260 | 1A | 40 | MBR130 | 2 | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 60μA @ 30V | - | 1A | 450mV @ 700mA | - | 1A | 60μA | -65°C~125°C | 5.5A | Halogen Free | - | - | 470mV | 30V | 1A | - | - | 60μA | 30V | - | 5.5A | - | - | 5.5A | - | - | - | 1.12mm | 2.69mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSR0240HT1G ON Semiconductor | 150000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | - | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | - | - | - | NSR0240 | 2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 40V | 270mW | - | 710mV @ 200mA | - | 250mA | 10μA | -55°C~150°C | 1A | - | - | 250mA DC | 710mV | 40V | 250mA | - | 3 ns | 10μA | 40V | 4pF @ 5V 1MHz | 1A | - | - | 1A | 3 ns | - | - | 1mm | 1.8mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT42WS-7-F Diodes Incorporated | 12000 | - | Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | 4.904468mg | SILICON | - | - | 1 | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 125°C | -55°C | - | - | 8541.10.00.70 | 10pF | 200mW | 30V | 200mW | DUAL | GULL WING | 260 | 200mA | 40 | BAT42WS | 2 | - | Standard | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 25V | 200mW | 200mA | 1V @ 200mA | - | 200mA | - | -55°C~125°C | - | - | - | 200mA DC | 1V | 30V | 200mA | - | 5 ns | 500nA | 30V | 10pF @ 1V 1MHz | 4A | 30V | - | 4A | - | - | 125°C | 1.2mm | 1.8mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MURA230T3G ON Semiconductor | 5000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | - | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 300V | - | DUAL | C BEND | 260 | 2A | 40 | MURA230 | 2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 300V | - | 2A | 1.3V @ 2A | - | 2A | - | -65°C~175°C | 35A | Halogen Free | - | - | 1.3V | 300V | 2A | 1 | 65 ns | 5μA | 300V | - | 35A | 300V | - | 35A | 65 ns | - | - | 2.05mm | 4.57mm | 2.92mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MURS120T3G ON Semiconductor | 85000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 22 hours ago) | Tin | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | SILICON | - | 200V | 1 | - | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 200V | - | DUAL | C BEND | 260 | 1A | 40 | MURS120 | 2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 200V | - | 1A | 875mV @ 1A | - | 2A | - | -65°C~175°C | 40A | - | - | - | 875mV | 200V | 2A | 1 | 35 ns | 2μA | 200V | - | 40A | 200V | - | 40A | 35 ns | - | - | 2.13mm | 4.32mm | 3.56mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSR0230P2T5G ON Semiconductor | 6815 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | SOD-923 | YES | 2 | - | - | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -55°C | - | - | 8541.10.00.70 | - | - | - | 200mW | END | WRAP AROUND | 260 | - | 40 | NSR0230 | 2 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 10V | 200mW | - | 500mV @ 200mA | - | 200mA | 10μA | -55°C~125°C | 1A | - | - | 200mA DC | 500mV | 30V | 200mA | - | - | 10μA | 30V | - | 1A | - | - | 1A | - | - | - | 430μm | 850μm | 650μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NSR0340HT1G ON Semiconductor | 348000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | - | SILICON | - | - | 1 | 0.16W | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | - | - | - | NSR0340 | 2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 6μA @ 40V | - | - | 590mV @ 200mA | - | 250mA | 6μA | -55°C~150°C | - | - | - | 250mA DC | 590mV | 40V | 250mA | - | 5 ns | 6μA | 40V | 6pF @ 10V 1MHz | - | - | - | 1A | 3 ns | - | - | 1mm | 1.8mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SS16T3G ON Semiconductor | 880000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | - | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 60V | - | DUAL | J BEND | 260 | 1A | 40 | SS16 | 2 | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | - | 1A | 720mV @ 1A | - | 1A | 200μA | -55°C~150°C | 40A | - | - | - | 510mV | 60V | 1A | - | - | 200μA | 60V | - | 40A | 60V | - | 40A | - | - | 150°C | 2.2mm | 4.57mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT54WT1G ON Semiconductor | 9000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | SC-70, SOT-323 | YES | 3 | - | - | SILICON | - | - | 1 | - | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 125°C | -55°C | - | - | 8541.10.00.70 | 10pF | - | 30V | - | DUAL | GULL WING | 260 | 200mA | 40 | BAT54W | 3 | - | Standard | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 200mW | 200mA | 800mV @ 100mA | - | 200mA | 2μA | -55°C~125°C | 600mA | Halogen Free | - | 200mA DC | 800mV | 30V | 200mA | - | 5 ns | 2μA | 30V | 10pF @ 1V 1MHz | 600mA | - | - | 600mA | 5 ns | - | - | 889μm | 2.1844mm | 1.3462mm | No | No SVHC | ROHS3 Compliant | Lead Free |