- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Case Code (Metric) | Polarity | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5819HW-7-F Diodes Incorporated | 80000 | - | Datasheet | 21 Weeks | - | Tin | - | Surface Mount | SOD-123 | YES | 2 | - | 10.007382mg | SILICON | - | 1 | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 125°C | -65°C | - | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | 50pF | - | 40V | 450mW | DUAL | GULL WING | 260 | 1A | 40 | 1N5819 | 2 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1mA @ 40V | - | 1A | 450mV @ 1A | - | 1A | - | -65°C~125°C | - | - | - | - | - | 450mV | 40V | 1A | - | - | 1mA | 40V | 60pF @ 4V 1MHz | 25A | 40V | 25A | - | 125°C | - | 1.45mm | 2.85mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBR140SFT1G ON Semiconductor | 90000 | - | Datasheet | 23 Weeks | ACTIVE (Last Updated: 16 hours ago) | Tin | - | Surface Mount | SOD-123F | YES | 2 | - | - | SILICON | - | 1 | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -55°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 40V | - | DUAL | FLAT | 260 | 1A | 40 | MBR140 | 2 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 40V | - | 1A | 550mV @ 1A | - | 1A | 500μA | -55°C~125°C | 30A | - | Halogen Free | - | - | 550mV | 40V | 1A | - | - | 500μA | 40V | - | 30A | - | 30A | - | - | - | 900μm | 2.7mm | 1.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBR120VLSFT1G ON Semiconductor | 784 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 15 hours ago) | Tin | - | Surface Mount | SOD-123F | YES | 2 | - | - | SILICON | - | 1 | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 20V | - | DUAL | FLAT | 260 | 1A | 40 | MBR120 | 2 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 600μA @ 20V | - | 1A | 340mV @ 1A | - | 1A | 600μA | -65°C~125°C | 45A | - | Halogen Free | - | - | 340mV | 20V | 1A | - | - | 600μA | 20V | - | 45A | - | 45A | - | - | - | 900μm | 2.9mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISL9R3060G2 ON Semiconductor | 450 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | TO-247-2 | - | 2 | - | 6.33g | SILICON | - | 1 | Tube | 2004 | Stealth™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -55°C | FAST SOFT RECOVERY | FREEWHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | 120pF | - | 600V | - | - | - | - | 30A | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100μA @ 600V | 200W | 30A | 2.4V @ 30A | CATHODE | 30A | - | -55°C~175°C | 325A | - | - | - | - | 2.4V | 600V | 30A | 1 | 45 ns | 100μA | 600V | - | 325A | 600V | 325A | 45 ns | - | - | 20.82mm | 15.87mm | 4.82mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUR460RLG ON Semiconductor | 3000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Through Hole | DO-201AA, DO-27, Axial | NO | 2 | - | 4.535924g | SILICON | - | 1 | Tape & Reel (TR) | 2000 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | 600V | - | - | WIRE | - | 4A | - | MUR460 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 10μA @ 600V | - | 4A | 1.28V @ 4A | ISOLATED | 4A | - | -65°C~175°C | 110A | - | Halogen Free | - | - | 1.28V | 600V | 4A | 1 | 75 ns | 10μA | 600V | - | 110A | 600V | 110A | 75 ns | 175°C | - | 5.3mm | 9.5mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRS130T3G ON Semiconductor | 898000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | SILICON | 30V | 1 | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 30V | - | DUAL | C BEND | 260 | 1A | 40 | MBRS130 | 2 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1mA @ 30V | - | 1A | 600mV @ 1A | - | 1A | 1mA | -65°C~125°C | 40A | - | Halogen Free | - | - | 600mV | 30V | 1A | - | - | 1mA | 30V | - | 40A | - | 40A | - | - | - | 2.13mm | 4.32mm | 3.56mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSR05F40NXT5G ON Semiconductor | 3016 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 2-XDFN | YES | 2 | - | - | SILICON | - | 1 | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | NICKEL PALLADIUM GOLD | 150°C | -40°C | EFFICIENCY | LOW LEAKAGE CURRENT | 8541.10.00.70 | - | - | - | 1.3W | BOTTOM | - | - | - | - | NSR05F40 | 2 | 0402 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 75μA @ 40V | - | - | 460mV @ 500mA | - | 500mA | 15μA | 150°C Max | 10A | 0.5A | - | - | 500mA DC | 460mV | 40V | 500mA | 1 | - | 75μA | 40V | - | 10A | - | 10A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N4148W-7-F Diodes Incorporated | 90000 | - | Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | 10.007382mg | SILICON | - | 1 | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.70 | 2pF | 400mW | 75V | - | DUAL | GULL WING | 260 | 150mA | 40 | 1N4148W | 2 | - | - | 100V | Single | Small Signal =< 200mA (Io), Any Speed | 15A | Standard | 1μA @ 75V | 400mW | 150mA | 1.25V @ 150mA | - | 300mA | - | -65°C~150°C | 2A | - | - | - | 300mA DC | 1.25V | 100V | 300mA | - | 4 ns | 1μA | 100V | 2pF @ 0V 1MHz | 2A | - | 2A | 4 ns | - | - | 1.25mm | 2.85mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUR4100ERLG ON Semiconductor | 5176 | - | Datasheet | 29 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Through Hole | DO-201AA, DO-27, Axial | NO | 2 | - | 4.535924g | SILICON | - | 1 | Tape & Reel (TR) | 2000 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 1kV | - | - | WIRE | 260 | 4A | 40 | MUR4100 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 25μA @ 1000V | - | 4A | 1.85V @ 4A | ISOLATED | 4A | - | -65°C~175°C | 70A | - | Halogen Free | 1000V | - | 1.85V | 1kV | 4A | 1 | 100 ns | 25μA | 1kV | - | 70A | 1kV | 70A | 100 ns | - | - | 5.3mm | 9.5mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N4148WT-7 Diodes Incorporated | 3000 | - | Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | 992.233309μg | SILICON | - | 1 | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.70 | 2pF | 150mW | 80V | - | DUAL | FLAT | 260 | 125mA | 40 | 1N4148WT | 2 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 1μA @ 75V | 150mW | 125mA | 1V @ 50mA | - | 125mA | - | -65°C~150°C | 2A | - | - | - | - | 1.25V | 80V | 125mA | - | 4 ns | 1μA | 100V | 2pF @ 0V 1MHz | 2A | - | 2A | 4 ns | - | - | 650μm | 900μm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUR1540G ON Semiconductor | 400 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Through Hole | TO-220-2 | NO | 2 | - | 4.535924g | SILICON | 400V | 1 | Tube | 2008 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 400V | - | - | - | 260 | 15A | 40 | MUR1540 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 10μA @ 400V | - | 15A | 1.25V @ 15A | CATHODE | 15A | - | -65°C~175°C | 150A | - | - | - | - | 1.25V | 400V | 15A | 1 | 60 ns | 10μA | 400V | - | 150A | 400V | 150A | 60 ns | - | - | 9.27mm | 10.29mm | 4.82mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS21-7-F Diodes Incorporated | 50000 | - | Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 7.994566mg | SILICON | - | 1 | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.70 | 5pF | 350mW | - | - | DUAL | GULL WING | 260 | - | 40 | BAS21 | 3 | - | - | 250V | Single | Small Signal =< 200mA (Io), Any Speed | 2A | Standard | 100nA @ 200V | 250mW | 200mA | 1.25V @ 200mA | - | 200mA | - | -65°C~150°C | 2.5A | - | - | - | - | 1.25V | 200V | 200mA | - | 50 ns | 100nA | 250V | 5pF @ 0V 1MHz | 2.5A | 200V | 500mA | 50 ns | 150°C | - | 1.1mm | 3.05mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MUR460G ON Semiconductor | 7000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Through Hole | DO-201AA, DO-27, Axial | NO | 2 | - | 4.535924g | SILICON | 600V | 1 | Bulk | 2000 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | 600V | - | - | WIRE | 260 | 4A | 40 | MUR460 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 10μA @ 600V | - | 4A | 1.28V @ 4A | ISOLATED | 4A | - | -65°C~175°C | 110A | - | Halogen Free | - | - | 1.28V | 600V | 4A | 1 | 75 ns | 10μA | 600V | - | 110A | 600V | 110A | 75 ns | - | 5.3mm | 9.5mm | 9.4996mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS20HT1G ON Semiconductor | 165000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | - | SILICON | - | 1 | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | 260 | - | 40 | BAS20H | 2 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 1μA @ 200V | 200mW | 200mA | 1.25V @ 200mA | - | 200mA | 1μA | -55°C~150°C | 625mA | - | Halogen Free | - | 200mA DC | 1.25V | 200V | 200mA | - | 50 ns | 100μA | 200V | 5pF @ 0V 1MHz | 5A | - | 625mA | 50 ns | - | - | 1mm | 1.8mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMBD4148 ON Semiconductor | 24000 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 30mg | - | - | - | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -55°C | - | - | - | 4pF | - | 100V | - | - | - | - | 200mA | - | MMBD4148 | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 5μA @ 75V | 350mW | 200mA | 1V @ 10mA | - | 200mA | - | 150°C Max | 2A | - | - | 100V | 200mA | 1V | 100V | 200mA | - | 4 ns | 5μA | 100V | 4pF @ 0V 1MHz | 2A | 100V | 2A | 4 ns | 150°C | - | 1.11mm | - | 3.05mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1N4148WS-7-F Diodes Incorporated | 120000 | - | Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | 4.904468mg | SILICON | - | 1 | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.70 | 2pF | 200mW | 75V | - | DUAL | GULL WING | 260 | 150mA | 30 | 1N4148WS | 2 | - | - | 75V | Single | Small Signal =< 200mA (Io), Any Speed | 2A | Standard | 1μA @ 75V | 200mW | 150mA | 1.25V @ 150mA | - | 150mA | - | -65°C~150°C | 2A | - | - | - | - | 1.25V | 75V | 150mA | - | 4 ns | 1μA | 75V | 2pF @ 0V 1MHz | 2A | - | 2A | 4 ns | - | - | 1mm | 1.8mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBR0530T3G ON Semiconductor | 15000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | SOD-123 | YES | 2 | - | - | SILICON | - | 1 | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.70 | - | - | 30V | - | DUAL | GULL WING | 260 | 500mA | 40 | MBR0530 | 2 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 130μA @ 30V | - | 500mA | 430mV @ 500mA | - | 500mA | 130μA | -65°C~125°C | 5.5A | - | Halogen Free | - | - | 430mV | 30V | 500mA | - | - | 130μA | 30V | - | 5.5A | - | 5.5A | - | - | - | 1.25mm | 2.84mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS16LT3G ON Semiconductor | 5944 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | 1 | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | 260 | - | 40 | BAS16 | 3 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 1μA @ 100V | 300mW | 200mA | 1.25V @ 150mA | - | 200mA | 1μA | -55°C~150°C | - | - | Halogen Free | 100V | 200mA DC | 1.25V | 75V | 200mA | - | 6 ns | 1μA | 75V | 2pF @ 0V 1MHz | - | - | 500mA | 6 ns | - | - | 1.01mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT20JFILM STMicroelectronics | 164000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | 4.535924g | SILICON | - | 1 | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.80 | 30pF | - | 23V | - | DUAL | GULL WING | 260 | 1A | 30 | BAT20 | 2 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 12μA @ 15V | - | 1A | 620mV @ 1A | - | 1A | 12μA | 150°C Max | 5A | - | - | - | - | 620mV | 23V | 1A | - | - | 12μA | 23V | 30pF @ 5V 1MHz | 5A | - | 5A | - | - | - | 1.03mm | 1.8mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB751V40T1G ON Semiconductor | 2535 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | - | SILICON | 30V | 1 | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | 2.5pF | - | 40V | - | DUAL | GULL WING | 260 | 30mA | 40 | RB751V40 | 2 | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 500nA @ 30V | 200mW | 30mA | 370mV @ 1mA | - | 30mA | 500nA | -55°C~150°C | 500mA | - | - | - | 30mA DC | 370mV | 30V | 30mA | - | - | 500nA | 30V | 2.5pF @ 1V 1MHz | 500mA | - | 500mA | - | - | - | 900μm | 1.7mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free |