- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MURS110T3G ON Semiconductor | 100000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 100V | DUAL | C BEND | 260 | 1A | 40 | MURS110 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 2μA @ 100V | - | 1A | 875mV @ 1A | - | 2A | - | -65°C~175°C | 40A | - | Halogen Free | - | - | 875mV | 100V | 2A | 1 | 35 ns | 2μA | 100V | - | 40A | 100V | 40A | 35 ns | - | - | 2.27mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT41KFILM STMicroelectronics | 54000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | 3pF | - | 100V | DUAL | FLAT | 260 | 200mA | 30 | BAT41 | 2 | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 100nA @ 50V | - | 200mA | 1V @ 200mA | - | 200mA | 100nA | 150°C Max | 1A | - | - | - | 200mA DC | 1V | 100V | 200mA | - | - | 100nA | 100V | 10pF @ 1V 1MHz | 1A | - | 1A | - | 150°C | - | 700μm | 1.3mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S1MB-13-F Diodes Incorporated | 14000 | - | Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 92.986436mg | SILICON | - | 1 | - | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.80 | 10pF | - | 1kV | DUAL | C BEND | 260 | 1A | 40 | S1M | 2 | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 1000V | - | 1A | 1.1V @ 1A | - | 1A | - | -65°C~150°C | 30A | - | - | 1000V | - | 1.1V | 1kV | 1A | - | 3 μs | 5μA | 1kV | 10pF @ 4V 1MHz | 30A | 1kV | 30A | 1.8 μs | 150°C | 1kV | 2.5mm | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SS23 ON Semiconductor | 2591 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 180mg | SILICON | - | 1 | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 125°C | -65°C | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 30V | DUAL | C BEND | - | 2A | - | SS23 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 400μA @ 30V | 1.3W | 2A | 500mV @ 2A | - | 2A | 400μA | -65°C~125°C | 50A | - | - | - | - | 500mV | 30V | 2A | 1 | - | 400μA | 30V | - | 50A | - | 50A | - | - | - | 2.45mm | 4.75mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMSD103T1G ON Semiconductor | 174000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 9 hours ago) | Tin | - | Surface Mount | SOD-123 | YES | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | 250V | DUAL | GULL WING | 260 | 200mA | 40 | MMSD103 | 2 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 1μA @ 200V | 400mW | 200mA | 1.25V @ 200mA | - | 200mA | 1μA | -55°C~150°C | 625mA | - | Halogen Free | - | 200mA DC | 1.25V | 250V | 200mA | - | 50 ns | 30mA | 250V | 5pF @ 0V 1MHz | 625mA | - | - | 50 ns | - | - | 1.25mm | 2.84mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMBD914-7-F Diodes Incorporated | 1040 | - | Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 7.994566mg | SILICON | - | 1 | - | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | 150°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.70 | 2pF | 350mW | 75V | DUAL | GULL WING | 260 | 200mA | 40 | MMBD914 | 3 | - | - | - | 100V | Single | Small Signal =< 200mA (Io), Any Speed | 2A | Standard | 1μA @ 75V | 350mW | 200mA | 1.25V @ 150mA | - | 150mA | - | -65°C~150°C | 2A | - | - | - | - | 1.25V | 75V | 200mA | - | 4 ns | 1μA | 75V | 2pF @ 0V 1MHz | 2A | 75V | 1A | 4 ns | 150°C | - | 1mm | 3.05mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() B360A-13-F Diodes Incorporated | 99050 | - | Datasheet | 9 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | 64.013223mg | SILICON | - | 1 | 0.85W | Tape & Reel (TR) | 2003 | Automotive, AEC-Q101 | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | 250pF | - | 60V | DUAL | C BEND | - | 3A | - | B360 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 60V | - | 3A | 700mV @ 3A | - | 3A | - | -55°C~150°C | - | - | - | - | - | 700mV | 60V | 3A | 1 | - | 500μA | 60V | 200pF @ 4V 1MHz | 80A | - | 80A | - | - | - | 2.3mm | 4.6mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT60AE6327HTSA1 Infineon Technologies | 20 | - | Datasheet | 5 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 1 | 1.35W | Tape & Reel (TR) | 2007 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 85°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | 10V | DUAL | GULL WING | - | 3A | - | BAT60 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 2.6mA @ 8V | - | 3A | 370mV @ 1A | - | 3A | - | 150°C Max | - | - | Not Halogen Free | - | 3A DC | 370mV | 10V | 3A | 1 | - | 18mA | 10V | 35pF @ 5V 1MHz | 5A | 10V | 5A | - | 150°C | - | 1.1mm | 1.25mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUR420RLG ON Semiconductor | 100000 | - | Datasheet | 27 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Through Hole | DO-201AA, DO-27, Axial | NO | 2 | 4.535924g | SILICON | - | 1 | - | Tape & Reel (TR) | 2000 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | 200V | - | WIRE | 260 | 4A | 40 | MUR420 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 200V | - | 4A | 890mV @ 4A | ISOLATED | 4A | - | -65°C~175°C | 125A | - | Halogen Free | - | - | 890mV | 200V | 4A | 1 | 35 ns | 5μA | 200V | - | 125A | 200V | 125A | 35 ns | - | - | 5.3mm | 9.5mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT60JFILM STMicroelectronics | 9000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | 4.535924g | SILICON | - | 1 | 0.31W | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | 10V | DUAL | GULL WING | 260 | 3A | 30 | BAT60 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 6μA @ 10V | - | 3A | 580mV @ 1A | - | 3A | 7.5μA | 150°C Max | 5A | - | - | - | 3A DC | 580mV | 10V | 3A | 1 | - | 7.5μA | 10V | - | 5A | - | 5A | - | 150°C | - | 1.17mm | 1.8mm | 1.45mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT54LT1G ON Semiconductor | 48000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 14 hours ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | - | 1 | - | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | - | EXTREMELY FAST SWITCHING SPEED | 8541.10.00.70 | - | - | 30V | DUAL | GULL WING | 260 | 200mA | 40 | BAT54L | 3 | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 2μA @ 25V | 200mW | 200mA | 800mV @ 100mA | - | 200mA | - | -55°C~125°C | - | - | Halogen Free | - | 200mA DC | 800mV | 30V | 200mA | - | 5 ns | 2μA | 30V | 10pF @ 1V 1MHz | 600mA | 30V | 600mA | - | 150°C | - | 1.11mm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS40LT1G ON Semiconductor | 42000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 40V | 1 | - | Cut Tape (CT) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | 5pF | - | - | DUAL | GULL WING | 260 | 5A | 40 | BAS40L | 3 | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 1μA @ 25V | 225mW | 120mA | 1V @ 40mA | - | 120mA | 1μA | -55°C~150°C | 600mA | - | Halogen Free | - | 120mA DC | 1V | 40V | 120mA | - | - | 1μA | 40V | 5pF @ 1V 1MHz | 600mA | - | 200mA | - | - | - | 1.01mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSD914XV2T1G ON Semiconductor | 1082 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | 4pF | - | 100V | DUAL | FLAT | 260 | 200mA | 40 | NSD914 | 2 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 5μA @ 75V | 200mW | 200mA | 1V @ 10mA | - | 200mA | 5μA | -55°C~150°C | 500mA | - | Halogen Free | - | 200mA DC | 1V | 100V | 200mA | - | 4 ns | 10mA | 100V | 4pF @ 0V 1MHz | 500mA | - | 500mA | 4 ns | - | - | 700μm | 1.3mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS1H100A STMicroelectronics | 300000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | 4.535924g | SILICON | - | 1 | - | Cut Tape (CT) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 175°C | -65°C | - | - | 8541.10.00.80 | - | - | 100V | DUAL | C BEND | 260 | 1A | 10 | STPS1 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 4μA @ 100V | - | 1A | 770mV @ 1A | - | 1A | 4μA | 175°C Max | 50A | - | - | - | - | 620mV | 100V | 1A | - | - | 4μA | 100V | - | 50A | - | 50A | - | 175°C | - | 2.65mm | 4.6mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS21AHT1G ON Semiconductor | 100000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | BAS21AH | 2 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 40nA @ 200V | 200mW | - | 1.25V @ 200mA | - | 200mA | 40nA | -55°C~150°C | - | - | Halogen Free | - | 200mA DC | 1.25V | 250V | 200mA | - | 50 ns | 40nA | 250V | 5pF @ 0V 1MHz | - | - | 625mA | 50 ns | - | - | 990.6μm | 1.778mm | 1.3462mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS170WE6327HTSA1 Infineon Technologies | 1290000 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | - | 8541.10.00.60 | - | - | 70V | DUAL | GULL WING | - | 70mA | - | BAS170W | - | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 100nA @ 50V | - | 70mA | 1V @ 15mA | - | 70mA | - | 150°C Max | - | - | Not Halogen Free | - | 70mA DC | 1V | 70V | 70mA | - | 100 ps | 100nA | 70V | 2pF @ 0V 1MHz | 100mA | - | 100mA | - | - | - | 900μm | 1.25mm | 1.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MURA240T3G ON Semiconductor | 16800 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 400V | DUAL | C BEND | 260 | 2A | 40 | MURA240 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 400V | - | 2A | 1.3V @ 2A | - | 2A | - | -65°C~175°C | 35A | - | Halogen Free | - | - | 1.3V | 400V | 2A | 1 | 65 ns | 5μA | 400V | - | 35A | 400V | 35A | 65 ns | - | - | 2mm | 4.57mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS40SL ON Semiconductor | 3200 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOD-923 | - | 2 | 10g | SILICON | - | 1 | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.70 | 5pF | - | - | DUAL | FLAT | - | - | - | BAS40SL | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 200nA @ 30V | - | - | 1V @ 40mA | - | 100mA | 200nA | -55°C~150°C | 600mA | 0.1A | - | - | - | 1V | 40V | 100mA | - | 8 ns | 200nA | 40V | 5pF @ 0V 1MHz | 600mA | 40V | 600mA | 8 ns | 150°C | - | 430μm | 850μm | 650μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRM110ET1G ON Semiconductor | 1000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 22 hours ago) | Tin | - | Surface Mount | DO-216AA | YES | 2 | - | SILICON | - | 1 | - | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 1 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.80 | - | - | 10V | - | GULL WING | 260 | 1A | 40 | MBRM110 | 2 | - | R-PSSO-G1 | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1μA @ 10V | - | 1A | 530mV @ 1A | CATHODE | 1A | 1μA | -55°C~150°C | 50A | - | Halogen Free | - | - | 530mV | 10V | 1A | - | - | 1μA | 10V | - | 50A | - | 50A | - | - | - | 2.18mm | 2.05mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MURA210T3G ON Semiconductor | 195000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | SILICON | - | 1 | - | Cut Tape (CT) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 100V | DUAL | C BEND | - | 2A | - | MURA210 | 2 | AEC-Q101 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 2μA @ 100V | - | 2A | 940mV @ 2A | - | 2A | - | -65°C~175°C | 50A | - | Halogen Free | - | - | 940mV | 100V | 2A | 1 | 30 ns | 2μA | 100V | - | 50A | 100V | 50A | 30 ns | - | - | 2mm | 4.57mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free |