- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Max Supply Voltage | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Operating Temperature Range | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPSC15H12D STMicroelectronics | 10 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | - | - | Through Hole | TO-220-2 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | POWER | - | - | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC15 | - | - | R-PSFM-T2 | - | - | SINGLE | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 90μA @ 1200V | - | - | 1.5V @ 15A | CATHODE | - | 15A | - | -40°C~175°C | - | - | - | 1200V | - | - | - | - | - | 1 | - | 0ns | - | - | 1200V | TO-220AC | 1200pF @ 0V 1MHz | - | - | - | 90μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N3260 Microchip Technology | 2165 |
| - | - | - | - | - | Stud Mount | DO-205AB-2 | - | - | DO-205AB (DO-9) | - | - | - | 1N3260 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Stud Mount | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 75 µA @ 50 V | - | - | 1.3 V @ 300 A | - | - | - | - | -65°C ~ 190°C | - | - | - | 50 V | 275A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | ||
![]() CDLL0.2A40/TR Microchip Technology | 50 |
| - | - | - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | - | - | Microchip Technology | - | 1 | - | 200 mA | 5 A | - | 5 uA | Microchip | - | - | - | + 125 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | 40 V | 40 V | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 5 μA @ 40 V | - | - | 500 mV @ 200 mA | - | - | - | - | -65°C ~ 125°C | - | - | - | 40 V | 200mA | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | 50pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 500 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() R20405 Microchip Technology | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | ||
![]() D1FS4A-5053 Shindengen | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | - | - | - | D1FS4A-5053 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.62 | Details | - | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAR46FILM STMicroelectronics | 460 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | 150°C | -65°C | - | - | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | 260 | - | - | 30 | BAR46 | 3 | - | - | - | - | - | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 75V | - | - | 1V @ 250mA | - | - | 150mA | 5μA | 150°C Max | - | 0.15A | - | - | 150mA DC | 1V | 100V | 150mA | - | - | - | - | 5μA | 100V | - | - | 10pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FFD04H60S ON Semiconductor | 135800 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | 260.37mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | 150°C | -65°C | HYPERFAST SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | - | GULL WING | - | - | - | - | FFD04H60 | - | - | R-PSSO-G2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | - | - | 2.1V @ 4A | CATHODE | - | 4A | - | -65°C~150°C | 40A | 4A | - | - | - | 2.1V | 600V | 4A | - | 1 | - | 60 ns | 100μA | 600V | - | TO-252AA | - | 40A | - | 600V | - | 40A | 60 ns | - | - | - | - | - | - | - | 2.38mm | 7.36mm | 6.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MBRM140T3 ON Semiconductor | 9123 | - | Datasheet | - | - | - | - | Surface Mount | DO-216AA | YES | - | Powermite | - | SILICON | 1 | MBRM140 | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | CASE 457-04 | MBRM140T3 | - | - | - | - | onsemi | - | - | - | NOT SPECIFIED | - | 1 | - | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 457-04, POWERMITE-2 | SQUARE | SMALL OUTLINE | Active | DO-216AA | Obsolete | 30 | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | SCHOTTKY | DUAL | GULL WING | 240 | unknown | - | - | - | 2 | - | S-PDSO-G1 | COMMERCIAL | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 40 V | - | - | 550 mV @ 1 A | CATHODE | - | - | - | - | - | 1 A | - | 40 V | 1A | - | - | - | - | - | - | - | - | - | 40 V | DO-216AA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S4310 Microchip Technology | 45 |
| - | - | - | - | - | Stud Mount | DO-205AA, DO-8, Stud | - | - | DO-205AA (DO-8) | - | - | - | - | Microchip Technology | - | 1 | - | 150 A | - | - | - | Microchip | - | - | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | - | Stud Mount | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | 100 V | - | - | Tray | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 100 V | - | - | 1.1 V @ 200 A | - | - | - | - | -65°C ~ 200°C | 2.5 kA | - | - | 100 V | 150A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Rectifiers | 1.1 V | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() 1N5295UR-1/TR Microchip Technology | 28 |
| - | - | - | - | - | Surface Mount | DO-213AB-2 | - | - | DO-213AB (MELF, LL41) | - | - | - | 1N5295 | - | - | 1 | - | - | - | - | - | - | - | - | 1.25 V | + 175 C | 100 V | 0.902 mA | Microchip Technology | 1 MOhms | 0.29 MOhms | - 65 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | 902µA | - | N | - | - | 100V | 1.25V | - | - | -65°C ~ 175°C (TJ) | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYW29G-200 STMicroelectronics | 5330 | - | Datasheet | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | 1.15 V | - | - | STMICROELECTRONICS | - | STMicroelectronics | - | BYW29G-200 | - | - | - | - | - | - | - | - | 1 | - | 1 | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC, D2PAK-3 | RECTANGULAR | SMALL OUTLINE | Obsolete | TO-263 | - | 30 | - | 5.79 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | - | Matte Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | - | SINGLE | GULL WING | 245 | not_compliant | - | - | - | 3 | - | R-PSSO-G2 | Not Qualified | - | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | - | CATHODE | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | 1 | - | - | - | - | 200 V | - | - | - | 80 A | - | - | - | - | - | - | 0.035 µs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6864/TR Microchip Technology | 2256 |
| - | - | - | - | - | Through Hole | B, Axial | - | - | B, Axial | - | - | - | - | Microchip Technology | - | 1 | - | 3 A | 80 A | - | 150 uA | Microchip | - | - | - | + 125 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | N | - | 0.038801 oz | - | - | 80 V | 80 V | - | Reel | - | Military, MIL-PRF-19500/620 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150 μA @ 80 V | - | - | 700 mV @ 3 A | - | - | - | - | -65°C ~ 125°C | - | - | - | 80 V | 3A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() CDLL6675/TR Microchip Technology | 45 |
| - | - | - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | - | - | Microchip Technology | - | 1 | - | 200 mA | 5 A | - | 5 uA | Microchip | - | - | - | + 125 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | 20 V | 20 V | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 5 μA @ 20 V | - | - | 500 mV @ 200 mA | - | - | - | - | -65°C ~ 125°C | - | - | - | 20 V | 200mA | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | 50pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 500 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() R25140 Microchip Technology | 26 |
| - | - | Production (Last Updated: 2 months ago) | - | Stud | Stud Mount | DO-203AA-2 | - | 2 | DO-4 (DO-203AA) | - | - | - | R25140 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Stud Mount | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | Tray | - | R25 | - | - | - | - | - | - | - | - | 200 °C | -65 °C | - | - | - | - | - | - | Standard, Reverse Polarity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | 10 µA @ 1400 V | - | - | 1.1 V @ 30 A | - | - | 25 A | - | -65°C ~ 200°C | - | - | - | 1400 V | 25A | - | - | - | - | - | - | - | 10 µA | 1.4 kV | - | - | - | 400 A | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | No | - | - | - | ||
![]() 1N5298UR-1 Microchip Technology | 47 |
| - | - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-213AB-2 | - | 2 | DO-213AB (MELF, LL41) | - | - | - | 1N5298 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | 1.21mA | - | N | - | - | 100V | 1.4V | - | - | -65°C ~ 175°C (TJ) | Bulk | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | Single | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N1204 Microchip Technology | 14 |
| - | - | - | - | - | Stud Mount | DO-203AA-2 | NO | - | DO-4 (DO-203AA) | - | SILICON | 1 | 1N1204 | - | - | 1 | 1.8 V | 12 A | - | MICROSEMI CORP | 10 uA | - | - | 1N1204 | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | - | Stud Mount | 1 | - | 200 °C | -65 °C | Bulk | METAL | GLASS METAL, DO203AA(DO4), 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-203AA | Active | NOT SPECIFIED | - | 5.49 | N | No | - | - | - | 400 V | - | - | Tray | - | - | e0 | No | - | - | - | - | Standard Recovery Rectifiers | TIN LEAD | - | - | POWER | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | - | 1 | MIL | O-MUPM-D1 | Not Qualified | - | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 400 V | - | - | 1.2 V @ 30 A | CATHODE | - | - | - | -65°C ~ 200°C | 250 A | 12 A | - | 400 V | 12A | - | - | - | - | 1 | - 65 C to + 200 C | - | - | - | 400 V | DO-203AA | - | - | 250 A | - | - | - | - | - | - | 5 µs | Rectifiers | 1.2 V | - | - | - | - | - | - | - | - | - | ||
![]() STTH30R02DJF-TR STMicroelectronics | 15000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-PowerVDFN | - | 8 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | - | - | - | - | - | - | DUAL | - | 260 | - | - | 30 | STTH30 | 8 | - | R-PDSO-N5 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | - | 1.15V @ 30A | CATHODE | - | 30A | - | 175°C Max | 300A | - | - | - | - | 1.15V | 200V | 30A | - | 1 | - | 50 ns | 8A | 200V | - | - | - | 300A | - | 200V | - | 300A | 300 ns | - | - | - | - | - | - | - | 50μm | 5.2mm | 6.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFA08TB60PBF Infineon Technologies | In Stock | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | HEXFRED® | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | 150°C | -55°C | - | - | - | 10pF | - | 600V | - | - | - | - | - | 8A | - | - | - | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | - | 8A | 1.7V @ 8A | - | - | 8A | - | -55°C~150°C | - | - | - | 600V | 8A | 1.7V | 600V | 8A | - | - | - | 55 ns | 5μA | 600V | - | - | - | 60A | - | - | - | - | - | - | - | - | - | - | - | - | 8.76mm | 10.54mm | 4.57mm | No | - | ROHS3 Compliant | Contains Lead, Lead Free | ||
![]() 1N4007 ON Semiconductor | 300 | - | Datasheet | 88 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-204AL (DO-41) | 245mg | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 175°C | -65°C | - | - | - | 15pF | - | 1kV | - | - | - | - | - | 1A | - | 1N4007 | - | - | - | - | Standard | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 3W | 1A | 1.1V @ 1A | - | - | 1A | - | -55°C~175°C | 30A | - | - | 1000V | 1A | 1.1V | 1kV | 1A | - | - | - | - | 10μA | 1kV | - | - | 15pF @ 4V 1MHz | 30A | - | 1kV | - | 30A | - | 175°C | - | - | - | - | - | 2.72mm | 2.72mm | 5.2mm | 2.72mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS7002VH6327XTSA1 Infineon Technologies | 15000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | PG-SC79-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 100nA @ 50V | - | - | 1V @ 15mA | - | - | 70mA | - | 150°C Max | - | - | Halogen Free | 70V | 70mA DC | - | 650V | 4A | - | - | - | 100ps | - | 70V | - | - | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |