- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Regulator Current (Max) | RoHS | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Operating Temperature | Packaging | Series | Applications | Configuration | Power - Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N5300-1/TR Microchip | 28 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5300 | 1 | 1.5 V | + 175 C | 100 V | 1.43 mA | Microchip Technology | 0.58 MOhms | 0.135 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 1.43mA | N | 100V | 1.5V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() JAN1N5295-1/TR Microchip | 28 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5295 | 1 | 1.25 V | + 175 C | 100 V | 0.902 mA | Microchip Technology | 1 MOhms | 0.29 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 902µA | N | 100V | 1.25V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() JAN1N5285-1/TR Microchip | 28 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5285 | 1 | 1 V | + 175 C | 100 V | 0.297 mA | Microchip Technology | 14 MOhms | 1.95 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 297µA | N | 100V | 1V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() JANTX1N5286UR-1/TR Microchip | 28 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5286 | 1 | 1 V | + 175 C | 100 V | 0.33 mA | Microchip Technology | 9 MOhms | 1.6 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 330µA | N | 100V | 1V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() JAN1N5313UR-1/TR Microchip | 43 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5313 | 1 | 2.75 V | + 175 C | 100 V | 4.73 mA | Microchip Technology | 0.245 MOhms | 0.014 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 4.73mA | N | 100V | 2.75V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() JAN1N5306UR-1/TR Microchip | 43 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5306 | 1 | 1.95 V | + 175 C | 100 V | 2.42 mA | Microchip Technology | 0.37 MOhms | 0.052 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 2.42mA | N | 100V | 1.95V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() JAN1N5305-1/TR Microchip | 13 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5305 | 1 | 1.85 V | + 175 C | 100 V | 2.2 mA | Microchip Technology | 0.395 MOhms | 0.061 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 2.2mA | N | 100V | 1.85V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() JAN1N5286UR-1/TR Microchip | 50 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5286 | 1 | 1 V | + 175 C | 100 V | 0.33 mA | Microchip Technology | 9 MOhms | 1.6 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 330µA | N | 100V | 1V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() JAN1N5308-1/TR Microchip | 43 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5308 | 1 | 2.15 V | + 175 C | 100 V | 2.97 mA | Microchip Technology | 0.32 MOhms | 0.035 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 2.97mA | N | 100V | 2.15V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() JAN1N5289UR-1/TR Microchip | 50 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5289 | 1 | 1.05 V | + 175 C | 100 V | 0.473 mA | Microchip Technology | 3.3 MOhms | 0.87 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 473µA | N | 100V | 1.05V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() JAN1N5311-1/TR Microchip | 43 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5311 | 1 | 2.5 V | + 175 C | 100 V | 3.96 mA | Microchip Technology | 0.265 MOhms | 0.02 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 3.96mA | N | 100V | 2.5V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() JAN1N5287-1/TR Microchip | 43 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5287 | 1 | 1 V | + 175 C | 100 V | 0.363 mA | Microchip Technology | 6.6 MOhms | 1.35 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 363µA | N | 100V | 1V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() JANTXV1N5308UR-1/TR Microchip | 43 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5308 | 1 | 2.15 V | + 175 C | 100 V | 2.97 mA | Microchip Technology | 0.32 MOhms | 0.035 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 2.97mA | N | 100V | 2.15V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() PESD5V0S1BB NXP USA Inc. | 24000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5290-1/TR Microchip | 50 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5290 | 1 | 1.05 V | + 175 C | 100 V | 0.517 mA | Microchip Technology | 2.7 MOhms | 0.75 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 517µA | N | 100V | 1.05V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() JAN1N5300UR-1/TR Microchip | 13 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5300 | 1 | 1.5 V | + 175 C | 100 V | 1.43 mA | Microchip Technology | 0.58 MOhms | 0.135 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 1.43mA | N | 100V | 1.5V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() JAN1N5289-1/TR Microchip | 50 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5289 | 1 | 1.05 V | + 175 C | 100 V | 0.473 mA | Microchip Technology | 3.3 MOhms | 0.87 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 473µA | N | 100V | 1.05V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() JAN1N5288UR-1/TR Microchip | 50 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5288 | 1 | 1.05 V | + 175 C | 100 V | 0.429 mA | Microchip Technology | 4.1 MOhms | 1 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 429µA | N | 100V | 1.05V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() JAN1N5304UR-1/TR Microchip | 13 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5304 | 1 | 1.75 V | + 175 C | 100 V | 1.98 mA | Microchip Technology | 0.42 MOhms | 0.074 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 1.98mA | N | 100V | 1.75V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | Single | 500mW | ||
![]() JAN1N5310UR-1/TR Microchip | 43 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5310 | 100 | 2.35 V | + 175 C | 100 V | 3.63 mA | Microchip Technology | 0.28 MOhms | 0.024 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 3.63mA | N | 100V | 2.35V | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/463 | - | Single | 500mW |