- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Avg. Forward Curr (Max) | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Voltage | Phase Type | Power Dissipation (Max) | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Brand Name | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTH1R02QRL STMicroelectronics | 30000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | MATTE TIN | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | WIRE | - | - | - | - | STTH1 | 2 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | - | - | 1V @ 1.5A | ISOLATED | 1.5A | - | 175°C Max | 60A | - | - | - | - | 1.2V | 200V | 1.5A | - | 1 | 30 ns | 3μA | 200V | - | - | - | 60A | - | 200V | - | 60A | 30 ns | - | - | - | - | - | - | - | 3.53mm | 6.75mm | 3.53mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG045V050EPDAZ Nexperia USA Inc. | 4045 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.66W | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | 3 | AEC-Q101; IEC-60134 | - | R-PDSO-F3 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 45V | - | - | 490mV @ 5A | CATHODE | - | - | 175°C Max | - | - | - | 45V | - | - | 45V | 5A | - | 1 | 12 ns | - | - | - | - | 580pF @ 1V 1MHz | - | 160A | - | 300μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() APT60D60SG Microchip Technology | 11 |
| - | - | Production (Last Updated: 2 months ago) | - | Through Hole | Through Hole | TO-247-2 | - | - | TO-247 | - | - | - | - | APT60D60 | Microchip Technology / Atmel | 1 | - | 60 A | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Compliant | - | - | 600 V | Tube | - | - | - | - | - | - | - | - | - | - | 175 °C | -55 °C | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250 μA @ 600 V | - | - | 1.8 V @ 60 A | - | 60 A | - | -55°C ~ 175°C | - | - | - | - | 60A | 1.8 V | - | - | Rectifiers | - | 130 ns | 250 µA | 600 V | - | - | - | 600 A | - | - | - | - | - | - | - | 130 ns | Rectifiers | - | Rectifiers | - | - | - | - | No | - | - | - | ||
![]() DSEP30-06B IXYS | 2205 |
| Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | ISOPLUS247™ | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | HiPerFRED™ | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 175°C | -55°C | HYPERFAST SOFT RECOVERY | SNUBBER DIODE, FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | DSEP30-06 | 2 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | - | - | 2.51V @ 30A | ISOLATED | 30A | - | -55°C~175°C | 250A | - | - | - | - | 2.51V | 600V | 30A | - | 1 | 30 ns | 250μA | 600V | - | - | - | 250A | - | 600V | - | 250A | 30 ns | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BYW80-200 STMicroelectronics | 742 | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 200V | - | - | - | - | NOT SPECIFIED | not_compliant | 20A | NOT SPECIFIED | BYW80 | 3 | - | - | - | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | - | 1.15V @ 15A | - | - | - | 150°C Max | 100A | - | - | - | - | 1.15V | 200V | 10A | - | 1 | 35 ns | 10μA | - | - | - | - | 100A | - | 200V | - | - | 35 ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAS40-04LT1 ON Semiconductor | 4901 | - | Datasheet | - | - | - | - | - | - | YES | - | - | - | SILICON | 3 | - | - | - | - | 0.38 V | - | ON SEMICONDUCTOR | - | ON Semiconductor | 318-08 | BAS40-04LT1 | - | - | - | 1 | - | - | 2 | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | MINIATURE, CASE 318-08, 3 PIN | RECTANGULAR | SMALL OUTLINE | - | End Of Life | SOT-23 | - | - | - | - | - | 0.225 W | - | - | 30 | - | 6.28 | - | - | - | - | - | - | - | e0 | No | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | FAST SWITCHING | 8541.10.00.70 | Rectifier Diodes | - | - | - | SCHOTTKY | DUAL | GULL WING | 240 | not_compliant | - | - | - | 3 | - | - | R-PDSO-G3 | Not Qualified | ON Semiconductor | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 0.12 A | - | - | - | - | - | - | - | - | - | - | - | 40 V | TO-236AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4148UR-1E3/TR Microchip Technology | 309 |
| - | - | - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | - | - | - | Microchip Technology / Atmel | 1 | - | 200 mA | - | 0.5 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | 75 V | - | - | Active | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Standard | 500 nA @ 75 V | - | - | 1.2 V @ 100 mA | - | - | - | -65°C ~ 175°C | 2 A | - | - | 75 V | 200mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | 4pF @ 0V, 1MHz | - | - | - | - | - | 20 ns | - | - | 20 ns | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | ||
![]() JANS1N5711UB/TR Microchip Technology | 2188 |
| - | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | UB | - | - | - | - | - | Microchip / Microsemi | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | - | Bulk | - | Military, MIL-PRF-19500/444 | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200 nA @ 50 V | - | - | 1 V @ 15 mA | - | - | - | -65°C ~ 150°C | - | - | - | 50 V | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 2pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() RURP8100 ON Semiconductor | 575 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Through Hole | Through Hole | TO-220-2 | - | 2 | - | 2.16g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 175°C | -55°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | 1kV | - | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1000V | 75W | 8A | 1.8V @ 8A | CATHODE | 8A | - | -55°C~175°C | 100A | - | - | 1000V | - | 1.8V | 1kV | 8A | - | 1 | 100 ns | 100μA | 1kV | - | - | - | 100A | - | 1kV | - | 100A | 100 ns | - | - | - | - | - | - | - | 9.65mm | 10.67mm | 4.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() D15XB80-7000 Shindengen | 190 | - | - | - | - | - | - | - | 5S | - | - | - | - | - | - | 3.2(A) | - | Shindengen | 250 | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 10 uA | Shindengen | - | D15XB80-7000 | + 150 C | - | - | - | Through Hole | Through Hole | 1 | -40C to 150C | - | Automotive | - | - | - | - | - | - | - | SIP | Active | - | - | 200(A) | 800(V) | 800 V | Single Phase | - | - | No | - | 10(mA) | 2.12 | Details | - | 0.250445 oz | - | Tape and Reel | - | - | - | - | - | - | - | EAR99 | Single Phase Bridge | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | unknown | - | - | - | 4 | - | Solder Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | 1.1(V) | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V | Bridge Rectifiers | - | 20 mm | 30 mm | 4.6 mm | - | - | - | - | ||
![]() MSASC25W100KV/TR Microchip Technology | 2932 |
| - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 μA @ 100 V | - | - | 910 mV @ 25 A | - | - | - | -65°C ~ 175°C | - | - | - | 100 V | 25A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() 1N3595UR-1/TR Microchip Technology | 24 |
| - | - | - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | - | - | - | Microchip Technology | 1 | - | 200 mA | - | 1 nA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | Active | - | - | - | - | N | - | - | 125 V | Reel | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1 nA @ 125 V | - | - | 1 V @ 200 mA | - | - | - | -65°C ~ 175°C | 4 A | - | - | 125 V | 150mA | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 3 us | - | - | 3 μs | Rectifiers | 1 V | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() RB161VA-20TR ROHM Semiconductor | 58498 | - | - | 13 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | - | - | yes | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | 125°C | -40°C | - | - | 8541.10.00.80 | - | - | 20V | - | - | - | - | - | - | 1A | - | RB161VA-20 | - | - | - | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 20V | - | 1A | 420mV @ 1A | - | 1A | 1mA | 125°C Max | 5A | - | - | - | - | 420mV | 20V | 1A | - | - | - | 1mA | 30V | - | - | - | 5A | - | - | - | 5A | - | - | - | - | - | - | - | - | 600μm | 1.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAX16TR ON Semiconductor | 43304 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | 80g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 175°C | -65°C | HIGH VOLTAGE | - | - | - | - | - | - | - | - | WIRE | - | - | - | - | BAX16 | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 150V | - | - | 650mV @ 1mA | ISOLATED | 200mA | - | 175°C Max | 4A | - | - | - | - | 1.3V | 150V | 200mA | - | 1 | 120 ns | 100nA | 150V | - | - | - | 4A | - | 150V | - | 4A | 120 ns | 180V | - | - | - | - | - | 1.91mm | - | 4.56mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() BAS16T-7-F Diodes Incorporated | 3000 |
| Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-523 | - | 3 | - | 2.012816mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | 150°C | -65°C | - | - | 8541.10.00.70 | - | 150mW | - | 150mW | - | DUAL | GULL WING | 260 | - | - | 40 | BAS16T | 3 | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 2μA @ 75V | - | - | 1V @ 50mA | - | 155mA | - | -65°C~150°C | 4A | 0.155A | - | - | 75mA DC | 1.25V | 85V | 75mA | - | - | 4 ns | 2μA | 85V | - | - | 1.5pF @ 0V 1MHz | 4A | - | - | - | - | 4 ns | - | - | - | - | - | - | - | 750μm | 1.6mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MBR5100MFST3G ON Semiconductor | 20 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-PowerTDFN, 5 Leads | YES | 5 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | 175°C | -55°C | EFFICIENCY | LOW POWER LOSS | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | 5 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 100V | - | - | 980mV @ 5A | CATHODE | 5A | - | -55°C~175°C | - | 5A | Halogen Free | - | - | 980mV | 100V | 5A | - | 1 | - | - | 100V | - | - | - | 75A | - | - | 10μA | 75A | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH20R04G-TR STMicroelectronics | 2000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 175°C | -65°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | - | - | - | - | GULL WING | 225 | - | - | - | STTH2 | 2 | - | - | R-PSSO-G2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 400V | - | - | 1.7V @ 20A | CATHODE | 20A | - | 175°C Max | 150A | - | - | - | - | 1.7V | 400V | 20A | - | 1 | 45 ns | 20μA | 400V | - | - | - | 150A | - | 400V | - | 150A | 45 ns | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SDT8A100P5-7 Diodes Incorporated | 331 | - | Datasheet | 14 Weeks | - | - | - | Surface Mount | PowerDI™ 5 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | - | R-PDSO-F3 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 100V | - | - | 700mV @ 8A | CATHODE | 8A | - | -55°C~150°C | - | 8A | - | 100V | - | - | - | - | - | 1 | - | - | - | 100V | - | - | - | - | - | 100μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 20CTH03STRLPBF Vishay | 2400 | - | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | 0.95 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | - | VS-20CTH03STRLPBF | - | - | - | 1 | - | - | 2 | - | - | - | 175 °C | -65 °C | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Obsolete | TO-263 | - | - | - | - | - | - | - | - | 10 | - | 5.26 | - | Yes | - | - | - | - | - | e3 | - | - | - | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | HFRHP | FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | - | - | - | - | SINGLE | GULL WING | 260 | unknown | - | - | - | 3 | - | - | R-PSSO-G2 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | CATHODE | - | - | - | - | 10 A | - | - | - | - | - | - | - | 1 | - | - | - | 300 V | - | - | - | 120 A | - | - | - | - | - | 0.035 µs | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US1GWF-7 Diodes Incorporated | 2235 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | - | - | - | FREE WHEELING DIODE, HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | 260 | not_compliant | - | 30 | - | - | - | - | R-PDSO-F2 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 400V | - | - | 1.25V @ 1A | - | - | - | -55°C~150°C | - | 1A | - | 400V | 1A | - | - | - | - | - | 35ns | - | - | 400V | - | 9pF @ 4V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |