- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Base Product Number | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Package | Power Dissipation (Max) | Product Status | Reverse Stand-off Voltage | RoHS | Tradename | Unit Weight | Voltage Rating (DC) | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Number of Circuits | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Direction | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Repetitive Peak Reverse Voltage | Natural Thermal Resistance | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPS8H100G STMicroelectronics | 46 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | 100V | - | - | GULL WING | 245 | - | - | 8A | 30 | STPS8H | 3 | - | R-PSSO-G2 | - | - | - | - | - | Standard | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4.5μA @ 100V | - | 8A | 710mV @ 8A | CATHODE | 8A | 4.5μA | - | - | 175°C Max | 250A | - | - | - | - | - | 810mV | 100V | 8A | 1 | - | 4.5μA | 100V | - | - | - | 250A | - | - | - | - | - | 250A | - | - | - | - | - | - | - | 4.6mm | 10.4mm | 9.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FFH60UP40S3 ON Semiconductor | 16 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | TO-247-3 | - | 3 | - | 6.39g | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | HIGH RELIABILITY, FREEWHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 400V | - | - | 1.3V @ 60A | CATHODE | 60A | - | - | - | -65°C~150°C | 600A | - | - | - | - | - | 1.3V | 400V | 60A | 1 | 85 ns | 100μA | 400V | - | TO-247AD | - | 600A | - | 400V | - | - | - | 600A | 85 ns | - | - | - | - | - | - | 20.82mm | 15.87mm | 4.82mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MBRD350G ON Semiconductor | 22323 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | DPAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | SWITCHMODE™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 175°C | -65°C | - | - | - | - | 50V | - | - | - | - | - | - | 3A | - | MBRD350 | - | - | - | - | - | - | - | - | Standard | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 50V | - | 3A | 600mV @ 3A | - | 3A | 200μA | - | - | -65°C~150°C | 75A | - | - | Halogen Free | 50V | 3A | 700mV | 50V | 3A | - | - | 200μA | 50V | - | - | - | 75A | - | - | - | - | - | 75A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0603ESDA-TR1 Cooper Bussmann | 34614 | - | - | - | - | Tin | Surface Mount | - | - | - | 2 | - | 453.59237 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | Compliant | - | - | 24 V | - | Cut Tape | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 105 °C | -56 °C | - | - | - | 150 fF | - | - | - | - | - | 800 µm | - | - | - | - | - | - | - | - | 1608 | 0603 | 24 V | 24 V | Bidirectional | - | 1 | 100 pA | 1 | - | - | - | - | - | - | - | - | - | - | 60 V | 30 A | - | - | - | Bidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 800 µm | No | No SVHC | - | Lead Free | ||
![]() PMEG3010BEA 115 | 32892 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.50 | - | - | - | DUAL | GULL WING | 260 | - | - | - | 40 | PMEG3010 | 2 | - | - | Not Qualified | - | - | - | - | - | SINGLE | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 30V | - | - | 560mV @ 1A | - | 1A | - | - | - | 150°C Max | - | 1A | - | - | 30V | 1A DC | 560mV | - | - | - | - | - | - | - | - | 70pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDM2100S1F-7 Diodes Incorporated | 88995 |
| Datasheet | 19 Weeks | - | - | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | not_compliant | - | NOT SPECIFIED | - | - | AEC-Q101 | R-PDSO-F2 | - | - | - | - | - | - | SINGLE | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150nA @ 100V | - | - | 830mV @ 2A | - | 2A | - | - | - | -55°C~175°C | - | 2A | - | - | 100V | - | - | - | - | 1 | - | - | - | 100V | - | 42pF @ 4V 1MHz | - | - | - | - | - | 0.15μA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDP15E65D2XKSA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -40°C | FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 650V | - | - | 2.3V @ 15A | CATHODE | 15A | - | - | - | -40°C~175°C | - | 30A | - | Halogen Free | - | - | 1.6V | 650V | 15A | 1 | 30 ns | - | 650V | - | - | - | 100A | - | - | - | - | 40μA | 100A | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FFSH30120A ON Semiconductor | 5000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 20 hours ago) | - | - | Through Hole | TO-247-2 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | 500W | - | - | - | - | - | - | - | - | - | - | e3 | yes | Active | Not Applicable | 2 | - | - | - | Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, PD-CASE | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | R-PSFM-T2 | - | - | - | - | - | - | SINGLE | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 1200V | - | - | - | - | - | - | - | - | -55°C~175°C | - | 46A | - | - | 1200V | 46A DC | - | - | - | 1 | 0ns | - | - | 1200V | TO-247AB | 1740pF @ 1V 100kHz | - | 1400A | - | 1.75V | - | 200μA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B190-13-F Diodes Incorporated | 500 |
| Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 64.013223mg | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 150°C | -65°C | - | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | 80pF | 90V | - | DUAL | C BEND | 260 | - | not_compliant | 1A | 40 | - | 2 | - | - | Not Qualified | - | - | - | - | Standard | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 90V | - | 1A | 790mV @ 1A | - | 1A | - | - | - | -65°C~150°C | - | - | - | - | - | - | 790mV | 90V | 1A | - | - | 500μA | 90V | - | - | 80pF @ 4V 1MHz | 30A | - | - | - | - | - | 30A | - | - | - | - | - | - | - | 2.1mm | 4.6mm | 2.92mm | - | - | ROHS3 Compliant | Exempt | ||
![]() CDBA140-G Comchip Technology | 106 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Tin (Sn) | 125°C | -65°C | - | - | 8541.10.00.80 | - | 40V | - | - | - | - | - | not_compliant | 1A | - | CDBA140 | - | - | - | - | - | - | - | - | Standard | SINGLE | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | 1A | 500mV @ 1A | - | - | 500μA | - | - | -65°C~125°C | 30A | - | - | - | - | - | - | 40V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APT2X61DQ60J Microchip Technology | 14 | - | - | - | - | - | - | Chassis Mount | SOT-227-4 | - | - | ISOTOP® | - | - | APT2X61 | 60A | 1 | 60 A | 25 uA | + 175 C | Microchip Technology | - 55 C | Screw Mount | - | - | Tube | - | Active | - | Details | ISOTOP | 1.058219 oz | - | 600 V | Tube | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Parallel | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 25 µA @ 600 V | - | - | 2.3 V @ 60 A | - | - | - | - | - | - | 600 A | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Independent | - | - | 27 ns | 600 | - | 160 ns | Rectifiers | 1.7 V | - | 9.6 mm | 38.2 mm | 25.4 mm | - | - | - | - | ||
![]() STTH810GY-TR STMicroelectronics | 11778 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - annealed | 175°C | -40°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | LOW LEAKAGE CURRENT, SNUBBER DIODE | - | - | - | - | - | GULL WING | - | - | not_compliant | - | - | STTH810 | - | - | R-PSSO-G2 | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | - | - | 2V @ 8A | CATHODE | 8A | 20μA | - | - | -40°C~175°C | - | 8A | - | - | 1000V | - | - | 1kV | 8A | 1 | 85 ns | 5μA | 1kV | - | - | - | 60A | - | - | - | - | - | - | 47 ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH802BY-TR STMicroelectronics | 211250 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - annealed | 175°C | -40°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | GULL WING | 260 | - | - | - | - | STTH802 | 3 | - | R-PSSO-G2 | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 6μA @ 200V | - | - | 1.05V @ 8A | CATHODE | 8A | 60μA | - | - | -40°C~175°C | - | 8A | - | - | - | - | 1.05V | 200V | 8A | 1 | 30 ns | 6μA | 200V | - | - | - | 100A | - | - | - | - | - | - | 17 ns | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RB521SM-60FHT2R ROHM Semiconductor | 32000 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | SC-79, SOD-523 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | - | - | - | - | SINGLE | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 100μA @ 60V | - | - | 600mV @ 200mA | - | 200mA | - | - | - | 125°C Max | - | 0.2A | - | - | 60V | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDW30E60FKSA1 Infineon Technologies | 10 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | TO-247-3 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | 175°C | -40°C | FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 600V | - | - | 2V @ 30A | - | 60A | - | - | - | -40°C~175°C | - | - | - | - | - | 60A DC | - | 600V | 60A | 1 | 143 ns | 40μA | 600V | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EGP30G ON Semiconductor | 2500 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | 360mg | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | 75pF | 400V | - | - | WIRE | - | - | - | 3A | - | EGP30G | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 6.25W | 3A | 1.25V @ 3A | ISOLATED | 3A | - | - | - | -65°C~150°C | 125A | - | - | - | - | - | 1.25V | 400V | 3A | 1 | 50 ns | 5μA | 400V | - | - | 75pF @ 4V 1MHz | 125A | - | 400V | - | - | - | 125A | 50 ns | - | 20 °C/W | - | - | - | 5.6mm | 9.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RB070MM-30TR ROHM Semiconductor | 39366 |
| - | 20 Weeks | - | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2016 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 30V | - | - | 490mV @ 1.5A | - | 1.5A | - | - | - | 150°C Max | - | - | - | - | - | - | - | 30V | 1.5A | 1 | - | - | - | - | - | - | - | - | - | - | - | 50μA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SB10015M-TL-W ON Semiconductor | 2751 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3μA @ 7.5V | - | - | 540mV @ 1A | - | - | - | - | - | -55°C~150°C | - | - | - | - | 15V | - | - | 15V | 1A | - | 10 ns | - | - | - | - | 20pF @ 10V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAS316/ZLF NXP USA Inc. | In Stock | - | - | - | - | - | - | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500nA @ 80V | - | - | 1.25V @ 150mA | - | - | - | - | - | 150°C Max | - | - | - | - | 100V | 215mA DC | - | - | - | - | 4ns | - | - | - | - | 1.5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS1L30M STMicroelectronics | 12000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-216AA | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 1 | - | EAR99 | - | Matte Tin (Sn) - annealed | 150°C | -65°C | - | - | 8541.10.00.80 | - | 30V | - | - | GULL WING | 260 | - | - | 1A | 30 | STPS1 | 2 | - | S-PSSO-G1 | - | - | - | - | - | Standard | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 390μA @ 30V | - | 1A | 390mV @ 1A | CATHODE | 1A | 390μA | - | - | 150°C Max | 50A | - | - | - | - | - | 530mV | 30V | 1A | - | - | 390μA | 30V | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |