- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Manufacturer | Maximum Diode Capacitance | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Package | Package Type | Pd - Power Dissipation | Peak Forward Voltage | Peak Rep Rev Volt | Peak Reverse Recovery Time | Peak Reverse Voltage | Power Dissipation (Max) | Product Depth (mm) | Product Status | Rad Hardened | Rectifier Type | Regulator Current (Max) | Rev Curr | Rev Recov Time | RoHS | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Natural Thermal Resistance | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APT30D120SG Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | D3PAK-3 | - | - | - | - | - | - | - | 1 | 60 A | 250 uA | - | - | - | + 175 C | - | - | - | - | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 kV | - | Tube | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | 210 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 ns | - | - | - | - | Rectifiers | 2.3 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B350B-13-F Diodes Incorporated | 3000 |
| Datasheet | 9 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | 250pF | - | 50V | DUAL | C BEND | 260 | not_compliant | 3A | 40 | B350 | 2 | - | - | Not Qualified | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 50V | - | 3A | 700mV @ 3A | - | - | 3A | - | -55°C~150°C | - | - | - | - | - | 700mV | 50V | 3A | - | 1 | - | 500μA | 50V | - | 200pF @ 4V 1MHz | 100A | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | 2.5mm | 4.57mm | 3.94mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() JANTX1N6638U/TR Microchip Technology | 50 |
| - | - | - | - | - | Surface Mount | SQ-MELF, B | - | - | D-5B | - | - | - | Microchip / Microsemi | 1 | 200 mA | 500 nA | Microchip | 2.5 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 125 V | - | - | Active | - | - | - | - | - | N | - | - | - | - | - | Reel | - | Military, MIL-PRF-19500/578 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 125 V | - | - | 1.1 V @ 200 mA | - | - | - | - | -65°C ~ 175°C | 2.5 A | - | - | 125 V | 300mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | 4.5 ns | - | - | - | 4.5 ns | Switching Diodes | 1.1 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | ||
![]() APT30DQ100KG Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | TO-220-2 | - | - | - | - | - | - | - | 1 | 30 A | 100 uA | - | - | - | + 175 C | - | - | - | - | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | 0.211644 oz | - | - | 1 kV | - | Tube | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 ns | - | - | - | - | Rectifiers | 2.5 V | - | - | - | 15.6 mm | 10.36 mm | 4.57 mm | - | - | - | - | - | ||
![]() GL1M Diotec Semiconductor AG | 2521 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | -50C to 175C | - | AUTOMOTIVEC | - | Mini MELF | - | 1.3(V) | 1000(V) | 1500(ns) | - | - | 1.6(mm) | - | No | Switching Diode | - | 5(uA) | 1500(ns) | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3(V) | - | - | - | - | - | 5(uA) | - | - | - | 30(A) | - | - | - | - | - | - | - | - | - | - | - | - | 3.5(mm) | - | - | - | - | 1.6(mm) | - | - | - | - | ||
![]() MBRM110ET3G ON Semiconductor | 20 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | DO-216AA | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 1 | - | EAR99 | - | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.80 | - | - | 10V | - | GULL WING | 260 | - | 1A | 40 | MBRM110 | 2 | - | R-PSSO-G1 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 10V | - | 1A | 530mV @ 1A | CATHODE | - | 1A | 1μA | -55°C~150°C | 50A | - | Halogen Free | - | - | 595mV | 10V | 1A | - | - | - | 1μA | 10V | - | - | 50A | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH8R03D STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | TURBOSWITCH™ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 175°C | -65°C | HYPER FAST RECOVERY | - | 8541.10.00.80 | - | - | 300V | - | - | - | - | 8A | - | STTH8R03 | 3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 300V | - | 8A | 1.8V @ 8A | CATHODE | - | 8A | - | 175°C Max | 80A | - | - | - | - | 1.8V | 300V | 8A | - | 1 | 30 ns | 10μA | 300V | - | - | 80A | - | 300V | - | - | 30 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SBR2U30SA-13 Diodes Incorporated | 100 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 64.013223mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | SBR® | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | - | - | 40 | SBR2U30 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Super Barrier | 500μA @ 30V | - | - | 400mV @ 2A | - | - | 2A | - | -65°C~150°C | - | 2A | - | - | - | 400mV | 30V | 2A | - | 1 | - | 500μA | 30V | - | - | 30A | - | - | - | 30A | - | - | - | 5 °C/W | - | - | - | - | - | - | 2.1mm | 4.6mm | 2.92mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MSASC100H45H/TR Microchip Technology | 2800 |
| - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Details | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | - | - | - | 650 mV @ 80 A | - | - | - | - | -65°C ~ 150°C | - | - | - | 45 V | 100A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5420/TR Microchip Technology | 50 |
| - | - | - | - | - | Through Hole | B, Axial | - | - | B, Axial | - | - | - | Microchip / Microsemi | 1 | 3 A | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | 600 V | - | - | - | Military, MIL-PRF-19500/411 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 600 V | - | - | 1.5 V @ 9 A | - | - | - | - | -65°C ~ 175°C | 80 A | - | - | 600 V | 3A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 400 ns | - | - | - | 250 ns | Rectifiers | 1.5 V | Rectifiers | - | - | - | - | - | - | - | - | - | - | ||
![]() CUS08F30 H3F | In Stock |
| Datasheet | 12 Weeks | - | Silver, Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | 125°C | -55°C | - | - | - | 170pF | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 30V | - | - | 220mV @ 10mA | - | - | 800mA | - | 125°C Max | - | 0.8A | - | - | - | - | 30V | 800mA | - | - | - | 50μA | 30V | - | 170pF @ 0V 1MHz | 5A | - | 30V | - | 5A | - | 125°C | - | - | - | - | - | - | - | - | 1.15mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() RSX051VAM30TR ROHM Semiconductor | 10548 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | - | - | 390mV @ 500mA | CATHODE | - | 500mA | - | 150°C Max | - | 0.5A | - | 30V | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N5820/TR Microchip Technology | 48 |
| - | - | - | - | - | Through Hole | B, Axial | - | - | B, Axial | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky, Reverse Polarity | 100 μA @ 20 V | - | - | 500 mV @ 3 A | - | - | - | - | -65°C ~ 125°C | - | - | - | 20 V | 3A | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5306-1/TR Microchip | 23 |
| - | - | - | - | - | Through Hole | DO-7-2 | - | - | DO-7 | - | - | 1N5306 | - | 100 | - | - | - | - | 1.95 V | + 175 C | 100 V | 2.42 mA | Microchip Technology | 0.37 mOhms | 0.052 mOhms | - 55 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | 2.42mA | - | - | N | - | 100V | 1.95V | - | -65°C ~ 175°C (TJ) | Reel | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6544/TR Microchip Technology | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | - | Reel | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | ||
![]() DSEP29-06A IXYS | 10 | - | Datasheet | 28 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 165W | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | HiPerFRED™ | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 175°C | -55°C | SOFT RECOVERY | SNUBBER DIODE, FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | DSEP29-06 | 3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | - | - | 1.61V @ 30A | CATHODE | - | 30A | - | -55°C~175°C | 250A | - | - | - | - | 1.61V | 600V | 30A | - | 1 | 35 ns | 250μA | 600V | - | - | 250A | - | 600V | - | 250A | 35 ns | - | - | - | - | - | - | - | - | - | 16.51mm | 10.66mm | 4.82mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RSX201VA-30TR ROHM Semiconductor | 100 |
| - | - | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | yes | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | RSX201VA | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 30V | - | - | 460mV @ 1.5A | - | - | 1.5A | - | 125°C Max | - | - | - | - | - | - | 30V | 1.5A | - | - | - | 300μA | 30V | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600μm | 1.9mm | 1.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SBR3A40SAQ-13 Diodes Incorporated | 21541 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | 1.2W | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, SBR® | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 30 | - | - | - | R-PDSO-C2 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Super Barrier | 400μA @ 40V | - | - | 480mV @ 3A | - | - | - | - | -65°C~150°C | - | 3A | - | 40V | - | - | 40V | 3A | - | 1 | - | - | - | - | - | - | 45A | - | 400μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EGP20G ON Semiconductor | 30000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | 300mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | 45pF | - | 400V | - | WIRE | - | - | 2A | - | EGP20G | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 3.15W | 2A | 1.25V @ 2A | ISOLATED | - | 2A | - | -65°C~150°C | 75A | - | - | - | - | 1.25V | 400V | 2A | - | 1 | 50 ns | 5μA | 400V | - | 45pF @ 4V 1MHz | 75A | - | 400V | - | 75A | 50 ns | - | - | - | - | - | - | - | - | 3.6mm | 7.6mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S5AC-13-F Diodes Incorporated | 4 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | 40pF | - | 50V | DUAL | C BEND | 260 | - | 5A | 40 | S5A | 2 | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 50V | - | 5A | 1.15V @ 5A | - | - | 5A | - | -65°C~150°C | 100A | - | - | - | - | 1.15V | 50V | 5A | - | 1 | 5 ns | 10μA | 50V | - | 40pF @ 4V 1MHz | 100A | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | 2.42mm | 7.11mm | 6.22mm | - | No | - | ROHS3 Compliant | Lead Free |