- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Manufacturer Package Identifier | Breakdown Voltage / V | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Natural Thermal Resistance | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPS3150U STMicroelectronics | 83500 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | - | 1 | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | - | - | - | - | 150V | - | DUAL | C BEND | 260 | - | 3A | 30 | STPS3150 | 2 | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 2μA @ 150V | - | 3A | 820mV @ 3A | - | 3A | 2μA | 175°C Max | 100A | - | - | - | - | 820mV | 150V | 3A | 1 | - | 400nA | 150V | - | - | - | 80A | - | - | 80A | - | 175°C | - | - | - | 2.65mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS2L30A STMicroelectronics | 125800 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | 4.535924g | SILICON | - | - | 1 | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -65°C | POWER | FREE-WHEELING DIODE | 8541.10.00.80 | - | - | 30V | - | DUAL | C BEND | 260 | - | 2A | 10 | STPS2L30 | 2 | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 200μA @ 30V | - | 2A | 450mV @ 2A | - | 2A | 200μA | 150°C Max | 75A | - | - | - | - | 375mV | 30V | 2A | 1 | - | 200μA | 30V | - | - | - | 75A | - | - | 75A | - | 150°C | - | - | - | 2.65mm | 4.6mm | 2.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBR130T3G ON Semiconductor | 100 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | SOD-123 | YES | 2 | - | SILICON | - | - | 1 | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 30V | - | DUAL | GULL WING | 260 | - | 1A | 40 | MBR130 | 2 | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 60μA @ 30V | - | 1A | 450mV @ 700mA | - | 1A | 60μA | -65°C~125°C | 5.5A | - | Halogen Free | - | - | 790mV | 30V | 1A | - | - | 60μA | 30V | - | - | - | 5.5A | - | - | 5.5A | - | - | - | - | - | 1.25mm | 2.84mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS21HT1G ON Semiconductor | 12000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 250V | 1 | - | - | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | 5pF | - | - | - | DUAL | GULL WING | 260 | - | 200mA | 40 | BAS21H | 2 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 200V | 200mW | 200mA | 1.25V @ 200mA | - | 200mA | 100nA | -55°C~150°C | - | - | Halogen Free | - | 200mA DC | 1V | 250V | 200mA | - | 50 ns | 100μA | 250V | - | - | 5pF @ 0V 1MHz | 5A | - | - | 625mA | 50 ns | - | - | - | - | 1mm | 1.8mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SBR80520LT1G ON Semiconductor | 21 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | SOD-123 | YES | 2 | 10.290877mg | SILICON | - | - | 1 | - | - | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | 125°C | -65°C | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | - | - | - | - | MBR0520 | 2 | AEC-Q101 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 250μA @ 20V | - | - | 385mV @ 500mA | - | 500mA | - | -65°C~125°C | - | 0.5A | Halogen Free | - | - | 385mV | 20V | 500mA | 1 | - | 250μA | 20V | - | - | - | 5.5A | - | - | 5.5A | - | - | 20V | - | - | 1.17mm | 2.69mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MBRD340T4G ON Semiconductor | 68500 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 hours ago) | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | 3 | - | SILICON | - | 40V | 1 | - | - | Cut Tape (CT) | 2005 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 40V | - | - | GULL WING | 260 | - | 3A | 40 | MBRD340 | 3 | - | R-PSSO-G2 | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 200μA @ 40V | - | 3A | 600mV @ 3A | CATHODE | 3A | 200μA | -65°C~175°C | 75A | - | Halogen Free | - | - | 600mV | 40V | 3A | 1 | - | 200μA | 40V | - | - | - | 75A | - | - | 75A | - | - | - | - | - | 2.38mm | 6.73mm | 6.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMMBD914LT1G ON Semiconductor | 30000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | - | - | 1 | - | - | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | 225mW | DUAL | GULL WING | - | - | - | - | MMBD914 | 3 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 5μA @ 75V | 225mW | - | 1V @ 10mA | - | 200mA | 5μA | -55°C~150°C | 500mA | 0.2A | Halogen Free | - | 200mA DC | 1V | 100V | 200mA | - | 4 ns | - | 100V | - | - | 4pF @ 0V 1MHz | 500mA | - | - | - | 4 ns | - | - | - | - | 1.01mm | 3.04mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MMDL914T1G ON Semiconductor | 66000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | SILICON | - | - | 1 | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | 4pF | - | 100V | - | DUAL | GULL WING | 260 | - | 200mA | 40 | MMDL914 | 2 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 5μA @ 75V | 200mW | 200mA | 1V @ 10mA | - | 200mA | 5μA | -55°C~150°C | 500mA | - | Halogen Free | - | 200mA DC | 1V | 100V | 200mA | - | 4 ns | 10mA | 100V | - | - | 4pF @ 0V 1MHz | 500mA | - | - | 500mA | 4 ns | - | - | - | - | 900μm | 1.8mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRS260T3G ON Semiconductor | 2500 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | SILICON | - | - | 1 | - | - | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -55°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 60V | - | DUAL | C BEND | 260 | - | 2A | 40 | MBRS260 | 2 | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 200μA @ 60V | - | 2A | 630mV @ 2A | - | 2A | 200μA | -55°C~125°C | 60A | - | Halogen Free | - | - | 630mV | 60V | 2A | 1 | - | 200μA | 60V | - | - | - | 60A | - | - | 60A | - | - | - | - | - | 2.13mm | 4.32mm | 3.56mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH112UFY STMicroelectronics | 125800 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | - | 2 | - | SILICON | SMBflat | - | 1 | - | - | Cut Tape (CT) | - | Automotive, AEC-Q101, ECOPACK®2 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | - | FREE WHEELING DIODE | - | - | - | - | - | DUAL | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STTH112 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 1200V | - | - | 1.9V @ 1A | - | 1A | - | -40°C~175°C | 18A | - | - | 1200V | - | 1.9V | 1.2kV | 1A | - | 75 ns | 5μA | 1.2kV | - | - | - | - | - | - | 18A | 53 ns | 175°C | 1.2kV | - | - | 1.1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISL9R860P2 ON Semiconductor | 35 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | 4.535924g | SILICON | - | - | 1 | - | - | Tube | 2009 | Stealth™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -55°C | FAST SOFT RECOVERY | SNUBBER DIODE, FREE WHEELING DIODE | 8541.10.00.80 | 30pF | - | 600V | - | - | - | - | - | 8A | - | ISL9R860 | - | - | - | - | - | 600V | Single | Fast Recovery =< 500ns, > 200mA (Io) | 8A | Standard | 100μA @ 600V | 85W | 8A | 2.4V @ 8A | CATHODE | 8A | - | -55°C~175°C | 100A | - | - | - | - | 2.4V | 600V | 8A | 1 | 30 ns | 100μA | 600V | - | - | - | 100A | 600V | - | 100A | 30 ns | - | - | - | - | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBR360RLG ON Semiconductor | 774 |
| Datasheet | 21 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Through Hole | DO-201AA, DO-27, Axial | NO | 2 | 4.535924g | SILICON | - | - | 1 | - | - | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | 60V | - | - | WIRE | 260 | - | 3A | 40 | MBR360 | 2 | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 600μA @ 60V | - | 3A | 740mV @ 3A | ISOLATED | 3A | 600μA | -65°C~150°C | 80A | - | Halogen Free | - | - | 740mV | 60V | 3A | 1 | - | 600μA | 60V | - | - | - | 80A | - | - | 80A | - | - | - | - | 5.3mm | 5.3mm | 9.4996mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB160MM-60TR ROHM Semiconductor | 32000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | SILICON | - | - | 1 | - | - | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 150°C | - | GENERAL PURPOSE | HIGH RELIABILITY | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | - | - | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 50μA @ 60V | - | - | 550mV @ 1A | - | 1A | - | 150°C Max | - | 1A | - | - | - | - | 60V | 1A | 1 | - | 7μA | 60V | - | - | - | - | 60V | - | 30A | - | 150°C | - | - | - | 900μm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SCS304APC9 ROHM Semiconductor | 20000 |
| Datasheet | 12 Weeks | - | - | - | Through Hole | TO-220-2 | NO | - | - | - | - | - | 1 | 175°C | 34W | Tube | - | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PSFM-T2 | - | SINGLE | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 20μA @ 650V | - | - | 1.5V @ 4A | CATHODE | 4A | - | 175°C Max | - | 4A | - | 650V | 4A DC | - | - | - | 1 | 0ns | - | - | 650V | TO-220AC | 200pF @ 1V 1MHz | - | - | 20μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAT5403WE6327HTSA1 Infineon Technologies | 24417 |
| Datasheet | 5 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | - | - | - | - | BAT54-03W | - | AEC-Q101 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 2μA @ 25V | - | - | 800mV @ 100mA | - | 200mA | - | 150°C Max | - | - | Not Halogen Free | - | 200mA DC | 800mV | 30V | 200mA | - | 5 ns | - | - | - | - | 10pF @ 1V 1MHz | 600mA | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() B320A-13-F Diodes Incorporated | 20000 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | 64.013223mg | SILICON | - | - | 1 | - | 0.85W | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | 200pF | - | 20V | - | DUAL | C BEND | - | - | 3A | - | B320 | 2 | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 20V | - | 3A | 500mV @ 3A | - | 3A | - | -55°C~150°C | - | - | - | - | - | 500mV | 20V | 3A | 1 | - | 500μA | 20V | - | - | 200pF @ 4V 1MHz | 80A | 20V | - | 80A | - | 150°C | - | - | - | 2.4mm | 4.6mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS3L60U STMicroelectronics | 22500 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | - | 1 | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | POWER | AVALANCHE CAPABILITY | 8541.10.00.80 | - | - | 60V | - | DUAL | C BEND | 260 | - | 3A | 30 | STPS3L | 2 | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 150μA @ 60V | - | 3A | 620mV @ 3A | - | 3A | 150μA | 150°C Max | 100A | - | - | - | - | 620mV | 60V | 3A | 1 | - | 150μA | 60V | - | - | - | 100A | - | - | 100A | - | 150°C | - | - | - | 2.65mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N4448WS-7-F Diodes Incorporated | 37483 |
| Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | 4.904468mg | SILICON | - | - | 1 | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.70 | 4pF | 200mW | 75V | - | DUAL | GULL WING | 260 | - | 250mA | 40 | 1N4448W | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 2.5μA @ 75V | 200mW | 250mA | 1.25V @ 150mA | - | 500mA | - | -65°C~150°C | 4A | - | - | - | - | 1.25V | 75V | 250mA | - | 4 ns | 2.5μA | 75V | - | - | 4pF @ 0V 1MHz | 4A | 75V | - | 500mA | 4 ns | 150°C | - | - | - | 1.2mm | 1.8mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NRVB1H100SFT3G ON Semiconductor | 200000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | SOD-123F | YES | 2 | - | SILICON | - | - | 1 | - | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | DUAL | FLAT | 260 | - | - | 40 | - | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 40μA @ 100V | - | - | 760mV @ 1A | - | 1A | - | -65°C~175°C | - | 1A | Halogen Free | - | - | 840mV | 100V | 1A | - | - | 40μA | 100V | - | - | - | 50A | - | - | 50A | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ES2DA-13-F Diodes Incorporated | 30000 | - | Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | 64.013223mg | SILICON | - | - | 1 | - | - | Tape & Reel (TR) | 2010 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -55°C | EFFICIENCY | - | - | 25pF | - | 200V | - | DUAL | C BEND | 260 | - | 2A | 40 | ES2D | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 200V | - | 2A | 920mV @ 2A | - | 2A | - | -55°C~150°C | 50A | - | - | - | - | 920mV | 200V | 2A | 1 | 25 ns | 5μA | 200V | - | - | 25pF @ 4V 1MHz | 50A | 200V | - | 50A | 25 ns | 150°C | 200V | 20 °C/W | - | 2.4mm | 4.6mm | 2.92mm | No | - | ROHS3 Compliant | Lead Free |