- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Operating Temperature Range | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Natural Thermal Resistance | Reverse Test Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B160Q-13-F Diodes Incorporated | 1500 |
| - | 19 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 40V | - | - | 700mV @ 1A | - | - | - | -65°C~150°C | - | - | - | 60V | 1A | - | 60V | 1A | - | - | - | - | - | - | - | - | 110pF @ 4V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 400UR80D International Rectifier | 755 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UFR3020RE3 Microchip Technology | In Stock | - | - | - | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | - | - | DO-4 (DO-203AA) | - | - | - | - | Microchip Technology | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard, Reverse Polarity | 15 μA @ 200 V | - | - | 975 mV @ 30 A | - | - | - | -65°C ~ 175°C | - | - | - | 200 V | 30A | - | - | - | Rectifiers | - | - | - | - | - | - | - | 140pF @ 10V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | 35 ns | Rectifiers | - | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() 1N485/TR Microchip Technology | 24 |
| - | - | - | - | - | Through Hole | DO-204AA, DO-7, Axial | - | - | DO-7 | - | - | - | - | Microchip Technology | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | - | Standard | 25 nA @ 180 V | - | - | 1 V @ 100 mA | - | - | - | -65°C ~ 175°C | - | - | - | 180 V | 100mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N6622US/TR Microchip Technology | 50 |
| - | - | - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | - | Microchip / Microsemi | 1 | - | 2 A | - | - | 500 nA | Microchip | - | + 150 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 600 V | - | - | Military, MIL-PRF-19500/585 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 500 nA @ 660 V | - | - | 1.4 V @ 1.2 A | - | - | - | -65°C ~ 150°C | 20 A | - | - | 660 V | 1.2A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ns | - | - | - | - | - | 30 ns | Rectifiers | 1.6 V | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() 1N649UR-1/TR Microchip Technology | 50 |
| - | - | - | - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | - | Microchip Technology | 1 | - | 400 mA | - | - | 50 nA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 600 V | Reel | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 50 nA @ 600 V | - | - | 1 V @ 400 mA | - | - | - | -65°C ~ 175°C | 5 A | - | - | 600 V | 400mA | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1 V | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() NSVBAS16TT1G ON Semiconductor | 15000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SC-75, SOT-416 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | - | Standard | 1μA @ 100V | - | - | 1.25V @ 150mA | - | - | - | -55°C~150°C | - | - | - | - | 200mA DC | - | 100V | 200mA | - | - | - | 6 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S1MFP ON Semiconductor | 36000 |
| Datasheet | - | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOD-123H | - | - | - | 18.4mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | Automotive, AEC-Q101 | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -55°C | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | 260 | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 1000V | - | - | 1.3V @ 1.2A | CATHODE | - | - | -55°C~150°C | - | - | - | 1000V | - | - | 1kV | 1.2A | - | 1 | - | 1.5 μs | - | 1kV | - | - | 18pF @ 0V 1MHz | - | - | - | - | 5μA | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG4010EJ-QX Nexperia | 787 | - | - | - | - | - | - | Surface Mount | SOD-323F-2 | - | - | SOD-323F | - | - | - | - | - | 3000 | - | 1 A | 9 A | - | 30 uA | - | - | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 934664492115 | - | - | 830 mW | - | Active | - | - | - | Details | - | 40 V | MouseReel | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | - | 100 µA @ 40 V | - | - | 640 mV @ 1 A | - | - | - | 150°C | - | - | - | 40 V | 1A | - | - | - | - | - | - 65 C to + 150 C | - | - | - | - | - | 43pF @ 1V, 1MHz | - | - | - | Single | - | - | - | - | 40V | - | - | - | - | Schottky Rectifiers | 540 mV | - | - | - | - | - | - | - | - | - | ||
![]() 1N1206 Microchip Technology | In Stock | - | - | - | - | - | - | Stud Mount | DO-203AA-2 | NO | - | DO-4 (DO-203AA) | - | SILICON | 1 | 1N1206 | - | 1 | 1.8 V | 12 A | - | MICROSEMI CORP | 10 uA | - | 1N1206 | + 200 C | Microchip Technology | - 65 C | Stud Mount | 1 | - | 200 °C | -65 °C | Bulk | METAL | GLASS METAL, DO203AA(DO4), 1 PIN | ROUND | POST/STUD MOUNT | - | Active | DO-203AA | - | - | Active | - | NOT SPECIFIED | 5.48 | N | No | 600 V | Tray | - | - | e0 | No | - | - | - | - | - | Standard Recovery Rectifiers | TIN LEAD | - | - | POWER | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | - | 1 | MIL | O-MUPM-D1 | Not Qualified | - | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | - | RECTIFIER DIODE | 10 µA @ 600 V | - | - | 1.2 V @ 30 A | CATHODE | - | - | -65°C ~ 200°C | 250 A | 12 A | - | 600 V | 12A | - | - | - | - | 1 | - 65 C to + 200 C | - | - | - | 600 V | DO-203AA | - | - | 250 A | - | - | - | - | - | - | - | 5 µs | - | - | - | Rectifiers | 1.2 V | - | - | - | - | - | - | - | - | - | ||
![]() BAT54-D87Z ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BAT54 | - | - | - | - | - | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 2μA @ 25V | - | - | 800mV @ 100mA | - | 200mA | - | -55°C~150°C | - | 0.2A | - | 30V | - | - | - | - | - | - | - | 5ns | - | - | 30V | - | 10pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EGP30C ON Semiconductor | 30000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | 360mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | 95pF | - | 150V | - | - | - | WIRE | - | - | 3A | - | EGP30C | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 150V | 6.25W | 3A | 950mV @ 3A | ISOLATED | - | - | -65°C~150°C | 125A | - | - | - | - | 950mV | 150V | 3A | - | 1 | - | 50 ns | 5μA | 150V | - | - | 95pF @ 4V 1MHz | 125A | - | 150V | - | - | 125A | 50 ns | - | - | - | 20 °C/W | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SURHS8160T3G ON Semiconductor | 62 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | DUAL | C BEND | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 20μA @ 600V | - | - | 2.4V @ 1A | - | 1A | - | -65°C~175°C | - | 1A | Halogen Free | - | - | - | - | - | - | - | - | 35 ns | 20μA | 600V | - | - | - | 15A | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UF1007-T Diodes Incorporated | 10349 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | - | 299.994654mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2005 | - | e3 | no | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.80 | 10pF | - | 1kV | - | - | - | WIRE | 260 | - | 1A | 40 | UF1007 | 2 | - | - | - | - | - | 1kV | Single | Fast Recovery =< 500ns, > 200mA (Io) | 1A | Standard | 5μA @ 1000V | - | 1A | 1.7V @ 1A | ISOLATED | 1A | - | -65°C~150°C | 30A | - | - | 1000V | - | 1.7V | 1kV | 1A | - | - | - | 75 ns | 5μA | 1kV | - | - | 10pF @ 4V 1MHz | 30A | - | - | - | - | - | 75 ns | 1kV | - | - | - | - | - | - | - | - | 2.72mm | 2.72mm | 5.21mm | 2.72mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAV116WS-7 Diodes Incorporated | 67273 |
| Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | 0.2W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | FAST RECOVERY | LOW LEAKAGE CURRENT | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | 30 | - | - | - | R-PDSO-G2 | - | - | SINGLE | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5nA @ 75V | - | - | 1.25V @ 150mA | - | - | - | -55°C~150°C | - | 0.215A | - | 85V | - | - | 85V | 215mA | - | 1 | - | 3 μs | - | - | - | - | 1.5pF @ 0V 1MHz | - | 1A | - | - | 0.005μA | - | - | - | - | - | - | 75V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N4454 ON Semiconductor | 69779 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | DO-35 | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 175°C | -65°C | - | - | - | - | - | 75V | - | - | - | - | - | - | 200mA | - | 1N4454 | - | - | - | - | Standard | - | 50V | Single | Small Signal =< 200mA (Io), Any Speed | 4A | Standard | 100nA @ 50V | 500mW | 200mA | 1V @ 10mA | - | 400mA | - | 175°C Max | 4A | - | - | 50V | 200mA | 1V | 50V | 200mA | - | - | - | 4 ns | 100nA | 75V | - | - | 4pF @ 0V 1MHz | 4A | - | 75V | - | - | 4A | 4 ns | - | - | - | - | - | - | - | - | - | - | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRA130LT3 ON Semiconductor | 9000000 | - | Datasheet | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | - | - | MOTOROLA INC | - | Motorola Semiconductor Products | MBRA130LT3 | - | - | - | - | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | - | Transferred | - | - | - | - | - | - | 4.04 | - | No | - | - | - | - | e0 | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | SCHOTTKY | DUAL | J BEND | - | unknown | - | - | - | - | - | R-PDSO-J2 | Not Qualified | - | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG045V150EPDAZ Nexperia USA Inc. | 1500 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | 1.66W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-F3 | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 900μA @ 15V | - | - | 490mV @ 15A | CATHODE | - | - | -65°C~175°C | - | - | - | 45V | - | - | 45V | 15A | - | 1 | - | 19 ns | - | - | - | - | 1870pF @ 1V 1MHz | - | 270A | - | - | 900μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RB751CS40,315 Nexperia USA Inc. | 23700 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.70 | - | - | - | 250mW | - | DUAL | - | 260 | - | - | 30 | RB751CS40 | 2 | IEC-60134 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 500nA @ 30V | - | - | 370mV @ 1mA | - | 120mA | 500nA | 150°C Max | 200mA | - | - | - | 120mA DC | 370mV | 40V | 120mA | - | - | - | - | - | 40V | - | - | 2pF @ 1V 1MHz | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ES1C ON Semiconductor | 15900 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SMA (DO-214AC) | 106mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -50°C | - | - | - | 7pF | - | 150V | - | - | - | - | - | - | 1A | - | ES1C | - | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 150V | 1.47W | 1A | 920mV @ 1A | - | 1A | - | -55°C~150°C | 30A | - | - | 150V | 1A | 920mV | 150V | 1A | - | - | - | 15 ns | 5μA | 150V | - | - | 7pF @ 4V 1MHz | 30A | - | 150V | - | - | 30A | 15 ns | - | - | - | - | - | - | - | - | - | - | 2.235mm | 4.6mm | 2.896mm | No | No SVHC | ROHS3 Compliant | Lead Free |