- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage-Nom | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Pd - Power Dissipation | Peak Rep Rev Volt | Power Dissipation (Max) | Product Depth (mm) | Product Status | Qualification | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Non-rep Peak Rev Power Dis-Max | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S60SC6MT-5000 Shindengen | 52388 | - | - | - | - | - | - | MTO-3PT | - | - | - | - | - | - | - | Shindengen | - | 100 | - | 60 A | 470 A | - | 2 mA | Shindengen | - | - | + 150 C | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.211447 oz | 60 V | 65 V | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Anode Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes | 600 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() FSV12120V ON Semiconductor | 81 |
| Datasheet | 23 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | 113.6mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | DUAL | FLAT | 260 | not_compliant | - | NOT SPECIFIED | - | - | - | - | R-PDSO-F3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 25μA @ 120V | - | - | 790mV @ 12A | CATHODE | 12A | -55°C~150°C | - | - | - | - | - | - | 120V | 12A | - | 1 | - | - | 120V | - | - | - | - | - | - | - | - | 25μA | 220A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SK34A-TP Micro Commercial Co | 5493 | - | Datasheet | 8 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 10 | SK34 | 2 | - | - | R-PDSO-C2 | Not Qualified | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 40V | - | - | 500mV @ 3A | - | - | -50°C~125°C | - | 3A | - | 40V | 3A | - | - | - | - | 1 | - | - | - | 40V | - | 250pF @ 4V 1MHz | - | 80A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MURS140T3 ON Semiconductor | 200 | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | - | - | SMB | - | - | - | MURS14 | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5 µA @ 400 V | - | - | 1.25 V @ 1 A | - | - | - | - | - | - | 400 V | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRVBA160T3G-VF01 ON Semiconductor | 20 |
| Datasheet | 11 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | - | 2 | EAR99 | - | Tin (Sn) | - | - | POWER | FREE WHEELING DIODE | - | - | - | - | DUAL | J BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | - | R-PDSO-J2 | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 200μA @ 60V | - | - | 510mV @ 1A | - | - | -55°C~150°C | - | 2.1A | - | 60V | 1A | - | - | - | - | 1 | - | - | - | 60V | - | - | - | 60A | - | - | - | 200μA | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS38 ON Semiconductor | 3000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 13 hours ago) | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SMC (DO-214AB) | 299.994654mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -55°C | - | - | - | - | 80V | - | - | - | - | - | 3A | - | SS38 | - | - | - | - | - | Standard | - | 80V | Single | Fast Recovery =< 500ns, > 200mA (Io) | 3A | Schottky | 500μA @ 80V | - | 3A | 850mV @ 3A | - | 3A | -55°C~150°C | - | - | - | 80V | 3A | 850mV | 80V | 3A | - | - | - | 500μA | 80V | - | - | - | 100A | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | 2.75mm | 7.15mm | 6.25mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MBR440MFST3G ON Semiconductor | 20000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-PowerTDFN, 5 Leads | YES | 5 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | 175°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | - | - | DUAL | FLAT | - | - | - | - | - | 5 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 800μA @ 40V | - | - | 650mV @ 4A | CATHODE | 4A | -55°C~175°C | - | 4A | Halogen Free | - | - | 650mV | 40V | 4A | - | 1 | - | - | 40V | - | - | - | 40A | - | - | - | - | 800μA | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1N458A ON Semiconductor | 32701 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 10 hours ago) | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | DO-35 | 80g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 175°C | -65°C | - | - | - | - | 150V | - | - | - | - | - | 500mA | - | 1N458 | - | - | - | - | - | Standard | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 25μA @ 125V | 500mW | 500mA | 1V @ 100mA | - | 500mA | 175°C Max | 4A | - | - | 150V | 500mA | 1V | 150V | 500mA | - | - | - | 25μA | 150V | - | - | - | 4A | - | 150V | - | - | - | 4A | - | - | - | - | - | - | - | - | - | - | 6.35mm | 6.35mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RBR2MM30BTR ROHM Semiconductor | 127595 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2017 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | DUAL | FLAT | 260 | - | - | 10 | - | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 80μA @ 30V | - | - | 490mV @ 2A | - | - | 150°C Max | - | 2A | - | 30V | - | - | 30V | 2A | - | 1 | - | - | - | - | - | - | - | 30A | - | - | - | 80μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDL04G65C5XUMA2 Infineon Technologies | 1280 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-PowerTSFN | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | CoolSiC™+ | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 70μA @ 650V | - | - | 1.7V @ 4A | - | - | -55°C~175°C | - | - | Halogen Free | 650V | 4A DC | - | - | - | - | - | 0ns | - | - | - | - | 130pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JANS1N5615US/TR Microchip Technology | 50 |
| - | - | - | - | Surface Mount | SQ-MELF, A | - | - | A, SQ-MELF | - | - | - | - | Microchip / Microsemi | - | 1 | - | 1 A | - | - | 500 nA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | - | - | - | 1.6 V @ 3 A | - | - | -65°C ~ 175°C | 25 A | - | - | 200 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 ns | - | - | - | - | - | 150 ns | Rectifiers | 1.6 V | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() MMBZ9V1AL NXP USA Inc. | 21780 | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 3 | - | - | 9.1 V | - | 0.9 V | - | - | NEXPERIA | - | Nexperia | MMBZ9V1AL | - | - | - | - | 1 | - | - | 2 | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | 0.36 W | - | - | - | - | - | NOT SPECIFIED | - | 5.56 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | IEC-61643-321 | 8541.10.00.50 | - | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | compliant | - | - | - | - | AEC-Q101; IEC-60134; IEC-61000-4-2 | - | R-PDSO-G3 | - | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V | TO-236AB | - | - | - | - | 24 W | - | 0.1 µA | - | - | 8.65 V | - | 14 V | 6 V | 9.56 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5419/TR Microchip Technology | 44 |
| - | - | - | - | Through Hole | B, Axial | - | - | - | - | - | - | - | Microchip / Microsemi | - | 1 | - | 3 A | - | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | - | Through Hole | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | 500 V | - | - | - | Military, MIL-PRF-19500/411 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 1 μA @ 500 V | - | - | 1.5 V @ 9 A | - | - | -65°C ~ 175°C | 80 A | - | - | 500 V | 3A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 ns | - | - | - | - | - | 250 ns | Rectifiers | 1.5 V | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() NBRS2H100T3G-VF01 ON Semiconductor | 28000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 8μA @ 100V | - | - | 790mV @ 2A | - | - | -65°C~175°C | - | - | - | 100V | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N4724 Microchip Technology | 38 |
| - | - | - | - | Through Hole | Axial | - | - | Axial | - | - | - | 1N4724 | - | - | 1 | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | - | 25 µA @ 800 V | - | - | 1 V @ 3 A | - | - | -65°C ~ 175°C | - | - | - | 800 V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5619E3/TR Microchip Technology | 20 |
| - | - | - | - | Through Hole | A, Axial | - | - | A, Axial | - | - | - | - | Microchip Technology | - | 1 | - | 3 A | - | - | 500 nA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | - | Through Hole | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 600 V | - | Reel | - | Military, MIL-PRF-19500/429 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 500 μA @ 400 V | - | - | 1.6 V @ 3 A | - | - | -65°C ~ 200°C | 30 A | - | - | 600 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | 25pF @ 12V, 1MHz | - | - | - | - | - | - | - | 2 us | - | - | - | - | - | - | Rectifiers | 1.6 V | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() MSC030SDA120BCT Microchip Technology | 19 | - | - | - | - | - | Through Hole | TO-247-3 | NO | - | TO-247-3 | - | SILICON CARBIDE | 3 | MSC030 | Microchip Technology / Atmel | - | 1 | 1.8 V | 65 A | 165 A | MICROCHIP TECHNOLOGY INC | 200 uA | Microchip | MSC030SDA120BCT | - | + 175 C | Microchip Technology | - 55 C | - | - | Through Hole | 2 | - | - | - | 175 °C | -55 °C | Tube | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | TO-247 | Active | 259 W | - | 259 W | - | Active | - | - | Schottky Diode | - | - | 5.65 | Details | - | - | 1200 V | 1.2 kV | Tube | - | - | - | - | - | - | - | - | - | - | - | - | HIGH VOLTAGE POWER | HIGH RELIABILITY, FREE WHEELING DIODE, LOW NOISE, LOW LEAKAGE CURRENT, SNUBBER DIODE | - | Diodes & Rectifiers | - | SiC | SINGLE | THROUGH-HOLE | - | unknown | - | - | - | - | - | - | R-PSFM-T3 | - | - | Dual | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 200 μA @ 1200 V | - | - | 1.8 V @ 30 A | CATHODE | - | -55°C ~ 175°C | - | 32.5 A | - | 1200 V | 65A | - | - | - | Schottky Diodes & Rectifiers | 1 | - | - | - | 1200 V | TO-247 | 141pF @ 400V, 1MHz | - | 165 A | - | - | Dual Common Cathod | 200 µA | - | - | - | 1.2 | - | 1200 V | - | 0 ns | Schottky Silicon Carbide Diodes | 1.5 V | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() S1MWF-7 Diodes Incorporated | 2578 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 1000V | - | - | 1.1V @ 1A | - | - | -55°C~150°C | - | 1A | - | 1000V | - | - | 1kV | 1A | - | - | 3 μs | - | - | - | - | 7pF @ 4V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M1FS6-6063 Shindengen | 16553 | - | - | - | - | - | - | M1F | - | - | - | - | - | - | - | Shindengen | - | 2500 | - | 1.2 A | 40 A | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 1 mA | Shindengen | M1FS6-6063 | 1200(mA) | + 150 C | - | - | - | Surface Mount | SMD/SMT | - | -55C to 150C | - | Military | - | - | - | - | - | - | - | CASE M-1F | Active | - | 60(V) | - | 1.8(mm) | - | - | No | Schottky Diode | - | 1000(uA) | 1.55 | Details | - | 0.018531 oz | 60 V | 60 V | Tape and Reel | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | unknown | - | - | - | 2 | - | SMD/SMT | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 1200(mA) | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | 1000(uA) | - | - | - | - | 40(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes | 580 mV | Schottky Diodes & Rectifiers | 1.4 mm | 3.9 mm | 1.8 mm | 1.4(mm) | - | - | - | - | ||
![]() PMEG3030BEP NXP USA Inc. | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |