- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Natural Thermal Resistance | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MUR160G ON Semiconductor | 4000 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | 4.535924g | SILICON | 600V | 1 | - | Bulk | 2006 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 600V | - | - | WIRE | 260 | 1A | 40 | MUR160 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 600V | - | 1A | 1.25V @ 1A | ISOLATED | 1A | - | -65°C~175°C | 35A | - | Halogen Free | - | 1.25V | 600V | 1A | - | 75 ns | 5μA | 600V | - | 35A | 600V | 35A | 75 ns | - | - | 87 °C/W | 2.7mm | 5.2mm | 5.1816mm | 2.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DFLS240L-7 Diodes Incorporated | 3000 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | POWERDI®123 | - | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | 2008 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 125°C | -55°C | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | 55pF | - | 40V | 1.67W | DUAL | FLAT | 260 | 2A | 40 | DFLS240 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 100μA @ 40V | - | 2A | 500mV @ 2A | CATHODE | 2A | - | -55°C~125°C | - | - | - | - | 650mV | 40V | 2A | 1 | - | 100μA | 40V | 90pF @ 10V 1MHz | 50A | - | 50A | - | - | - | - | - | 980μm | 2.8mm | 1.78mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ES1B-13-F Diodes Incorporated | 45000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | 64.013223mg | SILICON | - | 1 | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -55°C | - | HIGH RELIABILITY | - | 10pF | - | 100V | - | DUAL | C BEND | 260 | 1A | 40 | ES1B | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 100V | - | 1A | 920mV @ 1A | - | 1A | - | -55°C~150°C | 30A | - | - | - | 920mV | 100V | 1A | - | 25 ns | 5μA | 100V | 10pF @ 4V 1MHz | 30A | - | 30A | 25 ns | - | 100V | 25 °C/W | - | 2.1mm | 4.6mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSR0530HT1G ON Semiconductor | 400000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 1 | 0.16W | Cut Tape (CT) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 200μA @ 30V | - | - | 620mV @ 500mA | - | 500mA | - | -55°C~150°C | - | 0.5A | - | 500mA DC | 620mV | 30V | 500mA | - | - | 200μA | 30V | 10pF @ 1V 1MHz | - | 30V | 2.5A | - | 150°C | - | - | - | 1.1mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSR0340V2T1G ON Semiconductor | 15000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | DUAL | FLAT | 260 | - | - | NSR0340 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 6μA @ 40V | 400mW | - | 510mV @ 200mA | - | 250mA | 6μA | -55°C~150°C | 1A | - | Halogen Free | 250mA DC | 470V | 40V | 250mA | - | 5 ns | 6μA | 40V | 6pF @ 10V 1MHz | 1A | - | 1A | 3 ns | - | - | - | - | 700μm | 1.3mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NRVBS3100T3G ON Semiconductor | 20000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | POWER | FREE WHEELING DIODE | - | - | - | - | - | DUAL | J BEND | - | - | - | MBRS3100 | 2 | AEC-Q101 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 50μA @ 100V | - | - | 790mV @ 3A | - | 3A | 50μA | -65°C~175°C | 130A | 3A | Halogen Free | - | 900mV | 100V | 3A | 1 | - | 50μA | 100V | - | 130A | - | 130A | - | - | - | - | - | 2.26mm | 7.11mm | 6.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSR0240V2T1G ON Semiconductor | 121000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | DUAL | FLAT | - | - | - | NSR0240 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 10μA @ 40V | - | - | 700mV @ 200mA | - | 250mA | - | -55°C~150°C | - | - | - | 250mA DC | 700mV | 40V | 250mA | - | 3 ns | 10μA | 40V | 4pF @ 5V 1MHz | 1A | - | 2A | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() B0520LW-7-F Diodes Incorporated | 45000 | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | SOD-123 | - | 2 | 10.007382mg | SILICON | - | 1 | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 125°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.70 | 170pF | - | 20V | 410mW | DUAL | GULL WING | 260 | 500mA | 40 | B0520 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 250μA @ 20V | - | 500mA | 385mV @ 500mA | - | 500mA | - | -65°C~125°C | - | - | - | - | 385mV | 20V | 500mA | - | - | 250μA | 20V | 170pF @ 0V 1MHz | 5.5A | 20V | 5.5A | - | 125°C | - | - | - | 1.45mm | 2.85mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSVBAT54HT1G ON Semiconductor | 4179 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | 2005 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -55°C | FAST RECOVERY | - | 8541.10.00.70 | - | - | - | 200mW | DUAL | GULL WING | - | - | - | BAT54H | 2 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 2μA @ 25V | - | - | 800mV @ 100mA | - | 200mA | - | -55°C~150°C | - | - | Halogen Free | 200mA DC | 800mV | 30V | 200mA | 1 | 5 ns | - | 30V | 10pF @ 1V 1MHz | 600mA | - | 600mA | 5 ns | - | - | - | - | 900μm | 1.8mm | 1.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS2L40U STMicroelectronics | 538 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 4.535924g | SILICON | - | 1 | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 40V | - | DUAL | C BEND | 260 | 2A | 30 | STPS2L40 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 220μA @ 40V | - | 2A | 430mV @ 2A | - | 2A | 220μA | 150°C Max | 75A | - | - | - | 430mV | 40V | 2A | 1 | - | 220μA | 40V | - | 75A | 40V | 75A | - | 150°C | - | - | - | 2.65mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT46W-7-F Diodes Incorporated | 18000 | - | Datasheet | 15 Weeks | - | Tin | - | Surface Mount | SOD-123 | YES | 2 | 10.007382mg | SILICON | - | 1 | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -55°C | - | - | 8541.10.00.70 | - | 200mW | - | - | DUAL | GULL WING | 260 | - | 40 | BAT46W | 2 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 2μA @ 75V | 200mW | - | 450mV @ 10mA | - | 150mA | - | -55°C~125°C | - | 0.15A | - | 150mA DC | 1V | 100V | 150mA | - | - | 2μA | 100V | 20pF @ 0V 1MHz | 750mA | - | 750mA | - | - | - | - | - | 1.25mm | 2.85mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRA210LT3G ON Semiconductor | 5000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | SILICON | - | 1 | - | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -55°C | POWER | FREE WHEELING DIODE, UL RECOGNIZED | 8541.10.00.80 | - | - | 10V | - | DUAL | J BEND | 260 | 2A | 40 | MBRA210 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 700μA @ 10V | - | 2A | 350mV @ 2A | - | 2A | 700μA | -55°C~125°C | 160A | - | Halogen Free | - | 350mV | 10V | 2A | 1 | - | 700μA | 10V | - | 160A | - | 160A | - | - | - | - | - | 2.05mm | 4.57mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUR410RLG ON Semiconductor | 4180 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Through Hole | DO-201AA, DO-27, Axial | NO | 2 | 4.535924g | SILICON | - | 1 | - | Tape & Reel (TR) | 2000 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | 100V | - | - | WIRE | 260 | 4A | 40 | MUR410 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 100V | - | 4A | 890mV @ 4A | ISOLATED | 4A | - | -65°C~175°C | 125A | - | Halogen Free | - | 890mV | 100V | 4A | 1 | 35 ns | 5μA | 100V | - | 125A | 100V | 125A | 35 ns | - | - | - | - | 6.35mm | 6.35mm | 63.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRD835LG ON Semiconductor | 37650 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | 3 | - | SILICON | 35V | 1 | - | Tube | 2005 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 35V | - | - | GULL WING | 260 | 8A | 40 | MBRD835 | 3 | - | R-PSSO-G2 | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1.4mA @ 35V | - | 8A | 510mV @ 8A | CATHODE | 8A | 1.4mA | -65°C~150°C | 75A | - | Halogen Free | - | 510mV | 35V | 8A | 1 | - | 1.4mA | 35V | - | 75A | - | 75A | - | - | - | - | - | 2.38mm | 6.73mm | 6.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS5202VH6327XTSA1 Infineon Technologies | 4325 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | - | 1 | 0.5W | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | - | - | - | - | - | DUAL | FLAT | - | - | - | BAS52-02V | - | AEC-Q101 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 10μA @ 45V | - | - | 600mV @ 200mA | - | 500mA | - | 150°C Max | - | 0.5A | Halogen Free | 750mA DC | 600mV | - | - | - | - | 10μA | 45V | 10pF @ 10V 1MHz | 2A | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS0560Z STMicroelectronics | 33000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | SOD-123 | - | 2 | 4.535924g | SILICON | - | 1 | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | FREE WHEELING DIODE | - | - | - | 60V | - | DUAL | GULL WING | 260 | 500mA | 30 | STPS0560 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 50μA @ 60V | - | 500mA | 530mV @ 500mA | - | 500mA | 50μA | 150°C Max | 5.5A | - | - | - | 530mV | 60V | 500mA | - | - | 50μA | 60V | - | 5.5A | - | 5.5A | - | - | - | - | - | 1.35mm | 2.85mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRS2H100T3G ON Semiconductor | 913 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | DUAL | J BEND | - | - | - | MBRS2H100 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 8μA @ 100V | - | - | 790mV @ 2A | - | 2A | 8μA | -65°C~175°C | 130A | 2A | Halogen Free | - | 790mV | 100V | 2A | 1 | - | 8μA | 100V | - | 130A | - | 130A | - | - | - | - | - | 2.27mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT60BE6327HTSA1 Infineon Technologies | 30533 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 1 | 1.35W | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | 10V | - | DUAL | GULL WING | - | 3A | - | BAT60 | - | AEC-Q101 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 25μA @ 8V | - | 3A | 600mV @ 1A | - | 3A | - | 150°C Max | - | - | Not Halogen Free | 3A DC | 600mV | 10V | 3A | 1 | - | - | 10V | 30pF @ 5V 1MHz | 5A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() B1100-13-F Diodes Incorporated | 905 | - | Datasheet | 20 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | 64.013223mg | SILICON | - | 1 | - | Tape & Reel (TR) | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -65°C | - | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | 80pF | - | 100V | - | DUAL | C BEND | 260 | 1A | 40 | B1100 | 2 | - | - | Standard | 100V | Single | Fast Recovery =< 500ns, > 200mA (Io) | 1A | Schottky | 500μA @ 100V | - | 1A | 790mV @ 1A | - | 1A | - | -65°C~150°C | - | - | - | - | 790mV | 100V | 1A | - | - | 1A | 100V | 80pF @ 4V 1MHz | 30A | 70V | 30A | - | 150°C | - | - | - | 2.4mm | 4.6mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUR860G ON Semiconductor | 6000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Through Hole | TO-220-2 | NO | 2 | 4.535924g | SILICON | 600V | 1 | - | Tube | 2004 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | 600V | - | - | - | 260 | 8A | 40 | MUR860 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 10μA @ 600V | - | 8A | 1.5V @ 8A | CATHODE | 8A | - | -65°C~175°C | 100A | - | - | - | 1.5V | 600V | 8A | 1 | 60 ns | 10μA | 600V | - | 100A | 600V | 100A | 60 ns | - | - | - | - | 9.27mm | 10.29mm | 4.82mm | No | No SVHC | ROHS3 Compliant | Lead Free |