- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Package | Power Dissipation (Max) | Product Status | RoHS | Tradename | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Repetitive Peak Reverse Voltage | Frequency Band | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APT2X30D100J Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | SOT-227-4 | - | - | - | - | - | - | 1 | 28 A | - | 250 uA | - | + 175 C | - | - 55 C | Screw Mount | - | - | - | - | - | Details | ISOTOP | 1.058219 oz | 1 kV | - | Tube | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Parallel | - | - | - | - | - | - | - | - | - | - | 210 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 290 ns | - | - | - | Rectifiers | 2.3 V | - | - | 9.6 mm | 38.2 mm | 25.4 mm | - | - | - | - | ||
![]() SF1606G Taiwan Semiconductor | 20000 |
| - | - | - | - | Through Hole | TO-220-3 | - | TO-220AB | - | - | SF1606 | Taiwan Semiconductor | 1000 | - | - | - | Taiwan Semiconductor | - | Taiwan Semiconductor Corporation | - | - | - | - | Tube | - | Active | Details | - | 0.211644 oz | - | - | Tube | - | SF160xG | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 400 V | - | 1.3 V @ 8 A | - | - | - | -55°C ~ 150°C | - | - | 400 V | 16A | - | - | - | Rectifiers | - | 35 | - | - | 60pF @ 4V, 1MHz | - | - | - | Dual Common Cathod | - | - | - | 400 | - | 35 ns | Rectifiers | - | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() JANTX1N4942/TR Microchip Technology | 16 | - | - | - | - | - | Through Hole | A, Axial | - | A, Axial | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | Active | N | - | - | 200 V | - | - | - | Military, MIL-PRF-19500/359 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 200 V | - | 1.3 V @ 1 A | - | - | - | -65°C ~ 175°C | 15 A | - | 200 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 150 ns | - | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() HS2GAL Taiwan Semiconductor Corporation | 7665 |
| - | - | - | - | Surface Mount | DO-221AC, SMA Flat Leads | - | Thin SMA | - | - | HS2G | Taiwan Semiconductor | 14000 | - | - | - | Taiwan Semiconductor | - | Taiwan Semiconductor Corporation | - | - | - | - | - | - | Active | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 400 V | - | 1.3 V @ 2 A | - | - | - | -55°C ~ 150°C | - | - | 400 V | 2A | - | - | - | Rectifiers | - | - | - | - | 25pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | 50 ns | Rectifiers | - | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() 1N3913 Microchip Technology | 144 |
| - | - | - | - | Stud Mount | DO-203AB | - | DO-203AB (DO-5) | - | - | 1N3913 | - | 1 | 50 A | - | 15 uA | - | + 150 C | Microchip Technology | - 65 C | Stud Mount | - | - | Bulk | - | Active | N | - | - | 400 V | - | Tray | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 15 µA @ 400 V | - | 1.4 V @ 50 A | - | - | - | -65°C ~ 150°C | 300 A | - | 400 V | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ns | 400 | - | 200 ns | Rectifiers | 1.4 V | - | - | - | - | - | - | - | - | - | ||
![]() SBR10U45SP5Q-13 Diodes Incorporated | 83500 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | PowerDI™ 5 | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | 3 | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Super Barrier | 300μA @ 45V | - | 470mV @ 10A | CATHODE | - | - | -55°C~150°C | - | - | 45V | - | - | 45V | 10A | - | 1 | - | - | - | - | - | 275A | - | - | 300μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDH20G120C5XKSA1 Infineon Technologies | 52388 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | TO-220-2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 330W | - | - | - | - | - | - | Tube | 2015 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | 175°C | -55°C | EFFICIENCY | HIGH RELIABILITY, PD-CASE | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 123μA @ 1200V | - | 1.8V @ 20A | - | 56A | - | -55°C~175°C | - | Halogen Free | 1200V | 56A DC | - | 1.2kV | 56A | - | 1 | 0ns | 123μA | 1.2kV | 1050pF @ 1V 1MHz | 198A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IDW50E60FKSA1 Infineon Technologies | 248 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | TO-247-3 | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 187W | - | - | - | - | - | - | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | 175°C | -40°C | FAST SOFT RECOVERY | PD-CASE | 8541.10.00.80 | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 600V | - | 2V @ 50A | - | - | - | -40°C~175°C | - | - | - | 80A DC | - | 600V | 80A | - | 1 | 115 ns | - | - | - | - | 240A | - | - | 40μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SB360 ON Semiconductor | 36 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 4 days ago) | Through Hole | Through Hole | DO-201AD, Axial | 2 | DO-201AD | 360mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -65°C | - | - | - | - | 60V | - | - | - | - | - | 3A | - | SB360 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 3A | 740mV @ 3A | - | 3A | 500μA | -65°C~125°C | 80A | - | 60V | 3A | 740mV | 60V | 3A | - | - | - | 500μA | 60V | 180pF @ 4V 1MHz | 80A | - | - | - | - | 80A | - | - | - | - | - | - | - | 5.6mm | 6.35mm | 9.5mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSEP29-06B IXYS | 26500 |
| Datasheet | 28 Weeks | - | Through Hole | Through Hole | TO-220-2 | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 165W | - | - | - | - | - | - | Tube | 2000 | HiPerFRED™ | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 175°C | -55°C | SOFT RECOVERY | SNUBBER DIODE, FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | DSEP29-06 | 3 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | - | 2.52V @ 30A | CATHODE | 30A | - | -55°C~175°C | - | - | - | - | 2.52V | 600V | 30A | - | 1 | 30 ns | 2mA | 600V | - | 250A | - | - | - | - | 250A | - | - | - | - | - | - | - | - | 16.51mm | 10.66mm | 4.82mm | No | - | ROHS3 Compliant | - | ||
![]() 1N3172R Microchip Technology | In Stock | - | - | - | - | - | Stud Mount | DO-205AB-2 | - | DO-205AB (DO-9) | - | - | 1N3172 | - | 1 | - | - | - | - | - | Microchip Technology | - | Stud Mount | - | - | Bulk | - | Active | N | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 mA @ 800 V | - | 1.55 V @ 940 A | - | - | - | -65°C ~ 200°C | - | - | 800 V | 300A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | ||
![]() MSC010SDA070K Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | TO-220-2 | - | - | - | - | - | - | 1 | 10 A | 90 A | 200 uA | - | + 175 C | - | - 55 C | Through Hole | - | - | - | - | - | Details | - | - | 700 V | 700 V | Tube | - | MSC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Silicon Carbide Diodes | 1.5 V | - | - | - | - | - | - | - | - | - | ||
![]() UFT3150C Microchip Technology | 18 |
| - | - | - | - | Through Hole | TO-204AA-2 | - | TO-204AD (TO-3) | - | - | UFT3150 | - | 1 | 30 A | - | 15 uA | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Bulk | - | Active | N | - | - | 500 V | - | Tray | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | Dual Common Cathode | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 15 µA @ 500 V | - | 1.1 V @ 15 A | - | - | - | -65°C ~ 175°C | 350 A | - | 500 V | 30A | - | - | - | - | - | - | - | - | 115pF @ 10V, 1MHz | - | - | - | - | - | - | 36 ns | - | - | 50 ns | Rectifiers | 1.1 V | - | - | - | - | - | - | - | - | - | ||
![]() UES1304/TR Microchip Technology | 16 |
| - | - | - | - | Through Hole | B, Axial | - | B, Axial | - | - | - | Microchip Technology | 1 | 3 A | - | 20 uA | Microchip | + 150 C | Microchip Technology | - 55 C | Through Hole | - | - | Tape & Reel (TR) | - | Active | N | - | - | 200 V | - | Reel | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | - | 1.25 V @ 3 A | - | - | - | -55°C ~ 150°C | 70 A | - | 200 V | 5A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 50 ns | - | - | 50 ns | Rectifiers | 1.25 V | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() JAN1N3595US/TR Microchip Technology | 24 |
| - | - | - | - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | - | Microchip | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | 1 V @ 200 mA | - | - | - | -65°C ~ 150°C | - | - | 125 V | 4A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 μs | Rectifiers | - | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() 1N3492 Microchip Technology | 31 |
| - | - | Production (Last Updated: 2 months ago) | - | Through Hole | DO-208AA | - | DO-21 | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | Active | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 100 V | - | 1.1 V @ 35 A | - | - | - | -65°C ~ 175°C | - | - | 100 V | 35A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APD240VRTR-G1 Diodes Incorporated | 62880 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | DO-214AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | 500mV @ 2A | - | - | - | -65°C~125°C | - | - | 40V | 2A | - | 40V | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPSC12065DY STMicroelectronics | 326 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | TO-220-2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | Tube | - | Automotive, AEC-Q101, ECOPACK®2 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | HIGH VOLTAGE POWER | FREE WHEELING DIODE | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC1206 | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 600V | - | 1.45V @ 12A | CATHODE | 12A | - | -40°C~175°C | - | - | - | - | - | 650V | 12A | - | 1 | 0ns | - | 650V | 750pF @ 0V 1MHz | - | - | - | - | 150μA | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DSEI120-06A IXYS | 5000 | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | TO-247-2 | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 357W | - | - | - | - | - | - | Tube | 2012 | FRED | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 150°C | -40°C | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3mA @ 600V | - | 1.3V @ 70A | CATHODE | 126A | - | -40°C~150°C | 660A | - | - | - | 1.3V | 600V | 77A | - | 1 | 50 ns | 3mA | 600V | - | 660A | - | 600V | - | - | 660A | 50 ns | - | - | - | - | - | - | - | 21.46mm | 16.26mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DB2S20500L Panasonic Electronic Components | 267800 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | - | - | 125°C | -55°C | - | - | 8541.10.00.60 | - | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | DB2S205 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 50μA @ 6V | - | 390mV @ 200mA | - | 200mA | - | 125°C Max | - | - | - | - | 390mV | 15V | 200mA | - | - | 2.2 ns | 50μA | 15V | 6.1pF @ 10V 1MHz | 1A | - | - | - | - | 1A | - | - | VERY HIGH FREQUENCY | - | - | - | - | - | 600μm | 1.2mm | 800μm | - | No SVHC | RoHS Compliant | Lead Free |