- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Natural Thermal Resistance | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ES3C-13-F Diodes Incorporated | 10200 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | 45pF | - | 150V | - | - | DUAL | C BEND | 260 | - | 3A | 40 | ES3C | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 150V | 3A | 900mV @ 3A | - | 3A | - | -55°C~150°C | 100A | - | - | - | - | 900mV | 150V | 3A | - | 1 | 25 ns | 10μA | 150V | - | 45pF @ 4V 1MHz | 100A | - | - | - | 25 ns | 150V | - | - | - | - | - | 2.42mm | 7.11mm | 6.22mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() JANTXV1N4248/TR Microchip Technology | In Stock | - | - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | 3 A | - | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | N | - | 800 V | - | Reel | - | Military, MIL-PRF-19500/286 | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 800 V | - | 1.3 V @ 3 A | - | - | - | -65°C ~ 175°C | 25 A | - | - | 800 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | 5 us | - | - | 5 μs | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | - | - | ||
![]() S5KC-13-F Diodes Incorporated | 100000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | 40pF | - | 800V | - | - | DUAL | C BEND | 260 | - | 5A | 40 | S5K | 2 | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 800V | 5A | 1.15V @ 5A | - | 5A | - | -65°C~150°C | 100A | - | - | - | - | 1.15V | 800V | 5A | - | 1 | - | 10μA | 800V | - | 40pF @ 4V 1MHz | 100A | - | - | - | - | 800V | - | - | - | - | - | 2.42mm | 7.11mm | 6.22mm | No | - | ROHS3 Compliant | Exempt | ||
![]() GI851/MR851 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | DO-201AD, Axial | - | - | DO-201AD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 100 V | - | 1.25 V @ 3 A | - | - | - | -50°C ~ 150°C | - | - | - | 100 V | 3A | - | - | - | - | - | - | - | - | - | 28pF @ 4V, 1MHz | - | - | - | - | - | - | - | 200 ns | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N6625US/TR Microchip Technology | 50 |
| - | - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | Microchip / Microsemi | 1 | - | 1.5 A | - | - | 1 uA | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | N | - | 1 kV | - | - | - | Military, MIL-PRF-19500/585 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 1100 V | - | 1.75 V @ 1 A | - | - | - | -65°C ~ 150°C | 15 A | - | - | 1100 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | 10pF @ 10V, 1MHz | - | - | - | - | 80 ns | - | - | 60 ns | Rectifiers | 1.95 V | Rectifiers | - | - | - | - | - | - | - | ||
![]() NHPV08S600G ON Semiconductor | 28000 |
| Datasheet | 23 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | TO-220-2 | NO | 2 | - | 1.799996g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -55°C | HIGH VOLTAGE ULTRA FAST RECOVERY POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 30μA @ 600V | - | 3.2V @ 8A | CATHODE | 8A | - | -55°C~150°C | 80A | 8A | Halogen Free | - | - | 3.2V | 600V | 8A | - | 1 | 50 ns | 30μA | 600V | - | - | 80A | - | - | 80A | 30 ns | 600V | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() JANTX1N6624/TR Microchip Technology | 24 |
| - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | 1.5 A | - | - | 500 nA | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | N | - | 900 V | - | - | - | Military, MIL-PRF-19500/585 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 990 V | - | 1.55 V @ 1 A | - | - | - | -65°C ~ 150°C | 20 A | - | - | 990 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | 10pF @ 10V, 1MHz | - | - | - | - | 60 ns | - | - | 50 ns | Rectifiers | 1.8 V | Rectifiers | - | - | - | - | - | - | - | ||
![]() PMEG4020EPASX Nexperia USA Inc. | 7 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 3-UDFN Exposed Pad | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | 0.52W | - | - | - | - | - | - | - | Cut Tape (CT) | 2015 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE | - | - | - | - | - | - | DUAL | NO LEAD | - | - | - | - | - | 3 | AEC-Q101; IEC-60134 | S-PDSO-N3 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | - | 535mV @ 2A | CATHODE | - | - | 150°C Max | - | - | - | 40V | - | - | 40V | 2A | - | 1 | 6 ns | - | - | - | 270pF @ 1V 1MHz | - | 18A | 100μA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CMDSH2-3TR Central Semiconductor | 13057 | - | - | - | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SOD-323 | - | SILICON | 2 | - | - | 0.55 V | - | - | CENTRAL SEMICONDUCTOR CORP | - | Central Semiconductor Corp | SOD-323 | CMDSH2-3TR | - | - | - | 1 | - | 1 | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | SOD-323, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | SOD | 0.25 W | - | NOT SPECIFIED | 1.2 | - | No | - | - | Tape & Reel (TR) | - | -- | e0 | No | Active | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.10.00.70 | - | Rectifier Diodes | - | - | SCHOTTKY | DUAL | GULL WING | NOT SPECIFIED | not_compliant | - | - | - | 2 | - | R-PDSO-G2 | Not Qualified | - | SINGLE | - | Small Signal = | Schottky | 50µA @ 30V | - | 550mV @ 200mA | - | - | - | -65°C ~ 150°C | - | 0.2 A | - | 30V | 200mA | - | - | - | - | - | - | - | - | 30 V | 15pF @ 10V, 1MHz | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG2005BELD,315 Nexperia USA Inc. | 40000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | 150°C | -55°C | - | - | - | - | - | - | 1.135W | - | DUAL | - | - | - | - | - | PMEG2005 | 2 | AEC-Q101 | R-PDSO-N2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 20V | - | 390mV @ 500mA | - | 500mA | - | 150°C Max | - | 0.5A | - | - | - | - | 20V | 500mA | - | - | 1.6 ns | 50μA | 20V | - | 40pF @ 1V 1MHz | 6A | - | - | - | - | - | 25 °C/W | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1N6661US/TR Microchip Technology | 24 |
| - | - | - | - | Surface Mount | SQ-MELF, A | - | - | A, SQ-MELF | - | - | - | Microchip Technology | 1 | - | 400 mA | - | - | 50 nA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | N | - | 225 V | - | Reel | - | Military, MIL-PRF-19500/587 | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 nA @ 225 V | - | 1 V @ 400 mA | - | - | - | -65°C ~ 175°C | 5 A | - | - | 225 V | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1 V | Rectifiers | - | - | - | - | - | - | - | ||
![]() IDM05G120C5XTMA1 Infineon Technologies | 5000 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 144W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -55°C | EFFICIENCY | PD-CASE | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 33μA @ 1200V | - | 1.8V @ 5A | - | 22.2A | - | -55°C~175°C | - | - | Halogen Free | 1200V | 5A DC | - | 1.2kV | 5A | - | 1 | 0ns | 33μA | 1.2kV | - | 301pF @ 1V 1MHz | 59A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MBR2045EMFST1G ON Semiconductor | 20 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-PowerTDFN, 5 Leads | - | 5 | - | 506.605978mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Tin (Sn) | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 400μA @ 45V | - | 640mV @ 20A | CATHODE | 20A | - | -55°C~150°C | - | - | - | - | - | 510mV | 45V | 20A | - | 1 | - | 100mA | 45V | - | - | 400A | - | - | 400A | - | 45V | - | - | - | - | - | 1mm | 6.15mm | 5.15mm | - | - | ROHS3 Compliant | - | ||
![]() DFLS140-7 Diodes Incorporated | 3000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | POWERDI®123 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.556W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | 28pF | - | 40V | - | - | DUAL | FLAT | 260 | - | 1A | 40 | DFLS140 | 2 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20μA @ 40V | 1.1A | 530mV @ 1.1A | CATHODE | 1.1A | - | -55°C~125°C | - | - | - | - | - | 510mV | 40V | 1.1A | - | 1 | - | 20μA | 40V | - | 28pF @ 10V 1MHz | 40A | - | - | 40A | - | - | - | - | - | - | - | 980μm | 2.8mm | 1.78mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PMEG100V080ELPDZ Nexperia USA Inc. | 148500 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | 1.66W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | EFFICIENCY | - | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500nA @ 100V | - | 850mV @ 8A | CATHODE | 8A | - | 175°C Max | - | 8A | - | - | - | - | 100V | 8A | - | 1 | 10 ns | - | - | - | 110pF @ 10V 1MHz | - | - | 0.5μA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NSR0240MXT5G ON Semiconductor | 1210 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 2-XDFN | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | 0.3W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | - | - | BOTTOM | NO LEAD | - | - | - | - | - | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 40V | - | 600mV @ 200mA | - | - | - | -55°C~150°C | - | - | - | 40V | - | - | 40V | 200mA | - | - | - | - | - | - | 7pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SB2003M-TL-W ON Semiconductor | 315 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 6-SMD, Flat Leads | - | 6 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | e6 | yes | Active | 1 (Unlimited) | 6 | - | - | - | Tin/Bismuth (Sn/Bi) | 125°C | -55°C | GENERAL PURPOSE | HIGH RELIABILITY, LOW LEAKAGE CURRENT | - | - | - | - | - | - | DUAL | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 15V | - | 500mV @ 2A | - | 2A | - | -55°C~125°C | - | 2A | - | - | - | 500mV | 30V | 2A | - | 1 | 20 ns | 30μA | 30V | - | 75pF @ 10V 1MHz | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPSC8H065B-TR STMicroelectronics | 2568 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) - annealed | 175°C | -40°C | POWER | - | - | - | - | - | - | - | - | GULL WING | 260 | not_compliant | - | 30 | STPSC8H065 | - | - | R-PSSO-G2 | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 80μA @ 650V | - | 1.75V @ 8A | CATHODE | 8A | 80μA | -40°C~175°C | 75A | 8A | - | - | - | 1.75V | 650V | 8A | - | 1 | 0ns | 80μA | 650V | - | 414pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() JANTX1N3612/TR Microchip Technology | 50 |
| - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | 1 A | - | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | N | - | 400 V | - | - | - | Military, MIL-PRF-19500/228 | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 400 V | - | 1.1 V @ 1 A | - | - | - | -65°C ~ 175°C | 30 A | - | - | 400 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | - | - | - | - | - | - | ||
![]() CDLL0.5A20/TR Microchip Technology | 16 |
| - | - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | 500 mA | 5 A | - | 10 uA | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | N | - | 20 V | 20 V | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10 μA @ 20 V | - | 650 mV @ 500 mA | - | - | - | -65°C ~ 125°C | - | - | - | 20 V | 500mA | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | 50pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | Schottky Rectifiers | 650 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - |