- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Operating Temperature Range | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Frequency Band | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Type of Schottky Barrier | Pulsed Input Power-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N1205 Microchip Technology | 38 |
| - | - | Production (Last Updated: 2 months ago) | - | Stud Mount | DO-203AA-2 | NO | - | DO-4 (DO-203AA) | - | SILICON | 1 | 1N1205 | - | - | - | 1 | 1.4 V | 12 A | - | MICROSEMI CORP | 10 uA | - | - | 1N1205 | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | - | Stud Mount | 1 | - | 200 °C | -65 °C | Bulk | METAL | GLASS METAL, DO203AA(DO4), 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-203AA | Active | NOT SPECIFIED | 5.39 | N | No | - | 500 V | - | Tray | - | - | e0 | No | - | - | - | - | - | Standard Recovery Rectifiers | TIN LEAD | - | - | POWER | - | 8541.10.00.80 | - | - | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | - | 1 | MIL | - | O-MUPM-D1 | Not Qualified | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 500 V | - | 1.2 V @ 30 A | CATHODE | - | - | -65°C ~ 200°C | 250 A | 12 A | - | 500 V | 12A | - | - | - | - | 1 | - 65 C to + 200 C | - | - | - | 500 V | DO-203AA | - | - | 250 A | - | - | - | - | - | - | 5 µs | - | - | Rectifiers | 1.2 V | - | - | - | - | - | - | - | - | - | - | ||
![]() GP1006 Taiwan Semiconductor | 401 | - | - | - | - | - | Through Hole | TO-220-3 | NO | - | TO-220AB | - | SILICON | 3 | GP1006 | Taiwan Semiconductor | - | 10A | 1000 | 1.1 V | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | Taiwan Semiconductor | - | GP1006 | - | - | - | - | Taiwan Semiconductor Corporation | - | - | - | 1 | - | 2 | - | 150 °C | -65 °C | Tube | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | TO-220AB | Discontinued at Digi-Key | - | 5.46 | Details | Yes | 0.211644 oz | - | - | Tube | - | - | - | - | - | - | - | - | EAR99 | - | Pure Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Diodes & Rectifiers | - | - | SINGLE | THROUGH-HOLE | - | compliant | - | - | - | 3 | - | - | R-PSFM-T3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 2 µA @ 800 V | - | 1.1 V @ 5 A | CATHODE | - | - | -55°C ~ 150°C | - | 5 A | - | 800 V | - | - | - | - | Rectifiers | 1 | - | - | - | - | 800 V | TO-220AB | - | - | 125 A | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5712UR-1/TR Microchip Technology | 38 |
| - | - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | - | - | Microchip / Microsemi | - | - | 1 | - | 35 mA | - | - | 150 nA | Microchip | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | N | - | - | - | 16 V | - | - | Military, MIL-PRF-19500/444 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150 nA @ 16 V | - | 1 V @ 35 mA | - | - | - | -65°C ~ 150°C | - | - | - | 16 V | 75mA | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | 2pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes | 1 V | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4030ER115 NXP USA Inc. | 17764 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R706 Microchip Technology | 13 |
| - | - | - | - | Through Hole | TO-204AA-2 | - | - | TO-204AD (TO-3) | - | - | - | R706 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Screw Mount | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 mA @ 600 V | - | 1.4 V @ 15 A | - | - | - | -65°C ~ 150°C | - | - | - | 600 V | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ns | Rectifiers | - | - | - | - | 11.43 mm | - | - | - | - | - | - | ||
![]() 1N5303-1/TR Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | DO-7-2 | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | 1.65 V | + 175 C | 100 V | 1.76 mA | - | 0.475 MOhms | 0.092 MOhms | - 65 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA4E2200D1-287T MACOM Technology Solutions | 2500 | - | - | - | - | - | - | SOT-23-3 | YES | - | - | - | SILICON | 3 | - | - | - | - | 3000 | - | 10 mA | - | M/A-COM TECHNOLOGY SOLUTIONS INC | - | - | CASE 287 | MA4E2200D1-287T | - | + 125 C | - | - | - | - | - | - 65 C | - | SMD/SMT | 2 | - | 175 °C | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | NOT SPECIFIED | 5.22 | - | Yes | - | 1.5 V | 1.5 V | MouseReel | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.60 | - | - | - | DUAL | GULL WING | 260 | compliant | - | - | - | 3 | - | - | R-PDSO-G3 | Not Qualified | - | Dual | - | - | MIXER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S BAND | - | Schottky Diodes | 220 mV | - | ZERO BARRIER | 0.075 W | - | - | - | - | - | - | - | ||
![]() NRVB120ESFT1G ON Semiconductor | 267800 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | SOD-123 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | DUAL | FLAT | - | - | - | - | MBR120 | 2 | AEC-Q101 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 20V | - | 530mV @ 1A | - | 1A | - | -65°C~150°C | - | 1A | Halogen Free | - | - | - | 20V | 1A | - | - | - | - | 10μA | 20V | - | - | - | 40A | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | 880μm | 2.9mm | 1.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MBRM110LT1 ON Semiconductor | 667 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | DO-216AA | YES | 2 | - | - | SILICON | - | - | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 1 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 8541.10.00.80 | - | 10V | - | DUAL | GULL WING | 240 | not_compliant | 1A | 30 | MBRM110 | 2 | - | - | S-PDSO-G1 | Not Qualified | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 10V | 1A | 365mV @ 1A | CATHODE | - | 500μA | -55°C~125°C | 50A | - | - | - | - | - | 10V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1SS400SMFHT2R ROHM Semiconductor | 80000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 150°C | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | - | 1.2V @ 100mA | - | 100mA | - | 150°C Max | - | 0.1A | - | 80V | - | 1.2V | - | - | - | - | - | 4 ns | - | 90V | - | - | 3pF @ 500mV 1MHz | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RB168VAM150TR ROHM Semiconductor | 3000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 100V | - | 890mV @ 1A | CATHODE | - | - | 150°C Max | - | 1A | - | 150V | 1A | - | - | - | - | - | - | - | - | - | 150V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH1202D STMicroelectronics | 497 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | STTH120 | 3 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | 1.1V @ 12A | CATHODE | 12A | - | 175°C Max | 100A | - | - | - | - | 1.15V | 200V | 12A | - | 1 | - | 35 ns | 10μA | 200V | - | - | - | 100A | - | 200V | - | - | - | 35 ns | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PRLL5817 Nexperia | In Stock | - | - | - | - | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 125 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | 450 mV | - | - | - | - | - | - | 1 mA | 20 V | - | - | - | 25 A | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | 2.1 mm | 3.7 mm | 2.1 mm | - | No SVHC | - | - | ||
![]() JANTX1N6623/TR Microchip Technology | 50 |
| - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | - | Microchip / Microsemi | - | - | 1 | - | 1.5 A | - | - | 500 nA | Microchip | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | N | - | - | 800 V | - | - | - | Military, MIL-PRF-19500/585 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 880 V | - | 1.55 V @ 1 A | - | - | - | -65°C ~ 150°C | 20 A | - | - | 880 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | 10pF @ 10V, 1MHz | - | - | - | - | - | - | 60 ns | - | - | - | 50 ns | Rectifiers | 1.8 V | Rectifiers | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5554US/TR Microchip Technology | 49 |
| - | - | - | - | Surface Mount | SQ-MELF, B | - | - | D-5B | - | - | - | - | Microchip / Microsemi | - | - | 1 | - | 9 A | - | - | 1 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | N | - | - | 1 kV | - | - | - | Military, MIL-PRF-19500/420 | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 1 V | - | 1.3 V @ 9 A | - | - | - | -65°C ~ 175°C | 100 A | - | - | 1000 V | 3A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 ns | - | - | - | 2 μs | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | - | - | - | - | ||
![]() 1N3261R Microchip Technology | 2662 |
| - | - | Production (Last Updated: 2 months ago) | Stud | Stud Mount | DO-205AB-2 | - | 2 | DO-205AB (DO-9) | - | - | - | 1N3261 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Stud Mount | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | N | - | 7.054792 oz | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | 190 °C | -65 °C | - | - | - | - | - | Standard, Reverse Polarity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | 75 µA @ 100 V | - | 1.3 V @ 300 A | - | 275 A | - | -65°C ~ 190°C | - | - | - | 100 V | 275A | - | - | - | - | - | - | - | 75 µA | 100 V | - | - | - | 5 kA | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | No | - | - | - | ||
![]() STPSC10H065DI STMicroelectronics | 11 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | TO-220-2 Insulated, TO-220AC | - | - | - | 2.299997g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 175°C | -40°C | POWER | - | 8541.10.00.80 | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC10 | - | - | - | R-PSFM-T2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Silicon Carbide Schottky | 100μA @ 650V | - | 1.75V @ 10A | ISOLATED | 10A | - | -40°C~175°C | - | - | - | - | - | 1.98V | 650V | 10A | - | 1 | - | - | 85μA | 650V | - | - | - | - | - | - | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1PS70SB82 Nexperia | 2080 | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 3 | - | - | - | - | - | - | - | - | NEXPERIA | - | Nexperia | - | 1PS70SB82 | - | - | - | - | - | - | - | - | 1 | - | 1 | - | 125 °C | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 30 | 5.21 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.60 | - | - | SCHOTTKY | DUAL | GULL WING | 260 | compliant | - | - | - | - | - | - | R-PDSO-G3 | - | - | SINGLE | - | - | MIXER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ULTRA HIGH FREQUENCY | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N3612 Semtech | In Stock | - | - | - | - | - | Through Hole | Axial | NO | - | Axial | - | SILICON | 2 | - | - | - | - | - | 1 V | - | - | SENSITRON SEMICONDUCTOR | - | Sensitron Semiconductors | - | JANTX1N3612 | - | - | - | - | Semtech Corporation | - | - | - | - | - | 1 | - | 175 °C | -65 °C | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-41 | Discontinued at Digi-Key | NOT SPECIFIED | 1.87 | - | No | - | - | - | - | - | - | e0 | No | - | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.10.00.80 | Rectifier Diodes | - | - | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | 2 | MIL-19500/228J | - | O-XALF-W2 | Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 nA @ 400 V | - | 1.1 V @ 1 A | ISOLATED | - | - | -65°C ~ 175°C | - | 1 A | - | 400 V | 1A | - | - | - | - | - | - | 2000 | - | - | 400 V | - | - | - | - | - | Single | - | - | - | 400 | - | - | 2 µs | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2FA ON Semiconductor | 30000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | 106mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -55°C | SUPER FAST RECOVERY | - | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | not_compliant | - | NOT SPECIFIED | - | - | - | - | R-PDSO-C2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 300V | - | 1V @ 1.5A | - | - | - | -55°C~150°C | - | - | - | - | - | - | 300V | 1.5A | - | 1 | - | 50 ns | - | 300V | - | - | 50pF @ 4V 1MHz | - | - | - | - | 5μA | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |