- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Operating Temperature Range | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Regulation Current-Nom (Ireg) | Limiting Voltage-Max | Vf - Forward Voltage | Dynamic Impedance-Min | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B1100BQ-13-F Diodes Incorporated | 1244 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | FREE WHEELING DIODE, HIGH RELIABILITY, LOW POWER LOSS | - | - | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-C2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | - | 790mV @ 1A | - | - | - | - | -65°C~150°C | - | 1A | 100V | - | - | 100V | 1A | - | - | - | - | - | - | - | - | 80pF @ 4V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() C4D02120A Cree/Wolfspeed | 2900 | - | - | 6 Weeks | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | Z-Rec® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 175°C | -55°C | - | - | - | - | - | - | 40.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 1200V | - | - | 1.8V @ 2A | - | - | 5.9A | 50μA | -55°C~175°C | 19A | - | 1200V | 10A DC | 1.8V | 1.2kV | 5.9A | - | - | - | 0 s | 150μA | 1.2kV | - | - | 167pF @ 0V 1MHz | 19A | - | - | - | 19A | - | - | - | - | - | - | - | - | - | - | - | 15.621mm | 10.41mm | 4.699mm | No | Unknown | RoHS Compliant | - | ||
![]() ES2C-13-F Diodes Incorporated | 79300 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | 25pF | - | 150V | - | - | DUAL | C BEND | 260 | - | 2A | 40 | ES2C | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 150V | - | 2A | 920mV @ 2A | - | - | 2A | - | -55°C~150°C | 50A | - | - | - | 920mV | 150V | 2A | - | 1 | - | 25 ns | 5μA | 150V | - | - | 25pF @ 4V 1MHz | 50A | - | - | - | - | 25 ns | 150V | - | - | - | - | - | - | - | - | - | 2.42mm | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Exempt | ||
![]() US1FFA ON Semiconductor | 323400 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | SOD-123W | - | - | - | 19mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -55°C | - | LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | 260 | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 300V | - | - | 950mV @ 1A | - | - | - | - | -55°C~150°C | - | 1A | - | - | - | 300V | 1A | - | - | - | 50 ns | - | 300V | - | - | 20pF @ 4V 1MHz | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FDLL485B ON Semiconductor | 1842 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 34 | - | 51.84mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 200°C | -65°C | - | - | 8541.10.00.70 | 6pF | - | 200V | - | - | END | WRAP AROUND | - | - | 200mA | - | FDLL485 | - | - | O-LELF-R2 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 25nA @ 180V | 500mW | 200mA | 1V @ 100mA | ISOLATED | - | 200mA | 25nA | -65°C~200°C | 4A | - | - | - | 1V | 180V | 200mA | - | - | - | - | 25nA | 200V | - | - | 6pF @ 0V 1MHz | 4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 3.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FSV1550V ON Semiconductor | 99999 |
| Datasheet | 23 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | 113.6mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | 260 | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F3 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 320μA @ 50V | - | - | 510mV @ 15A | CATHODE | - | 15A | - | -55°C~155°C | - | - | - | - | - | 50V | 15A | - | 1 | - | - | - | 50V | - | - | 824pF @ 4V 1MHz | - | - | - | 320μA | 300A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPSC12H065D STMicroelectronics | 290 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | POWER | - | - | - | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC12 | - | - | R-PSFM-T2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Silicon Carbide Schottky | 120μA @ 650V | - | - | 1.75V @ 12A | CATHODE | - | - | - | -40°C~175°C | - | - | 650V | - | - | 650V | 12A | - | 1 | - | - | - | - | - | TO-220AC | 600pF @ 0V 1MHz | - | 90A | - | 120μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBR3U40P1Q-7 Diodes Incorporated | 83500 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | POWERDI®123 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101, SBR® | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | 2 | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Super Barrier | 400μA @ 40V | - | - | 500mV @ 3A | - | - | - | - | -65°C~150°C | - | 3A | - | - | 470mV | 40V | 3A | - | 1 | - | - | - | - | - | - | - | 75A | - | - | 400μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() NSVR0520V2T1G ON Semiconductor | 3000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 125°C | -55°C | - | - | - | - | - | - | 340mW | - | DUAL | FLAT | - | - | - | - | - | 2 | AEC-Q101 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 75μA @ 20V | - | - | 480mV @ 500mA | - | - | 500mA | - | -55°C~125°C | - | 0.5A | - | 500mA DC | 480mV | 20V | 500mA | - | - | - | 12 ns | 30μA | 20V | - | - | 35pF @ 1V 1MHz | 2A | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() JAN1N3595A-1/TR Microchip Technology | 50 |
| - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | - | Microchip / Microsemi | 1 | - | 200 mA | - | - | 2 nA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | - | Active | - | - | - | N | - | - | - | 125 V | - | - | Reel | - | Military, MIL-PRF-19500/241 | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2 nA @ 125 V | - | - | 920 mV @ 100 mA | - | - | - | - | -65°C ~ 175°C | 4 A | - | 125 V | 150mA | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 us | - | - | 3 μs | Rectifiers | - | - | 1 V | - | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() CMOSH-3 Central Semiconductor | 3000 | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | - | - | CENTRAL SEMICONDUCTOR CORP | - | Central Semiconductor Corp | CMOSH-3 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | 0.25 W | - | - | - | 5.7 | - | No | - | - | - | - | - | - | - | - | e0 | No | - | - | - | - | - | - | Tin/Lead (Sn80Pb20) | - | - | - | - | - | - | - | - | - | SCHOTTKY | DUAL | FLAT | - | not_compliant | - | - | - | 2 | - | R-PDSO-F2 | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | 0.005 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5299UR-1 Microchip Technology | In Stock | - | - | - | Production (Last Updated: 2 months ago) | - | Surface Mount | DO-213AB-2 | YES | - | DO-213AB (MELF, LL41) | - | SILICON | 2 | 1N5299 | - | 1 | - | - | - | MICROSEMI CORP | - | - | 1N5299UR-1 | - | - | - | - | - | Microchip Technology | - | - | - | 1 | SMD/SMT | 1 | - | 175 °C | -65 °C | Bulk | GLASS | HERMETIC SEALED, GLASS, LL41, MELF-2 | ROUND | LONG FORM | Active | DO-213AB | - | - | 0.5 W | Active | NOT SPECIFIED | 1.32mA | 5.13 | N | No | 100V | 1.45V | - | - | -65°C ~ 175°C (TJ) | Bulk | - | - | e0 | No | - | - | - | - | EAR99 | - | TIN LEAD | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | - | - | - | FIELD EFFECT | END | WRAP AROUND | NOT SPECIFIED | unknown | - | - | - | 2 | - | O-LELF-R2 | Not Qualified | SINGLE | - | - | CURRENT REGULATOR DIODE | - | - | - | - | ISOLATED | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | DO-213AB | - | - | - | - | - | - | - | - | - | - | - | 1.2 mA | 1.45 V | - | 640000 Ω | - | - | - | - | - | - | - | - | - | ||
![]() 1N5294UR-1/TR Microchip Technology | 28 |
| - | - | - | - | Surface Mount | DO-213AB-2 | - | - | DO-213AB (MELF, LL41) | - | - | - | 1N5294 | - | 1 | - | - | - | - | - | - | - | - | 1.2 V | + 175 C | 100 V | 0.825 mA | Microchip Technology | 1.15 MOhms | 0.335 MOhms | - 65 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | 825µA | - | N | - | 100V | 1.2V | - | - | -65°C ~ 175°C (TJ) | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4532/TR Microchip Technology | 50 |
| - | - | - | - | Through Hole | DO-204AG, DO-34, Axial | - | - | DO-34 | - | - | - | - | Microchip Technology | 1 | - | 10 mA | - | - | 0.1 uA | Microchip | - | 2 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | 50 V | - | Active | - | - | - | N | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 50 V | - | - | 1 V @ 10 mA | - | - | - | - | -55°C ~ 175°C | 2 A | - | 50 V | 125mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 ns | - | - | 30 ns | Switching Diodes | - | - | 1 V | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | ||
![]() 1N1203 Microchip Technology | In Stock | - | - | - | - | - | Stud Mount | DO-203AA-2 | NO | - | DO-4 (DO-203AA) | - | SILICON | 1 | 1N1203 | - | 1 | 1.4 V | 12 A | - | MICROSEMI CORP | 10 uA | - | 1N1203 | - | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | - | Stud Mount | 1 | - | 200 °C | -65 °C | Bulk | METAL | GLASS METAL, DO203AA(DO4), 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-203AA | - | - | - | Active | NOT SPECIFIED | - | 5.39 | N | No | - | - | 300 V | - | - | Tray | - | - | e0 | No | - | - | - | - | - | Standard Recovery Rectifiers | TIN LEAD | - | - | POWER | - | 8541.10.00.80 | - | - | - | - | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | - | 1 | MIL | O-MUPM-D1 | Not Qualified | Single | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 300 V | - | - | 1.2 V @ 30 A | CATHODE | - | - | - | -65°C ~ 200°C | 250 A | 12 A | 300 V | 12A | - | - | - | - | 1 | - 65 C to + 200 C | - | - | - | 300 V | DO-203AA | - | - | 250 A | - | - | - | - | - | 5 µs | - | Rectifiers | - | - | 1.2 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5310-1/TR Microchip Technology | 12 |
| - | - | - | - | Through Hole | DO-7-2 | - | - | DO-7 | - | - | - | 1N5310 | - | 1 | - | - | - | - | - | - | - | - | 2.35 V | + 175 C | 100 V | 3.63 mA | Microchip Technology | 0.28 MOhms | 0.024 MOhms | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | 3.63mA | - | N | - | 100V | 2.35V | - | - | -65°C ~ 175°C (TJ) | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2K ON Semiconductor | 1157 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 180mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | 30pF | - | 800V | - | - | DUAL | C BEND | - | - | 2A | - | S2K | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 800V | 2.35W | 2A | 1.15V @ 2A | - | - | 2A | - | -65°C~150°C | 50A | - | - | - | 1.15V | 800V | 2A | - | 1 | - | 2 μs | 1μA | 800V | - | - | 30pF @ 4V 1MHz | 50A | - | 800V | - | 50A | 2 μs | - | - | - | - | - | - | - | - | - | - | 2.45mm | 4.75mm | 3.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1N6857-1/TR Microchip Technology | 15 |
| - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | - | Microchip Technology | 1 | - | 150 mA | - | - | 150 nA | Microchip | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | 16 V | 16 V | - | Reel | - | Military, MIL-PRF-19500/444 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 150 nA @ 16 V | - | - | 750 mV @ 35 mA | - | - | - | - | -65°C ~ 150°C | - | - | 20 V | 150mA | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | 4.5pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | Schottky Diodes | - | - | 750 mV | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | ||
![]() NTS1260MFST3G ON Semiconductor | 35 |
| Datasheet | - | - | - | Surface Mount | 8-PowerTDFN, 5 Leads | - | - | 5-DFN (5x6) (8-SOFL) | - | - | - | NTS1260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 90 µA @ 60 V | - | - | 600 mV @ 12 A | - | - | - | - | -55°C ~ 150°C | - | - | 60 V | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USD245CR Microchip Technology | 14 |
| - | - | - | Through Hole | Through Hole | TO-39-3 | NO | 3 | TO-39 (TO-205AD) | - | SILICON | 3 | USD245 | - | 1 | 0.68 V | 6 A | 80 A | MICROSEMI CORP | 2 mA | - | USD245CR | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | 2 | - | 175 °C | -65 °C | Bulk | METAL | - | ROUND | CYLINDRICAL | Active | - | - | - | - | Active | NOT SPECIFIED | - | 2.06 | N | No | - | - | 45 V | 45 V | - | Bulk | - | - | e0 | No | - | - | - | - | EAR99 | - | TIN LEAD | 175 °C | -65 °C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | - | - | - | - | - | O-MBCY-W3 | Not Qualified | Dual Cathode Common Anode | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 2 mA @ 45 V | - | - | 680 mV @ 4 A | ANODE | - | 6 A | - | -65°C ~ 175°C | - | 2 A | 45 V | 4A | - | - | - | - | 1 | - | - | 2 mA | 45 V | 45 V | TO-205AF | - | 80 A | 80 A | - | 2000 µA | - | - | - | - | - | Schottky Rectifiers | - | - | 680 mV | - | - | - | - | - | - | No | - | - | - |