- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Case Code (Metric) | Polarity | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Natural Thermal Resistance | Frequency Band | Diode Capacitance-Max | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSR05F30NXT5G ON Semiconductor | 615000 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 2-XDFN | YES | 2 | - | - | SILICON | - | 1 | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -40°C | - | - | 8541.10.00.70 | - | - | - | 1.3W | BOTTOM | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | NSR05F30 | 2 | - | - | Not Qualified | 0402 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 75μA @ 30V | - | - | 430mV @ 500mA | - | 500mA | 15μA | 150°C Max | 10A | 0.5A | - | - | 500mA DC | 430mV | 30V | 500mA | - | - | 75μA | 30V | - | 10A | - | 10A | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N4001-T Diodes Incorporated | 5000 | - | Datasheet | - | - | Tin | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | 299.994654mg | SILICON | - | 1 | Tape & Reel (TR) | 2009 | - | e3 | no | Not For New Designs | 1 (Unlimited) | 2 | Through Hole | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.80 | 15pF | - | 50V | - | - | WIRE | 260 | 1A | 40 | 1N4001 | 2 | - | - | - | - | - | SINGLE | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 50V | - | 1A | 1V @ 1A | ISOLATED | 1A | - | -65°C~150°C | 30A | - | - | - | - | 1V | 50V | 1A | - | - | 5μA | 50V | 15pF @ 4V 1MHz | 30A | - | 30A | 2 μs | - | 50V | - | - | - | 2.72mm | 2.71mm | 4.7mm | 2.71mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH112A STMicroelectronics | 50987 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | - | 1 | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -50°C | - | HIGH RELIABILITY, FRE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | - | 1.2kV | - | DUAL | C BEND | 260 | 1A | - | STTH112 | 2 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 1200V | - | 1A | 1.9V @ 1A | - | 1A | - | 175°C Max | 18A | - | - | 1200V | - | 1.65V | 1.2kV | 1A | - | 75 ns | 5μA | 1.2kV | - | 18A | 1.2kV | 18A | 75 ns | 175°C | - | - | - | - | - | 2.65mm | 4.6mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAL74E6327HTSA1 Infineon Technologies | 270 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | SILICON | - | 1 | Tape & Reel (TR) | 2006 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.70 | - | - | 50V | - | DUAL | GULL WING | - | 250mA | - | BAL74 | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100nA @ 50V | - | 250mA | 1V @ 100mA | - | 250mA | - | -65°C~150°C | - | - | Not Halogen Free | - | 250mA DC | 1V | 50V | 250mA | - | 4 ns | 100nA | 50V | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | 900μm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MUR880EG ON Semiconductor | 2350 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Through Hole | TO-220-2 | NO | 2 | - | 4.535924g | SILICON | 800V | 1 | Tube | 2006 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 800V | - | - | - | 260 | 8A | 40 | - | 2 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 25μA @ 800V | - | 8A | 1.8V @ 8A | CATHODE | 8A | - | -65°C~175°C | 100A | - | - | - | - | 1.8V | 800V | 8A | 1 | 100 ns | 25μA | 800V | - | 100A | 800V | 100A | 100 ns | - | - | - | - | - | - | 9.27mm | 10.29mm | 4.82mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NRVB0540T1G ON Semiconductor | 30000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | SOD-123 | YES | 2 | - | - | SILICON | - | 1 | Tape & Reel (TR) | 2005 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | FREE WHEELING DIODE | - | - | - | - | - | DUAL | GULL WING | - | - | - | MBR0540 | 2 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 20μA @ 40V | - | - | 510mV @ 500mA | - | 500mA | 20μA | -55°C~150°C | 5.5A | 0.5A | Halogen Free | - | - | 620mV | 40V | 500mA | - | - | 20μA | 40V | - | 5.5A | - | 5.5A | - | - | - | - | - | - | - | 1.25mm | 2.84mm | 1.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAS1602VH6327XTSA1 Infineon Technologies | 30000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | - | SILICON | - | 1 | Tape & Reel (TR) | - | - | e3 | - | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.70 | - | - | - | - | DUAL | FLAT | - | - | - | BAS16-02V | - | AEC-Q101 | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 1μA @ 75V | - | - | 1.25V @ 150mA | - | 200mA | - | 150°C Max | - | - | Halogen Free | - | 200mA DC | 1.25V | 80V | 200mA | - | 4 ns | - | 85V | 2pF @ 0V 1MHz | 4.5A | - | - | - | - | - | - | - | - | - | 550μm | 1.2mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH8R06D STMicroelectronics | 30 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Through Hole | Through Hole | TO-220-2 | - | 2 | - | 4.535924g | SILICON | - | 1 | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 600V | - | - | - | - | 8A | - | STTH8R06 | 3 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 30μA @ 600V | - | 8A | 2.9V @ 8A | CATHODE | 8A | - | 175°C Max | 80A | - | - | - | - | 2.9V | 600V | 8A | 1 | 45 ns | 30μA | 600V | - | 80A | 600V | 80A | 45 ns | - | - | - | - | - | - | 9.3mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1SS355TE-17 ROHM Semiconductor | 26056 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | - | SILICON | - | 1 | Tape & Reel (TR) | 2000 | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 150°C | -55°C | - | HIGH RELIABILITY | 8541.10.00.70 | 3pF | - | 90V | - | DUAL | FLAT | 260 | 100mA | 10 | 1SS355 | 2 | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 80V | - | 100mA | 1.2V @ 100mA | - | 100mA | 100nA | 150°C Max | 500mA | - | - | - | - | 1.2V | 80V | 100mA | - | 4 ns | 100nA | 90V | 3pF @ 0.5V 1MHz | 500mA | 80V | 225mA | 4 ns | - | - | - | - | - | - | 900μm | 1.7mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUR1520G ON Semiconductor | 30000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Through Hole | TO-220-2 | NO | 2 | - | 4.535924g | SILICON | 200V | 1 | Tube | 2004 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 200V | - | - | - | 260 | 15A | 40 | MUR1520 | 2 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 10μA @ 200V | - | 15A | 1.05V @ 15A | CATHODE | 15A | - | -65°C~175°C | 200A | - | - | - | - | 1.05V | 200V | 15A | 1 | 35 ns | 10μA | 200V | - | 200A | 200V | 200A | 35 ns | - | - | - | - | - | - | 9.27mm | 10.29mm | 4.82mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAV21WS-7-F Diodes Incorporated | 60000 | - | Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | 4.904468mg | SILICON | - | 1 | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.70 | 5pF | 200mW | 200V | - | DUAL | GULL WING | 260 | 200mA | 40 | BAV21WS | 2 | - | - | - | - | - | - | 200V | Single | Small Signal =< 200mA (Io), Any Speed | 25A | Standard | 100nA @ 200V | 200mW | 200mA | 1.25V @ 200mA | - | 200mA | - | -65°C~150°C | 2.5A | - | - | - | - | 1.25V | 200V | 200mA | - | 50 ns | 100nA | 200V | 5pF @ 0V 1MHz | 2.5A | 141V | 2.5A | 50 ns | 150°C | - | - | - | - | - | 1.2mm | 1.8mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N914BWT ON Semiconductor | 16000 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 18 hours ago) | Tin | Surface Mount | Surface Mount | SC-79, SOD-523F | - | 2 | - | 10mg | SILICON | - | 1 | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | 4pF | - | - | - | DUAL | FLAT | - | - | - | 1N914BW | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 5μA @ 75V | 200mW | - | 1V @ 100mA | - | 300mA | 5μA | -55°C~150°C | - | 0.3A | - | - | - | 1V | 75V | 200mA | - | 4 ns | 5μA | 75V | 4pF @ 0V 1MHz | - | 100V | - | 4 ns | 150°C | - | - | - | - | - | 700μm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S1B-13-F Diodes Incorporated | 78000 | - | Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 64.013223mg | SILICON | - | 1 | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.80 | 10pF | - | 100V | - | DUAL | C BEND | 260 | 1A | 40 | S1B | 2 | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 100V | - | 1A | 1.1V @ 1A | - | 1A | - | -65°C~150°C | 30A | - | - | - | - | 1.1V | 100V | 1A | - | 3 μs | 5μA | 100V | 10pF @ 4V 1MHz | 30A | 100V | 30A | 1.8 μs | 150°C | 100V | - | - | - | - | 2.4mm | 4.6mm | 2.92mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MUR120RLG ON Semiconductor | 20000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | 4.535924g | SILICON | - | 1 | Tape & Reel (TR) | 2005 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 200V | - | - | WIRE | - | 1A | - | MUR120 | 2 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 2μA @ 200V | - | 1A | 875mV @ 1A | ISOLATED | 1A | - | -65°C~175°C | 35A | - | Halogen Free | - | - | 875mV | 200V | 1A | - | 35 ns | 2μA | 200V | - | 35A | 200V | 35A | 35 ns | - | - | 87 °C/W | - | - | - | 2.7mm | 5.2mm | 2.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LL4148 ON Semiconductor | 54 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | SOD-80 | 4.535924g | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | LL4148 | - | - | - | - | - | - | - | 100V | Single | Small Signal =< 200mA (Io), Any Speed | 2A | Standard | 25nA @ 20V | 500mW | - | 1V @ 10mA | - | 200mA | - | -55°C~175°C | 2A | - | - | 100V | 200mA | 1V | 100V | 200mA | - | 4 ns | 25nA | 100V | 4pF @ 0V 1MHz | 2A | 100V | 2A | 4 ns | - | - | - | - | - | - | 1.5mm | 3.6mm | 1.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S1J-13-F Diodes Incorporated | 120000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 64.013223mg | SILICON | - | 1 | Tape & Reel (TR) | 2017 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.80 | 10pF | - | 600V | - | DUAL | C BEND | 260 | 1A | 40 | S1J | 2 | - | - | - | - | - | - | 600V | Single | Standard Recovery >500ns, > 200mA (Io) | 1A | Standard | 5μA @ 600V | - | 1A | 1.1V @ 1A | - | 1A | - | -65°C~150°C | 30A | - | - | - | - | 1.1V | 600V | 1A | - | 3 μs | 5μA | 600V | 10pF @ 4V 1MHz | 30A | 600V | 30A | 1.8 μs | 150°C | 600V | - | - | - | - | 2.4mm | 4.6mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMSD701T1G ON Semiconductor | 12000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | SOD-123 | YES | 2 | - | - | SILICON | - | 1 | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -55°C | - | - | 8541.10.00.60 | - | - | 70V | - | DUAL | GULL WING | 260 | 200mA | 40 | MMSD701 | 2 | - | - | - | - | Standard | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 200nA @ 35V | 225mW | 200mA | 1V @ 10mA | - | 200mA | 200nA | -55°C~125°C | - | - | - | - | 200mA DC | 500mV | 70V | 200mA | - | - | 200nA | 70V | 1pF @ 0V 1MHz | - | - | - | - | - | 70V | - | VERY HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | 1pF | - | 1.25mm | 2.84mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS2L60A STMicroelectronics | 86000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 4.535924g | SILICON | - | 1 | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | POWER | - | 8541.10.00.80 | - | - | 60V | - | DUAL | C BEND | 260 | 2A | 10 | STPS2L60 | 2 | - | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 100μA @ 60V | - | 2A | 600mV @ 2A | - | 2A | 100μA | 150°C Max | 75A | - | - | - | - | 600mV | 60V | 2A | 1 | - | 100μA | 60V | - | 75A | - | 75A | - | 150°C | - | - | - | - | - | 2.65mm | 4.6mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRM120ET1G ON Semiconductor | 134000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | DO-216AA | YES | 2 | - | - | SILICON | - | 1 | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 1 | - | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.80 | - | - | 20V | - | - | GULL WING | 260 | 1A | 40 | MBRM120 | 2 | - | R-PSSO-G1 | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 10μA @ 20V | - | 1A | 530mV @ 1A | CATHODE | 1A | 10μA | -65°C~150°C | 50A | - | Halogen Free | - | - | 595mV | 20V | 1A | - | - | 10μA | 20V | - | 50A | - | 50A | - | - | - | - | - | - | - | 1.15mm | 2.05mm | 2.18mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT750-7-F Diodes Incorporated | 90000 | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 7.994566mg | SILICON | - | 1 | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 125°C | -55°C | - | HIGH RELIABILITY | 8541.10.00.80 | 175pF | - | 40V | - | DUAL | GULL WING | 260 | 750mA | 40 | BAT750 | 3 | - | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 100μA @ 30V | 350mW | 750mA | 490mV @ 750mA | - | 750mA | - | -55°C~125°C | - | - | - | - | - | 650mV | 40V | 750mA | - | 10 ns | 100μA | 40V | 175pF @ 0V 1MHz | 5.5A | 40V | 5.5A | - | 125°C | - | - | - | - | - | 1.1mm | 3mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free |