- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Frequency Band | Reverse Recovery Time (trr) | Diode Capacitance-Max | Product | Vf - Forward Voltage | Product Category | Type of Schottky Barrier | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N3613/TR Microchip Technology | 13 |
| - | - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 600 V | - | - | Military, MIL-PRF-19500/228 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 100 μA @ 300 V | - | 1.1 V @ 1 A | - | - | - | -65°C ~ 175°C | 30 A | - | 600 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5806/TR Microchip Technology | 50 |
| - | - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | - | Microchip / Microsemi | 1 | 2.5 A | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 150 V | - | - | Military, MIL-PRF-19500/477 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 150 V | - | 875 mV @ 1 A | - | - | - | -65°C ~ 175°C | 35 A | - | 150 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | 25pF @ 10V, 1MHz | - | - | - | - | 25 ns | - | - | 25 ns | - | Rectifiers | 975 mV | Rectifiers | - | - | - | - | - | - | - | - | - | ||
![]() SB05-05P-TD-E ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 2 weeks ago) | - | - | Surface Mount | TO-243AA | YES | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | e6 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Tin/Bismuth (Sn/Bi) | 125°C | -55°C | - | HIGH RELIABILITY | - | - | - | - | - | FLAT | - | - | - | - | - | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 25V | - | 550mV @ 500mA | CATHODE | 500mA | 50μA | -55°C~125°C | 5A | - | - | - | - | 50V | 500mA | - | - | 10 ns | - | 50V | - | - | 18pF @ 10V 1MHz | 5A | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MBRD320RL ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | SWITCHMODE™ | e0 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Tin/Lead (Sn80Pb20) | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 20V | SINGLE | GULL WING | 240 | not_compliant | 3A | 30 | MBRD320 | 3 | R-PSSO-G2 | Not Qualified | Standard | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 20V | 3A | 600mV @ 3A | CATHODE | - | 200μA | -65°C~150°C | 75A | - | - | - | - | 20V | 3A | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() STTH310UFY STMicroelectronics | 2500 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | Automotive, AEC-Q101, ECOPACK®2 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 175°C | -40°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH310 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1000V | - | 1.7V @ 3A | - | 3A | - | -40°C~175°C | 30A | - | 1000V | - | 1.7V | 1kV | 3A | - | 1 | 75 ns | 10μA | 1kV | - | - | - | - | - | - | 30A | 52 ns | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() APT15DQ120BHBG Microchip Technology | 79 |
| - | - | Production (Last Updated: 2 months ago) | - | - | Through Hole | TO-247-3 | - | - | TO-247-3 | - | - | - | APT15DQ120 | Microchip Technology / Atmel | 1 | 15 A | - | 100 uA | Microchip | - | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 1.2 kV | Tube | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Series | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 μA @ 1200 V | - | 3.5 V @ 15 A | - | - | - | -55°C ~ 175°C | 110 A | - | 1200 V | 15A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 240 ns | - | - | 240 ns | - | Rectifiers | 3.7 V | Rectifiers | - | - | - | - | - | - | - | - | - | ||
![]() RURP1560-F085P ON Semiconductor | 52388 |
| Datasheet | 7 Weeks | - | - | - | Through Hole | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | - | 1.5V @ 15A | - | - | - | -55°C~175°C | - | - | 600V | 15A | - | - | - | - | - | 70ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBR0220T5-7 Diodes Incorporated | 6941 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | 992.233309μg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | SBR® | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.70 | - | - | - | DUAL | FLAT | 260 | - | - | 40 | SBR0220 | 2 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Super Barrier | 40μA @ 20V | - | 470mV @ 200mA | - | 200mA | - | -65°C~150°C | - | - | - | - | 470mV | 20V | 200mA | - | - | 5 ns | 40μA | 20V | - | - | - | 5A | - | - | 5A | - | - | - | - | - | - | - | - | - | - | 700μm | 1.3mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S3DB ON Semiconductor | 39500 | - | Datasheet | - | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMB) | 180mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | Automotive, AEC-Q101 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | 1.15V @ 3A | - | - | - | -55°C~150°C | - | - | 200V | 3A | 1.15V | 200V | 3A | - | - | 1.5 μs | - | 200V | - | - | 18pF @ 0V 1MHz | 240A | - | - | 80A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MUR160RL ON Semiconductor | 5660 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 days ago) | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | SWITCHMODE™ | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | 175°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 600V | - | WIRE | 260 | not_compliant | 1A | 40 | MUR160 | 2 | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1A | 1.25V @ 1A | ISOLATED | - | - | -65°C~175°C | 35A | - | - | - | - | 600V | 1A | - | - | 75 ns | 5μA | 600V | - | - | - | - | - | 600V | 35A | 75 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 1N5819 STMicroelectronics | 1000 | - | Datasheet | 6 Weeks | - | Tin | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | - | 4.535924g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 150°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | 110pF | - | 40V | - | WIRE | - | - | 1A | - | 1N58 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 1A | 550mV @ 1A | ISOLATED | 1A | 500μA | 150°C Max | 25A | - | - | - | 550mV | 40V | 1A | - | - | - | 500μA | 40V | - | - | - | 25A | - | - | 25A | - | - | - | - | - | - | - | - | - | 2.71mm | 2.7mm | 5.2mm | 2.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RF05VAM1STR ROHM Semiconductor | 15000 |
| - | 12 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-F2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 100V | - | 980mV @ 500mA | CATHODE | 500mA | - | 150°C Max | 6A | 0.5A | - | - | 820mV | 100V | 500mA | - | - | 25 ns | 10μA | - | - | - | - | - | - | - | - | 12 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDH12SG60CXKSA2 Infineon Technologies | 173 | - | Datasheet | 18 Weeks | - | - | - | Through Hole | TO-220-2 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | CoolSiC™+ | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PSFM-T2 | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 600V | - | 2.1V @ 12A | CATHODE | - | - | -55°C~175°C | - | 12A | 600V | 12A DC | - | - | - | - | 1 | 0ns | - | - | 600V | TO-220AC | 310pF @ 1V 1MHz | - | 51A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JANTXV1N6626US/TR Microchip Technology | 24 |
| - | - | - | - | - | Surface Mount | SQ-MELF, E | - | - | D-5B | - | - | - | - | Microchip / Microsemi | 1 | 4 A | - | 2 uA | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 200 V | - | - | Military, MIL-PRF-19500/590 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 220 V | - | 1.35 V @ 2 A | - | - | - | -65°C ~ 150°C | 75 A | - | 220 V | 1.75A | - | - | - | Rectifiers | - | - | - | - | - | - | 40pF @ 10V, 1MHz | - | - | - | - | 30 ns | - | - | 30 ns | - | Rectifiers | 1.5 V | Rectifiers | - | - | - | - | - | - | - | - | - | ||
![]() RL205G Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMJ3940-000 Skyworks Solutions, Inc. | 50 | - | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 4 | - | - | 50 | - | SKYWORKS SOLUTIONS INC | - | - | DMJ3940-000 | - | - | - | - | - | 8 | - | 150 °C | - | UNSPECIFIED | S-XUUC-N4 | SQUARE | UNCASED CHIP | Active | DIE | - | - | - | NOT SPECIFIED | 5.25 | Details | Yes | - | - | Tray | - | DMJ3940 | - | No | - | - | - | EAR99 | - | - | - | - | - | HIGH RELIABILITY | 8541.10.00.60 | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | compliant | - | - | - | 4 | S-XUUC-N4 | Not Qualified | - | COMPLEX | - | - | MIXER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S BAND TO X BAND | - | 0.3 pF | - | - | - | HIGH BARRIER | - | - | - | - | - | - | - | - | ||
![]() JAN1N4150-1/TR Microchip Technology | 24 |
| - | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 0.1 uA | Microchip | - | 2.5 pF | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | 50 V | Active | - | - | N | - | 0.007055 oz | - | Reel | - | Military, MIL-PRF-19500/231 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 50 V | - | 1 V @ 200 mA | - | - | - | -65°C ~ 175°C | 4 A | - | 50 V | 200mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | 4 ns | - | - | 4 ns | - | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N4245/TR Microchip Technology | In Stock | - | - | - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 200 V | - | - | Military, MIL-PRF-19500/286 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 200 V | - | 1.3 V @ 3 A | - | - | - | -65°C ~ 175°C | 25 A | - | 200 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 5 us | - | - | 5 μs | - | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N4249/TR Microchip Technology | 46 |
| - | - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 1 kV | - | - | Military, MIL-PRF-19500/286 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 1 V | - | 1.3 V @ 3 A | - | - | - | -65°C ~ 175°C | 25 A | - | 1000 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 5 us | - | - | 5 μs | - | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5616US/TR Microchip Technology | 50 |
| - | - | - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 500 nA | Microchip | - | - | + 200 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 400 V | - | - | Military, MIL-PRF-19500/427 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 nA @ 400 V | - | 1.3 V @ 3 A | - | - | - | -65°C ~ 200°C | 30 A | - | 400 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 2 us | - | - | 2 μs | - | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | - | - | - | - |