- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Samacsys Description | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Direction | Halogen Free | Test Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Breakdown Voltage | Non-rep Pk Forward Current-Max | Reverse Voltage | Max Breakdown Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Breakdown Voltage-Min | Reverse Recovery Time-Max | Natural Thermal Resistance | Frequency Band | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG6010CEGWJ Nexperia USA Inc. | 40000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | 0.41W | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | - | 30 | - | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | - | - | - | SINGLE | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 60V | - | - | 660mV @ 1A | - | - | - | - | - | 150°C Max | - | 1A | - | - | - | 60V | 1A | - | - | - | - | - | - | - | - | 60V | - | 60pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NRVUS360VDBT3G ON Semiconductor | 12000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | HIGH VOLTAGE ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | - | - | - | - | - | - | DUAL | J BEND | - | - | not_compliant | - | - | - | - | - | R-PDSO-J2 | - | - | - | - | SINGLE | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 600V | - | - | 1.25V @ 3A | - | - | - | - | - | -65°C~175°C | - | 3A | - | - | - | 600V | 3A | - | - | - | - | 1 | 75ns | - | - | 600V | - | - | - | - | 100A | - | - | 3μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAT760 Nexperia | 4200 | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | - | NEXPERIA | - | Nexperia | BAT760 | - | - | - | - | 1 | - | 1 | - | 125 °C | - | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | 1.15 | - | Yes | NEXPERIA - BAT760 - DIODE, SCHOTTKY, SOD-323 | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | - | - | SCHOTTKY | DUAL | GULL WING | - | - | compliant | - | - | - | - | - | R-PDSO-G2 | - | - | - | - | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESD0P2RF-02LRHE6327 Infineon | 35000 | - | Datasheet | - | - | Surface Mount | - | - | YES | 2 | - | - | SILICON | 2 | - | 7 V | - | - | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | ESD0P2RF-02LRHE6327 | - | - | - | - | - | - | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | R-PBCC-N2 | RECTANGULAR | CHIP CARRIER | Obsolete | DFN | - | - | - | - | 5.3 V | 5.82 | Compliant | - | - | - | Cut Tape | - | - | - | - | - | - | - | SMD/SMT | EAR99 | - | - | 125 °C | -55 °C | - | - | 8541.10.00.50 | 400 fF | - | - | - | AVALANCHE | BOTTOM | NO LEAD | - | 600 µm | unknown | - | - | - | 2 | - | R-PBCC-N2 | - | 5.3 V | 5.3 V | Bidirectional | SINGLE | 1 | 50 nA | Single | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | 21 V | 3 A | - | 3 A | - | Bidirectional | - | 1 mA | - | - | - | - | - | - | - | - | - | - | 5.3 V | - | - | - | 7 V | - | - | 7 V | - | - | - | 7 V | - | - | - | - | - | - | - | - | 1 mm | - | No | No SVHC | - | - | ||
![]() IDP08E65D2XKSA1 Infineon Technologies | 1379 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | 2.299997g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -40°C | FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | - | 56W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 3 | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 650V | - | - | 2.3V @ 3A | CATHODE | 15A | - | - | - | -40°C~175°C | 60A | 16A | - | Halogen Free | - | - | - | 1.6V | 650V | 8A | - | 1 | 30 ns | 2mA | 650V | - | - | - | 60A | - | - | - | - | - | 100A | 58 ns | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SS23FA ON Semiconductor | 500 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SOD-123W | - | - | - | 19mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | 260 | - | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 400μA @ 30V | - | - | 500mV @ 2A | - | 2A | - | - | - | -55°C~125°C | - | 2A | - | - | - | - | - | - | 30V | 2A | - | 1 | - | - | 30V | - | - | 120pF @ 4V 1MHz | - | - | - | - | - | 400μA | 50A | - | - | 0.01μs | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DB2J31600L Panasonic Electronic Components | 36250 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | - | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | - | - | 125°C | -55°C | - | - | 8541.10.00.60 | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | DB2J316 | - | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 15μA @ 30V | - | - | 550mV @ 100mA | - | 100mA | 15μA | - | - | 125°C Max | 1A | - | - | - | - | - | - | 550mV | 30V | 100mA | - | - | 800 ps | 15μA | 30V | - | - | 2pF @ 10V 1MHz | 1A | - | - | - | - | - | 1A | 800 ps | - | - | - | VERY HIGH FREQUENCY | - | - | - | - | 700μm | 1.7mm | 1.25mm | No | No SVHC | RoHS Compliant | - | ||
![]() RBR2MM30ATR ROHM Semiconductor | 3018 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | - | - | SINGLE | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 30V | - | - | 530mV @ 2A | - | - | - | - | - | 150°C Max | - | 2A | - | - | - | 30V | - | - | 30V | 2A | - | 1 | - | - | - | - | - | - | - | - | 30A | - | - | 50μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EGP20B ON Semiconductor | 2617 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | 300mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | 70pF | - | 100V | - | - | - | WIRE | - | - | - | 2A | - | EGP20B | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | 3.15W | 2A | 950mV @ 2A | ISOLATED | 2A | - | - | - | -65°C~150°C | 75A | - | - | - | - | - | - | 950mV | 100V | 2A | - | 1 | 50 ns | 5μA | 100V | - | - | 70pF @ 4V 1MHz | 75A | - | - | 100V | - | - | 75A | 50 ns | - | - | 40 °C/W | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SS19 ON Semiconductor | 6989 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SMA (DO-214AC) | 106mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -65°C | - | - | - | - | - | 90V | - | - | - | - | - | - | - | 1A | - | SS19 | - | - | - | - | - | - | Standard | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 90V | - | 1A | 850mV @ 1A | - | 1A | 200μA | - | - | -65°C~125°C | 40A | - | - | - | - | 90V | 1A | 850mV | 90V | 1A | - | - | - | 200μA | 90V | - | - | - | 40A | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | 2.2mm | 4.75mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() JANTX1N6620US/TR Microchip Technology | 50 |
| - | - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | Microchip / Microsemi | - | 1 | - | 2 A | - | 500 nA | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | 200 V | - | - | Military, MIL-PRF-19500/585 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 220 V | - | - | 1.4 V @ 1.2 A | - | - | - | - | - | -65°C ~ 150°C | 20 A | - | - | - | - | 220 V | 2A | - | - | - | Rectifiers | - | - | - | - | - | - | 10pF @ 10V, 1MHz | - | - | - | - | - | - | - | 45 ns | - | - | - | - | 30 ns | Rectifiers | 1.6 V | Rectifiers | - | - | - | - | - | - | - | ||
![]() JANS1N5554US/TR Microchip Technology | 3542 |
| - | - | - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | - | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 150 V | - | - | 1.3 V @ 9 A | - | - | - | - | - | -65°C ~ 175°C | - | - | - | - | - | - | 3A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μs | Rectifiers | - | Rectifiers | - | - | - | - | - | - | - | ||
![]() 1N6623U Microchip Technology | 48 |
| - | - | - | - | Surface Mount | SQ-MELF, A | YES | - | A, SQ-MELF | - | SILICON | 2 | Microchip Technology | - | 1 | 1.6 V | - | MICROSEMI CORP | - | Microchip | 1N6623U | - | - | Microchip Technology | - | - | - | 1 | - | 175 °C | - | Bulk | GLASS | MELF-2 | ROUND | LONG FORM | Active | MELF | - | - | Active | NOT SPECIFIED | - | 5.19 | N | No | - | - | - | - | - | e0 | No | - | - | - | - | EAR99 | - | TIN LEAD | - | - | - | - | 8541.10.00.80 | - | Diodes & Rectifiers | - | - | - | END | WRAP AROUND | NOT SPECIFIED | - | unknown | - | - | - | 2 | - | O-LELF-R2 | Not Qualified | - | - | - | SINGLE | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 800 V | - | - | 1.8 V @ 1.5 A | ISOLATED | - | - | - | - | -65°C ~ 175°C | - | 1 A | - | - | - | 800 V | 1.5A | - | - | - | Rectifiers | - | - | - | - | 800 V | - | - | - | - | 20 A | - | - | - | - | - | - | 0.05 µs | - | - | 50 ns | Rectifiers | - | Rectifiers | - | - | - | - | - | - | - | ||
![]() JANTXV1N5187/TR Microchip Technology | 44 |
| - | - | - | - | Through Hole | B, Axial | - | - | Axial | - | - | - | Microchip / Microsemi | - | 1 | - | 9 A | - | 2 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | 200 V | - | - | Military, MIL-PRF-19500/424 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 2 μA @ 100 V | - | - | 1.5 V @ 9 A | - | - | - | - | - | -65°C ~ 175°C | 80 A | - | - | - | - | 100 V | 3A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ns | - | - | - | - | - | Rectifiers | 1.5 V | Rectifiers | - | - | - | - | - | - | - | ||
![]() JANTXV1N4148UB2/TR Microchip Technology | 13 |
| - | - | - | - | Surface Mount | 3-SMD, No Lead | - | - | UB | - | - | - | Microchip / Microsemi | - | 1 | - | 100 mA | - | 0.5 uA | Microchip | - | 4 pF | + 200 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 75 V | - | Active | - | - | - | N | - | - | - | Cut Tape | - | Military, MIL-PRF-19500/116 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | - | - | 1.2 V @ 100 mA | - | - | - | - | - | -65°C ~ 200°C | 2 A | - | - | - | - | 75 V | 200mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | 4pF @ 0V, 1MHz | - | - | - | - | - | - | - | 5 ns | - | - | - | - | 20 ns | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | ||
![]() 1N6627U/TR Microchip Technology | 50 |
| - | - | - | - | Surface Mount | SQ-MELF, E | - | - | D-5B | - | - | - | Microchip Technology | - | 1 | - | 4 A | - | 2 uA | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | 400 V | Reel | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 400 V | - | - | 1.5 V @ 4 A | - | - | - | - | - | - | 75 A | - | - | - | - | 400 V | 4A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ns | - | - | - | - | 30 ns | Rectifiers | 1.5 V | Rectifiers | - | - | - | - | - | - | - | ||
![]() UES1101/TR Microchip Technology | 20 |
| - | - | - | - | Through Hole | A, Axial | - | - | A, Axial | - | - | - | Microchip Technology | - | 1 | - | 2 A | - | 2 uA | Microchip | - | - | + 175 C | Microchip Technology | - 55 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | 50 V | Reel | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | - | - | 975 mV @ 2 A | - | - | - | - | - | -55°C ~ 175°C | 35 A | - | - | - | - | 50 V | 2A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ns | - | - | - | - | 25 ns | Rectifiers | 975 mV | Rectifiers | - | - | - | - | - | - | - | ||
![]() DB2441700L Panasonic Electronic Components | 36000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | - | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | - | - | 85°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | unknown | - | NOT SPECIFIED | DB24417 | 2 | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 40V | - | - | 540mV @ 5A | - | 5A | 300μA | - | - | 125°C Max | 50A | 5A | - | - | - | - | - | 540mV | 40V | 5A | - | 1 | 30 ns | - | 40V | - | - | 95pF @ 10V 1MHz | - | - | - | - | - | - | 50A | 30 ns | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 1N3141 Microchip Technology | In Stock | - | - | - | - | - | Stud Mount | DO-205AA, DO-8, Stud | NO | - | DO-205AA (DO-8) | - | SILICON | 1 | Microchip Technology | - | 1 | - | 100 A | MICROSEMI CORP | 50 uA | Microchip | 1N3141 | - | + 200 C | Microchip Technology | - 65 C | - | Stud Mount | 1 | - | 200 °C | -65 °C | Bulk | METAL | METAL, DO-8, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-8 | - | - | Active | NOT SPECIFIED | - | 5.48 | - | No | - | 150 V | - | - | - | e0 | No | - | - | - | - | EAR99 | Standard Recovery Rectifiers | TIN LEAD | - | - | POWER | - | 8541.10.00.80 | - | - | - | - | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | - | unknown | - | - | - | 1 | - | O-MUPM-H1 | Not Qualified | - | - | - | Single | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 150 V | - | - | 1.2 V @ 200 A | CATHODE | - | - | - | - | -65°C ~ 200°C | 1.6 kA | 100 A | - | - | - | 150 V | 100A | - | - | - | - | 1 | - | - | - | 150 V | DO-205AA | - | - | - | 1600 A | - | - | - | - | - | - | 5 µs | - | - | - | - | 1.2 V | Microchip Technology | - | - | - | - | - | - | - | ||
![]() BAT720,235 Nexperia USA Inc. | 25 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.2W | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | 125°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | BAT720 | 3 | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 35V | - | - | 550mV @ 500mA | - | 500mA | - | - | - | 125°C Max | - | 0.5A | - | - | - | - | 500mA DC | 550mV | 40V | 500mA | - | - | - | - | 40V | - | - | 90pF @ 0V 1MHz | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |