- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Manufacturer Package Identifier | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Case Code (Metric) | Polarity | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Ambient Temperature Range High | Natural Thermal Resistance | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAS16-7-F Diodes Incorporated | 18000 | - | Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 7.994566mg | SILICON | - | - | 1 | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.70 | 2pF | 350mW | 75V | - | DUAL | GULL WING | 260 | 200mA | 40 | BAS16 | 3 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 1μA @ 75V | 350mW | 200mA | 1.25V @ 150mA | - | 300mA | - | -65°C~150°C | 2A | - | - | - | - | 1.25V | 75V | 200mA | - | 4 ns | 1μA | 75V | 2pF @ 0V 1MHz | 2A | 75V | 1A | 4 ns | 150°C | - | - | - | 1.1mm | 3.05mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSR0530P2T5G ON Semiconductor | 54929 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | SOD-923 | YES | 2 | - | - | SILICON | - | - | 1 | 0.57W | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 125°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | - | - | - | NSR0530 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 200μA @ 30V | - | - | 620mV @ 500mA | - | 500mA | 200μA | -55°C~125°C | - | 0.5A | - | - | 500mA DC | 620mV | 30V | 500mA | - | - | 200μA | 30V | 10pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RHRP15120 ON Semiconductor | 6500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Through Hole | Through Hole | TO-220-2 | - | 2 | - | 2.16g | SILICON | - | - | 1 | - | Tube | 2017 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | HYPERFAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | 55pF | - | 1.2kV | - | - | - | - | 15A | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100μA @ 1200V | 100W | 15A | 3.2V @ 15A | CATHODE | 15A | - | -65°C~175°C | 200A | - | - | 1200V | - | 3.2V | 1.2kV | 15A | 1 | 75 ns | 100μA | 1.2kV | - | 200A | 1.2kV | 200A | 75 ns | 175°C | - | - | - | 19.177mm | 10.67mm | 4.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SS36 ON Semiconductor | 100 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 hours ago) | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SMC (DO-214AB) | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -55°C | - | - | - | - | - | 60V | - | - | - | - | 3A | - | SS36 | - | - | - | - | Standard | 60V | Single | Fast Recovery =< 500ns, > 200mA (Io) | 3A | Schottky | 500μA @ 60V | 2.27W | 3A | 750mV @ 3A | - | 3A | 500μA | -55°C~150°C | 100A | - | - | 60V | 3A | 750mV | 60V | 3A | - | - | 500μA | 60V | - | 100A | - | 100A | - | 150°C | - | - | - | 2.65mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRB40250TG ON Semiconductor | 9870 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | 3 | - | - | SILICON | - | - | 1 | - | Tube | 2008 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | SINGLE | GULL WING | 260 | - | - | - | 3 | - | R-PSSO-G2 | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 250μA @ 250V | - | - | 970mV @ 40A | CATHODE | 40A | 30mA | -65°C~150°C | 150A | - | - | - | - | 970mV | 250V | 40A | 1 | 35 ns | 250μA | 250V | 500pF @ 5V 1MHz | 150A | - | 150A | 35 ns | - | - | - | - | 4.83mm | 10.29mm | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N4007RLG ON Semiconductor | 30000 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 11 hours ago) | Tin | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | 4.535924g | SILICON | - | - | 1 | - | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | - | - | 8541.10.00.80 | - | - | 1kV | - | - | WIRE | 260 | 1A | 40 | 1N4007 | 2 | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 10μA @ 1000V | - | 1A | 1.1V @ 1A | ISOLATED | 1A | - | -65°C~175°C | 30A | - | Halogen Free | 1000V | - | 1.1V | 1kV | 1A | - | - | 10μA | 1kV | - | 30A | 1kV | 30A | - | - | - | - | - | 2.7mm | 5.2mm | 2.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUR120G ON Semiconductor | 5500 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | 4.535924g | SILICON | - | 200V | 1 | - | Bulk | 2006 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 200V | - | - | WIRE | 260 | 1A | 40 | MUR120 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 2μA @ 200V | - | 1A | 875mV @ 1A | ISOLATED | 1A | - | -65°C~175°C | 35A | - | Halogen Free | - | - | 875mV | 200V | 1A | - | 35 ns | 2μA | 200V | - | 35A | 200V | 35A | 35 ns | - | - | 87 °C/W | 2.7mm | 5.2mm | 5.1816mm | 76.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT41 STMicroelectronics | 15000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | 4.535924g | SILICON | - | - | 1 | 0.1W | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 125°C | -65°C | - | FAST SWITCHING | 8541.10.00.70 | 2pF | - | 100V | - | - | WIRE | - | 100mA | - | BAT41 | 2 | - | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 100nA @ 50V | - | 100mA | 450mV @ 1mA | ISOLATED | 100mA | 100nA | -65°C~125°C | 750mA | - | - | - | 100mA DC | 400mV | 100V | 100mA | - | - | 100nA | 100V | 2pF @ 1V 1MHz | 750mA | - | 750mA | - | - | - | - | - | 2mm | 4.5mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS20LT1G ON Semiconductor | 7142 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 hours ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | 1 | - | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | 5pF | - | - | - | DUAL | GULL WING | 260 | - | 40 | BAS20 | 3 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 150V | 385mW | 200mA | 1.25V @ 200mA | - | 200mA | 100nA | -55°C~150°C | 625mA | - | Halogen Free | - | 200mA DC | 1.25V | 200V | 200mA | - | 50 ns | 100nA | 200V | 5pF @ 0V 1MHz | 625mA | - | 625mA | 50 ns | - | - | - | - | 1.016mm | 3.0226mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ES1D ON Semiconductor | 9380 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SMA (DO-214AC) | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -50°C | - | - | - | 7pF | - | 200V | - | - | - | - | 1A | - | ES1D | - | - | - | - | Standard | 200V | Single | Fast Recovery =< 500ns, > 200mA (Io) | 1A | Standard | 5μA @ 200V | 1.47W | 1A | 920mV @ 1A | - | 1A | - | -55°C~150°C | 30A | - | - | 200V | 1A | 920mV | 200V | 1A | - | 15 ns | 5μA | 200V | 7pF @ 4V 1MHz | 30A | 200V | 30A | 15 ns | 150°C | - | - | - | 2.5mm | 4.75mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT54FILM STMicroelectronics | 9000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 4.535924g | SILICON | - | - | 1 | 0.25W | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -40°C | - | - | 8541.10.00.70 | 10pF | - | 30V | - | DUAL | GULL WING | 260 | 300mA | 30 | BAT54 | 3 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1μA @ 30V | - | 300mA | 900mV @ 100mA | - | 300mA | 1μA | -40°C~150°C | 1A | - | - | - | 300mA DC | 900mV | 40V | 300mA | - | 5 ns | 1μA | 40V | 10pF @ 1V 1MHz | 1A | - | 1A | 5 ns | - | - | - | - | 950μm | 2.9mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SD103AW-7-F Diodes Incorporated | 30000 | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | 10.007382mg | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 125°C | -65°C | - | - | 8541.10.00.70 | - | 400mW | 40V | 400mW | DUAL | GULL WING | 260 | 350mA | 40 | SD103A | 2 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 5μA @ 30V | 400mW | 350mA | 600mV @ 200mA | - | 200mA | - | -65°C~125°C | - | - | - | - | 350mA DC | 600mV | 40V | 350mA | - | 10 ns | 5μA | 40V | 28pF @ 0V 1MHz | 1.5A | - | 1.5A | - | - | - | - | - | 1.25mm | 2.85mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT43W-7-F Diodes Incorporated | 15000 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | 10.007382mg | SILICON | - | - | 1 | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -55°C | - | FAST SWITCHING | 8541.10.00.70 | 10pF | 200mW | 30V | 200mW | DUAL | GULL WING | 260 | 200mA | 40 | BAT43W | 2 | - | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 500nA @ 25V | 200mW | 200mA | 1V @ 200mA | - | 200mA | - | -55°C~125°C | - | - | - | - | 200mA DC | 1V | 30V | 200mA | - | 5 ns | 500nA | 30V | 10pF @ 1V 1MHz | 4A | - | 4A | - | - | - | - | - | 1.25mm | 2.85mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSR01L30NXT5G ON Semiconductor | 455000 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 0201 (0603 Metric) | YES | 2 | - | - | SILICON | - | - | 1 | 0.735W | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | - | - | - | 8541.10.00.70 | - | - | - | - | BOTTOM | - | - | - | - | NSR01L30 | 2 | - | - | 0201 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 3μA @ 30V | - | - | 530mV @ 100mA | - | 100mA | - | 150°C Max | - | 0.1A | - | - | 100mA DC | 530mV | 30V | 100mA | - | - | 3μA | 30V | 7pF @ 5V 1MHz | 4A | - | 4A | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS3010B03WE6327HTSA1 Infineon Technologies | 21527 |
| Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | 125°C | -65°C | - | - | - | - | - | 30V | - | - | - | - | 1A | - | BAS3010 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 20μA @ 30V | - | 1A | 550mV @ 1A | - | 1A | - | -65°C~125°C | - | - | Not Halogen Free | - | - | 550mV | 30V | 1A | - | - | 20μA | 30V | 40pF @ 5V 1MHz | 10A | - | 10A | - | - | - | - | - | 900μm | 1.25mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NRVB0530T1G ON Semiconductor | 15658 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | SOD-123 | YES | 2 | - | - | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 125°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | - | - | - | MBR0530 | 2 | AEC-Q101 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 130μA @ 30V | - | - | 430mV @ 500mA | - | 500mA | - | -65°C~125°C | - | 0.5A | Halogen Free | - | - | 430mV | 30V | 500mA | - | - | 130μA | 30V | - | 5.5A | - | 5.5A | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAS16LD,315 Nexperia USA Inc. | 25300 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 2-XDFN | - | 2 | - | - | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2008 | Automotive, AEC-Q101, BAS16 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | 150°C | -55°C | - | - | - | 1.5pF | - | - | 250mW | DUAL | - | 260 | - | 30 | BAS16L | 2 | AEC-Q101; IEC-60134 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 500nA @ 80V | - | - | 1.25V @ 150mA | - | 215mA | - | 150°C Max | 4A | - | - | - | 215mA DC | 1.25V | 100V | 215mA | - | 4 ns | 500nA | 100V | 1.5pF @ 0V 1MHz | 4A | 100V | 500mA | 4 ns | 150°C | 150°C | - | - | 400μm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SBAS16HT1G ON Semiconductor | 384000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 20 hours ago) | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | - | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2007 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | 200mW | DUAL | GULL WING | - | - | - | BAS16 | 2 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 1μA @ 75V | - | - | 1.25V @ 150mA | - | 200mA | 50μA | -55°C~150°C | 500mA | - | Halogen Free | 100V | 200mA DC | 1.25V | 75V | 200mA | - | 6 ns | 1μA | 75V | 2pF @ 0V 1MHz | 36A | - | - | 6 ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DFLS130L-7 Diodes Incorporated | 1700 | - | Datasheet | 15 Weeks | - | Tin | Surface Mount | Surface Mount | POWERDI®123 | - | 2 | - | - | SILICON | PowerDI123 | - | 1 | - | Tape & Reel (TR) | 2012 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 125°C | -40°C | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | 76pF | - | 30V | 1.67W | DUAL | FLAT | - | 1A | - | DFLS130 | 2 | AEC-Q101 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1mA @ 30V | - | 1A | 310mV @ 1A | CATHODE | 1A | - | -40°C~125°C | - | - | - | - | - | 360mV | 30V | 1A | 1 | - | 1mA | 30V | 76pF @ 10V 1MHz | 50A | 30V | 50A | - | 125°C | - | - | - | 1mm | 2.8mm | 1.78mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSR0240P2T5G ON Semiconductor | 24000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | SOD-923 | YES | 2 | - | - | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | DUAL | FLAT | - | - | - | NSR0240 | 2 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 5μA @ 40V | - | - | 600mV @ 200mA | - | 200mA | 5μA | -55°C~150°C | 2A | - | - | - | 200mA DC | 600mV | 40V | 200mA | - | - | 5μA | 40V | 7pF @ 1V 1MHz | 2A | - | 2A | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |