- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Rep Rev Volt | Power Dissipation (Max) | Product Status | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Rev Recov Time | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Breakdown Voltage-Min | Reverse Recovery Time-Max | Frequency Band | Reverse Recovery Time (trr) | Diode Capacitance-Nom | Diode Capacitance-Max | Product | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAY73 ON Semiconductor | 3800 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | 80g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 175°C | -65°C | - | - | 8541.10.00.70 | 8pF | - | 125V | - | - | WIRE | NOT SPECIFIED | - | 500mA | NOT SPECIFIED | - | - | - | - | Not Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5nA @ 100V | 500mW | 500mA | 1V @ 200mA | ISOLATED | 500mA | - | 175°C Max | 4A | - | - | - | 1V | 125V | 500mA | - | - | 1 μs | 5nA | 125V | - | - | 8pF @ 0V 1MHz | 4A | - | 125V | - | - | 4A | 1 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | 6.35mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NRVTS12120MFST3G ON Semiconductor | 5000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-PowerTDFN, 5 Leads | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | - | - | - | DUAL | FLAT | - | not_compliant | - | - | - | - | - | R-PDSO-F5 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 75μA @ 120V | - | - | 830mV @ 12A | CATHODE | - | - | -55°C~150°C | - | - | 120V | - | - | 120V | 12A | - | 1 | - | - | - | - | - | - | - | 200A | - | - | 75μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RFN1LAM7STR ROHM Semiconductor | 3000 |
| Datasheet | 20 Weeks | - | - | - | Surface Mount | SOD-128 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 1μA @ 700V | - | - | 1.5V @ 800mA | - | - | - | 150°C Max | - | 0.8A | 700V | 800mA | - | - | - | - | - | 80ns | - | - | 700V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DST10100S Littelfuse Inc. | 87613 |
| Datasheet | 23 Weeks | - | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PDSO-F3 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 250μA @ 100V | - | - | 700mV @ 10A | CATHODE | 10A | - | -55°C~150°C | - | - | - | - | - | 100V | 10A | - | 1 | - | - | - | - | TO-277B | - | - | - | - | - | 250μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SDM02M30LP3-7B Diodes Incorporated | 10000 |
| Datasheet | 19 Weeks | - | - | - | Surface Mount | 0201 (0603 Metric) | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | - | - | - | FREE WHEELING DIODE | 8541.10.00.70 | - | - | - | - | BOTTOM | NO LEAD | 260 | - | - | 30 | - | - | - | R-PBCC-N2 | - | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 400nA @ 30V | - | - | 450mV @ 10mA | - | - | - | -55°C~150°C | - | 0.1A | 30V | 100mA | - | - | - | - | - | 1.6ns | - | - | 30V | - | 2.7pF @ 5V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SX33L_R1_00001 Panjit | 9 |
| - | - | - | - | - | Surface Mount | SMA (DO-214AC) | - | - | SMA (DO-214AC) | - | - | - | - | Panjit | - | 1800 | - | 3 A | 75 A | - | 800 uA | Panjit | - | + 125 C | Panjit International Inc. | - 55 C | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Details | - | 0.002395 oz | 30 V | 30 V | MouseReel | - | SSM-30AAH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1 mA @ 30 V | - | - | 370 mV @ 3 A | - | - | - | -55°C ~ 125°C | - | - | 30 V | 3A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes | - | - | - | - | 350 mV | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | ||
![]() CD214A-F1600 Bourns Inc. | 100000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | CD214A | 2 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 600V | - | - | 1.7V @ 1A | - | 1A | - | -55°C~150°C | 25A | 1A | - | - | 1.7V | 600V | 1A | - | - | 35 ns | 5μA | 600V | - | - | 10pF @ 4V 1MHz | 25A | - | 600V | - | - | 25A | 25 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() NSR15304NXT5G ON Semiconductor | 2704 | - | Datasheet | - | - | - | - | Surface Mount | 0402 (1006 Metric) | - | - | 2-DSN (1x0.6), (0402) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 80 µA @ 30 V | - | - | 580 mV @ 1.5 A | - | - | - | 150°C | - | - | 30 V | 1.5A | - | - | - | - | - | - | - | - | - | - | 60pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | 25 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APT15D100BCTG Microchip Technology | 50 |
| - | - | - | - | - | Through Hole | TO-247-3 | - | - | TO-247 [B] | - | - | - | APT15 | - | 15A | 1 | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Through Hole | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Details | - | 1.340411 oz | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | - | 250 µA @ 1000 V | - | - | 2.3 V @ 15 A | - | - | - | -55°C ~ 175°C | - | - | 1000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | 260 ns | - | - | Rectifiers | - | - | - | - | - | - | 21.46 mm | 16.26 mm | 5.31 mm | - | - | - | - | ||
![]() JAN1N5416/TR Microchip Technology | 16 |
| - | - | - | - | - | Through Hole | B, Axial | - | - | - | - | - | - | - | Microchip / Microsemi | - | 1 | - | 3 A | - | - | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | - | Through Hole | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | 100 V | - | - | - | Military, MIL-PRF-19500/411 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 1 μA @ 100 V | - | - | 1.5 V @ 9 A | - | - | - | -65°C ~ 175°C | 80 A | - | 100 V | 3A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 ns | - | - | - | 150 ns | - | - | Rectifiers | - | - | - | - | 1.5 V | Rectifiers | - | - | - | - | - | - | - | ||
![]() JANTX1N6621US/TR Microchip Technology | 50 |
| - | - | - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | - | Microchip / Microsemi | - | 1 | - | 2 A | - | - | 500 nA | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | 400 V | - | - | - | Military, MIL-PRF-19500/585 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 500 nA @ 440 V | - | - | 1.4 V @ 1.2 A | - | - | - | -65°C ~ 150°C | 20 A | - | 440 V | 2A | - | - | - | Rectifiers | - | - | - | - | - | - | 10pF @ 10V, 1MHz | - | - | - | - | - | - | 45 ns | - | - | - | 30 ns | - | - | Rectifiers | - | - | - | - | 1.6 V | Rectifiers | - | - | - | - | - | - | - | ||
![]() APT15D120KG Microchip Technology | 220 |
| - | - | - | - | - | Through Hole | TO-220-2 | NO | - | TO-220 [K] | - | SILICON | 2 | APT15D120 | - | - | 1 | 2.5 V | 15 A | - | MICROSEMI CORP | 250 uA | - | APT15D120KG | + 175 C | Microchip Technology | - 55 C | - | - | Through Hole | 1 | - | - | - | 175 °C | -55 °C | Tube | PLASTIC/EPOXY | ROHS COMPLIANT, TO-220, 2 PIN | RECTANGULAR | FLANGE MOUNT | - | Active | TO-220AC | - | - | Active | - | - | NOT SPECIFIED | - | - | 5.53 | Details | Yes | 0.211644 oz | 1.2 kV | - | Tube | - | - | e3 | Yes | - | - | - | - | Fast Recovery Rectifiers | PURE MATTE TIN | - | - | ULTRA FAST SOFT RECOVERY | FREEWHELLING DIODE, HIGH RELIABILITY, LOW NOISE, SNUBBER DIODE | 8541.10.00.80 | - | - | - | Standard | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | - | - | - | 3 | - | R-PSFM-T2 | Not Qualified | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | RECTIFIER DIODE | 250 µA @ 1200 V | - | - | 2.5 V @ 15 A | CATHODE | - | - | -55°C ~ 175°C | 110 A | 15 A | 1200 V | 15A | - | - | - | - | 1 | - | - | - | 1200 V | TO-220AC | - | - | 110 A | - | - | - | - | 260 ns | - | 0.26 µs | - | 260 ns | - | - | Rectifiers | - | - | - | - | 2.5 V | - | 9.19 mm | 10.26 mm | 4.72 mm | - | - | - | - | ||
![]() 10MQ060NPBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-10MQ060NPBF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAR16-1E6327 Infineon | 2000 | - | Datasheet | - | - | - | - | - | - | YES | - | - | - | SILICON | 3 | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | BAR16-1E6327 | - | - | - | 1 | - | - | 2 | - | - | - | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | 0.25 W | - | - | - | NOT SPECIFIED | - | - | 7.86 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | Matte Tin (Sn) | - | - | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | PIN Diodes | - | - | DUAL | GULL WING | 260 | compliant | - | - | - | - | - | R-PDSO-G3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | - | - | - | - | PIN DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | HIGH FREQUENCY | - | 0.2 pF | 0.5 pF | - | 1 µs | 0.01 mA | 100 MHz | 4200 Ω | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5802/TR Microchip Technology | 50 |
| - | - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | - | Microchip / Microsemi | - | 1 | - | 2.5 A | - | - | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | - | Through Hole | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | 50 V | - | - | - | Military, MIL-PRF-19500/477 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 1 μA @ 50 V | - | - | 875 mV @ 1 A | - | - | - | -65°C ~ 175°C | 35 A | - | 50 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | 25pF @ 10V, 1MHz | - | - | - | - | - | - | 25 ns | - | - | - | 25 ns | - | - | Rectifiers | - | - | - | - | 975 mV | Rectifiers | - | - | - | - | - | - | - | ||
![]() BAS40-04 Diotec Semiconductor AG | 841 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | -55C to 150C | - | Military | - | - | - | - | - | - | - | SOT-23 | - | - | 40(V) | - | - | No | Schottky Diode | - | 10(uA) | 5(ns) | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Dual Series | - | - | - | - | - | - | - | - | - | - | 200(mA) | - | - | - | - | - | - | 1(V) | - | - | - | - | - | - | - | - | - | - | 0.6(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG1020EJ,115 Nexperia USA Inc. | 131903 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SOD-323F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | PMEG1020 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 3mA @ 10V | - | - | 460mV @ 2A | - | 2A | 3mA | 150°C Max | 9A | - | 10V | 2A DC | 460mV | 10V | 2A | - | - | - | 3mA | 10V | - | - | 50pF @ 5V 1MHz | 9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1PS76SB10,135 Nexperia USA Inc. | 30000 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | 125°C | -65°C | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | 1PS76SB10 | 2 | - | - | - | - | 30V | Single | Small Signal =< 200mA (Io), Any Speed | 2A | Schottky | 2μA @ 25V | - | - | 800mV @ 100mA | - | 200mA | 2μA | 125°C Max | 300mA | - | - | 200mA DC | 800mV | 30V | 200mA | - | - | - | 2μA | 30V | - | - | 10pF @ 1V 1MHz | 600mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD1408-R1200 Bourns Inc. | 4394 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | DUAL | FLAT | - | - | - | - | CD1408 | 2 | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 1μA @ 200V | - | - | 1V @ 1A | - | 1A | - | -65°C~175°C | 30A | 1A | - | - | 1V | 200V | 1A | - | - | 3 μs | 1μA | 200V | - | - | 12pF @ 4V 1MHz | 30A | - | 200V | - | - | 30A | 3 μs | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.35mm | 3.6mm | 2.1mm | No | - | ROHS3 Compliant | - | ||
![]() JANTXV1N5620/TR Microchip Technology | 24 |
| - | - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | - | Microchip / Microsemi | - | 1 | - | 1 A | - | - | 500 nA | Microchip | - | + 200 C | Microchip Technology | - 65 C | - | - | Through Hole | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | 800 V | - | - | - | Military, MIL-PRF-19500/427 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 500 nA @ 800 V | - | - | 1.3 V @ 3 A | - | - | - | -65°C ~ 200°C | 30 A | - | 800 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 us | - | - | - | 2 μs | - | - | Rectifiers | - | - | - | - | 1.3 V | Rectifiers | - | - | - | - | - | - | - |