- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Peak Pulse Power Dissipation | Power Dissipation (Max) | Product Status | Qualification | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Reverse Recovery Time-Max | Natural Thermal Resistance | Reverse Recovery Time (trr) | Product | Operating Voltage | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFSP08120A ON Semiconductor | 30 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | TO-220-2 | - | - | - | 2.16g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | 166W | - | - | - | - | - | - | - | - | Tube | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, PD-CASE | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | R-PSFM-T2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Silicon Carbide Schottky | 200μA @ 1200V | - | - | 1.75V @ 8A | - | - | - | -55°C~175°C | - | 8A | - | 1200V | 8A DC | - | - | - | - | 1 | - | - | 1.2kV | 1200V | TO-220AC | 538pF @ 1V 100kHz | - | - | - | 200μA | 68A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RB055LAM-30TR ROHM Semiconductor | 3689 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | SOD-128 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 30V | - | - | 550mV @ 3A | - | 3A | - | 150°C Max | - | 3A | - | 30V | - | - | - | - | - | 1 | - | - | - | 30V | - | - | - | - | - | 50μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RFU02VSM6STR ROHM Semiconductor | 120000 |
| - | 10 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2015 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | - | 2.2V @ 200mA | - | 200mA | - | 150°C Max | - | 0.2A | - | - | - | - | 600V | 200mA | - | - | 25ns | - | - | - | - | 5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAS7002WH6327XTSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-80 | - | 80 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | 125°C | -55°C | - | - | 8541.10.00.70 | - | - | - | DUAL | FLAT | - | - | - | - | BAS70-02W | - | AEC-Q101 | R-PDSO-F2 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 100nA @ 50V | - | - | 1V @ 15mA | - | 70mA | - | -55°C~125°C | - | 0.07A | Halogen Free | - | 70mA DC | 1V | 70V | 70mA | - | - | 100 ps | - | 70V | - | - | 2pF @ 0V 1MHz | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() RR1VWM6STFTR ROHM Semiconductor | 72000 |
| - | 12 Weeks | - | - | - | Surface Mount | 2-SMD, Flat Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2016 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | - | 1.2V @ 1A | - | 1A | - | 175°C Max | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JANTXV1N5618US/TR Microchip Technology | 50 | - | - | - | - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | - | Microchip / Microsemi | - | 1 | 1 A | - | 500 nA | Microchip | - | - | - | + 200 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | 600 V | - | - | Military, MIL-PRF-19500/427 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 nA @ 600 V | - | - | 1.3 V @ 3 A | - | - | - | -65°C ~ 200°C | 30 A | - | - | 600 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 2 us | - | - | - | 2 μs | Rectifiers | - | 1.3 V | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() UC1612L Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG2010EPAS115 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS16WT1 ON Semiconductor | 3000 | - | Datasheet | - | Obsolete (Last Updated: 2 years ago) | - | - | Surface Mount | SC-70, SOT-323 | YES | 3 | SC-70-3 (SOT323) | - | SILICON | 3 | BAS16 | - | 75 V | - | - | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | OBSOLETE (Last Updated: 2 years ago) | CASE 419-04 | BAS16WT1 | - | onsemi | - | NOT SPECIFIED | - | 1 | - | Bulk | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | SC-70 | - | 0.2 W | Obsolete | - | 30 | - | 5.63 | Compliant | No | - | Cut Tape (CT) | - | - | e0 | No | - | - | - | - | - | TIN LEAD | 150 °C | -55 °C | - | - | - | 2 pF | - | - | DUAL | GULL WING | 240 | unknown | - | - | - | 3 | - | R-PDSO-G3 | COMMERCIAL | Standard | SINGLE | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1 µA @ 1.25 V | - | 200 mA | 1.25 V @ 150 mA | - | - | 1 µA | -55°C ~ 150°C | 500 mA | - | - | 100 V | 200mA | 1.25 V | 100 V | 200 mA | - | - | 6 ns | - | - | 75 V | - | - | 500 mA | - | - | - | - | 6 ns | - | 0.006 µs | - | 6 ns | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 20L15TPBF International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRVS1504T3G ON Semiconductor | 290 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | 150°C | -55°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | DUAL | J BEND | - | - | - | - | MRS1504 | 2 | AEC-Q101 | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 400V | - | - | 1.04V @ 1.5A | - | 1.5A | - | -55°C~150°C | - | - | - | - | - | 1.04V | 400V | 1.5A | - | 1 | - | 1μA | 400V | - | - | - | 50A | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RCLAMP0502A Semtech | 90000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50W | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | ||
![]() STPS20SM60D STMicroelectronics | 1934 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 150°C | -65°C | POWER | - | - | - | - | - | - | - | - | - | - | - | STPS20 | 3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 85μA @ 60V | - | - | 630mV @ 20A | CATHODE | 20A | - | 150°C Max | - | - | - | - | - | 630mV | 60V | 20A | - | 1 | - | 85μA | 60V | - | - | - | 400A | - | - | - | 400A | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SB360-T Diodes Incorporated | 214800 | - | Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | 1.09999g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | - | Bright Tin (Sn) | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | WIRE | 260 | - | - | 40 | SB360 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | - | - | 740mV @ 3A | ISOLATED | 3A | - | -65°C~150°C | - | 3A | - | - | - | 740mV | 60V | 3A | - | 1 | - | 500μA | 60V | - | - | - | 80A | - | - | - | 80A | - | - | - | - | - | - | - | - | - | - | 5.3mm | 9.5mm | 5.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1N4001-B Diodes Incorporated | 45000 | - | Datasheet | - | - | Tin | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | 310.002035mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | e3 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 150°C | -65°C | - | - | 8541.10.00.80 | - | - | - | - | WIRE | 260 | - | - | 40 | 1N4001 | 2 | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | - | - | 1V @ 1A | ISOLATED | 1A | - | - | 30A | 1A | - | - | - | 1V | 50V | 1A | - | - | - | 5μA | 50V | - | - | 15pF @ 4V 1MHz | 30A | - | - | - | 30A | - | 50V | - | - | - | - | - | - | - | - | 2.71mm | 4.7mm | 2.71mm | No | - | ROHS3 Compliant | - | ||
![]() SCS308APC9 ROHM Semiconductor | 8 |
| - | 12 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | 57W | - | - | - | - | - | - | - | - | Tube | 2016 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | GENERAL PURPOSE | PD-CASE | 8541.10.00.80 | - | - | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PSFM-T2 | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 40μA @ 650V | - | - | 1.5V @ 8A | CATHODE | 8A | - | 175°C Max | - | 8A | - | - | 8A DC | - | 650V | 8A | - | 1 | 0ns | - | - | - | TO-220AC | 400pF @ 1V 1MHz | - | - | - | 40μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FDH333TR ON Semiconductor | 21 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | 80g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | 175°C | -65°C | - | - | 8541.10.00.70 | 6pF | - | 150V | - | WIRE | - | - | 200mA | - | FDH333 | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 3nA @ 125V | 500mW | 200mA | 1.15V @ 300mA | ISOLATED | 200mA | - | 175°C Max | 4A | - | - | - | - | 1.15V | 125V | 200mA | - | - | - | 3nA | 150V | - | - | 6pF @ 0V 1MHz | 4A | - | 150V | - | - | - | - | - | 300 °C/W | - | - | - | - | - | 1.91mm | - | 4.56mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD214A-B230LF Bourns Inc. | 45000 | - | Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 125°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | CD214A | 2 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 30V | - | - | 500mV @ 2A | - | 2A | 500μA | -55°C~125°C | 50A | 2A | - | - | - | 500mV | 30V | 2A | - | 1 | - | 500μA | 30V | - | - | 200pF @ 4V 1MHz | 50A | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DSEP8-06A IXYS | 26500 |
| Datasheet | 28 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | HiPerFRED™ | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 175°C | -55°C | GENERAL PURPOSE | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | - | - | - | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 3 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 60μA @ 600V | 60W | - | 2.1V @ 10A | CATHODE | 10A | - | -55°C~175°C | 50A | - | - | - | - | 2.1V | 600V | 10A | - | 1 | 35 ns | 60μA | 600V | - | - | - | 50A | - | 600V | - | 50A | 35 ns | - | - | - | - | - | - | - | - | - | 16.51mm | 10.66mm | 4.82mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NRVTSAF345T3G ON Semiconductor | 23800 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | DO-221AC, SMA Flat Leads | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | - | DUAL | - | - | not_compliant | - | - | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 7.5μA @ 45V | - | - | 630mV @ 3A | - | - | - | -65°C~150°C | - | 3A | - | 45V | 3A | - | - | - | - | 1 | - | - | - | 45V | - | - | - | 100A | - | 7.5μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |