- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5550US/TR Microchip Technology | 50 |
| - | - | - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | Microchip Technology | - | 1 | - | 5 A | - | - | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 200 V | - | Reel | - | Military, MIL-PRF-19500/420 | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 200 V | - | 1.2 V @ 9 A | - | - | - | -65°C ~ 175°C | 100 A | - | - | 200 V | 3A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 2 us | - | 2 μs | Rectifiers | 1.2 V | Rectifiers | - | - | - | - | - | - | - | ||
![]() CD216A-B120R Bourns, Inc. | 470 | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 1 | - | - | - | - | - | - | BOURNS INC | - | Bourns Inc | CD216A-B120R | - | - | - | - | 1 | - | - | - | - | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-216 | - | - | - | NOT SPECIFIED | 5.86 | - | No | - | - | - | - | - | - | e0 | - | - | - | - | - | EAR99 | - | TIN LEAD | - | - | - | - | 8541.10.00.80 | - | - | - | SCHOTTKY | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | - | - | 1 | - | - | R-PSSO-G1 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | 20 V | DO-216AA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5080PF Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 50 A | - | - | 2 mA | - | - | + 200 C | - | - 65 C | Stud Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 800 V | - | Tray | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 700 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.05 V | - | - | - | - | - | - | - | - | ||
![]() APT10SCD65K Microchip Technology | In Stock | - | - | - | - | - | - | TO-220-2 | NO | - | - | - | SILICON CARBIDE | 2 | - | - | 1 | 1.8 V | 17 A | 110 A | MICROSEMI CORP | 200 uA | - | APT10SCD65K | + 150 C | - | - 55 C | Through Hole | 1 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | 63 W | 63 W | - | - | 5.23 | Details | Yes | 0.211644 oz | - | 650 V | Tube | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY, LOW LEAKAGE CURRENT, PD-CASE | 8541.10.00.80 | - | - | - | - | SINGLE | THROUGH-HOLE | - | compliant | - | - | - | - | - | - | R-PSFM-T2 | - | Single | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | - | 17 A | - | - | - | - | - | - | - | 1 | - | - | - | 650 V | TO-220AC | - | - | 110 A | - | 200 µA | - | - | - | - | Schottky Silicon Carbide Diodes | 2 V | - | - | - | - | - | - | - | - | ||
![]() UES1302E3 Microchip Technology | 20 |
| - | - | - | - | Through Hole | B, Axial | - | - | B, Axial | - | - | - | Microchip Technology | - | 1 | - | 6 A | - | - | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 100 V | - | Bulk | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | - | 925 mV @ 6 A | - | - | - | 175°C | 125 A | - | - | 100 V | 6A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 30 ns | - | 30 ns | Rectifiers | 925 mV | Rectifiers | - | - | - | - | - | - | - | ||
![]() JANTX1N6074/TR Microchip Technology | 44 |
| - | - | - | - | Through Hole | A, Axial | - | - | A-PAK | - | - | - | Microchip / Microsemi | - | 1 | - | 9.4 A | - | - | 1 uA | Microchip | - | + 155 C | Microchip Technology | - 65 C | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 100 V | - | - | - | Military, MIL-PRF-19500/503 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 100 V | - | 2.04 V @ 9.4 A | - | - | - | -65°C ~ 155°C | 35 A | - | - | 100 V | 850mA | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 30 ns | - | 30 ns | Rectifiers | 2.04 V | Rectifiers | - | - | - | - | - | - | - | ||
![]() IDH02G65C5XKSA2 Infineon Technologies | 26800 | - | Datasheet | 18 Weeks | - | - | Through Hole | TO-220-2 | NO | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | 36W | - | - | - | - | - | - | - | - | Tube | - | CoolSiC™+ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | - | - | 1.7V @ 2A | CATHODE | - | - | -55°C~175°C | - | 2A | - | 650V | 2A DC | - | - | - | - | 1 | 0ns | - | - | 650V | - | 70pF @ 1V 1MHz | - | 138A | - | 35μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MR756 ON Semiconductor | 8000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | Through Hole | Through Hole | Button, Axial | - | 2 | - | - | SILICON | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 175°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | 600V | - | - | WIRE | 240 | not_compliant | 6A | 30 | MR756 | 2 | - | - | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 25μA @ 600V | 6A | 900mV @ 6A | ISOLATED | 22A | - | -65°C~175°C | 400A | - | - | - | - | 1.25V | 600V | 6A | - | 1 | - | 25μA | 600V | - | - | - | 400A | - | 600V | - | - | - | - | - | - | - | - | 8.69mm | 6.25mm | 8.69mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() NSRLV20MW2T1G ON Semiconductor | 66000 |
| Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 125°C | -55°C | - | - | 8541.10.00.80 | - | - | - | - | DUAL | GULL WING | 260 | - | - | 30 | - | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 15V | - | 500mV @ 900mA | - | 1A | 50μA | -55°C~125°C | - | 1A | - | - | 1A DC | 500mV | 20V | 1A | - | - | - | 50μA | 20V | - | - | 29pF @ 5V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SBRD8320T4G ON Semiconductor | 32363 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | MBRD320 | 3 | AEC-Q101 | - | R-PSSO-G2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 20V | - | 600mV @ 3A | CATHODE | - | - | -65°C~175°C | - | 3A | Halogen Free | - | - | - | 20V | 3A | - | 1 | - | - | - | - | - | - | - | - | - | 200μA | 75A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG4002EL,315 Nexperia USA Inc. | 131903 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.50 | - | - | - | - | BOTTOM | - | 260 | - | - | 30 | PMEG4002 | 2 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 40V | - | 600mV @ 200mA | - | 200mA | 10μA | 150°C Max | 3A | - | - | - | 200mA DC | 600mV | 40V | 200mA | - | - | - | 10μA | 40V | - | - | 20pF @ 1V 1MHz | 3A | - | - | - | 3A | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N4003G-T Diodes Incorporated | 5000 |
| Datasheet | 23 Weeks | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | - | 299.994654mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Bright Tin (Sn) | 175°C | -65°C | - | - | 8541.10.00.80 | 8pF | - | 200V | - | - | WIRE | 260 | - | 1A | 40 | 1N4003 | 2 | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1A | 1V @ 1A | ISOLATED | 1A | - | -65°C~175°C | 30A | - | - | - | - | 1V | 200V | 1A | - | - | 2 μs | 5μA | 200V | - | - | 8pF @ 4V 1MHz | 30A | - | - | - | - | 2 μs | 200V | - | - | - | - | 2.72mm | 5.21mm | 2.72mm | No | - | ROHS3 Compliant | Exempt | ||
![]() R4360TS Microchip Technology | In Stock | - | - | - | - | - | Stud Mount | DO-205AA, DO-8, Stud | - | - | DO-205AA (DO-8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 600 V | - | 1.1 V @ 200 A | - | - | - | -65°C ~ 200°C | - | - | - | 600 V | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UF160SM Microchip Technology | 15 |
| - | - | - | Surface Mount | Surface Mount | DO-213AB, MELF (Glass) | - | 2 | DO-213AB (MELF, LL41) | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 600 V | - | 1 V @ 1 A | - | - | - | -65°C ~ 175°C | - | - | - | 600 V | 1A | 1.2 V | - | - | Rectifiers | - | 50 ns | 5 µA | 600 V | - | - | - | 25 A | - | - | - | - | - | - | 50 ns | Rectifiers | - | Rectifiers | - | - | - | No | - | - | - | ||
![]() UFR8650 Microchip Technology | 2084 |
| - | - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | - | DO-203AB (DO-5) | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 30 μA @ 500 V | - | 1.25 V @ 85 A | - | - | - | -65°C ~ 175°C | - | - | - | 500 V | 85A | - | - | - | Rectifiers | - | - | - | - | - | - | 180pF @ 10V, 1MHz | - | - | - | - | - | - | - | 100 ns | Rectifiers | - | Rectifiers | - | - | - | - | - | - | - | ||
![]() S43160 Microchip Technology | 44 |
| - | - | - | - | Stud Mount | DO-205AA, DO-8, Stud | - | - | DO-205AA (DO-8) | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 1600 V | - | 1.1 V @ 200 A | - | - | - | -65°C ~ 200°C | - | - | - | 1600 V | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | ||
![]() S50440 Microchip Technology | 2589 |
| - | - | - | - | Stud Mount | DO-205AB, DO-9, Stud | - | - | DO-205AB, DO-9 | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 75 μA @ 400 V | - | 1.25 V @ 1000 A | - | - | - | -65°C ~ 200°C | - | - | - | 400 V | 300A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | ||
![]() 1N4149-1 Microchip Technology | 14 |
| - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 25 nA @ 20 V | - | 1 V @ 10 mA | - | - | - | -65°C ~ 200°C | - | - | - | 75 V | 200mA | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 ns | - | - | Zener Diodes | - | - | - | - | - | - | - | ||
![]() UFR8760 Microchip Technology | In Stock | - | - | - | Production (Last Updated: 2 months ago) | Stud | Stud Mount | DO-203AB, DO-5, Stud | - | 2 | DO-203AB (DO-5) | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 30 μA @ 600 V | - | 1 V @ 85 A | - | 85 A | - | -65°C ~ 175°C | - | - | - | 600 V | 85A | - | - | - | Rectifiers | - | 140 ns | 25 µA | 600 V | - | - | 155pF @ 10V, 1MHz | 1.2 kA | - | - | - | - | - | - | 140 ns | Rectifiers | - | Rectifiers | - | - | - | No | - | - | - | ||
![]() S38100 Microchip Technology | 31 |
| - | - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | - | DO-5 (DO-203AB) | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 25 μA @ 1000 V | - | 1.15 V @ 200 A | - | - | - | -65°C ~ 200°C | - | - | - | 1000 V | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - |