- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMPD2838E Central Semiconductor | 164 | - | - | - | - | - | - | YES | - | SILICON | 3 | - | - | - | 0.85 V | - | CENTRAL SEMICONDUCTOR CORP | - | Central Semiconductor Corp | CMPD2838E | - | - | - | - | - | - | - | - | - | - | 2 | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.35 W | - | NOT SPECIFIED | - | 5.3 | - | No | - | - | - | - | - | e0 | No | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8541.10.00.70 | Rectifier Diodes | DUAL | GULL WING | NOT SPECIFIED | unknown | 3 | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | - | - | - | 0.2 A | - | - | - | - | 120 V | - | - | - | - | 0.004 µs | - | - | - | - | - | ||
![]() JANTXV1N5305-1/TR Microchip | 13 |
| - | - | - | Through Hole | DO-7-2 | - | DO-7 | - | - | 1N5305 | - | 1 | - | - | - | - | - | - | - | 1.85 V | + 175 C | 100 V | 2.2 mA | Microchip Technology | 0.395 MOhms | 0.061 MOhms | - 65 C | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | 2.2mA | - | N | - | 100V | 1.85V | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRVTSAF260ET3G ON Semiconductor | 78250 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | DO-221AC, SMA Flat Leads | YES | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | DUAL | - | - | not_compliant | - | R-PDSO-F2 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 12μA @ 60V | 650mV @ 2A | - | -65°C~175°C | - | 2A | 60V | 2A | - | 1 | 60V | - | 50A | 12μA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() JAN1N6642UBCA/TR Microchip Technology | In Stock | - | - | - | - | Surface Mount | 3-SMD, No Lead | - | UB | - | - | - | Microchip / Microsemi | 100 | - | 100 mA | - | 500 nA | Microchip | - | 5 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 75 V | - | Active | - | - | - | N | - | - | - | - | Reel | Military, MIL-PRF-19500/578 | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | -65°C ~ 175°C | 2.5 A | - | 75 V | 300mA | Diodes - General Purpose, Power, Switching | - | - | 5pF @ 0V, 1MHz | - | - | 5 ns | - | 5 ns | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching | - | ||
![]() JANS1N5416US/TR Microchip Technology | 3507 |
| - | - | - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | Bulk | Military, MIL-PRF-19500/411 | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | 1.5 V @ 9 A | - | -65°C ~ 175°C | - | - | 100 V | 3A | Rectifiers | - | - | - | - | - | - | - | 150 ns | Rectifiers | - | Rectifiers | - | ||
![]() UFR10280 Microchip Technology | In Stock | - | - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | DO-203AB (DO-5) | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25 μA @ 800 V | 1 V @ 100 A | - | -65°C ~ 175°C | - | - | 800 V | 100A | Rectifiers | - | - | 210pF @ 10V, 1MHz | - | - | - | - | 120 ns | Rectifiers | - | Rectifiers | - | ||
![]() UT4010 Microchip Technology | 44 |
| - | - | - | Through Hole | Axial | - | B | - | - | - | Microchip Technology / Atmel | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1 V @ 3 A | - | -195°C ~ 175°C | - | - | 100 V | 4A | Rectifiers | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | ||
![]() UFR10260R Microchip Technology | In Stock | - | - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | DO-203AB (DO-5) | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25 μA @ 600 V | 1 V @ 100 A | - | -65°C ~ 175°C | - | - | 600 V | 100A | Rectifiers | - | - | 210pF @ 10V, 1MHz | - | - | - | - | 120 ns | Rectifiers | - | Rectifiers | - | ||
![]() UFR10280R Microchip Technology | In Stock | - | - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | DO-203AB (DO-5) | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25 μA @ 800 V | 1 V @ 100 A | - | -65°C ~ 175°C | - | - | 800 V | 100A | Rectifiers | - | - | 210pF @ 10V, 1MHz | - | - | - | - | 120 ns | Rectifiers | - | Rectifiers | - | ||
![]() S50420 Microchip Technology | 2010 |
| - | - | - | Stud Mount | DO-205AB, DO-9, Stud | - | DO-205AB, DO-9 | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 75 μA @ 200 V | 1.25 V @ 1000 A | - | -65°C ~ 200°C | - | - | 200 V | 300A | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | ||
![]() S4320TS Microchip Technology | 48 |
| - | - | - | Stud Mount | DO-205AA, DO-8, Stud | - | DO-205AA (DO-8) | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 200 V | 1.1 V @ 200 A | - | -65°C ~ 200°C | - | - | 200 V | 150A | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | ||
![]() S3780 Microchip Technology | 31 |
| - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | DO-5 (DO-203AB) | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 25 μA @ 800 V | 1.15 V @ 85 A | - | -65°C ~ 200°C | - | - | 800 V | 85A | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | ||
![]() S37140 Microchip Technology | 44 |
| - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | DO-5 (DO-203AB) | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 25 μA @ 1400 V | 1.15 V @ 85 A | - | -65°C ~ 200°C | - | - | 1400 V | 85A | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | ||
![]() S4260 Microchip Technology | 31 |
| - | - | - | Stud Mount | DO-205AA, DO-8, Stud | - | DO-205AA (DO-8) | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 600 V | 1.2 V @ 200 A | - | -65°C ~ 200°C | - | - | 600 V | 125A | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | ||
![]() R4210 Microchip Technology | 31 |
| - | - | - | Stud Mount | DO-205AA, DO-8, Stud | - | DO-205AA (DO-8) | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 50 μA @ 100 V | 1.2 V @ 200 A | - | -65°C ~ 200°C | - | - | 100 V | 125A | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | ||
![]() S3640 Microchip Technology | 15 |
| - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | DO-203AB (DO-5) | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 25 μA @ 400 V | 1.25 V @ 200 A | - | -65°C ~ 200°C | - | - | 400 V | 70A | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | ||
![]() JANS1N5292UR-1/TR Microchip Technology | 2499 |
| - | - | - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | - | Microchip / Microsemi | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | Bulk | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Regulator Diodes | - | - | - | - | - | - | - | - | - | - | Current Regulator Diodes | - | ||
![]() S3680 Microchip Technology | 31 |
| - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | DO-203AB (DO-5) | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 25 μA @ 800 V | 1.25 V @ 200 A | - | -65°C ~ 200°C | - | - | 800 V | 70A | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | ||
![]() S504160 Microchip Technology | 2447 |
| - | - | - | Stud Mount | DO-205AB, DO-9, Stud | - | DO-205AB, DO-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | SR504 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 75 μA @ 1600 V | 1.25 V @ 1000 A | - | -65°C ~ 200°C | - | - | 1600 V | 300A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UTX225 Microchip Technology | 7 |
| - | - | - | Through Hole | A, Axial | - | A, Axial | - | - | - | Microchip Technology / Atmel | 1 | - | - | DIGITRON SEMICONDUCTORS | - | Microchip | UTX225 | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | Active | NOT SPECIFIED | - | 5.82 | - | No | - | - | - | - | - | e0 | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | Diodes & Rectifiers | - | - | NOT SPECIFIED | unknown | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3 μA @ 250 V | 1 V @ 1 A | - | -195°C ~ 175°C | - | - | 250 V | 2A | Rectifiers | - | - | - | - | - | - | - | 75 ns | Rectifiers | - | Rectifiers | - |