- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S3BB ON Semiconductor | 242 |
| Datasheet | - | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMB) | 180mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | Automotive, AEC-Q101 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 100V | - | 1.15V @ 3A | - | - | - | - | -55°C~150°C | - | - | - | 100V | 3A | 1.15V | 100V | 3A | - | - | 1.5 μs | - | 100V | - | - | 18pF @ 0V 1MHz | 240A | - | - | - | - | 80A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NRVB860MFST1G ON Semiconductor | 20 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-PowerTDFN, 5 Leads | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Tin (Sn) | 175°C | -55°C | EFFICIENCY | LOW POWER LOSS | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | AEC-Q101 | R-PDSO-F5 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 60V | - | 800mV @ 8A | CATHODE | - | - | - | -55°C~175°C | - | 8A | - | - | - | 800mV | 60V | 8A | - | 1 | - | 150μA | 60V | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FMKA140 ON Semiconductor | 38868 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 106mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | - | - | 125°C | -65°C | GENERAL PURPOSE | - | - | - | 40V | - | DUAL | J BEND | - | - | 1A | - | FMKA140 | - | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | 1A | 600mV @ 1A | - | - | 1A | 1mA | -65°C~125°C | 30A | - | - | - | - | 600mV | 40V | 1A | - | 1 | - | 1nA | 40V | - | - | - | 30A | - | - | - | - | 30A | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() B320AF-13 Diodes Incorporated | 30000 | - | Datasheet | 19 Weeks | - | - | Surface Mount | DO-221AC, SMA Flat Leads | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Matte Tin (Sn) | - | - | EFFICIENCY | - | - | - | - | - | DUAL | - | 260 | not_compliant | - | 30 | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 20V | - | 500mV @ 3A | - | - | - | - | -55°C~150°C | - | 3A | - | 20V | 3A | - | - | - | - | 1 | - | - | - | 20V | - | 140pF @ 4V 1MHz | - | 80A | - | - | 200μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() APT15D60BCAG Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | TO-247-3 | - | - | - | - | - | - | - | - | 1 | - | 14 A | - | - | - | - | - | + 175 C | - | - | - | - | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 600 V | - | Tube | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 ns | - | - | - | - | Rectifiers | 1.9 V | - | - | - | - | - | ||
![]() JANTXV1N5551/TR Microchip Technology | 50 |
| - | - | - | - | Through Hole | B, Axial | - | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | 5 A | - | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | N | - | - | 0.026455 oz | - | - | 400 V | - | - | - | Military, MIL-PRF-19500/420 | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 400 V | - | 1.2 V @ 9 A | - | - | - | - | -65°C ~ 175°C | 100 A | - | - | 400 V | 5A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 us | - | - | - | 2 μs | Rectifiers | 1.2 V | Rectifiers | - | - | - | - | ||
![]() SBRT3U45SA-13 Diodes Incorporated | 5110 |
| Datasheet | 32 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | 64.013223mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TrenchSBR | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 30 | - | - | - | R-PDSO-C2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Super Barrier | 150μA @ 45V | - | 480mV @ 3A | - | - | - | - | -55°C~150°C | - | 3A | - | - | - | 420mV | 45V | 3A | - | 1 | - | 40mA | 45V | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NRVBM130LT3G ON Semiconductor | 24000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | DO-216AA | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | POWERMITE® | e3 | yes | Active | 1 (Unlimited) | 1 | - | EAR99 | - | Tin (Sn) | 125°C | -55°C | - | - | 8541.10.00.80 | - | - | - | - | GULL WING | - | - | - | - | - | 2 | AEC-Q101 | R-PSSO-G1 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 10V | - | 520mV @ 3A | CATHODE | - | 1A | - | -55°C~125°C | 50A | 1A | Halogen Free | - | - | 520mV | 30V | 1A | - | - | - | 410μA | 30V | - | - | - | 50A | - | - | - | - | 50A | - | 30V | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAT54HMFHT116 ROHM Semiconductor | 1170 |
| Datasheet | 12 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2016 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | - | 800mV @ 100mA | - | - | 200mA | - | 150°C Max | - | - | - | 30V | 200mA DC | - | - | - | - | - | 50ns | - | - | - | - | 12pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JANTX1N5301UR-1/TR Microchip | 43 |
| - | - | - | - | Surface Mount | DO-213AB-2 | - | - | DO-213AB (MELF, LL41) | - | - | - | 1N5301 | - | 1 | - | - | - | - | - | - | 1.55 V | + 175 C | 100 V | 1.54 mA | Microchip Technology | 0.54 MOhms | 0.115 MOhms | - 65 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | 1.54mA | - | N | - | - | - | 100V | 1.55V | - | -65°C ~ 175°C (TJ) | - | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CGRKM4003-HF Comchip Technology | 30 |
| - | - | - | - | Surface Mount | SOD-123F | YES | - | SOD-123F | - | SILICON | 2 | CGRKM4003 | - | 2500 | 1.1 | - | COMCHIP TECHNOLOGY CO LTD | - | - | CGRKM4003-HF | - | - | - | - | Comchip Technology | - | - | - | - | - | 1 | - | 150 | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Not Recommended | Active | 30 | - | 5.74 | In Transition | Yes | - | - | - | - | - | - | MouseReel | - | CGRKM4003 | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | Standard | DUAL | FLAT | 260 | compliant | - | - | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 5 µA @ 200 V | - | 1.1 V @ 1 A | - | - | - | - | -55°C ~ 150°C | - | 1 | - | 200 V | 1A | - | - | - | - | - | - | - | - | 200 | - | 15pF @ 4V, 1MHz | - | 30 | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | ||
![]() UFR3120PF Microchip Technology | In Stock | - | - | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | NO | - | DO-4 (DO-203AA) | - | SILICON | 1 | - | Microchip Technology | 1 | 1.25 V | - | MICROSEMI CORP | - | Microchip | UFR3120PF | - | - | - | - | Microchip Technology | - | - | - | - | - | 1 | - | 175 °C | -40 °C | Bulk | METAL | O-MUPF-P1 | ROUND | PRESS FIT | Active | Active | - | - | 2.41 | - | No | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | ULTRA FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | - | UPPER | PIN/PEG | - | compliant | - | - | - | - | - | O-MUPF-P1 | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15 μA @ 200 V | - | 1.25 V @ 30 A | CATHODE | - | - | - | -65°C ~ 175°C | - | 30 A | - | 200 V | 30A | - | - | - | Rectifiers | 1 | - | - | - | 200 V | DO-21 | 115pF @ 10V, 1MHz | - | 400 A | - | - | 15 µA | - | - | - | - | 0.05 µs | 50 ns | Rectifiers | - | Rectifiers | - | - | - | - | ||
![]() JANTXV1N5314-1/TR Microchip | 43 |
| - | - | - | - | Through Hole | DO-7-2 | - | - | DO-7 | - | - | - | 1N5314 | - | 1 | - | - | - | - | - | - | 2.9 V | + 175 C | 100 V | 5.17 mA | Microchip Technology | 0.235 MOhms | 0.012 MOhms | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | 5.17mA | - | N | - | - | - | 100V | 2.9V | - | -65°C ~ 175°C (TJ) | - | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5615US/TR Microchip Technology | 24 |
| - | - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | - | Microchip / Microsemi | 1 | - | 1 A | - | 500 nA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | 200 V | - | - | - | Military, MIL-PRF-19500/429 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 600 V | - | 1.6 V @ 3 A | - | - | - | - | -65°C ~ 175°C | 25 A | - | - | 200 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | 45pF @ 12V, 1MHz | - | - | - | - | - | - | 150 ns | - | - | - | 150 ns | Rectifiers | 1.6 V | Rectifiers | - | - | - | - | ||
![]() MBRS2545CT Taiwan Semiconductor | 800 | - | - | - | - | - | - | TO-263-3 | YES | - | - | - | SILICON | 2 | - | Taiwan Semiconductor | 800 | 0.82 V | - | TAIWAN SEMICONDUCTOR CO LTD | - | Taiwan Semiconductor | MBRS2545CT | - | - | - | - | - | - | - | - | 1 | - | 2 | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | GREEN, PLASTIC, D2PAK-3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | 2.22 | Details | Yes | Diode: Schottky rectifying; SMD; 45V; 25A; D2PAK | 0.079014 oz | - | - | - | - | MouseReel | - | MBRS25xCT | - | - | - | - | - | - | EAR99 | - | Pure Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS, UL RECOGNIZED | 8541.10.00.80 | Diodes & Rectifiers | - | Si | SINGLE | GULL WING | - | compliant | - | - | - | - | - | R-PSSO-G2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | - | - | 12.5 A | - | - | - | - | - | - | Schottky Diodes & Rectifiers | 1 | - | - | - | 45 V | - | - | - | 200 A | - | Dual Common Cathod | - | - | - | - | 45 | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() RCLAMP0504P Semtech | 12000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STTH810G-TR STMicroelectronics | 24750 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | MATTE TIN | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | GULL WING | 245 | - | - | 30 | STTH810 | 3 | - | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | - | 2V @ 8A | CATHODE | - | 8A | - | 175°C Max | 60A | 8A | - | 1000V | - | 2V | 1kV | 8A | - | 1 | 85 ns | 5μA | 100V | - | - | - | 60A | - | 100V | - | - | - | 85 ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SDM1L30CSP-7 Diodes Incorporated | 19000 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Copper (Sn/Cu) | 150°C | -55°C | - | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | - | 400mV @ 1A | - | - | 1A | - | -55°C~150°C | - | 1A | - | - | - | - | 30V | 1A | - | - | - | 1mA | 30V | - | - | 150pF @ 5V 1MHz | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S3M-TP Micro Commercial Co | 3000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 10 | S3M | 2 | - | R-PDSO-C2 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1000V | - | 1.2V @ 3A | - | - | - | - | -55°C~150°C | - | 3A | - | 1000V | 3A | - | - | - | - | 1 | - | - | - | 1000V | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH4R02RL STMicroelectronics | 1900 |
| Datasheet | - | - | Through Hole | Through Hole | DO-201AB, DO-32, Axial | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | - | - | WIRE | NOT SPECIFIED | not_compliant | 4A | NOT SPECIFIED | STTH4R02 | 2 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | 4A | 1.25V @ 12A | ISOLATED | - | - | - | 175°C Max | 70A | - | - | - | - | 1.25V | 200V | 4A | - | 1 | 30 ns | 3μA | 200V | - | - | - | 70A | - | 200V | - | - | - | 30 ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |