- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Peak Forward Voltage | Peak Rep Rev Volt | Power Dissipation (Max) | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Ambient Temperature Range High | Natural Thermal Resistance | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SK310B-LTP Micro Commercial Co | 2211 |
| Datasheet | 12 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | DUAL | C BEND | 260 | - | - | 10 | SK310 | 2 | - | R-PDSO-C2 | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | - | 850mV @ 3A | - | - | - | -55°C~150°C | - | 3A | - | 100V | 3A | - | - | - | - | 1 | - | - | - | 100V | 250pF @ 4V 1MHz | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CRS09(TE85L,Q,M) Toshiba Semiconductor and Storage | 12000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRS09 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 30V | - | - | 460mV @ 1.5A | - | - | 50μA | -40°C~150°C | 30A | - | - | - | - | 460mV | 30V | 1.5A | - | - | - | 50μA | 30V | - | 90pF @ 10V 1MHz | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() B0540W Diodes Inc. | 3200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | 170 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 µA | 40 V | - | - | - | - | 40 V | - | 5.5 A | - | 150 °C | - | 150 °C | - | - | - | - | - | - | 1.45 mm | - | - | - | - | - | - | ||
![]() SBRT05U20S3-7 Diodes Incorporated | 98800 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.70 | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PDSO-G2 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Super Barrier | 70μA @ 20V | - | - | 400mV @ 500mA | - | - | - | -65°C~150°C | - | 0.5A | - | 20V | - | - | 20V | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG3015EH,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.83W | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.50 | - | - | - | - | - | DUAL | FLAT | 260 | - | - | 30 | PMEG3015 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | - | - | 550mV @ 1.5A | - | 1.5A | 1mA | 150°C Max | 9A | - | - | - | 1.5A DC | 550mV | 30V | 1.5A | - | 1 | - | 1mA | 30V | - | 72pF @ 1V 1MHz | 9A | - | - | - | 9A | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 249NQ150-1 Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3172 Microchip Technology | In Stock | - | - | - | - | - | Stud Mount | DO-205AB-2 | - | - | DO-205AB (DO-9) | - | - | - | 1N3172 | - | 1 | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Stud Mount | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 mA @ 800 V | - | - | 1.55 V @ 940 A | - | - | - | -65°C ~ 200°C | - | - | - | 800 V | 300A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5622US/TR Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | - | Microchip / Microsemi | 1 | - | 1 A | - | 500 nA | Microchip | - | - | + 200 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | 1 kV | - | - | Military, MIL-PRF-19500/427 | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 nA @ 1 V | - | - | 1.3 V @ 3 A | - | - | - | -65°C ~ 200°C | 30 A | - | - | 1000 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 2 us | - | - | - | - | 2 μs | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() NTE5982 NTE Electronics, Inc | In Stock | - | - | - | - | - | Stud Mount | DO-203AA, DO-5, Stud | NO | - | DO-5 | - | SILICON | 1 | - | - | - | 1.2 V | - | NTE ELECTRONICS INC | - | NTE Electronics | NTE5982 | 40000(mA) | - | NTE Electronics, Inc | - | Stud | - | 1 | -65C to 190C | - | Military | 190 °C | Bag | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | DO-5 | Active | 1.3(V) | 100(V) | - | Active | No | NOT SPECIFIED | 15000(uA) | 2.16 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | POWER | - | 8541.10.00.80 | - | Rectifier Diodes | - | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | - | 2 | - | O-MUPM-D1 | Not Qualified | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 15 mA @ 100 V | - | - | 1.3 V @ 40 A | CATHODE | 40000(mA) | - | -65°C ~ 190°C | - | 40 A | - | 100 V | 40A | 1.3(V) | - | - | - | 1 | - | 15000(uA) | - | 100 V | - | 500(A) | 586 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UES1001/TR Microchip Technology | 20 |
| - | - | - | - | Through Hole | A, Axial | - | - | A, Axial | - | - | - | - | Microchip Technology | 1 | - | 1 A | - | 2 uA | Microchip | - | - | + 175 C | Microchip Technology | - 55 C | - | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | 50 V | - | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | - | - | 975 mV @ 1 A | - | - | - | -55°C ~ 175°C | 30 A | - | - | 50 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 25 ns | - | - | - | - | 25 ns | Rectifiers | 975 mV | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N6638U/TR Microchip Technology | 45 |
| - | - | - | - | Surface Mount | SQ-MELF, B | - | - | SQ-MELF, B | - | - | - | - | Microchip / Microsemi | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 500 nA @ 125 V | - | - | 1.1 V @ 200 mA | - | - | - | -65°C ~ 200°C | - | - | - | 150 V | 300mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | 2pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | 4.5 ns | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | ||
![]() DF04M General Instrument | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STPSC10H12G-TR STMicroelectronics | 32 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | ECOPACK® | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | POWER | - | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC10 | - | - | R-PSSO-G2 | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60μA @ 1200V | - | - | 1.5V @ 10A | CATHODE | 10A | - | -40°C~175°C | - | - | - | 1200V | - | - | - | - | - | 1 | 0ns | - | - | 1200V | 725pF @ 0V 1MHz | - | - | - | 60μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EGP10D ON Semiconductor | 20011 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | - | 245mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -65°C | - | - | 8541.10.00.80 | 22pF | - | 200V | - | - | - | WIRE | - | - | 1A | - | EGP10D | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 2.5W | 1A | 950mV @ 1A | ISOLATED | 1A | - | -65°C~150°C | 30A | - | - | - | - | 950mV | 200V | 1A | - | - | 50 ns | 5μA | 200V | - | - | 30A | - | 200V | - | 30A | 50 ns | - | - | - | 50 °C/W | - | - | - | - | 2.72mm | 5.2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NRVBS330T3G ON Semiconductor | 898000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -65°C | POWER | FREE WHEELING DIODE | - | - | - | - | - | - | DUAL | J BEND | - | - | - | - | MBRS340 | 2 | AEC-Q101 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 40V | - | - | 500mV @ 3A | - | 4A | - | -65°C~150°C | - | 4A | Halogen Free | - | - | - | 30V | 3A | - | 1 | - | 2mA | 30V | - | - | 80A | - | - | - | 80A | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() B130-13 Diodes Incorporated | 600 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 64.013223mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2012 | - | e0 | no | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn85Pb15) | 150°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | 110pF | - | 30V | - | - | DUAL | C BEND | 235 | - | 1A | 10 | B130 | 2 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 30V | - | 1A | 500mV @ 1A | - | 1A | - | -65°C~150°C | - | - | - | - | - | 500mV | 30V | 1A | - | - | - | 500μA | 30V | - | 110pF @ 4V 1MHz | 30A | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | 2.1mm | 4.6mm | 2.92mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() SBR2A40SA-13 Diodes Incorporated | 10000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 64.013223mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi-Reel® | 2010 | SBR® | e3 | no | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | FAST SOFT RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | - | - | DUAL | C BEND | 260 | - | - | 40 | - | 2 | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Super Barrier | 500μA @ 40V | - | - | 550mV @ 2A | - | 2A | - | -65°C~150°C | - | 2A | - | - | - | 550mV | 40V | 2A | - | 1 | - | 500μA | 40V | - | - | 15A | - | - | - | - | - | - | 40V | - | - | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CDBU0230 Comchip Technology | 4000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Gold (Au) | - | - | - | - | 8541.10.00.70 | 9pF | - | 30V | 150mW | - | DUAL | - | 260 | - | 200mA | 30 | CDBU0230 | 2 | - | R-PDSO-N2 | - | Standard | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 30V | - | 200mA | 500mV @ 200mA | - | - | 30μA | 125°C Max | 3A | - | - | - | - | - | 30V | 200mA | - | - | - | - | - | - | 9pF @ 10V 1MHz | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB160MM-40TFTR ROHM Semiconductor | 42000 |
| Datasheet | 20 Weeks | - | - | Surface Mount | SOD-123F | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 40V | - | - | 510mV @ 1A | - | 1A | - | 150°C Max | - | - | - | - | - | 510mV | - | - | - | - | - | - | 40V | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1N6625/TR Microchip Technology | 24 |
| - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | - | Microchip Technology | 1 | - | 1.5 A | - | 1 uA | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | 1 kV | Reel | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 1100 V | - | - | 1.75 V @ 1 A | - | - | - | -65°C ~ 150°C | 15 A | - | - | 1100 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | 10pF @ 10V, 1MHz | - | - | - | - | - | 80 ns | - | - | - | - | 60 ns | Rectifiers | 1.95 V | Rectifiers | - | - | - | - | - | - | - | - |