- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Operating Temperature Range | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG050V150EPDZ Nexperia USA Inc. | 14 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | 0.78W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-F3 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 50V | - | 500mV @ 15A | CATHODE | - | - | -55°C~175°C | - | - | 50V | - | - | 50V | 15A | - | 1 | - | 20 ns | - | - | - | - | 1750pF @ 1V 1MHz | - | - | 1000μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SBR3U60SA-13 Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | SBR | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | - | - | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-C2 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Super Barrier | 100μA @ 60V | - | 650mV @ 3A | - | - | - | -55°C~150°C | - | 3A | 60V | - | - | 60V | 3A | - | 1 | - | - | - | - | - | - | - | - | 60A | 100μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAS70VV Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS1JFS Taiwan Semiconductor Corporation | 4541 |
| - | - | - | Surface Mount | SOD-128 | - | - | SOD-128 | - | - | - | HS1J | Taiwan Semiconductor | - | 14000 | - | - | - | - | Taiwan Semiconductor | - | - | - | Taiwan Semiconductor Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 600 V | - | 1.7 V @ 1 A | - | - | - | -55°C ~ 150°C | - | - | 600 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | 13pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | 75 ns | Rectifiers | - | Rectifiers | - | - | - | - | - | - | - | ||
![]() 1N1200A Microchip Technology | In Stock | - | - | 18 Weeks | - | Stud Mount | DO-203AA-2 | NO | - | DO-4 (DO-203AA) | - | SILICON | 1 | 1N1200 | - | - | 1 | 1.35 V | 12 A | VISHAY INTERTECHNOLOGY INC | 10 uA | - | 1N1200A | - | + 200 C | Microchip Technology | - 65 C | - | Stud Mount | 1 | - | 200 °C | - | Bulk | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | - | Active | DO-5 | - | - | Active | - | NOT SPECIFIED | 5.27 | N | Yes | 100 V | Tray | - | - | - | Yes | - | - | - | - | Standard Recovery Rectifiers | - | - | - | POWER | - | 8541.10.00.80 | - | - | - | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | - | - | - | 1 | - | O-MUPM-D1 | Not Qualified | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 100 V | - | 1.2 V @ 30 A | CATHODE | - | - | -65°C ~ 200°C | 250 A | 12 A | 100 V | 12A | - | - | - | - | 1 | - 65 C to + 200 C | - | - | - | 100 V | DO-203AA | - | - | 240 A | - | - | - | - | - | - | - | Rectifiers | 1.2 V | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N6638US/TR Microchip Technology | 24 |
| - | - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | - | Microchip / Microsemi | - | 1 | - | 300 mA | - | 500 nA | Microchip | - | 2.5 pF | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 125 V | - | Active | - | - | - | N | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | - | 1.1 V @ 200 mA | - | - | - | -65°C ~ 175°C | 2.5 A | - | 125 V | 300mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 ns | - | - | - | 4.5 ns | Switching Diodes | 1.1 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | ||
![]() MBR1645 ON Semiconductor | 36688 | - | Datasheet | - | Through Hole | Through Hole | TO-220-2 | - | 2 | TO-220-2 | 2.16g | - | - | - | - | 45V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | SWITCHMODE™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -65°C | - | - | - | - | 45V | - | - | - | - | - | - | 16A | - | MBR1645 | - | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 45V | 16A | 630mV @ 16A | - | 16A | 200μA | -65°C~175°C | 150A | - | 45V | 16A | 630mV | 45V | 16A | - | - | - | - | 200μA | 45V | - | - | - | 150A | - | - | 150A | - | - | - | - | - | - | - | - | 8.24mm | 10.29mm | 4.7mm | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() DPG60IM400QB IXYS | 20 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-3P-3, SC-65-3 | - | 3 | - | 5.500006g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | HiPerFRED²™ | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | PURE TIN | 175°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE | 8541.10.00.80 | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | - | - | Not Qualified | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 400V | - | 1.47V @ 60A | - | 60A | 1μA | -55°C~175°C | 450A | - | - | - | 1.22V | 400V | 60A | - | 1 | - | 45 ns | - | 400V | - | - | - | - | - | - | 600A | 45 ns | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PMEG3010EGWJ Nexperia USA Inc. | 32700 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | 0.4W | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 30V | - | 560mV @ 1A | - | - | - | 150°C Max | - | 1A | 30V | 1A | - | - | - | - | - | - | - | - | - | 30V | - | 55pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UGB8JT Vishay | In Stock | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | 1.75 V | - | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | UGB8JT | - | - | - | - | - | - | 1 | - | 150 °C | -50 °C | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | NOT SPECIFIED | 5.09 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EFFICIENCY | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | - | - | - | - | R-PSSO-G2 | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | - | 8 A | - | - | - | - | - | - | 1 | - | - | - | - | 600 V | TO-263AB | - | - | 125 A | 5 µA | - | - | - | 0.045 µs | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMPD2003C Central Semiconductor | 83500 | - | - | - | - | - | - | YES | - | - | - | SILICON | 3 | - | - | - | - | 1 V | - | CENTRAL SEMICONDUCTOR CORP | - | Central Semiconductor Corp | CMPD2003C | - | - | - | - | - | - | 2 | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | SOT-23 | - | 0.35 W | - | - | NOT SPECIFIED | 5.18 | - | No | - | - | - | - | e0 | No | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | - | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | - | - | 3 | - | R-PDSO-G3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | 0.25 A | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | 4 A | - | - | - | - | 0.05 µs | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR10100MFST3G ON Semiconductor | 4500 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-PowerTDFN, 5 Leads | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | 175°C | -55°C | EFFICIENCY | LOW POWER LOSS | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F5 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 100V | - | 950mV @ 10A | CATHODE | - | - | -55°C~175°C | - | - | - | - | - | 100V | 10A | - | 1 | - | - | 100μA | 100V | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() APT30D40SG Atmel (Microchip Technology) | In Stock | - | - | - | - | - | D3PAK-3 | - | - | - | - | - | - | - | - | - | 1 | - | 60 A | - | 250 uA | - | - | - | + 175 C | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 400 V | Tube | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 320 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 ns | - | - | - | - | Rectifiers | 1.6 V | - | - | - | - | - | - | - | - | ||
![]() PMEG4002ELD,315 Nexperia USA Inc. | 100000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-XDFN | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.50 | - | - | 1W | - | DUAL | - | 260 | - | - | 30 | PMEG4002 | 2 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 40V | - | 600mV @ 200mA | - | 200mA | 300nA | 150°C Max | 3A | - | - | - | 600mV | 40V | 200mA | - | - | - | 4 ns | 10μA | 40V | - | - | 20pF @ 1V 1MHz | 3A | - | - | - | 4 ns | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MMSD4148-D87Z ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | SOD-123 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | 0.4W | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | MMSD4148 | - | - | R-PDSO-G2 | Not Qualified | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | - | 1V @ 10mA | - | - | - | 150°C Max | - | 0.2A | 100V | 200mA | - | - | - | - | - | - | 4ns | - | - | 100V | - | 4pF @ 0V 1MHz | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D1FJ4-5103 Shindengen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Shindengen | - | 100 | - | - | - | - | Shindengen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | Details | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | ||
![]() CMKD7000 Central Semiconductor | 837 | - | - | - | - | - | - | YES | - | - | - | SILICON | 6 | - | - | - | - | 1.1 V | - | CENTRAL SEMICONDUCTOR CORP | - | Central Semiconductor Corp | CMKD7000 | - | - | - | - | - | - | 4 | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | SOT-363, 6 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | 0.25 W | - | - | NOT SPECIFIED | 5.33 | - | No | - | - | - | - | e0 | No | - | - | - | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | - | - | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | not_compliant | - | - | - | 6 | - | R-PDSO-G6 | Not Qualified | - | 2 BANKS, SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | 1 | - | - | - | - | 100 V | - | - | - | - | 0.5 µA | - | - | 100 V | 0.004 µs | 100 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32CTQ030STRRPBF Vishay | 750 | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | 0.53 V | - | INTERNATIONAL RECTIFIER CORP | - | Vishay | VS-32CTQ030STRRPBF | - | - | - | - | 1 | - | 2 | - | 150 °C | - | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Transferred | - | - | - | - | - | 30 | 5.17 | - | Yes | - | - | - | - | e3 | - | - | - | - | - | - | MATTE TIN OVER NICKEL | - | - | GENERAL PURPOSE | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | Rectifier Diodes | - | - | SCHOTTKY | SINGLE | GULL WING | 260 | compliant | - | - | - | - | - | R-PSSO-G2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | - | 30 A | - | - | - | - | - | - | 1 | - | - | - | - | 30 V | - | - | - | 250 A | 97000 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES2F Vishay | 268900 | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | 1.3 V | - | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | ES2F | - | - | - | - | - | - | 1 | - | 150 °C | -50 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMB, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | NOT SPECIFIED | 5 | - | Yes | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | EFFICIENCY | - | 8541.10.00 | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | unknown | - | - | - | - | - | R-PDSO-C2 | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | 1 | - | - | - | - | 400 V | DO-214AA | - | - | 50 A | 5 µA | - | - | - | 0.025 µs | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B190Q-13-F Diodes Incorporated | 20000 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | - | - | - | FREE WHEELING DIODE, HIGH RELIABILITY, LOW POWER LOSS | - | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-C2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | - | - | 790mV @ 1A | - | - | - | -65°C~155°C | - | 1A | 90V | - | - | 90V | 1A | - | - | - | - | - | - | - | - | 80pF @ 4V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |