- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Lens Style | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Luminous Intensity | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Illumination Color | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Recovery Time | Outside Diameter | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBR1100G ON Semiconductor | 40000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | 4.535924g | SILICON | 100V | 1 | Bulk | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | - | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | 100V | - | - | WIRE | 260 | - | 1A | 40 | MBR1100 | 2 | - | - | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 100V | - | 1A | 790mV @ 1A | ISOLATED | 1A | - | 500μA | -65°C~175°C | 50A | - | Halogen Free | - | - | 790mV | - | 100V | 1A | - | - | - | 500μA | 100V | - | 50A | - | 50A | - | - | - | - | 2.7mm | 6.35mm | 5.1816mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUR4100EG ON Semiconductor | 3500 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Through Hole | DO-201AA, DO-27, Axial | NO | 2 | - | 4.535924g | SILICON | 1kV | 1 | Bulk | 2000 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | - | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 1kV | - | - | WIRE | 260 | - | 4A | 40 | MUR4100 | 2 | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 25μA @ 1000V | - | 4A | 1.85V @ 4A | ISOLATED | 4A | - | - | -65°C~175°C | 70A | - | Halogen Free | 1000V | - | 1.85V | - | 1kV | 4A | 1 | 100 ns | - | 25μA | 1kV | - | 70A | 1kV | 70A | 100 ns | - | - | - | 5.3mm | 9.5mm | 5.2832mm | 63.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH3R06S STMicroelectronics | 163000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | - | 1 | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | - | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 600V | - | DUAL | C BEND | 260 | - | 3A | 10 | STTH3R | 2 | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 3μA @ 600V | - | 3A | 1.7V @ 3A | - | 3A | - | - | 175°C Max | 45A | - | - | - | - | 1.7V | - | 600V | 3A | 1 | 35 ns | - | 3μA | 600V | - | 45A | 600V | 45A | 30 ns | - | - | - | - | 2.45mm | 7.15mm | 6.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MURA215T3G ON Semiconductor | 26800 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | - | SILICON | - | 1 | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 150V | - | DUAL | C BEND | - | - | 2A | - | - | 2 | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 2μA @ 150V | - | 2A | 950mV @ 2A | - | 2A | - | - | -65°C~175°C | 40A | - | Halogen Free | - | - | 950mV | - | 150V | 2A | 1 | 35 ns | - | 2μA | 150V | - | 40A | 150V | 40A | 35 ns | - | - | - | - | 2.05mm | 4.57mm | 2.92mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MBR360G ON Semiconductor | 465 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Through Hole | DO-201AA, DO-27, Axial | - | 2 | DO-201AD | 4.535924g | - | 60V | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -65°C | Green | - | - | - | - | 52mW | 60V | - | - | - | - | - | 3A | - | MBR360 | - | - | - | - | 1608 | 0603 | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 600μA @ 60V | - | 3A | 740mV @ 3A | - | 3A | Diffused | 600μA | -65°C~150°C | 80A | - | Halogen Free | 60V | 3A | 740mV | 15 mcd | 60V | 3A | - | - | Green | 600μA | 60V | - | 80A | - | 80A | - | - | - | - | 5.3mm | 800μm | 1.6mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PDS1040-13 Diodes Incorporated | 322 | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | PowerDI™ 5 | - | 2 | - | 95.991485mg | SILICON | - | 1 | Tape & Reel (TR) | 2005 | - | e3 | no | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | 180°C | -65°C | - | EFFICIENCY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW LEAKAGE CURRENT, LOW POWER LOSS | 8541.10.00.80 | 1.6nF | - | 40V | - | DUAL | FLAT | 260 | - | 10A | 40 | PDS1040 | 3 | - | R-PDSO-F3 | - | - | - | Standard | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 700μA @ 40V | - | 10A | 510mV @ 10A | CATHODE | 10A | - | - | -65°C~150°C | - | - | - | - | - | 510mV | - | 40V | 10A | 1 | - | - | 30μA | 40V | - | 275A | 40V | 275A | - | - | 180°C | - | - | 1.15mm | 4.05mm | 5.45mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N4148WQ-7-F Diodes Incorporated | 1192788 | - | Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | 10.007382mg | SILICON | - | 1 | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | - | HIGH RELIABILITY | 8541.10.00.70 | 2pF | - | - | 400mW | DUAL | GULL WING | 260 | - | - | 40 | - | 2 | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 1μA @ 75V | - | - | 1.25V @ 150mA | - | 300mA | - | - | -65°C~150°C | 2A | 0.3A | - | - | 300mA DC | 1.25V | - | - | - | - | 4 ns | - | 1μA | 100V | 2pF @ 0V 1MHz | 2A | 100V | 1A | 4 ns | - | 150°C | - | - | 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1N5401RLG ON Semiconductor | 500 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Through Hole | DO-201AA, DO-27, Axial | NO | 2 | - | 4.535924g | SILICON | - | 1 | Cut Tape (CT) | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | 100V | - | - | WIRE | 260 | - | 3A | 40 | 1N5401 | 2 | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 10μA @ 100V | - | 3A | 1V @ 3A | ISOLATED | 3A | - | - | -65°C~150°C | 200A | - | Halogen Free | - | - | 1V | - | 100V | 3A | 1 | - | - | 10μA | 100V | - | 200A | 100V | 200A | - | - | - | - | 5.3mm | 9.5mm | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUR140RLG ON Semiconductor | 10000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | 4.535924g | SILICON | - | 1 | Tape & Reel (TR) | 2005 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | - | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 400V | - | - | WIRE | - | - | 1A | - | MUR140 | 2 | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 400V | - | 1A | 1.25V @ 1A | ISOLATED | - | - | - | -65°C~175°C | 35A | - | Halogen Free | - | - | 1.25V | - | 400V | 1A | - | 75 ns | - | 5μA | 400V | - | 35A | 400V | 35A | 75 ns | - | - | - | - | 6.35mm | 6.35mm | 63.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NSR1020MW2T1G ON Semiconductor | 639000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | - | SILICON | - | 1 | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | - | - | 8541.10.00.80 | - | - | - | - | DUAL | GULL WING | - | - | - | - | NSR1020 | 2 | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 40μA @ 15V | 200mW | - | 540mV @ 1A | - | 1A | - | 40μA | 125°C Max | 5A | 1A | - | - | 1A DC | 540mV | - | 20V | 1A | - | - | - | 40μA | 20V | 29pF @ 5V 1MHz | 5A | - | 5A | - | - | - | - | - | 1mm | 1.8mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAV19WS-7-F Diodes Incorporated | 57000 | - | Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | 4.904468mg | SILICON | - | 1 | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | - | HIGH RELIABILITY | 8541.10.00.70 | 5pF | 200mW | 100V | - | DUAL | GULL WING | 260 | - | 200mA | 40 | BAV19WS | 2 | - | - | - | - | - | - | - | 100V | Single | Small Signal =< 200mA (Io), Any Speed | 2A | Standard | 100nA @ 100V | 200mW | 200mA | 1.25V @ 200mA | - | 200mA | - | - | -65°C~150°C | 2.5A | - | - | - | - | 1.25V | - | 100V | 200mA | - | 50 ns | - | 100nA | 120V | 5pF @ 0V 1MHz | 2.5A | 100V | 1.7A | 50 ns | - | 150°C | - | - | 1.1mm | 1.8mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S1M-13-F Diodes Incorporated | 505736 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | 64.013223mg | SILICON | - | 1 | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | HIGH RELIABILITY | 8541.10.00.80 | 10pF | - | 1kV | - | DUAL | C BEND | 260 | - | 1A | 40 | S1M | 2 | - | - | - | - | - | - | SINGLE | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 1000V | - | 1A | 1.1V @ 1A | - | 1A | - | - | -65°C~150°C | - | - | - | 1000V | - | 1.1V | - | 1kV | 1A | - | 3 μs | - | 5μA | 1kV | 10pF @ 4V 1MHz | 30A | - | 30A | 1.8 μs | - | - | 1kV | - | 2.1mm | 4.6mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD1206-S01575 Bourns Inc. | 10 | - | Datasheet | 16 Weeks | - | Tin | - | Surface Mount | 1206 (3216 Metric) | YES | 2 | - | - | SILICON | - | 1 | Cut Tape (CT) | 2006 | - | e4 | yes | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | Gold (Au) | 125°C | -55°C | - | - | - | 8541.10.00.70 | - | - | - | - | DUAL | WRAP AROUND | NOT SPECIFIED | - | - | NOT SPECIFIED | CD1206 | 2 | - | - | Not Qualified | 3216 | 1206 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 2.5μA @ 100V | 400mW | - | 1V @ 50mA | - | 150mA | - | 2.5μA | -55°C~125°C | 4A | 0.15A | - | - | - | 1V | - | 100V | 150mA | - | 4 ns | - | 2.5μA | 100V | 3pF @ 0V 100MHz | 4A | - | 4A | 4 ns | - | - | - | - | 950μm | 3.4mm | 1.7mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() STPS1L60A STMicroelectronics | 4996 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 4.535924g | SILICON | - | 1 | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | - | POWER | - | 8541.10.00.80 | - | - | 60V | - | DUAL | C BEND | - | - | 1A | - | STPS1 | 2 | - | - | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 50μA @ 60V | - | 1A | 570mV @ 1A | - | 1A | - | 50μA | 150°C Max | 40A | - | - | - | - | 570mV | - | 60V | 1A | 1 | - | - | 50μA | 60V | - | 40A | - | 40A | - | - | - | - | - | 2.03mm | 4.6mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS3010A03WE6327HTSA1 Infineon Technologies | 90000 | - | Datasheet | 5 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 125°C | -65°C | - | - | - | - | - | - | 30V | - | - | - | - | - | 1A | - | BAS3010 | - | - | - | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 200μA @ 30V | - | 1A | 470mV @ 1A | - | 1A | - | - | -65°C~125°C | - | - | Not Halogen Free | - | - | 470mV | - | 30V | 1A | - | - | - | 200μA | 30V | 35pF @ 5V 1MHz | 10A | - | 10A | - | - | - | - | - | 900μm | 1.25mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NRVB0540T3G ON Semiconductor | 17326 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | SOD-123 | YES | 2 | - | - | SILICON | - | 1 | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | - | FREE WHEELING DIODE | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | - | - | - | - | MBR0540 | 2 | AEC-Q101 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 20μA @ 40V | - | - | 510mV @ 500mA | - | 500mA | - | - | -55°C~150°C | - | 0.5A | Halogen Free | - | - | 620mV | - | 40V | 500mA | - | - | - | 20μA | 40V | - | 5.5A | - | 5.5A | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FSV10100V ON Semiconductor | 7388 | - | Datasheet | 23 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | 113.6mg | SILICON | - | 1 | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | DUAL | FLAT | 260 | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F3 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 60μA @ 100V | - | - | 670mV @ 10A | CATHODE | 10A | - | - | -55°C~150°C | - | - | - | - | - | - | - | 100V | 10A | 1 | 22.94 ns | - | 16.5μA | 100V | 796pF @ 4V 1MHz | - | 100V | 180A | - | - | 150°C | - | - | 1.2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS340S STMicroelectronics | 424 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 4.535924g | SILICON | - | 1 | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -65°C | - | FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 40V | - | DUAL | C BEND | 260 | - | 3A | - | STPS340 | 2 | - | - | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 20μA @ 40V | - | 3A | 630mV @ 3A | - | 3A | - | 20μA | 150°C Max | 75A | - | - | - | - | 570mV | - | 40V | 3A | 1 | - | - | 20μA | 40V | - | 75A | - | 75A | - | - | - | - | - | 2.45mm | 7.15mm | 6.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S1G-13-F Diodes Incorporated | 5000 | - | Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 64.013223mg | SILICON | - | 1 | Tape & Reel (TR) | 2001 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -65°C | - | - | HIGH RELIABILITY | 8541.10.00.80 | 10pF | - | 400V | - | DUAL | C BEND | 260 | - | 1A | 40 | S1G | 2 | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 400V | - | 1A | 1.1V @ 1A | - | 1A | - | - | -65°C~150°C | 30A | - | - | - | - | 1.1V | - | 400V | 1A | - | 3 μs | - | 5μA | 400V | 10pF @ 4V 1MHz | 30A | 280V | 30A | 1.8 μs | - | 150°C | 400V | - | 2.4mm | 4.6mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT42 STMicroelectronics | 12923 | - | Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | 45.359237mg | SILICON | - | 1 | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Matte Tin (Sn) | 125°C | -65°C | - | - | FAST SWITCHING | 8541.10.00.70 | 7pF | - | 30V | - | - | WIRE | - | - | 200mA | - | BAT42 | 2 | - | - | - | - | - | Standard | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 500nA @ 25V | 200mW | 200mA | 1V @ 200mA | ISOLATED | 200mA | - | 500nA | -65°C~125°C | 4A | - | - | - | 200mA DC | 400mV | - | 30V | 200mA | - | 5 ns | - | 500nA | 30V | 7pF @ 1V 1MHz | 4A | - | 4A | 5 ns | 1.85 mm | - | - | 2mm | 2mm | 4.5mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free |