- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Operating Temperature-Max | Package | Package Type | Part Life Cycle Code | Peak Forward Voltage | Peak Rep Rev Volt | Peak Reverse Recovery Time | Power Dissipation (Max) | Product Status | Rad Hardened | Rectifier Type | Rev Curr | Rev Recov Time | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BYV29-500 127 | In Stock |
| Datasheet | - | - | - | - | Through Hole | TO-220-2 | NO | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | TIN | - | - | ULTRA FAST SOFT RECOVERY | - | - | - | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | BYV29-500 | - | IEC-134 | - | R-PSFM-T2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 500V | - | - | 1.25V @ 8A | CATHODE | 9A | - | 150°C Max | - | - | - | 500V | - | - | - | - | - | 1 | 60ns | - | - | 500V | TO-220AC | - | - | - | - | 50μA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1N2129 Microchip Technology | 48 |
| - | - | - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | - | DO-5 (DO-203AB) | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 25 μA @ 100 V | - | - | 1.25 V @ 200 A | - | - | - | -65°C ~ 200°C | - | - | - | 100 V | 70A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGP30J NTE Electronics | In Stock | - | - | - | - | - | - | Through Hole | DO-201AD, Axial | - | - | DO-201AD | - | - | - | - | - | - | - | - | NTE Electronics | RGP30J | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | RGP30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 600 V | - | - | 1.3 V @ 3 A | - | - | - | - | - | - | - | 600 V | 3A | - | - | - | - | - | - | - | - | - | - | 60pF @ 4V, 1MHz | - | - | - | - | - | - | - | 250 ns | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5811/TR Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | - | B-Package-2 | - | - | - | - | - | - | 1 | - | 6 A | - | 5 uA | - | - | - | + 175 C | - | - 65 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.652216 oz | 150 V | Reel | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ns | - | - | Rectifiers | 875 mV | - | - | - | - | - | - | - | - | ||
![]() SKDH100/12 Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | 07227782 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M1FL20U-6063 Shindengen | 4422 | - | - | - | - | - | - | - | M1F | YES | - | - | - | - | Shindengen | 2500 | 0.98 V | 1.1 A | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 10 uA | Shindengen | M1FL20U-6063 | 1100(mA) | + 150 C | - | - 55 C | Surface Mount | SMD/SMT | 1 | -55C to 150C | - | Military | 150 °C | - | CASE M-1F | Active | 0.98(V) | 200(V) | 35(ns) | - | - | No | Switching Diode | 10(uA) | 35(ns) | 1.7 | Details | Yes | 0.001993 oz | 200 V | Tape and Reel | - | - | - | - | - | - | - | EAR99 | Fast Recovery Rectifiers | - | - | - | - | - | 8541.10.00.80 | - | Diodes & Rectifiers | - | - | - | - | - | - | unknown | - | - | - | 2 | - | - | - | - | - | Single | - | - | RECTIFIER DIODE | - | - | - | - | - | 1100(mA) | - | - | 30 A | 1.1 A | - | - | - | 0.98(V) | - | - | Rectifiers | - | - | 10(uA) | - | 200 V | - | - | 30(A) | 30 A | - | - | - | 35 ns | 0.035 µs | - | Rectifiers | 980 mV | Rectifiers | - | - | - | - | - | - | - | ||
![]() 1N4148WS-7 Diodes Incorporated | 54000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | 32.998845mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.70 | 2pF | - | 200mW | 75V | - | DUAL | GULL WING | 260 | - | 250mA | 30 | 1N4148WS | 2 | - | - | - | Not Qualified | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 75V | - | 150mA | 1.25V @ 150mA | - | 300mA | - | -65°C~150°C | 2A | - | - | - | - | 1.25V | 75V | 150mA | - | - | 4 ns | 1μA | - | - | - | 2pF @ 0V 1MHz | 2A | - | - | - | - | 4 ns | - | - | - | - | - | 1mm | 1.8mm | 1.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() C3D06060A Cree/Wolfspeed | 360 |
| - | 6 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | Z-Rec® | - | - | Active | 1 (Unlimited) | - | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | 79W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 600V | - | - | 1.8V @ 6A | - | 6A | - | -55°C~175°C | - | - | - | - | 19A DC | 1.8V | 600V | 6A | - | - | 0ns | 50μA | 600V | - | - | 294pF @ 0V 1MHz | 70A | - | - | - | 200A | - | - | - | - | - | - | 15.621mm | 10.41mm | 4.699mm | No | Unknown | RoHS Compliant | - | ||
![]() PMBD6050 215 | 47437 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | 30 | PMBD6050 | 3 | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 50V | - | - | 1.25V @ 150mA | - | 215mA | - | 150°C Max | - | 0.215A | - | 70V | 215mA DC | - | - | - | - | - | 4ns | - | - | 85V | - | 1.5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RB450FT106 ROHM Semiconductor | 6000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | 125°C | -40°C | - | HIGH RELIABILITY | 8541.10.00.70 | 6pF | - | - | 45V | - | DUAL | GULL WING | - | - | 100mA | - | RB450F | - | - | - | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | - | 100mA | 450mV @ 10mA | - | 100mA | 1μA | 125°C Max | 1A | - | - | - | - | 450mV | 40V | 100mA | - | - | - | 1μA | 45V | - | - | 6pF @ 10V 1MHz | 1A | - | - | - | 1A | - | - | - | - | - | - | 900μm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N3064TR ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 6 days ago) | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | 80g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 175°C | -65°C | - | - | 8541.10.00.70 | 2pF | - | - | 75V | - | - | - | - | - | 300mA | - | 1N3064 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 50V | 500mW | 300mA | 1V @ 10mA | - | 300mA | - | 175°C Max | 4A | - | - | - | - | 1V | 75V | 300mA | - | - | 4 ns | 100nA | 75V | - | - | 2pF @ 0V 1MHz | 4A | - | 75V | - | 4A | 4 ns | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DZ600N18KHPSA1 Infineon Technologies | 2878 |
| Datasheet | 8 Weeks | - | - | - | Chassis Mount | Module | NO | 600 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | R-XUFM-X2 | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | 735A | - | ISOLATED | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | 1 | - | - | 1.8kV | - | - | - | - | 19000A | 1.8kV | - | 19kA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UES1306HR2/TR Microchip Technology | 280 |
| - | - | - | - | - | Through Hole | B, Axial | - | - | B, Axial | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20 μA @ 400 V | - | - | 1 V @ 5 A | - | - | - | - | - | - | - | 400 V | 5A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ns | Rectifiers | - | Rectifiers | - | - | - | - | - | - | - | ||
![]() RB168VYM-40FHTR ROHM Semiconductor | 3500 | - | - | 12 Weeks | - | - | - | Surface Mount | 2-SMD, Flat Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500nA @ 40V | - | - | 790mV @ 1A | - | 1A | - | 150°C Max | - | - | - | 40V | - | - | - | - | - | - | 6.7ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH30RQ06GY-TR STMicroelectronics | 10000 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH30 | - | - | - | R-PSSO-G2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 600V | - | - | 2.95V @ 30A | CATHODE | 30A | - | -40°C~175°C | - | - | - | 600V | - | - | - | - | - | 1 | 55ns | - | - | 600V | - | - | - | - | - | 40μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MBR1240MFST3G ON Semiconductor | 20 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 8-PowerTDFN, 5 Leads | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | 150°C | -55°C | EFFICIENCY | LOW POWER LOSS | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | - | R-PDSO-F5 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | - | 680mV @ 12A | CATHODE | - | - | -55°C~150°C | - | - | - | - | - | - | 40V | 12A | - | 1 | - | 500μA | 40V | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() JAN1N6621US/TR Microchip Technology | 13 |
| - | - | - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | Microchip / Microsemi | 1 | - | 2 A | - | 500 nA | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | 400 V | - | - | Military, MIL-PRF-19500/116 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Standard | 500 nA @ 75 V | - | - | 1.2 V @ 100 mA | - | - | - | -65°C ~ 200°C | 20 A | - | - | 75 V | 200mA | - | - | - | Rectifiers | - | - | - | - | - | - | 2.8pF @ 1.5V, 1MHz | - | - | - | - | - | 45 ns | - | 20 ns | Rectifiers | 1.6 V | Rectifiers | - | - | - | - | - | - | - | ||
![]() JANTX1N6625U/TR Microchip Technology | 38 |
| - | - | - | - | - | Surface Mount | SQ-MELF, A | - | - | A, SQ-MELF | - | - | Microchip / Microsemi | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | - | Military, MIL-PRF-19500/585 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 1 μA @ 1100 V | - | - | 1.75 V @ 1 A | - | - | - | -65°C ~ 150°C | - | - | - | 1100 V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 ns | - | - | Microchip Technology | - | - | - | - | - | - | - | ||
![]() 1N1344AR Microchip Technology | 14 |
| - | - | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | - | - | DO-4 (DO-203AA) | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 200 V | - | - | 1.3 V @ 30 A | - | - | - | -65°C ~ 200°C | - | - | - | 200 V | 16A | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | ||
![]() JANTX1N6081/TR Microchip Technology | 50 |
| - | - | - | - | - | Through Hole | A, Axial | - | - | A-PAK | - | - | Microchip / Microsemi | 100 | - | 37.7 A | - | 10 uA | Microchip | - | - | + 155 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | 150 V | Reel | - | Military, MIL-PRF-19500/503 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 150 V | - | - | 1.5 V @ 37.7 A | - | - | - | -65°C ~ 155°C | 175 A | - | - | 150 V | 2A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 30 ns | - | 30 ns | Rectifiers | 1.5 V | Rectifiers | - | - | - | - | - | - | - |