- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BYV25FX-600 127 | 5111 |
| - | - | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | NO | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | ULTRA FAST SOFT RECOVERY POWER | - | - | - | - | SINGLE | - | - | not_compliant | BYV25-600 | - | IEC-60134 | R-PSFM-T2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | 1.9V @ 5A | - | - | - | 150°C Max | - | - | - | 600V | 5A | - | - | - | - | 1 | 35ns | - | - | 600V | TO-220AC | - | - | 66A | 50μA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PMEG2002AESF 315 | 1008000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 125°C | -55°C | - | - | - | - | - | BOTTOM | - | - | - | PMEG2005 | 2 | IEC-60134 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 45μA @ 20V | 420mV @ 200mA | - | 200mA | - | 125°C Max | - | - | - | - | - | - | 20V | 200mA | - | - | 1.9 ns | 45μA | 20V | - | - | 25pF @ 1V 1MHz | 4.5A | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RB168M-60TR ROHM Semiconductor | 3000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | 150°C | -40°C | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5μA @ 60V | 680mV @ 1A | - | 1A | - | 150°C Max | - | 1A | - | - | - | 650mV | 60V | 1A | - | - | - | 100μA | 60V | - | - | - | 30A | - | - | 20A | - | 60V | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 1N3268R Microchip Technology | 2040 |
| - | - | - | - | Stud Mount | DO-205AB-2 | - | - | DO-205AB (DO-9) | - | - | 1N3268 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Stud Mount | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard, Reverse Polarity | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 75 µA @ 500 V | 1.3 V @ 300 A | - | - | - | -65°C ~ 190°C | - | - | - | 500 V | 275A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | ||
![]() JANTXV1N6640US/TR Microchip Technology | 50 |
| - | - | - | - | Surface Mount | SQ-MELF, D | - | - | D-5D | - | - | - | Microchip / Microsemi | 1 | - | 200 mA | - | 100 nA | Microchip | - | 2.5 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 50 V | - | Active | - | - | N | - | - | - | Reel | - | Military, MIL-PRF-19500/609 | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 90 μA @ 50 V | 1 V @ 200 mA | - | - | - | -65°C ~ 175°C | 2.5 A | - | - | 50 V | 300mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | 4 ns | - | - | 4 ns | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() 1N6626U Microchip Technology | 48 |
| - | - | - | - | Surface Mount | SQ-MELF, B | YES | - | SQ-MELF, B | SILICON | 2 | - | Microchip Technology / Atmel | 1 | 1.35 V | - | MICROSEMI CORP | - | Microchip | 1N6626U | - | - | - | - | - | Microchip Technology | - | - | - | - | 1 | - | 175 °C | - | Bulk | GLASS | MELF-2 | ROUND | LONG FORM | Active | MELF | - | - | Active | NOT SPECIFIED | 1.69 | - | No | - | - | - | - | - | e0 | No | - | - | - | EAR99 | - | TIN LEAD | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | Diodes & Rectifiers | - | END | WRAP AROUND | NOT SPECIFIED | unknown | - | 2 | - | O-LELF-R2 | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 220 V | 1.35 V @ 2 A | ISOLATED | - | - | -65°C ~ 150°C | - | 4 A | - | 220 V | 1.75A | - | - | - | Rectifiers | 1 | - | - | - | 200 V | - | 40pF @ 10V, 1MHz | - | 75 A | - | - | - | - | 0.03 µs | 45 ns | Rectifiers | - | Rectifiers | - | - | - | ||
![]() JANTX1N5802US/TR Microchip Technology | 24 |
| - | - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | Microchip / Microsemi | 1 | - | 2.5 A | - | 1 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 50 V | - | - | Military, MIL-PRF-19500/477 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 50 V | 875 mV @ 1 A | - | - | - | -65°C ~ 175°C | 35 A | - | - | 50 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | 25pF @ 10V, 1MHz | - | - | - | - | 25 ns | - | - | 25 ns | Rectifiers | 975 mV | Rectifiers | - | - | - | ||
![]() 1N3611E3/TR Microchip Technology | 24 |
| - | - | - | - | Through Hole | A, Axial | - | - | A, Axial | - | - | - | Microchip Technology | 1 | - | 1 A | MICROSEMI CORP | 1 uA | Microchip | 1N3611E3/TR | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | Active | NOT SPECIFIED | 5.64 | Details | Yes | - | 200 V | Reel | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | NOT SPECIFIED | compliant | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 200 V | 1.1 V @ 1 A | - | - | - | -65°C ~ 175°C | 30 A | - | - | 200 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | - | - | ||
![]() JANS1N5284UR-1/TR Microchip Technology | 2341 |
| - | - | - | - | Surface Mount | DO-213AB, MELF (Glass) | - | - | DO-213AB (MELF, LL41) | - | - | - | Microchip / Microsemi | 50 | - | - | - | - | Microchip | - | - | 1 V | + 175 C | 100 V | 0.264 mA | Microchip Technology | 19 MOhms | 2.35 MOhms | - 65 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | Reel | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Regulator Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Regulator Diodes | - | - | - | ||
![]() JANTXV1N6622/TR Microchip Technology | 29 |
| - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | 2 A | - | 500 nA | Microchip | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 600 V | - | - | Military, MIL-PRF-19500/585 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 660 V | 1.4 V @ 1.2 A | - | - | - | -65°C ~ 150°C | 20 A | - | - | 660 V | 1.2A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 30 ns | - | - | 30 ns | Rectifiers | 1.6 V | Rectifiers | - | - | - | ||
![]() 1N1198R Microchip Technology | 44 |
| - | - | - | - | Stud Mount | DO-203AB, DO-5, Stud | NO | - | DO-5 (DO-203AB) | SILICON | 1 | - | Microchip Technology | 1 | 1.3 V | - | ASI SEMICONDUCTOR INC | - | Microchip | 1N1198R | - | - | - | - | - | Microchip Technology | - | - | - | - | 1 | - | 175 °C | -65 °C | Bulk | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Active | - | - | - | Active | - | 5.46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Diodes & Rectifiers | - | UPPER | SOLDER LUG | - | unknown | - | - | - | O-MUPM-D1 | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 600 V | 1.19 V @ 90 A | CATHODE | - | - | -65°C ~ 200°C | - | 18 A | - | 600 V | 40A | - | - | - | Zener Diodes | 1 | - | - | - | 600 V | DO-5 | - | - | 220 A | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | ||
![]() JANTXV1N6657R Microchip | In Stock | - | - | - | - | - | Through Hole | TO-254 | - | - | TO-254 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | N | - | 0.010582 oz | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 10 µA @ 100 V | 1.2 V @ 20 A | - | - | - | - | - | - | - | 100 V | 15A | - | - | - | - | - | - | - | - | - | - | 150pF @ 10V, 1MHz | - | - | - | - | - | - | - | 35 ns | Rectifiers | - | - | - | - | - | ||
![]() NSD16F3T5G ON Semiconductor | 36 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | SOT-1123 | YES | 3 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.29W | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | DUAL | FLAT | - | - | - | 3 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 75V | 1.25V @ 150mA | - | 200mA | 1μA | -55°C~150°C | - | 0.2A | Halogen Free | - | 200mA DC | - | 75V | 200mA | - | - | 6 ns | 1μA | 75V | - | - | 2pF @ 0V 1MHz | - | - | - | - | 6 ns | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 30BQ100TR International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5623/TR Microchip Technology | 50 |
| - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | 1 A | - | 500 nA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 1 kV | - | - | Military, MIL-PRF-19500/429 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 1 V | 1.6 V @ 3 A | - | - | - | -65°C ~ 175°C | 25 A | - | - | 1000 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 500 ns | - | - | 500 ns | Rectifiers | 1.6 V | Rectifiers | - | - | - | ||
![]() JAN1N5621/TR Microchip Technology | 50 |
| - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | 1 A | - | 500 nA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 800 V | - | - | Military, MIL-PRF-19500/429 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 800 V | 1.6 V @ 3 A | - | - | - | -65°C ~ 175°C | 25 A | - | - | 800 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 300 ns | - | - | 300 ns | Rectifiers | 1.6 V | Rectifiers | - | - | - | ||
![]() 1N3163 Microchip Technology | 2670 |
| - | - | - | - | Stud Mount | DO-9 | - | - | DO-205AB (DO-9) | - | - | 1N3163 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | N | - | 7.054792 oz | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 75 µA @ 150 V | 1.25 V @ 240 A | - | - | - | -65°C ~ 200°C | - | - | - | 150 V | 240A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | ||
![]() 1N1200C Microchip Technology | 9 |
| - | - | - | - | Stud Mount | DO-203AA-2 | NO | - | DO-4 (DO-203AA) | SILICON | 1 | 1N1200 | - | 1 | 1.1 V | - | MICROSEMI CORP | - | - | 1N1200C | - | - | - | - | - | Microchip Technology | - | - | - | Stud Mount | 1 | - | 200 °C | -65 °C | Bulk | METAL | METAL, DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-4 | - | - | Active | NOT SPECIFIED | 5.38 | N | No | - | - | Tray | - | - | e0 | No | - | - | - | - | - | TIN LEAD | - | - | POWER | HIGH RELIABILITY | 8541.10.00.80 | - | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 100 V | 1.1 V @ 30 A | CATHODE | - | - | -65°C ~ 200°C | - | 25 A | - | 100 V | 25A | - | - | - | - | 1 | - | - | - | 100 V | DO-203AA | - | - | 400 A | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | ||
![]() JANTXV1N4246/TR Microchip Technology | In Stock | - | - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | 1 A | - | 1 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 400 V | - | - | Military, MIL-PRF-19500/286 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 400 V | 1.3 V @ 3 A | - | - | - | -65°C ~ 175°C | 25 A | - | - | 400 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 5 us | - | - | 5 μs | Rectifiers | 1.3 V | Rectifiers | - | - | - | ||
![]() JAN1N5614US/TR Microchip Technology | 13 |
| - | - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | Microchip / Microsemi | 1 | - | 1 A | - | 500 nA | Microchip | - | - | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 200 V | - | - | Military, MIL-PRF-19500/427 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 nA @ 200 V | 1.3 V @ 3 A | - | - | - | -65°C ~ 200°C | 30 A | - | - | 200 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 2 us | - | - | 2 μs | Rectifiers | 1.3 V | Rectifiers | - | - | - |