- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Test Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D1NK60-5070 Shindengen | 2164 | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | 800 mA | - | 10 uA | - | - | - | + 150 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | Details | - | 0.006702 oz | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 35 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 ns | - | - | - | - | General Purpose Diodes | 1.3 V | - | - | ||
![]() JAN1N5188/TR Microchip Technology | 5 |
| - | - | - | Through Hole | B, Axial | - | Axial | - | - | - | Microchip / Microsemi | 1 | - | 3 A | - | 2 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 400 V | - | - | Military, MIL-PRF-19500/424 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 400 V | 1.5 V @ 9 A | - | - | -65°C ~ 175°C | 80 A | - | 400 V | 3A | - | - | Rectifiers | - | - | - | - | - | - | - | 250 ns | - | - | - | 250 ns | Rectifiers | 1.5 V | Rectifiers | - | ||
![]() JANTXV1N6626/TR Microchip Technology | 27 |
| - | - | - | Through Hole | E, Axial | - | - | - | - | - | Microchip / Microsemi | 1 | - | 4 A | - | 2 uA | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 200 V | - | - | Military, MIL-PRF-19500/590 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 220 V | 1.35 V @ 2 A | - | - | -65°C ~ 150°C | 75 A | - | 220 V | 1.75A | - | - | Rectifiers | - | - | - | - | 40pF @ 10V, 1MHz | - | - | 45 ns | - | - | - | 30 ns | Rectifiers | 1.5 V | Rectifiers | - | ||
![]() JANTXV1N6621/TR Microchip Technology | 33 |
| - | - | - | Through Hole | A, Axial | - | - | - | - | - | Microchip / Microsemi | 1 | - | 2 A | - | 500 nA | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 400 V | - | - | Military, MIL-PRF-19500/585 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 440 V | 1.4 V @ 1.2 A | - | - | -65°C ~ 150°C | 20 A | - | 440 V | 1.2A | - | - | Rectifiers | - | - | - | - | - | - | - | 45 ns | - | - | - | 30 ns | Rectifiers | 1.6 V | Rectifiers | - | ||
![]() UF5407 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | DO-201AD, Axial | - | DO-201AD | - | - | - | - | - | - | - | - | - | NTE Electronics | - | UF5407 | - | NTE Electronics, Inc | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 800 V | 1.7 V @ 3 A | - | - | - | - | - | 800 V | 3A | - | - | - | - | - | - | - | 36pF @ 4V, 1MHz | - | - | - | - | - | - | 75 ns | - | - | - | - | ||
![]() NTE5853 NTE Electronics, Inc | In Stock | - | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | NO | DO-4 | SILICON | 1 | - | - | - | 1.2 V | - | NTE ELECTRONICS INC | - | NTE Electronics | - | NTE5853 | - | NTE Electronics, Inc | - | - | 1 | - | - | - | Bag | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Active | - | - | - | Active | NOT SPECIFIED | 5.71 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | POWER | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | - | - | O-MUPM-D1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 12 mA @ 100 V | 1.1 V @ 19 A | ANODE | - | -65°C ~ 175°C | - | 6 A | 100 V | 6A | - | - | - | 1 | - | 100 V | DO-4 | - | 141 A | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE573-1 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | DO-201AD, Axial | NO | DO-201AD | SILICON | 2 | - | - | - | 0.85 V | - | NTE ELECTRONICS INC | - | NTE Electronics | - | NTE573-1 | - | NTE Electronics, Inc | - | - | 1 | - | 150 °C | -65 °C | Bag | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | - | - | - | Active | NOT SPECIFIED | 5.71 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | SCHOTTKY | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | - | - | O-XALF-W2 | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Schottky | 500 μA @ 100 V | 850 mV @ 5 A | ISOLATED | - | -65°C ~ 150°C | - | 5 A | 100 V | 5A | - | - | - | 1 | - | 100 V | DO-201AD | 380pF @ 4V, 1MHz | 150 A | 500 µA | - | - | - | - | - | - | - | - | - | ||
![]() SBR2065D1-13 Diodes Incorporated | 584 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | - | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | NOT SPECIFIED | - | - | - | R-PSSO-G2 | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Super Barrier | 400μA @ 65V | 630mV @ 20A | - | - | -55°C~150°C | - | - | 65V | - | 65V | 20A | - | 1 | - | - | - | - | 140A | 400μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BYW29E-200 127 | 100 |
| Datasheet | - | - | Through Hole | TO-220-2 | NO | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | ULTRA FAST SOFT RECOVERY POWER | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | BYW29-200 | - | IEC-60134 | R-PSFM-T2 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1.05V @ 8A | CATHODE | 8A | 150°C Max | - | - | 200V | - | - | - | - | 1 | 25ns | 200V | TO-220AC | - | - | 10μA | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() JANTXV1N6626U/TR Microchip Technology | 21 |
| - | - | - | Surface Mount | SQ-MELF, B | - | SQ-MELF, B | - | - | - | Microchip / Microsemi | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | Military, MIL-PRF-19500/590 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 2 μA @ 220 V | 1.35 V @ 2 A | - | - | -65°C ~ 150°C | - | - | 220 V | 1.75A | - | - | - | - | - | - | - | 40pF @ 10V, 1MHz | - | - | - | - | - | - | 45 ns | - | - | Microchip Technology | - | ||
![]() 32CTQ030-1 Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N6642UBCC/TR Microchip Technology | 27 |
| - | - | - | Surface Mount | 3-SMD, No Lead | - | UB | - | - | - | Microchip / Microsemi | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | Bulk | - | Military, MIL-PRF-19500/578 | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | - | -65°C ~ 175°C | - | - | 75 V | 300mA | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | 20 ns | - | - | Diodes - General Purpose, Power, Switching | - | ||
![]() JANTXV1N6620US/TR Microchip Technology | 33 |
| - | - | - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | 1 | - | 2 A | - | 500 nA | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 200 V | - | - | Military, MIL-PRF-19500/585 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 220 V | 1.4 V @ 1.2 A | - | - | -65°C ~ 150°C | 20 A | - | 220 V | 1.2A | - | - | Rectifiers | - | - | - | - | - | - | - | 45 ns | - | - | - | 30 ns | Rectifiers | 1.6 V | Rectifiers | - | ||
![]() JANTXV1N6642UB2 Microchip Technology | In Stock | - | - | - | - | Surface Mount | 2-SMD, No Lead | YES | UB2 | SILICON | 3 | 1N6642 | Microchip / Microsemi | 1 | 0.8 V | - | MICROSEMI CORP | - | Microchip | - | JANTXV1N6642UB2 | - | Microchip Technology | - | - | 1 | - | 200 °C | - | Bulk | CERAMIC, METAL-SEALED COFIRED | CERAMIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Active | NOT SPECIFIED | 5.62 | N | No | - | - | Waffle | - | Military, MIL-PRF-19500/578 | e0 | No | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | METALLURGICALLY BONDED | 8541.10.00.70 | Diodes & Rectifiers | - | DUAL | NO LEAD | NOT SPECIFIED | unknown | - | - | 3 | MIL-19500/578E | R-CDSO-N3 | Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | - | -65°C ~ 175°C | - | 0.3 A | 75 V | 300mA | - | - | Diodes - General Purpose, Power, Switching | - | - | 100 V | - | - | 2.5 A | - | - | - | 0.005 µs | - | 20 ns | - | - | Diodes - General Purpose, Power, Switching | - | ||
Tiny WHSL | 9500 | - | - | 18 Weeks | - | - | - | YES | - | SILICON | 3 | - | - | - | 1.2 V | - | TOSHIBA CORP | - | Toshiba America Electronic Components | - | 1SS187(TE85L,F) | - | - | - | - | 1 | - | 125 °C | - | - | PLASTIC/EPOXY | SC-59, TO-236MOD, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | 0.15 W | - | - | 2.21 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | FAST RECOVERY | - | - | Rectifier Diodes | - | DUAL | GULL WING | - | unknown | - | - | - | AEC-Q101 | R-PDSO-G3 | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | 1 | 4 | 85 V | - | - | 2 A | 0.5 µA | - | 85 | 0.004 µs | 80 V | - | - | - | - | - | ||
![]() JANTX1N6642UB2R Microchip Technology | 27 |
| - | - | - | Surface Mount | 2-SMD, No Lead | - | UB2 | - | - | 1N6642 | Microchip / Microsemi | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | Waffle | - | Military, MIL-PRF-19500/578 | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | - | -65°C ~ 175°C | - | - | 75 V | 300mA | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | 20 ns | - | - | Diodes - General Purpose, Power, Switching | - | ||
![]() JANTXV1N6630 Microchip Technology | In Stock | - | - | - | - | Through Hole | E, Axial | - | E-PAK | - | - | 1N6630 | Microchip / Microsemi | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | Bulk | - | Military, MIL-PRF-19500/590 | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 900 V | 1.4 V @ 1.4 A | - | - | -65°C ~ 150°C | - | - | 900 V | 1.4A | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 50 ns | Rectifiers | - | Rectifiers | - | ||
![]() 30CTQ060STR Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMOSH-4E Central Semiconductor | 1400 | - | - | - | - | - | - | YES | - | SILICON | 2 | - | - | - | 0.33 V | - | CENTRAL SEMICONDUCTOR CORP | - | Central Semiconductor Corp | SOD-523 | CMOSH-4E | - | - | - | - | 1 | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | SOD-523, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | SOD | - | 0.25 W | - | NOT SPECIFIED | 5.34 | - | No | - | - | - | - | - | e0 | No | - | - | - | EAR99 | - | Tin/Lead (Sn80Pb20) | - | - | 8541.10.00.70 | Rectifier Diodes | SCHOTTKY | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | - | 2 | - | R-PDSO-F2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | 40 V | - | - | 0.75 A | - | - | - | 0.005 µs | - | - | - | - | - | - | ||
![]() JANTXV1N6628/TR Microchip Technology | 40 |
| - | - | - | Through Hole | E, Axial | - | - | - | - | - | Microchip / Microsemi | 1 | - | 4 A | - | 2 uA | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 600 V | - | - | Military, MIL-PRF-19500/590 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 660 V | 1.35 V @ 2 A | - | - | -65°C ~ 150°C | 75 A | - | 660 V | 1.75A | - | - | Rectifiers | - | - | - | - | 40pF @ 10V, 1MHz | - | - | 45 ns | - | - | - | 30 ns | Rectifiers | 1.5 V | Rectifiers | - |