- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S8KC-13 Diodes Incorporated | 3168 |
| Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | - | 1 | - | Tape & Reel (TR) | 2017 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | 45pF | - | - | - | DUAL | C BEND | 260 | - | - | 40 | S8KC | 2 | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 10μA @ 800V | - | - | 985mV @ 8A | - | 8A | - | -65°C~150°C | 200A | 8A | - | - | - | 985mV | 800V | 8A | 1 | - | 10μA | 800V | - | 40pF @ 4V 1MHz | 200A | 800V | 200A | - | 150°C | 800V | - | 2.5mm | 7.11mm | 6.22mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MBRB1645T4G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | 3 | - | - | SILICON | - | 1 | - | Tape & Reel (TR) | 2008 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | POWER | - | 8541.10.00.80 | - | - | 45V | - | - | GULL WING | 260 | - | 16A | 40 | MBRB1645 | 3 | - | R-PSSO-G2 | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 200μA @ 45V | - | 16A | 630mV @ 16A | CATHODE | 16A | 200μA | -65°C~175°C | 150A | - | Halogen Free | - | - | 630mV | 45V | 16A | 1 | - | 200μA | 45V | - | - | 150A | - | 150A | - | - | - | - | 4.83mm | 10.29mm | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RURD660S9A-F085 ON Semiconductor | 9000 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | 260.37mg | SILICON NITRIDE | - | 1 | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 175°C | -55°C | ULTRA FAST SOFT RECOVERY POWER | FREE WHELING DIODE | - | - | - | - | - | - | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | RURD660S9 | - | - | R-PSSO-G2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100μA @ 600V | - | - | 1.5V @ 6A | - | - | - | -55°C~175°C | 60A | 6A | - | - | - | - | 600V | 6A | 1 | 83 ns | 100μA | 600V | TO-252AA | - | - | 600V | 60A | 63 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N5819G ON Semiconductor | 6000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | - | Through Hole | DO-204AL, DO-41, Axial | - | 2 | Axial | 4.535924g | - | 40V | - | - | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -65°C | - | - | - | - | - | 40V | - | - | - | - | - | 1A | - | 1N5819 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1mA @ 40V | - | 1A | 600mV @ 1A | - | 1A | 1mA | -65°C~125°C | 25A | - | Halogen Free | 40V | 1A | 600mV | 40V | 1A | - | - | 1mA | 40V | - | - | 25A | - | 25A | - | - | - | 2.7mm | 5.2mm | 5.1816mm | 2.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSR0140P2T5G ON Semiconductor | 14133 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | SOD-923 | YES | 2 | - | - | SILICON | - | 1 | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 125°C | -55°C | - | - | 8541.10.00.70 | - | - | - | 100mW | DUAL | FLAT | 260 | - | - | 40 | NSR0140 | 2 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 500nA @ 30V | 100mW | - | 350mV @ 1mA | - | 70mA | 500nA | -55°C~125°C | 500mA | 0.07A | - | - | 70mA DC | 350mV | 30V | 70mA | - | - | 500nA | 30V | - | 2.5pF @ 1V 1MHz | 500mA | - | 500mA | - | - | - | - | 430μm | 850μm | 650μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1SS355VMTE-17 ROHM Semiconductor | 1111932 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | - | SILICON | - | 1 | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | - | - | DUAL | FLAT | - | - | - | - | 1SS355 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 80V | - | - | 1.2V @ 100mA | - | 225mA | 100nA | 150°C Max | 500mA | 0.1A | - | - | - | - | 80V | 100mA | - | 4 ns | - | 90V | - | 3pF @ 0.5V 1MHz | 500mA | - | - | 4 ns | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() B550C-13-F Diodes Incorporated | 3012 | - | Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | 50V | 1 | - | Tape & Reel (TR) | 2010 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | 300pF | - | 50V | - | DUAL | C BEND | 260 | - | 5A | 30 | B550 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 50V | - | 5A | 700mV @ 5A | - | 5A | - | -55°C~150°C | - | - | - | - | - | 700mV | 50V | 5A | 1 | - | 500μA | 50V | - | 300pF @ 4V 1MHz | 100A | - | 100A | - | - | - | - | 2.5mm | 7.11mm | 6.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MURA130T3G ON Semiconductor | 99000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | - | SILICON | - | 1 | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 300V | - | DUAL | J BEND | - | - | 1A | - | MURA130 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 300V | - | 1A | 1.1V @ 1A | - | 2A | - | -65°C~175°C | 35A | - | Halogen Free | - | - | 1.1V | 300V | 2A | 1 | 65 ns | 5μA | 300V | - | - | 35A | 40V | 35A | 65 ns | - | - | - | 2.05mm | 4.57mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() B340B-13-F Diodes Incorporated | 13877 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | - | 1 | - | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | 250pF | - | 40V | - | DUAL | C BEND | 260 | - | 3A | 40 | B340 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 40V | - | 3A | 500mV @ 3A | - | 3A | - | -55°C~150°C | - | - | - | - | - | 500mV | 40V | 3A | 1 | - | 500μA | 40V | - | 200pF @ 4V 1MHz | 100A | - | 100A | - | - | - | - | 2.5mm | 4.57mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT41ZFILM STMicroelectronics | 267300 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | - | SILICON | - | 1 | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | 3pF | - | 100V | - | DUAL | GULL WING | 260 | - | 200mA | 30 | BAT41 | 2 | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 100nA @ 50V | - | 200mA | 1V @ 200mA | - | 200mA | 100nA | 150°C Max | 1A | - | - | - | 200mA DC | 1V | 100V | 200mA | - | - | 100nA | 100V | - | 10pF @ 1V 1MHz | 1A | - | 1A | - | 150°C | - | - | 1.45mm | 2.85mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() B140-13-F Diodes Incorporated | 6452 | - | Datasheet | 9 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SMA | 64.013223mg | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 150°C | -65°C | - | - | - | 110pF | - | 40V | - | - | - | - | - | 1A | - | B140 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 40V | - | 1A | 500mV @ 1A | - | 1A | - | -65°C~150°C | - | - | - | 40V | 1A | 500mV | 40V | 1A | - | - | 500μA | 40V | - | 110pF @ 4V 1MHz | 30A | - | 30A | - | - | - | - | 2.1mm | 4.6mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SD103AWS-7-F Diodes Incorporated | 175 | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | 4.904468mg | SILICON | - | 1 | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 125°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.70 | 35pF | 200mW | 40V | 200mW | DUAL | GULL WING | 260 | - | 350mA | 40 | SD103A | 2 | - | - | Standard | 40V | Single | Fast Recovery =< 500ns, > 200mA (Io) | 15A | Schottky | 5μA @ 30V | 200mW | 350mA | 600mV @ 200mA | - | 200mA | - | -65°C~125°C | - | - | - | - | 350mA DC | 600mV | 40V | 350mA | - | 10 ns | 5μA | 40V | - | 28pF @ 0V 1MHz | 1.5A | 40V | 1.5A | - | 125°C | - | - | 1.2mm | 1.8mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUR8100EG ON Semiconductor | 4492 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Through Hole | TO-220-2 | NO | 2 | - | 4.535924g | SILICON | 1kV | 1 | - | Tube | 1999 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 1kV | - | - | - | 260 | - | 8A | 40 | MUR8100 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 25μA @ 1000V | - | 8A | 1.8V @ 8A | CATHODE | 8A | - | -65°C~175°C | 100A | - | - | 1000V | - | 1.8V | 1kV | 8A | 1 | 100 ns | 25μA | 1kV | - | - | 100A | 1kV | 100A | 100 ns | - | - | - | 9.27mm | 10.29mm | 4.82mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MUR1100EG ON Semiconductor | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | - | 4.535924g | SILICON | - | 1 | - | Bulk | 2005 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 800V | - | - | WIRE | - | - | 1A | - | MUR1100 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 10μA @ 1000V | - | 1A | 1.75V @ 1A | ISOLATED | 1A | - | -65°C~175°C | 35A | - | Halogen Free | 1000V | - | 1.75V | 1kV | 1A | - | 100 ns | 10μA | 1kV | - | - | 35A | 1kV | 35A | 100 ns | - | - | 2.7mm | 5.2mm | 5.1816mm | 2.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAL99LT1G ON Semiconductor | 550 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | 70V | 1 | - | Cut Tape (CT) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.70 | 1.5pF | - | 70V | 225mW | DUAL | GULL WING | 260 | - | 100mA | 40 | BAL99 | 3 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Standard | 2.5μA @ 70V | 300mW | 100mA | 1V @ 50mA | - | 100mA | 2.4μA | -55°C~150°C | - | - | Halogen Free | - | 100mA DC | 1.25V | 70V | 100mA | - | 6 ns | 2.5μA | 70V | - | 1.5pF @ 0V 1MHz | - | - | - | 6 ns | - | - | - | 1.01mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() B130-13-F Diodes Incorporated | 1198 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 64.013223mg | SILICON | - | 1 | - | Tape & Reel (TR) | 2011 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | 110pF | - | 30V | - | DUAL | C BEND | 260 | - | 1A | 40 | B130 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 30V | - | 1A | 500mV @ 1A | - | 1A | - | -65°C~150°C | - | - | - | - | - | 500mV | 30V | 1A | - | - | 500μA | 30V | - | 110pF @ 4V 1MHz | 30A | 30V | 30A | - | 150°C | - | - | 2.4mm | 4.6mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SBAT54XV2T1G ON Semiconductor | 2790 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | - | SILICON | - | 1 | - | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | - | 8541.10.00.70 | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | AEC-Q101 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 2μA @ 25V | - | - | 800mV @ 100mA | - | 200mA | 2μA | -55°C~125°C | 600mA | - | Halogen Free | - | 200mA DC | 800mV | 30V | 200mA | - | 5 ns | - | 30V | - | 10pF @ 1V 1MHz | 600mA | - | 600mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MBR3100RLG ON Semiconductor | 81 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Through Hole | DO-201AA, DO-27, Axial | NO | 2 | - | - | SILICON | - | 1 | - | Cut Tape (CT) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | 100V | - | - | WIRE | 260 | - | 3A | 40 | MBR3100 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 600μA @ 100V | - | 3A | 790mV @ 3A | ISOLATED | 3A | 20mA | -65°C~175°C | 150A | - | Halogen Free | - | - | 790mV | 100V | 3A | 1 | - | 20mA | 100V | - | - | 150A | - | 150A | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S1BB-13-F Diodes Incorporated | 6000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | - | 1 | - | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | HIGH RELIABILITY | 8541.10.00.80 | 10pF | - | 100V | - | DUAL | C BEND | 260 | - | 1A | 40 | S1B | 2 | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 100V | - | 1A | 1.1V @ 1A | - | 1A | - | -65°C~150°C | 30A | - | - | - | - | 1.1V | 100V | 1A | - | 3 μs | 5μA | 100V | - | 10pF @ 4V 1MHz | 30A | 100V | 30A | 1.8 μs | 150°C | 100V | - | 2.5mm | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() B350A-13-F Diodes Incorporated | 5 | - | Datasheet | 9 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 64.013223mg | SILICON | - | 1 | 0.85W | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | 200pF | - | 50V | - | DUAL | C BEND | - | - | 3A | - | B350 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 500μA @ 50V | - | 3A | 700mV @ 3A | - | 3A | - | -55°C~150°C | - | - | - | - | - | 700mV | 50V | 3A | 1 | - | 500μA | 50V | - | 200pF @ 4V 1MHz | 80A | 50V | 80A | - | 150°C | - | - | 2.4mm | 4.6mm | 2.92mm | No | No SVHC | ROHS3 Compliant | Lead Free |