- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Characteristic Temperature | Current - Average Rectified (Io) (per Diode) | Differential Efficiency | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | PackType | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage-Input | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Output Power | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Rise Time | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Series Resistance | Non-rep Pk Forward Current-Max | Wavelength | Diode Configuration | Reverse Current-Max | Recovery Time | Peak Wavelength | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG40T30ERX Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 28μA @ 40V | 460mV @ 3A | - | - | 3A | 175°C Max | - | - | 40V | - | - | - | - | - | - | 18ns | - | 560pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NTS12100MFST1G ON Semiconductor | 44 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-PowerTDFN, 5 Leads | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | - | EFFICIENCY | - | FREE WHEELING DIODE, LOW POWER LOSS | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | R-PDSO-F5 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 55μA @ 100V | 730mV @ 12A | CATHODE | - | - | -55°C~150°C | - | - | 100V | - | - | 100V | 12A | - | 1 | - | - | - | - | 200A | - | - | 95μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NSD350HT1G ON Semiconductor | 11990 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 350V | 1.1V @ 100mA | - | - | - | -55°C~150°C | - | - | 350V | - | - | 350V | 200mA | - | - | 55 ns | - | 5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RLD82NZJ1-00A ROHM Semiconductor | 23 | - | - | - | - | - | Through Hole | Radial, Can - 3 Lead | - | 3 | - | - | - | RLD82 | ROHM Semiconductor | - | - | 0.95 W/A | 500 | - | 255 mA | - | - | ROHM Semiconductor | - | - | - | + 60 C | Rohm Semiconductor | - 10 C | - | - | - | - | - | Tray | - | - | - | - | Tray | - | - | - | - | Active | - | - | - | Details | - | - | 2.8V | 2 V | Tray | - | - | - | - | - | - | - | - | - | - | Infrared | - | 220mW | - | - | Lasers | 350mA | - | - | - | - | - | 255mA | - | - | - | - | - | - | - | - | - | - | - | 220mW | - | - | - | - | - | - | - | - | - | Laser Diodes | - | - | - | - | - | - | 820 nm | - | - | - | 820nm | - | - | - | - | 2.4 V | Laser Diodes | - | - | - | - | - | ||
![]() PMEG45T15EPDAZ Nexperia USA Inc. | 1500 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | 1.4W | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | EFFICIENCY | - | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | 3 | IEC-60134 | R-PDSO-F3 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 45V | 580mV @ 15A | CATHODE | - | 15A | 150°C Max | - | - | - | - | - | 45V | 15A | - | 1 | 20 ns | - | 2200pF @ 1V 1MHz | - | - | - | - | 100μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JANTX1N6642UBCC/TR Microchip Technology | 40 |
| - | - | - | - | Surface Mount | 3-SMD, No Lead | - | - | UB | - | - | - | Microchip / Microsemi | - | - | - | 100 | - | 100 mA | - | 500 nA | Microchip | - | - | 5 pF | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 75 V | - | Active | - | - | - | N | - | - | - | - | Reel | - | Military, MIL-PRF-19500/578 | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | - | - | -65°C ~ 175°C | 2.5 A | - | 75 V | 300mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | 5 ns | - | - | - | 20 ns | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | ||
![]() CMSD7000TR Central Semiconductor | 120000 | - | - | - | - | - | Surface Mount | SC-70, SOT-323 | YES | - | SOT-323 | SILICON | 3 | - | - | - | 200mA | - | - | 0.7 V | - | CENTRAL SEMICONDUCTOR CORP | - | Central Semiconductor Corp | SOT323 | CMSD7000TR | - | - | - | - | - | 2 | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | SOT-323, 3 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | SC-70 | - | 0.25 W | - | - | NOT SPECIFIED | 5.25 | - | No | - | - | - | Tape & Reel (TR) | - | -- | e0 | No | Active | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | - | - | DUAL | GULL WING | NOT SPECIFIED | not_compliant | - | - | 3 | - | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Small Signal = | Standard | 300nA @ 50V | 1.1V @ 100mA | - | - | - | -65°C ~ 150°C | - | 0.2 A | 100V | - | - | - | - | - | - | - | 100 V | - | - | - | - | 1 Pair Series Connection | - | - | - | - | 0.004 µs | 4ns | - | - | - | - | - | - | - | - | ||
![]() 26MT120 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBAT54STR Central Semiconductor | 8000 | - | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SOT-23 | SILICON | 3 | - | - | - | 200mA | - | - | 0.24 V | - | CENTRAL SEMICONDUCTOR CORP | - | Central Semiconductor Corp | - | CBAT54STR | - | - | - | - | - | 2 | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | 0.35 W | - | - | - | 5.15 | - | No | - | - | - | Tape & Reel (TR) | - | -- | e0 | - | Active | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | - | SCHOTTKY | DUAL | GULL WING | - | not_compliant | - | - | 3 | - | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Small Signal = | Schottky | 2µA @ 25V | 800mV @ 100mA | - | - | - | -65°C ~ 150°C | - | 0.2 A | 30V | - | - | - | - | - | - | - | 30 V | - | - | 0.6 A | - | 1 Pair Series Connection | - | - | - | - | 0.005 µs | 5ns | - | - | - | - | - | - | - | - | ||
![]() ES3D Taiwan Semiconductor | 39955 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMC) | - | - | ES3D | Taiwan Semiconductor | - | - | - | 3000 | - | - | - | - | Taiwan Semiconductor | - | - | - | - | Taiwan Semiconductor Corporation | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.007408 oz | - | - | MouseReel | - | ES3x | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 µA @ 200 V | - | - | - | - | -55°C ~ 150°C | - | - | 200 V | 3A | - | - | - | Rectifiers | - | 35 | - | 45pF @ 4V, 1MHz | - | - | - | Single | - | - | - | 200 | - | 35 ns | Rectifiers | - | Rectifiers | - | - | - | - | - | ||
![]() 30CPQ040 Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4150 Rochester Electronics | 219 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6620/TR Microchip Technology | 20 |
| - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | Microchip / Microsemi | - | - | - | 1 | - | 2 A | - | 500 nA | Microchip | - | - | - | + 150 C | Microchip Technology | - 65 C | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | 200 V | - | - | Military, MIL-PRF-19500/585 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 220 V | 1.6 V @ 2 A | - | - | - | -65°C ~ 150°C | 20 A | - | 220 V | 2A | - | - | - | Rectifiers | - | - | - | 10pF @ 10V, 1MHz | - | - | - | - | - | 45 ns | - | - | - | 30 ns | Rectifiers | 1.6 V | Rectifiers | - | - | - | - | - | ||
![]() FR155 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UFB60FA40P Vishay | In Stock | - | - | - | - | - | - | SOT-227 | - | - | - | - | - | - | Vishay Semiconductors | - | - | - | 10 | - | 30 A | - | 100 uA | Vishay | - | - | - | + 150 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.058219 oz | - | 400 V | Tube | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Dual Parallel | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | 46 ns | - | - | - | - | Rectifiers | 1.39 V | Rectifiers | 12.3 mm | 38.3 mm | 25.7 mm | - | - | ||
![]() JANS1N5614/TR Microchip Technology | 3544 |
| - | - | - | - | Through Hole | A, Axial | - | - | A, Axial | - | - | - | Microchip / Microsemi | - | - | - | 1 | - | - | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | Bulk | - | Military, MIL-PRF-19500/427 | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 nA @ 200 V | 1.3 V @ 3 A | - | - | - | -65°C ~ 200°C | - | - | 200 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μs | Rectifiers | - | Rectifiers | - | - | - | - | - | ||
![]() JANTXV1N6625U/TR Microchip Technology | 5 |
| - | - | - | - | Surface Mount | SQ-MELF, A | - | - | A, SQ-MELF | - | - | - | Microchip / Microsemi | - | - | - | 1 | - | - | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | Military, MIL-PRF-19500/585 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 1 μA @ 1100 V | 1.75 V @ 1 A | - | - | - | -65°C ~ 150°C | - | - | 1100 V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 ns | - | - | Microchip Technology | - | - | - | - | - | ||
![]() JAN1N6623U/TR Microchip Technology | 5 |
| - | - | - | - | Surface Mount | SQ-MELF, A | - | - | A, SQ-MELF | - | - | - | Microchip / Microsemi | - | - | - | 1 | - | - | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 500 nA @ 800 V | 1.8 V @ 1.5 A | - | - | - | -65°C ~ 175°C | - | - | 800 V | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ns | - | - | Microchip Technology | - | - | - | - | - | ||
![]() JAN1N6640US/TR Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | SQ-MELF, B | - | - | D-5B | - | - | - | Microchip / Microsemi | - | - | - | 1 | - | 200 mA | - | 100 nA | Microchip | - | - | 2.5 pF | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 75 V | - | Active | - | - | - | N | - | - | - | - | Reel | - | Military, MIL-PRF-19500/609 | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 50 V | 1 V @ 300 mA | - | - | - | -65°C ~ 175°C | 2.5 A | - | 50 V | 300mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | 10 ns | - | - | - | 4 ns | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | ||
![]() JAN1N5622US/TR Microchip Technology | 27 |
| - | - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | Microchip / Microsemi | - | - | - | 1 | - | 1 A | - | 500 nA | Microchip | - | - | - | + 200 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | 1 kV | - | - | Military, MIL-PRF-19500/427 | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 nA @ 1 V | 1.3 V @ 3 A | - | - | - | -65°C ~ 200°C | 30 A | - | 1000 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | 2 us | - | - | - | 2 μs | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | - |