- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Peak Rep Rev Volt | Power Dissipation (Max) | Product Depth (mm) | Product Status | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Circuit | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Product Type | Number of Phases | Operating Temperature Range | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Product Length (mm) | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43CTQ100PBF Vishay | 50 | - | - | - | - | - | - | - | NO | - | - | SILICON | 3 | - | - | - | 0.98 V | - | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-43CTQ100PBF | - | - | - | - | - | - | 2 | - | - | - | 175 °C | -55 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | TO-220AB | Obsolete | TO-220AB | - | - | - | - | - | - | - | NOT APPLICABLE | - | 7.43 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | MATTE TIN | - | - | GENERAL PURPOSE | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | THROUGH-HOLE | NOT APPLICABLE | compliant | - | - | 3 | - | R-PSFM-T3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | CATHODE | - | - | - | 20 A | - | - | - | - | 1 | - | - | - | 100 V | TO-220AB | - | - | 850 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 35CLQ045 Infineon | 177 | - | Datasheet | - | - | - | - | - | YES | - | - | SILICON | 3 | - | - | - | 0.75 V | - | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | 35CLQ045 | - | - | - | - | - | - | 2 | - | - | - | 150 °C | - | - | CERAMIC, METAL-SEALED COFIRED | SMD1-3 | RECTANGULAR | CHIP CARRIER | - | Active | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.57 | - | No | - | - | - | - | - | - | e0 | - | - | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | BOTTOM | NO LEAD | NOT SPECIFIED | unknown | - | - | - | - | R-CBCC-N3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | CATHODE | - | - | - | 35 A | - | - | - | - | 1 | - | - | - | 45 V | - | - | - | 300 A | - | - | - | - | - | - | - | - | - | - | ||
![]() DBS104G Taiwan Semiconductor | 500000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDSUR4148-B03 Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | CDSUR4148 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90CLQ100 Infineon | 100 | - | Datasheet | - | - | - | - | - | YES | - | - | SILICON | 3 | - | - | - | 0.98 V | - | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | 90CLQ100 | - | - | - | - | - | - | 2 | - | - | - | 150 °C | - | - | CERAMIC, METAL-SEALED COFIRED | HERMETIC SEALED, CERAMIC, SMD-1, 3 PIN | RECTANGULAR | CHIP CARRIER | - | Active | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | 5.61 | - | No | - | - | - | - | - | - | e0 | - | - | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | - | - | - | - | R-CBCC-N3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | CATHODE | - | - | - | 90 A | - | - | - | - | 1 | - | - | - | 100 V | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N1192 Microchip Technology | 18 |
| - | - | Production (Last Updated: 2 months ago) | - | - | DO-203AB-2 | NO | - | - | SILICON | 1 | 1N1192 | - | 1 | - | 40 A | - | MICROSEMI CORP | 10 uA | - | 1N1192 | - | + 200 C | Microchip Technology | - 65 C | - | Stud Mount | 1 | - | - | - | 200 °C | -65 °C | Bulk | METAL | METAL, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | - | Active | DO-5 | - | - | - | - | Active | - | - | NOT SPECIFIED | - | 5.45 | N | No | - | 100 V | - | Tray | - | - | e0 | No | - | - | - | - | - | Standard Recovery Rectifiers | TIN LEAD | - | - | POWER | - | 8541.10.00.80 | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | 1 | - | O-MUPM-D1 | Not Qualified | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 µA @ 100 V | 1.19 V @ 90 A | CATHODE | - | -65°C ~ 200°C | 800 A | 40 A | 100 V | 40A | - | - | 1 | - 65 C to + 200 C | - | - | 100 V | DO-203AB | - | - | 800 A | - | 5 µs | 5 µs | Rectifiers | 1.19 V | - | - | - | - | - | ||
![]() 1N4722 Microchip Technology | 47 |
| - | - | - | - | Through Hole | Axial | NO | - | Axial | SILICON | 2 | 1N4722 | - | 1 | 1 V | 3 A | - | MICROSEMI CORP | 25 uA | - | 1N4722 | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | 1 | - | - | - | 175 °C | -65 °C | Bulk | UNSPECIFIED | HERMETIC SEALED PACKAGE-2 | ROUND | LONG FORM | - | Active | - | - | - | - | - | Active | - | - | NOT SPECIFIED | - | 5.49 | N | No | 0.676802 oz | 400 V | - | Tray | - | - | e0 | No | - | - | - | - | - | Standard Recovery Rectifiers | TIN LEAD | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | Standard | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | O-XALF-W2 | Not Qualified | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 25 µA @ 400 V | 1 V @ 3 A | ISOLATED | - | -65°C ~ 175°C | 300 A | 3 A | 400 V | 3A | - | - | 1 | - | - | - | 400 V | - | - | - | 300 A | - | - | - | Rectifiers | 1 V | - | - | - | - | - | ||
![]() 16CTQ060PBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-16CTQ060PBF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TO-220AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5553/TR Microchip Technology | 40 |
| - | - | - | - | Through Hole | B, Axial | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | 5 A | - | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | 0.026455 oz | 800 V | - | - | - | Military, MIL-PRF-19500/420 | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 800 V | 1.3 V @ 9 A | - | - | -65°C ~ 175°C | 100 A | - | 800 V | 3A | - | Rectifiers | - | - | - | - | - | - | - | - | - | 2 us | - | 2 μs | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | ||
![]() JANTXV1N6624/TR Microchip Technology | 10 |
| - | - | - | - | Through Hole | A, Axial | - | - | A-PAK | - | - | - | Microchip / Microsemi | 1 | - | 1.5 A | - | - | 500 nA | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | 900 V | - | - | - | Military, MIL-PRF-19500/585 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 990 V | 1.55 V @ 1 A | - | - | -65°C ~ 150°C | 20 A | - | 990 V | 1A | - | Rectifiers | - | - | - | - | - | - | - | - | - | 60 ns | - | 50 ns | Rectifiers | 1.8 V | Rectifiers | - | - | - | - | ||
![]() JAN1N1206AR Microchip Technology | 14 |
| - | - | Production (Last Updated: 2 months ago) | Stud | Chassis, Stud Mount | DO-203AA, DO-4, Stud | - | 2 | DO-203AA (DO-4) | - | - | 1N1206 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | Military, MIL-PRF-19500/260 | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 5 μA @ 600 V | 1.35 V @ 38 A | - | 12 A | -65°C ~ 150°C | - | - | 600 V | 12A | 1.2 V | - | - | - | 10 µA | 600 V | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | No | - | ||
![]() SKDT115/16 Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | 07908650 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDBW0530-G Comchip Technology | In Stock | - | - | - | - | - | - | SOD-123-2 | YES | - | - | - | - | - | - | 3000 | 0.375 V | 500 mA | 5.5 A | COMCHIP TECHNOLOGY CO LTD | 130 uA | - | CDBW0530-G | - | + 125 C | - | - 55 C | - | SMD/SMT | 1 | - | - | - | 125 °C | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 1.74 | Details | Yes | 0.000363 oz | - | 30 V | MouseReel | - | CDBW0530 | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | 8541.10.00.70 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | Single | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 0.5 A | - | - | - | - | - | - | - | - | 30 V | - | - | - | 5.5 A | - | - | - | Schottky Diodes | 430 mV | - | - | - | - | - | ||
![]() JANTXV1N5553US/TR Microchip Technology | 20 |
| - | - | - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 1 | - | 5 A | - | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | 800 V | - | - | - | Military, MIL-PRF-19500/420 | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.3 V @ 9 A | - | - | -65°C ~ 175°C | 100 A | - | 800 V | 3A | - | Rectifiers | - | - | - | - | - | - | - | - | - | 2 us | - | 2 μs | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | ||
![]() SD1100C20C Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-SD1100C20C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DO-200AA-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKD146/16-L140T4 Semikron | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | 07916670 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Pin PC Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Wave Diode Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4030ER 115 | 5013 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123W | YES | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.57W | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | EFFICIENCY | - | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | not_compliant | 30 | PMEG4030 | 2 | AEC-Q101 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | 540mV @ 3A | - | 3A | 150°C Max | - | 3A | 40V | - | - | - | 1 | - | - | - | 40V | - | 250pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 20ETF06SPBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-20ETF06SPBF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBQ30T65A Rohm | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30000(mA) | - | - | - | Through Hole | - | - | -40C to 150C | - | Automotive | - | - | - | - | - | - | - | TO-220FN | - | - | 0.69@15A(V) | 65(V) | - | 4.5(mm) | - | No | Schottky Diode | - | 450(uA) | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 +Tab | - | - | - | - | Dual Common Cathode | - | - | - | - | - | - | 30000(mA) | - | - | - | - | - | 0.69@15A(V) | - | - | - | 450(uA) | - | - | - | - | 100(A) | - | - | - | - | - | - | - | 10(mm) | 15(mm) | - | - | ||
![]() 16SCYQ030CSCS Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |