- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Avg. Forward Curr (Max) | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Frequency (Max) | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Rep Rev Volt | Phase Type | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Regulator Current (Max) | Rev Curr | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Impedance-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Operating Frequency-Min | Max Forward Surge Current (Ifsm) | Recovery Time | Breakdown Voltage-Min | Reverse Voltage (DC) | Reverse Recovery Time-Max | Frequency Band | Reverse Recovery Time (trr) | Diode Capacitance-Max | Product | Vf - Forward Voltage | Noise Figure-Max | Product Category | Type of Schottky Barrier | Impedance-Min | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N5312-1/TR Microchip | 40 |
| - | - | - | Through Hole | DO-7-2 | - | - | DO-7 | - | - | - | - | 1N5312 | - | 100 | - | - | - | - | - | - | - | 2.6 V | + 175 C | 100 V | 4.29 mA | Microchip Technology | 0.255 mOhms | 0.017 mOhms | - 55 C | - | - | Through Hole | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | 4.29mA | - | - | N | - | - | 100V | 2.6V | - | -65°C ~ 175°C (TJ) | Reel | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120LQ100SCX Infineon | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | SILICON | 3 | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | - | 120LQ100SCX | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | R-CBCC-N3 | RECTANGULAR | CHIP CARRIER | - | Active | - | - | - | - | - | - | - | - | 5.71 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | SCHOTTKY | BOTTOM | NO LEAD | - | compliant | - | - | - | - | R-CBCC-N3 | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | - | 120 A | - | - | - | - | - | - | - | 1 | - | - | - | 100 V | - | - | - | 1000 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMJ2825-000 Skyworks Solutions, Inc. | In Stock | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | 100 | - | - | SKYWORKS SOLUTIONS INC | - | - | CASE 491-011 | DMJ2825-000 | - | - | - | - | - | - | - | - | 1 | - | - | 1 | 26 GHz | - | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | R-CDMW-F2 | RECTANGULAR | MICROWAVE | - | Obsolete | - | - | - | - | - | 40 | - | - | 5.75 | Details | Yes | - | - | - | - | - | Tray | - | DMJ2825 | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.60 | - | - | - | - | DUAL | FLAT | 260 | compliant | - | - | - | 2 | R-CDMW-F2 | Not Qualified | SINGLE | - | - | MIXER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 GHz | - | - | - | - | - | K BAND | - | 0.1 pF | - | - | 7.5 dB | - | HIGH BARRIER | - | - | - | - | - | - | - | - | - | ||
![]() DDB2503-000 Skyworks Solutions, Inc. | 168 | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | 100 | 0.35 V | - | SKYWORKS SOLUTIONS INC | - | - | CASE 491-006 | DDB2503-000 | - | - | - | - | - | - | - | - | 1 | - | - | 1 | - | - | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | R-CDMW-F2 | RECTANGULAR | MICROWAVE | - | Active | - | - | - | - | - | 40 | - | - | 5.26 | Details | Yes | - | - | - | - | - | Gel Pack | - | DDB2503 | - | Yes | - | - | - | - | EAR99 | - | - | - | - | LOW NOISE | 8541.10.00.60 | - | - | - | - | DUAL | FLAT | 260 | compliant | - | - | - | 2 | R-CDMW-F2 | Not Qualified | SINGLE | - | - | MIXER DIODE | - | - | - | - | - | - | - | - | - | 700 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | - | - | X BAND | - | 0.15 pF | - | - | - | - | - | 500 Ω | - | - | - | - | - | - | - | - | ||
![]() DMJ2852-000 Skyworks Solutions, Inc. | In Stock | - | - | - | - | - | - | YES | - | - | - | SILICON | 4 | - | - | - | 100 | - | 100 mA | SKYWORKS SOLUTIONS INC | 10 uA | - | CASE 488-004 | DMJ2852-000 | - | + 175 C | - | - | - | - | - | - | 1 | - | SMD/SMT | 4 | 26 GHz | - | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | S-CQMW-F4 | SQUARE | MICROWAVE | - | Active | - | - | - | - | - | 40 | - | - | 5.44 | Details | Yes | - | - | - | 4 V | - | Tray | - | DMJ2852 | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.60 | - | - | - | - | QUAD | FLAT | 260 | compliant | - | - | - | 4 | S-CQMW-F4 | Not Qualified | Quad Series | - | - | MIXER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 GHz | - | - | - | - | - | K BAND | - | 0.1 pF | Schottky Diodes | 600 mV to 700 mV | 7.5 dB | - | HIGH BARRIER | - | - | - | - | - | - | - | - | - | ||
![]() RLR4004TE-21 ROHM Semiconductor | 63500 | - | Datasheet | - | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1998 | - | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -55°C | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | DUAL | WRAP AROUND | 260 | - | - | 10 | - | 2 | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | 1V @ 800mA | ISOLATED | - | 800mA | 150°C Max | 20A | 0.8A | - | - | - | 1V | 400V | 800mA | - | - | - | 10μA | 400V | - | - | - | 20A | - | 400V | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LL15XB60-7000 Shindengen | 84 | - | - | - | - | - | - | - | - | - | - | - | - | 15(A) | - | Shindengen | 250 | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | - | Shindengen | - | LL15XB60-7000 | - | - | - | - | - | - | - | - | - | Through Hole | - | 1 | - | -55C to 150C | Military | - | - | - | - | - | - | - | SIP | Active | - | 600(V) | Single Phase | - | No | - | - | 10(mA) | 2.12 | Details | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | unknown | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9(V) | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | - | ||
![]() 16CYQ045CSCX Infineon | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | SILICON | 3 | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | - | 16CYQ045CSCX | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | S-CSFM-P3 | SQUARE | FLANGE MOUNT | - | Active | - | - | - | - | - | NOT SPECIFIED | - | - | 5.62 | - | No | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | EAR99 | TIN LEAD | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | - | - | - | - | SCHOTTKY | SINGLE | PIN/PEG | NOT SPECIFIED | compliant | - | - | - | - | S-CSFM-P3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 45 V | TO-257AA | - | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS1008FL_R1_00001 Panjit | 3000 |
| - | - | - | Surface Mount | SOD-123F | - | - | SOD-123FL | - | - | - | - | - | Panjit | 3000 | - | - | - | - | Panjit | - | - | - | - | - | - | Panjit International Inc. | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 0.000608 oz | - | - | - | - | MouseReel | - | GSM-10AAFL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 800 V | - | 1.1 V @ 1 A | - | - | - | -50°C ~ 150°C | - | - | - | 800 V | 1A | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | 4pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | ||
![]() 35SGQ045SCS Infineon | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | SILICON | 3 | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | - | 35SGQ045SCS | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | METAL | HERMETIC SEALED, MODIFIED TO-254AA, 3 PIN | SQUARE | IN-LINE | - | Obsolete | - | - | - | - | - | NOT SPECIFIED | - | - | 5.82 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | SCHOTTKY | SINGLE | PIN/PEG | NOT SPECIFIED | unknown | - | - | - | - | S-MSIP-P3 | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | 35 A | - | - | - | - | - | - | - | 1 | - | - | - | 45 V | - | - | - | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63CNQ100 Sangdest Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8TQ080STRRPBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | Vishay | - | VS-8TQ080STRRPBF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D Squared PAK | Obsolete | - | - | - | - | - | - | - | - | 5.42 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSR0320MW2T1G-AU ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16SCYQ060CSCS Infineon | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | SILICON | 3 | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | - | 16SCYQ060CSCS | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | UNSPECIFIED | HERMETIC SEALED PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | - | - | - | NOT SPECIFIED | - | - | 5.35 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | - | - | SCHOTTKY | SINGLE | PIN/PEG | NOT SPECIFIED | unknown | - | - | - | - | R-XSFM-P3 | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | - | - | - | - | 16 A | - | - | - | - | - | - | - | 1 | - | - | - | 60 V | TO-257AA | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANS1N5552US/TR Microchip Technology | 50 |
| - | - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | - | - | Microchip / Microsemi | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 150 V | - | 1.2 V @ 9 A | - | - | - | -65°C ~ 175°C | - | - | - | 600 V | 3A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μs | - | Rectifiers | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | ||
![]() 15ETX06PBF Vishay | 30 | - | - | - | - | - | - | NO | - | - | - | SILICON | 2 | - | - | - | - | 1.8 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | - | VS-15ETX06PBF | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 175 °C | -65 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT PACKAGE-2 | RECTANGULAR | FLANGE MOUNT | TO-220AC | Obsolete | TO-220AC | - | - | - | - | 40 | - | - | 5.38 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | HYPERFAST SOFT RECOVERY HIGH POWER | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | Rectifier Diodes | - | - | SINGLE | THROUGH-HOLE | 260 | compliant | - | - | - | 3 | R-PSFM-T2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | - | 15 A | - | - | - | - | - | - | - | 1 | - | - | - | 600 V | TO-220AC | - | - | 170 A | - | - | - | - | - | - | 0.032 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBD1494LT1 onsemi | 190810 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDE7618-000 Skyworks Solutions, Inc. | In Stock | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | 100 | 0.5 V | - | SKYWORKS SOLUTIONS INC | - | - | CASE 571-011 | CDE7618-000 | - | - | - | - | - | - | - | - | 1 | - | - | 1 | - | - | - | - | - | - | UNSPECIFIED | S-XUUC-N1 | SQUARE | UNCASED CHIP | - | Active | - | - | - | - | - | 40 | - | - | 5.25 | Details | Yes | - | - | - | - | - | Bulk | - | CDE7618 | - | No | - | - | - | - | EAR99 | - | - | - | - | LOW NOISE | 8541.10.00.60 | - | - | - | - | UPPER | NO LEAD | 260 | compliant | - | - | - | 2 | S-XUUC-N1 | Not Qualified | SINGLE | - | - | MIXER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V | - | - | K BAND | - | 0.1 pF | - | - | - | - | MEDIUM BARRIER | - | - | - | - | - | - | - | - | - | ||
![]() DMF3926-000 Skyworks Solutions, Inc. | 168 | - | - | - | - | - | - | YES | - | - | - | SILICON | 4 | - | - | - | 100 | - | - | SKYWORKS SOLUTIONS INC | - | - | - | DMF3926-000 | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 150 °C | - | - | UNSPECIFIED | GREEN, DIE-4 | SQUARE | UNCASED CHIP | - | Active | DIE | - | - | - | - | NOT SPECIFIED | - | - | 5.44 | Details | Yes | - | - | - | - | - | Tray | - | DMF3926 | - | - | - | - | - | - | EAR99 | - | - | - | - | HIGH RELIABILITY | 8541.10.00.60 | - | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | compliant | - | - | - | 4 | S-XUUC-N4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | - | MIXER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S BAND | - | 0.5 pF | - | - | - | - | LOW BARRIER | - | - | - | - | - | - | - | - | - | ||
![]() UF1003-T Diodes Incorporated | 1200 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | - | 299.994654mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2007 | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.80 | 20pF | - | 200V | - | - | WIRE | 260 | - | 1A | 40 | UF1003 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1A | 1V @ 1A | ISOLATED | - | 1A | -65°C~150°C | 30A | - | - | - | - | 1V | 200V | 1A | - | - | 50 ns | 5μA | 200V | - | - | 20pF @ 4V 1MHz | 30A | - | - | - | - | 50 ns | - | 200V | - | - | - | - | - | - | - | - | - | - | 2.72mm | 2.72mm | 5.21mm | 2.72mm | No | - | ROHS3 Compliant | Lead Free |