- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Peak Rep Rev Volt | Power Dissipation (Max) | Product Depth (mm) | Product Status | Qualification | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Natural Thermal Resistance | Reverse Test Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG3005ESFYL Nexperia USA Inc. | 40000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.405W | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2016 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | IEC-60134 | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 9μA @ 30V | - | - | 720mV @ 500mA | - | 500mA | - | 150°C Max | - | - | - | - | - | 30V | 500mA | - | - | 1.42 ns | - | - | - | - | 21pF @ 1V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CDBFR0230L Comchip Technology | 15 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CDBFR0230 | - | - | - | - | 2512 | 1005 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 10V | - | - | 500mV @ 200mA | - | - | 30μA | 125°C Max | 1A | - | - | - | - | 30V | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SBAS40LT3G ON Semiconductor | 11 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Tin (Sn) | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 25V | - | - | 1V @ 40mA | - | - | - | -55°C~150°C | - | 0.12A | - | 120mA DC | 1V | 40V | 120mA | - | - | - | - | - | - | - | 5pF @ 1V 1MHz | 600mA | 0.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1N5802/TR Microchip Technology | 10 |
| - | - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | Microchip Technology | 1 | - | 2.5 A | - | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | - | Through Hole | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | 50 V | - | Reel | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 50 V | - | - | 875 mV @ 1 A | - | - | - | -65°C ~ 175°C | 35 A | - | 50 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | 25pF @ 10V, 1MHz | - | - | - | - | - | - | 25 ns | - | - | - | - | - | 25 ns | Rectifiers | 975 mV | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() B260AE-13 Diodes Incorporated | 20000 |
| Datasheet | 19 Weeks | - | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | EFFICIENCY | - | - | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 30 | - | - | - | R-PDSO-C2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | - | - | 650mV @ 2A | - | - | - | -55°C~150°C | - | 2A | 60V | 2A | - | - | - | - | 1 | - | - | - | 60V | - | 75pF @ 4V 1MHz | - | 50A | - | - | 200μA | - | - | 60V | - | - | - | 60V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MUR3020WTPBF Vishay | 215 | - | - | - | - | - | - | - | - | NO | - | - | SILICON | 3 | - | - | 1.05 V | - | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-MUR3020WTPBF | - | - | - | - | - | - | - | 2 | - | - | - | 175 °C | -65 °C | - | PLASTIC/EPOXY | R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | TO-247AC | - | Obsolete | TO-247AC | - | - | - | - | - | - | - | - | 40 | - | 7.49 | - | Yes | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | ULTRA FAST RECOVERY HIGH POWER | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | Rectifier Diodes | - | - | SINGLE | THROUGH-HOLE | 260 | compliant | - | - | - | 3 | - | R-PSFM-T3 | Not Qualified | - | - | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | CATHODE | - | - | - | - | 15 A | - | - | - | - | - | - | 1 | - | - | - | 200 V | TO-247AC | - | - | 200 A | - | - | - | - | - | - | - | 0.035 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD1408-F1200 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | CD1408 | 2 | - | - | Not Qualified | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | - | - | 1.3V @ 1A | - | 1A | - | -65°C~175°C | 30A | 1A | - | - | 1.3V | 200V | 1A | - | - | 300 ns | 5μA | 200V | - | - | 15pF @ 4V 1MHz | 30A | - | 200V | - | - | - | 300 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSA300I100NA IXYS | 1900 | - | Datasheet | 5 Weeks | - | - | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | - | 4 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | - | - | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | 150°C | -40°C | SOFT RECOVERY | - | - | - | - | - | UPPER | UNSPECIFIED | - | - | - | - | - | 4 | - | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 100V | 830W | - | 990mV @ 300A | ISOLATED | - | - | -40°C~150°C | - | - | - | - | 1.19V | 100V | 300A | - | 1 | - | 3mA | 100V | - | - | 4.86nF @ 12V 1MHz | 4.8kA | - | - | - | - | - | - | - | - | - | 0.1 °C/W | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() JANTXV1N5811/TR Microchip Technology | 10 |
| - | - | - | - | - | Through Hole | B, Axial | - | - | - | - | - | Microchip / Microsemi | 1 | - | 6 A | - | - | 5 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | - | Through Hole | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | 150 V | - | - | - | Military, MIL-PRF-19500/477 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 150 V | - | - | 875 mV @ 4 A | - | - | - | -65°C ~ 175°C | 125 A | - | 150 V | 3A | - | - | - | Rectifiers | - | - | - | - | - | - | 65pF @ 10V, 1MHz | - | - | - | - | - | - | 30 ns | - | - | - | - | - | 30 ns | Rectifiers | 875 mV | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() PMEG40T30EPX Nexperia USA Inc. | 3000 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | SOD-128 | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75W | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | EFFICIENCY | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 28μA @ 40V | - | - | 450mV @ 3A | - | 3A | - | 175°C Max | - | 3A | 40V | - | - | - | - | - | 1 | 21ns | - | - | 40V | - | 560pF @ 1V 1MHz | - | - | - | - | 28μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() JAN1N5417/TR Microchip Technology | 24 |
| - | - | - | - | - | Through Hole | B, Axial | - | - | - | - | - | Microchip / Microsemi | 1 | - | 3 A | - | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | - | Through Hole | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | 200 V | - | - | - | Military, MIL-PRF-19500/411 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 200 V | - | - | 1.5 V @ 9 A | - | - | - | -65°C ~ 175°C | 80 A | - | 200 V | 3A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 ns | - | - | - | - | - | 150 ns | Rectifiers | 1.5 V | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() RB500SM-30T2R Rohm Semiconductor | 15575 | - | - | - | Production (Last Updated: 2 years ago) | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | - | EMD2 | - | 2 | ROHM Semiconductor | 8000 | - | 100 mA | 1 A | - | 500 nA | ROHM Semiconductor | - | 100(mA) | + 150 C | Rohm Semiconductor | - | - | Surface Mount | SMD/SMT | - | -55C to 150C | - | Military | - | - | - | - | - | - | - | EMD | RB500SM-30 | - | - | 0.45(V) | 30(V) | - | 0.8(mm) | Active | - | No | Schottky Diode | - | 0.5(uA) | - | Details | - | 30 V | 30 V | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | Si | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 500 nA @ 10 V | - | - | 450 mV @ 10 mA | - | 100(mA) | - | 150°C | - | - | 30 V | 100mA | 0.45(V) | - | - | Schottky Diodes & Rectifiers | - | - | 0.5(uA) | - | - | - | - | 1(A) | - | - | Single | - | - | - | - | 30V | - | - | - | - | Schottky Diodes | 450 mV | Schottky Diodes & Rectifiers | - | - | - | 0.6(mm) | - | - | - | - | ||
![]() MBR0530L-TP Micro Commercial Co | 30 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | SOD-123 | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.41W | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | MATTE TIN (SN) | - | - | - | - | 8541.10.00.70 | - | - | - | DUAL | GULL WING | 260 | - | - | 10 | MBR0530 | 2 | - | R-PDSO-G2 | Not Qualified | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 130μA @ 30V | - | - | 430mV @ 500mA | - | - | - | -65°C~125°C | - | 0.5A | 30V | 500mA | - | - | - | - | - | - | - | - | 30V | - | 170pF @ 0V 1MHz | - | 5.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UES1102/TR Microchip Technology | 27 |
| - | - | - | - | - | Through Hole | A, Axial | - | - | A, Axial | - | - | Microchip Technology | 1 | - | 2 A | - | - | 2 uA | Microchip | - | - | + 175 C | Microchip Technology | - 55 C | - | - | Through Hole | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | 100 V | - | Reel | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 100 V | - | - | 975 mV @ 2 A | - | - | - | -55°C ~ 175°C | 35 A | - | 100 V | 2A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ns | - | - | - | - | - | 25 ns | Rectifiers | 975 mV | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() HSB124S-JTL-E Renesas Electronics America Inc | 3000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRVB30H100MFST3G ON Semiconductor | 4967 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-PowerTDFN, 5 Leads | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Tin (Sn) | 150°C | -55°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | AEC-Q101 | R-PDSO-F5 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 100V | - | - | 900mV @ 30A | CATHODE | - | - | -55°C~150°C | - | - | - | - | - | 100V | 30A | - | 1 | - | 100μA | 100V | - | - | - | 300A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB021VA90TR ROHM Semiconductor | 66000 | - | - | 11 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 125°C | -40°C | - | HIGH RELIABILITY | 8541.10.00.70 | - | 90V | - | DUAL | - | - | - | 200mA | - | RB021VA90 | 2 | - | - | - | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 900μA @ 90V | - | 200mA | 490mV @ 200mA | CATHODE | 200mA | 900μA | 125°C Max | 5A | - | - | - | 490mV | 90V | 200mA | - | - | - | 900μA | 90V | - | - | - | 5A | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | 600μm | 1.9mm | 1.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() JANS1N3595US-1 Microchip Technology | In Stock | - | - | - | - | - | - | Surface Mount | SQ-MELF, B | - | - | SQ-MELF, B | - | - | Microchip / Microsemi | 1 | - | 200 mA | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1 nA @ 125 V | - | - | 1 V @ 200 mA | - | - | - | -65°C ~ 150°C | - | - | 125 V | 200mA | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 μs | Rectifiers | - | Rectifiers | - | - | - | - | - | - | - | - | ||
![]() 6A100 Taiwan Semiconductor | 338 | - | - | - | - | - | - | - | - | NO | - | - | SILICON | 2 | - | - | 1 V | - | - | TAIWAN SEMICONDUCTOR CO LTD | - | Taiwan Semiconductor | 6A100 | - | - | - | - | 1 | - | - | 1 | - | - | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 5.64 | - | Yes | - | - | - | - | - | e3 | - | - | - | - | - | - | - | PURE TIN | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | Rectifier Diodes | - | - | AXIAL | WIRE | - | compliant | - | - | - | - | - | O-PALF-W2 | Not Qualified | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | ISOLATED | - | - | - | - | 6 A | - | - | - | - | - | - | 1 | - | - | - | 1000 V | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKCH40/16 Semikron | 2088 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | 07187252 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |