- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Characteristic Temperature | Differential Efficiency | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Package | Package Body Material | Package Description | Package Shape | Package Style | PackType | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Usage Level | Voltage-Input | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Circuit | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Output Power | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Rise Time | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Series Resistance | Non-rep Pk Forward Current-Max | Reverse Voltage | Wavelength | Forward Voltage-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Peak Wavelength | Reverse Voltage (DC) | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRVTS10120EMFST1G ON Semiconductor | 44 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-PowerTDFN, 5 Leads | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Tin (Sn) | - | - | - | EFFICIENCY | - | FREE WHEELING DIODE, LOW POWER LOSS | - | - | - | - | - | - | - | DUAL | FLAT | - | not_compliant | - | - | - | - | - | R-PDSO-F5 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 120V | - | 820mV @ 10A | CATHODE | - | - | -55°C~175°C | - | - | - | 120V | - | - | - | 120V | 10A | - | 1 | - | - | - | - | - | - | - | - | 200A | - | - | - | 30μA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SBRT3U60SAF-13 Diodes Incorporated | 30000 | - | Datasheet | 31 Weeks | - | Surface Mount | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101, SBR® | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | EFFICIENCY | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | - | - | DUAL | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Super Barrier | 500μA @ 60V | - | 530mV @ 3A | - | - | - | -55°C~150°C | - | 3A | - | 60V | - | - | - | 60V | 3A | - | 1 | - | - | - | - | - | - | - | - | 40A | - | - | - | 500μA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SURD8330T4G ON Semiconductor | 52388 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | - | - | Tape & Reel (TR) | 2012 | SWITCHMODE™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -55°C | - | ULTRA FAST RECOVERY POWER | - | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | - | - | - | SINGLE | GULL WING | - | - | - | - | MURD330 | 3 | AEC-Q101 | R-PSSO-G2 | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 300V | - | 1.15V @ 3A | CATHODE | - | 3A | -65°C~175°C | - | 3A | Halogen Free | - | - | - | - | 300V | 3A | - | 1 | 50 ns | 5μA | 300V | - | - | - | 75A | - | - | - | - | - | - | 75A | - | - | - | - | - | - | - | - | 2.38mm | 6.73mm | 6.22mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1PS79SB70 115 | 30 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | DUAL | FLAT | 260 | - | - | 40 | 1PS79SB70 | 2 | IEC-60134 | - | Not Qualified | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 70V | - | 1V @ 15mA | - | - | 70mA | 150°C Max | - | 0.07A | - | 70V | 70mA DC | - | 410mV | - | - | - | - | - | - | - | 70V | - | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDM2U20CSP-7 Diodes Incorporated | 5000 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 150°C | -55°C | - | EFFICIENCY | - | LOW LEAKAGE CURRENT | 8541.10.00.80 | 115pF | - | - | - | 830mW | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-XBCC-N2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 20V | - | 470mV @ 2A | ANODE | - | 2A | -55°C~150°C | - | 2A | - | - | - | - | 470mV | 20V | 2A | - | 1 | - | 150μA | 20V | - | - | 115pF @ 4V 1MHz | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FES6G ON Semiconductor | 5000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | 113.6mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | Tin (Sn) | 175°C | -55°C | - | ULTRA FAST RECOVERY | - | - | - | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F3 | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | - | 6A | - | - | - | - | - | - | - | - | 1 | - | - | 400V | - | - | - | - | - | - | - | - | 1.2V | 2μA | 80A | - | - | - | 0.045μs | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RF505TF6S ROHM Semiconductor | 1888 | - | - | - | - | Through Hole | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | - | - | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | - | - | 150°C | -55°C | - | SUPER FAST RECOVERY | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | - | - | - | - | 5A | 150°C Max | 80A | 5A | - | - | - | - | 1.3V | 600V | 5A | - | 1 | 30 ns | 30nA | 600V | - | - | - | 80A | - | - | - | - | - | - | - | 22 ns | - | 600V | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PDU420-13 Diodes Incorporated | 65000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | PowerDI™ 5 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) | 175°C | -65°C | - | EFFICIENCY | - | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | 200V | - | - | - | DUAL | FLAT | 260 | - | 4A | 40 | PDU420 | 3 | - | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 4A | 890mV @ 4A | CATHODE | - | 4A | -65°C~175°C | 125A | - | - | - | - | - | 1.25V | 200V | 4A | - | 1 | 25 ns | 5μA | 200V | - | - | - | 125A | - | - | - | - | - | - | - | 25 ns | - | 200V | - | - | - | - | - | 1.15mm | 4.05mm | 5.45mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1N3611/TR Microchip Technology | 50 |
| - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | - | Microchip Technology | - | - | 1 | 1 A | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | N | - | - | 200 V | Reel | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 200 V | - | 1.1 V @ 1 A | - | - | - | -65°C ~ 175°C | 30 A | - | - | 200 V | 1A | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | Rectifiers | - | - | - | - | - | - | ||
![]() 1N5804USE3 Microchip Technology | 27 |
| - | - | - | - | Surface Mount | SQ-MELF, A | - | - | A, SQ-MELF | - | - | - | - | Microchip Technology | - | - | 1 | 2.5 A | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | Details | - | - | 100 V | Bulk | - | Military, MIL-PRF-19500/477 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 100 V | - | 875 mV @ 1 A | - | - | - | -65°C ~ 175°C | 35 A | - | - | 100 V | 1A | - | - | - | - | Rectifiers | - | - | - | - | - | - | 25pF @ 10V, 1MHz | - | - | - | - | - | - | - | - | 25 ns | - | - | - | 25 ns | Rectifiers | 975 mV | Rectifiers | - | - | - | - | - | - | ||
![]() RLD85PZJ4-00A ROHM Semiconductor | 60 | - | - | - | - | - | Through Hole | Radial, Can - 3 Lead | - | 3 | - | - | - | - | RLD85 | ROHM Semiconductor | - | 0.95 W/A | 500 | 250 mA | - | - | ROHM Semiconductor | - | - | + 60 C | Rohm Semiconductor | - 10 C | - | - | - | - | Tray | - | - | - | - | Tray | - | - | Active | - | - | Details | - | 2.8V | 2 V | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | Infrared | - | 220mW | - | - | - | Lasers | - | 350mA | - | - | - | - | - | - | 250mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220mW | - | - | - | - | - | - | - | - | - | - | - | Laser Diodes | - | - | - | - | - | - | - | - | - | - | - | 850 nm | - | - | - | - | 850nm | - | - | - | - | 2.4 V | Laser Diodes | - | - | - | - | - | - | ||
![]() MURS210T3 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 weeks ago) | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 175°C | -65°C | - | GENERAL PURPOSE | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 100V | - | - | - | DUAL | C BEND | 240 | not_compliant | 1A | 30 | MURS210 | 2 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 100V | 2A | 940mV @ 2A | - | - | - | -60°C~175°C | 50A | - | - | - | - | - | - | 100V | 2A | - | 1 | 30 ns | 2μA | - | - | - | - | - | - | 100A | 100V | - | - | - | 50A | 30 ns | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1N3647A Microchip Technology | 40 |
| - | - | - | - | Through Hole | S, Axial | - | - | S, Axial | - | - | - | - | Microchip Technology | - | - | 1 | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 21000 V | - | 5 V @ 250 mA | - | - | - | -65°C ~ 175°C | - | - | - | 2100 V | 250mA | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | ||
![]() SKDT115/12 Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | - | 07908640 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N6629/TR Microchip | In Stock | - | - | - | - | - | - | E-Package-2 | - | - | - | - | - | - | - | - | - | - | 1 | 3 A | - | 2 uA | - | - | - | + 150 C | - | - 65 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | 800 V | - | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 75 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ns | - | - | - | - | Rectifiers | 1.7 V | - | - | - | - | - | - | - | ||
![]() MBRM140ET1 onsemi | In Stock | - | Datasheet | - | - | - | - | - | YES | - | - | - | SILICON | 1 | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | CASE 457-04 | MBRM140ET1 | - | onsemi | - | NOT SPECIFIED | - | 1 | - | Bulk | PLASTIC/EPOXY | MINIATURE, PLASTIC, CASE 457-04, POWERMITE-2 | SQUARE | SMALL OUTLINE | - | Active | DO-216AA | Obsolete | 30 | 5.68 | Compliant | - | - | - | - | - | * | e0 | Yes | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - | - | - | - | - | - | SCHOTTKY | DUAL | GULL WING | 240 | unknown | - | - | - | 2 | - | S-PDSO-G1 | COMMERCIAL | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | - | 1 A | - | - | - | - | - | - | 1 A | - | - | - | - | 40 V | 40 V | DO-216AA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DL4936-13-F Diodes Incorporated | 50000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | DO-213AB, MELF | - | 2 | - | 249.986095mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | - | - | - | - | 8541.10.00.80 | 15pF | - | 400V | - | - | - | END | WRAP AROUND | 260 | - | 1A | 40 | DL4936 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1A | 1.2V @ 1A | ISOLATED | - | 1A | -65°C~150°C | 30A | - | - | - | - | - | 1.2V | 400V | 1A | - | - | 200 ns | 5A | 400V | - | - | 15pF @ 4V 1MHz | 30A | - | - | - | - | - | - | - | 200 ns | - | 400V | - | - | - | - | - | 2.64mm | 5.2mm | 2.64mm | No | ROHS3 Compliant | Lead Free | ||
![]() XBS013S15R-G Torex Semiconductor Ltd | 8721 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | - | 1V @ 100mA | - | - | - | 125°C Max | - | 0.1A | - | 30V | - | - | - | 30V | 100mA | - | - | 2 ns | - | - | - | - | 6pF @ 0V 1MHz | - | - | 0.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JANS1N5420US/TR Microchip Technology | 27 |
| - | - | - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | - | Microchip / Microsemi | - | - | 1 | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | Bulk | - | Military, MIL-PRF-19500/411 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | - | 1.5 V @ 9 A | - | - | - | -65°C ~ 175°C | - | - | - | 600 V | 3A | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 ns | Rectifiers | - | Rectifiers | - | - | - | - | - | - | ||
![]() SKD146/12-L140T4 Semikron | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | - | 07916660 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Pin PC Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Wave Diode Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |