- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Breakdown Voltage-Min | Ambient Temperature Range High | Breakdown Voltage-Max | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB168MM150TR ROHM Semiconductor | 48000 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4μA @ 150V | - | 840mV @ 1A | - | 1A | - | 150°C Max | - | 1A | - | - | - | 150V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BYC30-1200PQ WeEn Semiconductors | 6504 | - | - | - | - | - | Through Hole | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1200V | - | 3.3V @ 30A | - | - | - | 175°C Max | - | - | 1200V | 30A | - | - | - | - | - | 65ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBRM120ET1 ON Semiconductor | 2876 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 days ago) | - | Surface Mount | DO-216AA | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 1 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 8541.10.00.80 | - | - | 20V | - | - | DUAL | GULL WING | 240 | not_compliant | 1A | 30 | MBRM120 | 2 | - | S-PDSO-G1 | Not Qualified | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 20V | 1A | 530mV @ 1A | CATHODE | - | 10μA | -65°C~150°C | 50A | - | - | - | - | 20V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SDT5H100LP5-7 Diodes Incorporated | 8300 |
| Datasheet | 14 Weeks | - | - | Surface Mount | PowerDI™ 5 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | 260 | not_compliant | - | 30 | - | - | - | R-PDSO-F3 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3.5μA @ 100V | - | 660mV @ 5A | CATHODE | 5A | - | -55°C~150°C | - | 5A | 100V | - | - | - | - | - | 1 | - | - | - | 100V | - | - | - | - | - | - | 3.5μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MBRM120ET3 ON Semiconductor | 10008 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 day ago) | - | Surface Mount | DO-216AA | YES | 2 | - | - | SILICON | - | - | 20V | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 1 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 8541.10.00.80 | - | - | 20V | - | - | - | GULL WING | 240 | not_compliant | 1A | 30 | MBRM120 | 2 | - | R-PSSO-G1 | Not Qualified | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 20V | 1A | 530mV @ 1A | CATHODE | - | 10μA | -65°C~150°C | 50A | - | - | - | - | 20V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FFSP0665A ON Semiconductor | 50 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | TO-220-2 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | 65W | - | - | - | - | - | - | 2016 | - | e3 | yes | Active | Not Applicable | 2 | - | - | - | Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, PD-CASE | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | R-PSFM-T2 | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 650V | - | 1.75V @ 6A | - | - | - | -55°C~175°C | - | 8.8A | 650V | 8.8A DC | - | - | - | - | 1 | 0ns | - | - | 650V | TO-220AC | 361pF @ 1V 100kHz | - | 42A | - | - | 200μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMEG10020AELRX Nexperia USA Inc. | 2580 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.68W | - | - | - | - | - | Cut Tape (CT) | 2015 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | 175°C | -55°C | EFFICIENCY | - | - | 135pF | - | - | - | - | DUAL | FLAT | - | - | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300nA @ 100V | - | 770mV @ 2A | - | 2A | - | 175°C Max | - | - | - | - | - | 100V | 2A | - | 1 | 5 ns | 70nA | - | - | - | 135pF @ 1V 1MHz | - | - | 100V | - | - | 50A | - | 175°C | - | 175°C | - | - | - | - | 1.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SURS8140T3G-VF01 ON Semiconductor | 27 |
| Datasheet | 4 Weeks | - | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MURS140 | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | 1.25V @ 1A | - | - | - | -65°C~175°C | - | - | 400V | 1A | - | - | - | - | - | 75ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE27CA Multicomp | In Stock | - | - | - | - | - | - | - | NO | - | - | - | SILICON | 2 | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 1.5KE27CA+ | - | - | - | 1 | - | 175 °C | -65 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Contact Manufacturer | - | 5 W | - | 4.46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EXCELLENT CLAMPING CAPABILITY, LOW ZENER IMPEDANCE, PRSM-MIN | - | - | - | - | - | AVALANCHE | AXIAL | WIRE | - | unknown | - | - | - | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | ISOLATED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.1 V | DO-201AE | - | - | - | - | 1500 W | - | - | - | - | 25.7 V | - | 28.4 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 20TQ045STRLPBF Vishay | In Stock | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | 0.51 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-20TQ045STRLPBF | - | - | - | 1 | - | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Obsolete | SFM | - | NOT SPECIFIED | 5.31 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | HIGH POWER | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | - | - | SCHOTTKY | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | - | - | 3 | - | R-PSSO-G2 | Not Qualified | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | - | 20 A | - | - | - | - | - | - | 1 | - | - | - | 45 V | - | - | - | 1800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG3005AEV,115 Nexperia USA Inc. | 31 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.50 | - | - | - | - | - | DUAL | FLAT | 260 | - | - | 40 | PMEG3005 | 6 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 30V | - | 430mV @ 500mA | - | 500mA | 100μA | -65°C~150°C | 10A | 0.5A | - | 500mA DC | 430mV | 30V | 500mA | - | - | - | 100μA | 30V | - | - | 70pF @ 1V 1MHz | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PMEG3050EP,115 Nexperia USA Inc. | 6533 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-128 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | 150°C | -55°C | EFFICIENCY | - | - | - | - | - | 625mW | - | DUAL | FLAT | - | - | - | - | PMEG3050 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 8mA @ 30V | - | 360mV @ 5A | - | 5A | - | 150°C Max | - | 5A | - | - | 360mV | 30V | 5A | - | 1 | - | 8mA | 30V | - | - | 800pF @ 1V 1MHz | 70A | - | 30V | - | - | 70A | - | 150°C | - | 150°C | - | - | - | - | 1.1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CMH04(TE12L,Q) Toshiba | 4630 | - | - | 16 Weeks | - | - | - | M-FLAT | - | - | - | - | - | - | Toshiba | - | 3000 | - | 1 A | TOSHIBA CORP | 10 uA | Toshiba | CMH04(TE12L,Q) | + 150 C | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | Active | - | - | - | 1.73 | Details | Yes | 200 V | Cut Tape | - | CMH04 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 ns | - | - | - | - | Rectifiers | 980 mV | Rectifiers | 0.98 mm | 3.8 mm | 2.4 mm | - | - | - | - | ||
![]() S3AB ON Semiconductor | 12000 |
| Datasheet | - | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMB) | 180mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | Automotive, AEC-Q101 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 50V | - | 1.15V @ 3A | - | 3A | - | -55°C~150°C | - | - | 50V | 3A | 1.15V | 50V | 3A | - | - | 1.5 μs | 250μA | 50V | - | - | 18pF @ 0V 1MHz | 240A | - | - | - | - | 80A | - | - | - | - | - | - | - | - | 2.4mm | 4.57mm | 3.94mm | - | - | ROHS3 Compliant | - | ||
![]() DB2X41100L Panasonic Electronic Components | 78250 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2017 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | 150°C | -55°C | - | - | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | - | - | - | - | DB2X411 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | - | 580mV @ 1A | - | 1A | - | 150°C Max | - | 1A | - | - | 580mV | 30V | 1A | - | - | 6.8 ns | 100μA | 40V | - | - | 21pF @ 10V 1MHz | 7A | - | - | - | - | 7A | - | - | - | - | - | - | - | - | 800μm | 2.6mm | 1.6mm | No | - | RoHS Compliant | - | ||
![]() 1.5KE11A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD214A-R11600 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -65°C | - | - | 8541.10.00.80 | - | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | CD214A | 2 | - | - | Not Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1600V | - | 1.25V @ 1A | - | 1A | - | -65°C~175°C | 25A | 1A | 1600V | - | 1.25V | 1.6kV | 1A | - | - | - | 5μA | 1.6kV | - | - | 12pF @ 4V 1MHz | 25A | - | 1.6kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B0520LW-7 Diodes Incorporated | 1000 |
| Datasheet | - | - | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | 29.993795mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn85Pb15) | 125°C | -65°C | - | - | 8541.10.00.70 | 170pF | - | 20V | 410mW | - | DUAL | GULL WING | 235 | unknown | 500mA | 10 | B0520 | 2 | - | - | Not Qualified | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 20V | 500mA | 385mV @ 500mA | - | 500mA | - | -65°C~125°C | - | - | - | - | 385mV | 20V | 500mA | - | - | - | 250μA | 20V | - | - | 170pF @ 0V 1MHz | 5.5A | - | - | - | - | 5.5A | - | - | - | - | - | - | - | - | 1.25mm | 2.85mm | 1.7mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DH60-18A IXYS | 11 | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | TO-247-2 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 150°C | -40°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | R-PSFM-T2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 200μA @ 1800V | - | 2.04V @ 60A | CATHODE | 60A | - | -55°C~150°C | 650A | 64A | 1800V | - | 2.7V | 1.8kV | 60A | - | 1 | 230 ns | 200μA | 1.8kV | - | TO-247AD | 32pF @ 1200V 1MHz | 700A | - | 1.8kV | - | - | 650A | 150 ns | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSA2-16A IXYS | 49 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | yes | Obsolete | Not Applicable | 2 | - | EAR99 | - | - | 180°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | 1.6kV | - | - | - | WIRE | - | - | 7A | - | - | - | - | - | - | Standard | - | Single | Standard Recovery >500ns, > 200mA (Io) | Avalanche | 2mA @ 1600V | 3.6A | 1.25V @ 7A | ISOLATED | 3.6A | - | -40°C~180°C | 120A | - | 1600V | - | 1.25V | 1.6kV | 3.6A | - | 1 | - | 2mA | 1.6kV | - | - | - | 127A | - | - | - | - | 127A | - | - | - | - | - | - | - | - | 8mm | 8.2mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free |