- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Base Product Number | Brand | Characteristic Temperature | Current - Average Rectified (Io) (per Diode) | Differential Efficiency | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Manufacturer | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Package | PackType | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | RoHS | Unit Weight | Voltage-Input | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Output Power | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Rise Time | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Series Resistance | Non-rep Pk Forward Current-Max | Wavelength | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Peak Wavelength | Natural Thermal Resistance | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG2005EPK,315 Nexperia USA Inc. | 131903 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2-XDFN | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 150°C | -55°C | - | - | - | - | - | - | - | - | - | 1.47W | DUAL | - | - | - | - | - | PMEG2005 | 2 | AEC-Q101 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 130μA @ 10V | - | - | 410mV @ 500mA | CATHODE | - | 500mA | - | 150°C Max | - | 0.5A | - | - | - | 360mV | 20V | 500mA | - | - | 3 ns | 30μA | 20V | - | - | 35pF @ 1V 1MHz | 3A | - | - | - | - | - | 3A | - | - | 20 °C/W | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SBR2U60S1FQ-7 Diodes Incorporated | 3000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101, SBR® | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | - | EFFICIENCY | - | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | - | R-PDSO-F2 | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Super Barrier | 150μA @ 60V | - | - | 510mV @ 2A | - | - | - | - | -55°C~175°C | - | 2A | 60V | 2A | - | - | - | - | - | 1 | - | - | - | 60V | - | 75pF @ 10V 1MHz | - | - | 35A | - | - | 150μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SCS110AGC ROHM Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | Tube | 2010 | - | - | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | 57W | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 600V | - | - | 1.7V @ 10A | - | - | 10A | - | 175°C Max | - | - | - | - | - | 1.6V | 600V | 10A | - | - | 0 s | 200μA | 600V | - | - | 430pF @ 1V 1MHz | 40A | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DSS10-01A IXYS | 4099 |
| Datasheet | 28 Weeks | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -55°C | - | POWER | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 100V | 90W | - | 840mV @ 10A | CATHODE | - | - | 300μA | -55°C~175°C | 120A | - | - | - | - | 840mV | 100V | 10A | - | 1 | - | 300μA | 100V | - | - | - | 120A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NTS10120EMFST1G ON Semiconductor | 100 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-PowerTDFN, 5 Leads | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | EFFICIENCY | - | FREE WHEELING DIODE, LOW POWER LOSS | - | - | - | - | - | - | DUAL | FLAT | - | not_compliant | - | - | - | - | - | R-PDSO-F5 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 120V | - | - | 820mV @ 10A | CATHODE | - | - | - | -55°C~175°C | - | - | 120V | - | - | - | 120V | 10A | - | 1 | - | - | - | - | - | - | - | - | 200A | - | - | 30μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BYV29-400,127 WeEn Semiconductors | In Stock |
| Datasheet | - | - | - | Through Hole | TO-220-2 | NO | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | ULTRA FAST SOFT RECOVERY | - | - | - | - | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | BYV29-400 | - | IEC-60134 | R-PSFM-T2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 400V | - | - | 1.25V @ 8A | CATHODE | - | 9A | - | 150°C Max | - | - | 400V | - | - | - | - | - | - | 1 | 60ns | - | - | 400V | TO-220AC | - | - | - | - | - | - | 50μA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMBYV10-40 STMicroelectronics | 1555 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLD82PZJ1-00A ROHM Semiconductor | 17 | - | - | - | - | - | Through Hole | Radial, Can - 3 Lead | - | 3 | - | - | - | RLD82 | ROHM Semiconductor | - | - | 0.95 W/A | 500 | 255 mA | - | ROHM Semiconductor | - | + 60 C | Rohm Semiconductor | - 10 C | - | - | - | Tray | Tray | - | - | Active | Details | - | 2.8V | 2 V | Tray | - | - | - | - | - | - | - | - | - | - | - | Infrared | - | 220mW | - | - | - | Lasers | - | 350mA | - | - | - | - | - | 255mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220mW | - | - | - | - | - | - | - | - | - | - | - | Laser Diodes | - | - | - | - | - | - | - | - | - | - | 820 nm | - | - | - | - | 820nm | - | - | - | 2.4 V | Laser Diodes | - | - | - | - | - | ||
![]() BAV199S_R1_00001 Panjit | 6753 |
| - | - | - | - | Surface Mount | SOT-363-6 | - | - | SOT-363 | - | - | - | Panjit | - | 200mA (DC) | - | 3000 | 150 mA | 2 pA | Panjit | 2 pF | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 200 mW | 100 V | Active | Details | 0.000280 oz | - | - | MouseReel | - | USM-02TSCS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5 nA @ 75 V | - | - | 1.25 V @ 150 mA | - | - | - | - | -55°C ~ 150°C | 2 A | - | 75 V | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | 2 Pair Series Connection | - | - | 3 us | - | - | 3 µs | Switching Diodes | 1.25 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | ||
![]() PMEG4002AESF315 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG45U10EPD139 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMEG4002ESF315 NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES3GB SURGE | In Stock | - | - | - | - | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | - | - | - | - | - | - | - | - | - | - | - | - | SURGE | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 400 V | - | - | 1.25 V @ 3 A | - | - | - | - | -55°C ~ 150°C | - | - | 400 V | 3A | - | - | - | - | - | - | - | - | - | - | - | 45pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | 35 ns | - | - | - | - | - | - | - | - | ||
![]() ES3JB SURGE | In Stock | - | - | - | - | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | - | - | - | - | - | - | - | - | - | - | - | - | SURGE | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 600 V | - | - | 1.7 V @ 3 A | - | - | - | - | -55°C ~ 150°C | - | - | 600 V | 3A | - | - | - | - | - | - | - | - | - | - | - | 45pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | 35 ns | - | - | - | - | - | - | - | - | ||
![]() ES3DB SURGE | In Stock | - | - | - | - | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | - | - | - | - | - | - | - | - | - | - | - | - | SURGE | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 200 V | - | - | 920 mV @ 3 A | - | - | - | - | -55°C ~ 150°C | - | - | 200 V | 3A | - | - | - | - | - | - | - | - | - | - | - | 45pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | 35 ns | - | - | - | - | - | - | - | - | ||
![]() CSD01060E Cree/Wolfspeed | 1187 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | Zero Recovery™ | - | - | Active | - | - | - | - | - | -55°C | - | - | - | - | - | 80pF | - | 600V | - | 21.4W | - | - | - | - | 1A | - | CSD01060 | - | - | - | Standard | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 600V | - | 1A | 1.8V @ 1A | - | - | 1A | 100μA | -55°C~175°C | 32A | - | - | 4A DC | - | 1.8V | 600V | 1A | - | - | 0ns | - | 600V | - | - | 80pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() S1B Multicomp | 7998 | - | - | - | - | - | - | - | - | - | - | 64 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75 mm | - | - | - | - | ||
![]() HS3M SURGE | In Stock | - | - | - | - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMC) | - | - | - | - | - | - | - | - | - | - | - | - | - | SURGE | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 1000 V | - | - | 1.7 V @ 3 A | - | - | - | - | -55°C ~ 150°C | - | - | 1000 V | 3A | - | - | - | - | - | - | - | - | - | - | - | 50pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | 75 ns | - | - | - | - | - | - | - | - | ||
![]() ES2J SURGE | In Stock | - | - | - | - | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | - | - | - | - | - | - | - | - | - | - | - | - | SURGE | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10 μA @ 600 V | - | - | 1.7 V @ 2 A | - | - | - | - | -55°C ~ 150°C | - | - | 600 V | 2A | - | - | - | - | - | - | - | - | - | - | - | 20pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | 35 ns | - | - | - | - | - | - | - | - | ||
![]() ES2DA SURGE | In Stock | - | - | - | - | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | - | - | - | - | - | - | - | - | SURGE | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | - | - | 920 mV @ 2 A | - | - | - | - | -55°C ~ 150°C | - | - | 200 V | 2A | - | - | - | - | - | - | - | - | - | - | - | 25pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | 25 ns | - | - | - | - | - | - | - | - |