- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Max Dual Supply Voltage | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Product Category | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIDC30D60E6X1SA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Die | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | - | no | Discontinued | 1 (Unlimited) | 1 | EAR99 | - | - | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | S-XUUC-N1 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | - | 75A | 1.25V @ 75A | - | - | -55°C~150°C | - | - | Halogen Free | - | 75A DC | 600V | - | 600V | 75A | - | 1 | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SIDC23D120F6X1SA1 Infineon Technologies | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | Die | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | - | - | no | Discontinued | 1 (Unlimited) | 1 | EAR99 | - | - | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | R-XUUC-N1 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 1200V | - | 25A | 2.1V @ 25A | - | - | -55°C~150°C | - | - | Halogen Free | 1200V | 25A DC | 1.2kV | - | 1.2kV | 25A | - | 1 | - | - | - | - | - | - | 1.2kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD1408-F1400 Bourns Inc. | 7488 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | CD1408 | 2 | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | - | 1.3V @ 1A | - | 1A | -65°C~175°C | 30A | 1A | - | - | - | - | 1.3V | 400V | 1A | - | - | 300 ns | 5μA | 400V | - | - | 15pF @ 4V 1MHz | - | 30A | - | 400V | - | - | - | 300 ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LXA20T600 Power Integrations | 1832 |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | Qspeed™ | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | 125W | - | 3.1V @ 20A | CATHODE | 20A | 150°C Max | 105A | - | - | - | - | - | - | 600V | 20A | - | 1 | 26.5 ns | 250μA | 600V | - | - | 92pF @ 10V 1MHz | - | 350A | - | 600V | - | - | - | 26.5 ns | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() ER3G-TP Micro Commercial Co | 63 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | EFFICIENCY | - | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 10 | ER3G | 2 | R-PDSO-C2 | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | - | 1.25V @ 3A | - | - | -50°C~175°C | - | 3A | - | 400V | 3A | - | - | - | - | - | 1 | 35ns | - | - | 400V | - | 45pF @ 4V 1MHz | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SK13-13-F Diodes Incorporated | 100000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 125°C | -65°C | - | HIGH RELIABILITY, METALLURGICALLY BONDED | 8541.10.00.80 | 110pF | - | 30V | DUAL | C BEND | 260 | - | 1A | 40 | SK13 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 30V | - | 1A | 550mV @ 1A | - | 1A | -65°C~125°C | - | - | - | - | - | - | 550mV | 30V | 1A | - | - | - | 500μA | 30V | - | - | 110pF @ 4V 1MHz | - | 25A | - | - | - | - | 25A | - | - | - | - | - | - | 2.42mm | 4.57mm | 3.94mm | No | ROHS3 Compliant | Exempt | ||
![]() FSV12150V ON Semiconductor | 99999 | - | Datasheet | 23 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | 113.6mg | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | DUAL | FLAT | 260 | not_compliant | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 150V | - | - | 820mV @ 12A | CATHODE | - | -55°C~150°C | - | - | - | - | - | - | - | 150V | 12A | - | 1 | - | - | 150V | - | - | - | - | - | - | - | - | 30μA | 220A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD1408-F1800 Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | Chip, Concave Terminals | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | CD1408 | 2 | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | - | - | 1.3V @ 1A | - | 1A | -65°C~175°C | 30A | 1A | - | - | - | - | 1.3V | 800V | 1A | - | - | 300 ns | 5μA | 800V | - | - | 15pF @ 4V 1MHz | - | 30A | - | 800V | - | - | - | 300 ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N6262 Microchip Technology | 40 |
| - | - | - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | - | DO-5 (DO-203AB) | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 25 μA @ 200 V | - | - | 1 V @ 85 A | - | - | - | - | - | - | 200 V | 85A | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 μs | Rectifiers | Rectifiers | - | - | - | - | - | - | ||
![]() 1N2277 Microchip Technology | 40 |
| - | - | Production (Last Updated: 2 months ago) | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | - | DO-5 (DO-203AB) | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 500 V | - | - | 1.19 V @ 90 A | - | - | -65°C ~ 200°C | - | - | - | 500 V | 6A | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 μs | Rectifiers | Rectifiers | - | - | - | - | - | - | ||
![]() 1N3623 Microchip Technology | 49 |
| - | - | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | NO | - | DO-4 (DO-203AA) | - | SILICON | 1 | Microchip Technology | 1 | 1.2 V | MICROSEMI CORP | Microchip | 1N3623 | Microchip Technology | - | Stud Mount | 1 | - | 200 °C | -65 °C | Bulk | METAL | METAL, DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-4 | Active | NOT SPECIFIED | 5.62 | - | No | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | - | POWER | HIGH RELIABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | - | 1 | O-MUPM-D1 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 800 V | - | - | 1 V @ 30 A | CATHODE | - | -65°C ~ 200°C | - | 25 A | - | 800 V | 16A | - | - | - | - | Rectifiers | 1 | - | - | - | 800 V | DO-203AA | - | - | - | 400 A | - | - | - | - | - | - | 3 µs | 3 μs | Rectifiers | Rectifiers | - | - | - | - | - | - | ||
![]() 1N2278 Microchip Technology | 40 |
| - | - | - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | - | DO-5 (DO-203AB) | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 600 V | - | - | 1.19 V @ 90 A | - | - | -65°C ~ 200°C | - | - | - | 600 V | 6A | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 μs | Rectifiers | Rectifiers | - | - | - | - | - | - | ||
![]() 1N1399 Microchip Technology | 11 |
| - | - | - | - | - | Stud Mount | DO-205AA, DO-8, Stud | NO | - | DO-205AA (DO-8) | - | SILICON | 1 | Microchip Technology | 1 | - | MICROSEMI CORP | Microchip | 1N1399 | Microchip Technology | - | - | 1 | - | 200 °C | -65 °C | Bulk | METAL | METAL, DO-8, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-8 | Active | NOT SPECIFIED | 5.49 | - | No | - | - | - | e0 | No | - | - | - | EAR99 | TIN LEAD | - | - | POWER | EXCELLENT RELIABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | unknown | - | - | - | 1 | O-MUPM-H1 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 200 V | - | - | 1.2 V @ 200 A | CATHODE | - | -65°C ~ 200°C | - | 100 A | - | 200 V | 100A | - | - | - | - | Rectifiers | 1 | - | - | - | 200 V | DO-205AA | - | - | - | 1600 A | - | - | - | - | - | - | - | - | Rectifiers | Rectifiers | - | - | - | - | - | - | ||
![]() 1N1613R Microchip Technology | 40 |
| - | - | Production (Last Updated: 2 months ago) | - | Stud | Stud Mount | DO-203AA, DO-4, Stud | NO | 2 | DO-4 (DO-203AA) | - | - | - | Microchip Technology | 1 | 0.7 V | ASI SEMICONDUCTOR INC | Microchip | 1N1613R | Microchip Technology | - | Stud Mount | 1 | - | 190 °C | - | Bulk | - | - | - | - | Active | - | Active | - | 5.76 | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | 200 °C | -65 °C | - | - | - | - | Diodes & Rectifiers | - | - | - | - | unknown | - | - | - | - | - | - | - | SINGLE | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 100 V | - | - | 1.3 V @ 30 A | - | 16 A | -65°C ~ 200°C | - | 7 A | - | 100 V | 7A | - | - | - | - | Rectifiers | - | - | 10 µA | 100 V | 100 V | - | - | - | 200 A | 150 A | - | - | - | - | - | - | - | - | Rectifiers | Rectifiers | - | - | - | No | - | - | ||
![]() 1N1613 Microchip Technology | In Stock | - | - | - | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | - | - | DO-4 (DO-203AA) | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | Stud Mount | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 100 V | - | - | 1.3 V @ 30 A | - | - | -65°C ~ 200°C | - | - | - | 100 V | 16A | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | Rectifiers | - | - | - | - | - | - | ||
![]() 1N1398 Microchip Technology | 21 |
| - | - | - | - | - | Stud Mount | DO-205AA, DO-8, Stud | - | - | DO-205AA (DO-8) | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 150 V | - | - | 1.2 V @ 200 A | - | - | -65°C ~ 200°C | - | - | - | 150 V | 100A | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | Rectifiers | - | - | - | - | - | - | ||
![]() 1N3622R Microchip Technology | 12 |
| - | - | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | NO | - | DO-4 (DO-203AA) | - | SILICON | 1 | Microchip Technology | 1 | 1.1 V | MICROSEMI CORP | Microchip | 1N3622R | Microchip Technology | - | - | 1 | - | 200 °C | -65 °C | Bulk | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Active | DO-4 | Active | NOT SPECIFIED | 5.59 | - | Yes | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | - | POWER | HIGH RELIABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | - | - | - | 1 | O-MUPM-D1 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 mA @ 600 V | - | - | 1.2 V @ 50 A | ANODE | - | -65°C ~ 200°C | - | 25 A | - | 600 V | 16A | - | - | - | - | Zener Diodes | 1 | - | - | - | 600 V | DO-203AA | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | ||
![]() 1N2134R Microchip Technology | 12 |
| - | - | - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | - | DO-5 (DO-203AB) | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 25 μA @ 350 V | - | - | 1.25 V @ 200 A | - | - | -65°C ~ 200°C | - | - | - | 350 V | 70A | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | Rectifiers | - | - | - | - | - | - | ||
![]() 1N2795 Microchip Technology | 5 |
| - | - | - | - | - | Stud Mount | DO-203AB, DO-5, Stud | NO | - | DO-5 (DO-203AB) | - | SILICON | 1 | Microchip Technology | 1 | - | MICROSEMI CORP | Microchip | 1N2795 | Microchip Technology | - | - | 1 | - | 200 °C | -65 °C | Bulk | METAL | METAL, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-5 | Active | NOT SPECIFIED | 5.5 | - | No | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | - | POWER | - | 8541.10.00.80 | - | Diodes & Rectifiers | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | - | 1 | O-MUPM-D1 | Not Qualified | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 150 V | - | - | 1.19 V @ 40 mA | CATHODE | - | -65°C ~ 200°C | - | 40 A | - | 150 V | 5A | - | - | - | - | Rectifiers | 1 | - | - | - | 150 V | DO-203AB | - | - | - | 800 A | - | - | - | - | - | - | 5 µs | 5 μs | Rectifiers | Rectifiers | - | - | - | - | - | - | ||
![]() 1N6622U Microchip Technology | In Stock | - | - | - | - | - | - | Surface Mount | SQ-MELF, A | YES | - | A, SQ-MELF | - | SILICON | 2 | - | - | 1.4 V | SENSITRON SEMICONDUCTOR | Sensitron Semiconductors | 1N6622U | Microchip Technology | 1 | - | 1 | - | 175 °C | -65 °C | Bulk | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | Active | NOT SPECIFIED | 5.27 | - | No | - | - | - | e0 | No | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | Rectifier Diodes | - | END | WRAP AROUND | NOT SPECIFIED | compliant | - | - | - | 2 | O-LELF-R2 | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 660 V | - | - | 1.4 V @ 1.2 A | ISOLATED | - | -65°C ~ 150°C | - | 1.2 A | - | 660 V | 1.2A | - | - | - | - | - | 1 | 30 | - | - | 600 V | - | - | - | - | 20 A | - | Single | - | - | - | 600 | 0.03 µs | 45 ns | - | - | - | - | - | - | - | - |