- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Operating Temperature Range | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N2063R Microchip Technology | 2435 |
| - | - | - | Stud Mount | DO-205AB, DO-9, Stud | NO | - | DO-205AB, DO-9 | SILICON | 1 | - | Microchip Technology | 1 | 1.3 V | - | MICROSEMI CORP | - | Microchip | 1N2063R | - | - | - | - | Microchip Technology | - | - | - | Stud Mount | 1 | 190 °C | -65 °C | Bulk | METAL | DO-9, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-9 | Active | NOT SPECIFIED | - | 5.46 | - | No | - | - | - | - | - | - | - | e0 | No | - | - | TIN LEAD | - | - | SOFT RECOVERY POWER | - | 8541.10.00.80 | Diodes & Rectifiers | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | unknown | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 75 μA @ 500 V | 1.3 V @ 300 A | ANODE | - | - | -65°C ~ 190°C | - | 275 A | 500 V | 275A | Rectifiers | 1 | - | - | - | 500 V | DO-205AB | - | - | 5000 A | - | - | - | Rectifiers | - | Rectifiers | - | - | ||
![]() 1N250C Microchip Technology | 12 |
| - | - | - | Stud Mount | DO-203AB, DO-5, Stud | NO | - | DO-5 (DO-203AB) | SILICON | 1 | - | - | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | 1N250C | - | - | - | - | Microchip Technology | - | - | - | - | 1 | 200 °C | -65 °C | Bulk | METAL | METAL, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-5 | Active | NOT SPECIFIED | - | 5.44 | - | No | - | - | - | - | - | - | - | e0 | No | EAR99 | - | TIN LEAD | - | - | POWER | - | 8541.10.00.80 | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 200 V | 1.19 V @ 90 A | CATHODE | - | - | -65°C ~ 200°C | - | 40 A | 200 V | 20A | - | 1 | - | - | - | 200 V | DO-203AB | - | - | 800 A | - | 5 µs | 5 μs | - | - | - | - | - | ||
![]() 21FQ035 Microchip Technology | In Stock | - | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | - | - | DO-4 (DO-203AA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5 mA @ 35 V | 630 mV @ 30 A | - | - | - | -55°C ~ 175°C | - | - | 35 V | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40CDQ040 Microchip Technology | 8 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | TO-204AA, TO-3 | - | 3 | TO-204AA (TO-3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5 mA @ 40 V | 700 mV @ 30 A | - | - | 30 A | -65°C ~ 175°C | - | - | 40 V | 30A | - | - | - | 1.5 mA | 40 V | - | - | - | 600 A | - | - | - | - | - | - | - | - | No | ||
![]() 1N3623R Microchip Technology | 21 |
| - | - | - | Stud Mount | DO-203AA, DO-4, Stud | NO | - | DO-4 (DO-203AA) | SILICON | 1 | - | Microchip Technology | 1 | 1.1 V | - | MICROSEMI CORP | - | Microchip | 1N3623R | - | - | - | - | Microchip Technology | - | - | - | - | 1 | 200 °C | -65 °C | Bulk | METAL | METAL, DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-4 | Active | NOT SPECIFIED | - | 5.6 | - | Yes | - | - | - | - | - | - | - | e0 | Yes | - | - | TIN LEAD | - | - | POWER | HIGH RELIABILITY | 8541.10.00.80 | Diodes & Rectifiers | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 750 μA @ 800 V | 1.2 V @ 50 A | ANODE | - | - | -65°C ~ 200°C | - | 25 A | 800 V | 16A | Zener Diodes | 1 | - | - | - | 800 V | DO-203AA | - | - | 400 A | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N2598 Microchip Technology | In Stock | - | - | Production (Last Updated: 1 month ago) | - | Stud Mount | DO-203AA, DO-4, Stud | - | - | DO-4 (DO-203AA) | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 50 V | 1.2 V @ 30 A | - | - | - | -65°C ~ 200°C | - | - | 50 V | 22A | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | ||
![]() 1N2459 Microchip Technology | 16 |
| - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | - | DO-5 (DO-203AB) | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 25 μA @ 100 V | 1.25 V @ 200 A | - | - | - | -65°C ~ 200°C | - | - | 100 V | 70A | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | ||
![]() 1N2436 Microchip Technology | 9 |
| - | - | - | Stud Mount | DO-205AA, DO-8, Stud | - | - | DO-205AA (DO-8) | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 50 V | 1.1 V @ 200 A | - | - | - | -65°C ~ 200°C | - | - | 50 V | 150A | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | ||
![]() 1N2228 Microchip Technology | 45 |
| - | - | - | Stud Mount | DO-203AA, DO-4, Stud | NO | - | DO-4 (DO-203AA) | SILICON | 1 | - | Microchip Technology | 1 | 0.6 V | - | MICROSEMI CORP | - | Microchip | 1N2228 | - | - | - | - | Microchip Technology | - | - | - | Stud Mount | 1 | 200 °C | -65 °C | Bulk | METAL | DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-4 | Active | NOT SPECIFIED | - | 5.47 | - | No | - | - | - | - | - | - | - | e0 | No | - | - | TIN LEAD | - | - | POWER | - | 8541.10.00.80 | Diodes & Rectifiers | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 50 V | 1.3 V @ 30 A | CATHODE | - | - | -65°C ~ 200°C | - | 16 A | 50 V | 16A | Rectifiers | 1 | - | - | - | 50 V | DO-203AA | - | - | 200 A | - | 5 µs | - | Rectifiers | - | Rectifiers | - | - | ||
![]() 1N1203B Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | - | Stud Mount | DO-203AA-2 | NO | - | DO-4 (DO-203AA) | SILICON | 1 | 1N1203 | - | 1 | 1.1 V | 12 A | MICROSEMI CORP | 10 uA | - | 1N1203B | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | Stud Mount | 1 | 200 °C | -65 °C | Bulk | METAL | GLASS METAL, DO203AA(DO4), 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-203AA | Active | NOT SPECIFIED | - | 5.39 | N | No | - | - | - | 300 V | - | Tray | - | e0 | No | - | Standard Recovery Rectifiers | TIN LEAD | - | - | POWER | - | 8541.10.00.80 | - | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | MIL | O-MUPM-D1 | Not Qualified | Single | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 300 V | 1.2 V @ 30 A | CATHODE | - | - | -65°C ~ 200°C | 250 A | 12 A | 300 V | 12A | - | 1 | - 65 C to + 200 C | - | - | 300 V | DO-203AA | - | - | 250 A | - | 5 µs | - | Rectifiers | 1.2 V | - | - | - | ||
![]() S3V80-5060 Shindengen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1200 | - | 3.5 A | - | 10 uA | - | - | - | + 150 C | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 800 V | - | Ammo Pack | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | 120 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.05 V | - | - | - | ||
![]() JANTX1N5301-1 Microchip | 49 |
| - | - | - | Through Hole | DO-7-2 | - | - | DO-7 | - | - | 1N5301 | - | 1 | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | Active | - | 1.54mA | - | N | - | - | 100V | 1.55V | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 mm | - | ||
![]() JANTXV1N5288UR-1/TR Microchip | 40 |
| - | - | - | Surface Mount | DO-213AB-2 | - | - | DO-213AB (MELF, LL41) | - | - | 1N5288 | - | 1 | - | - | - | - | - | - | 1.05 V | + 175 C | 100 V | 0.429 mA | Microchip Technology | 4.1 MOhms | 1 MOhms | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | 429µA | - | N | - | - | 100V | 1.05V | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS2060FL_R2_00001 Panjit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panjit | 10000 | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000608 oz | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() JANS1N5806US/TR Microchip Technology | 5 | - | - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | Microchip / Microsemi | 1 | - | 2.5 A | - | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | 150 V | - | - | Military, MIL-PRF-19500/477 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 150 V | 875 mV @ 1 A | - | - | - | -65°C ~ 175°C | 35 A | - | 150 V | 1A | Rectifiers | - | - | - | - | - | - | 25pF @ 10V, 1MHz | - | - | 25 ns | - | 25 ns | Rectifiers | 975 mV | Rectifiers | - | - | ||
![]() JANS1N5314-1/TR Microchip Technology | 3497 |
| - | - | - | Through Hole | DO-204AA, DO-7, Axial | - | - | DO-7 | - | - | - | Microchip / Microsemi | 50 | - | - | - | - | Microchip | - | 2.9 V | + 175 C | 100 V | 5.17 mA | Microchip Technology | 0.235 MOhms | 0.012 MOhms | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | Reel | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Regulator Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Regulator Diodes | - | - | ||
![]() 1N2068 Microchip Technology | 2269 |
| - | Production (Last Updated: 2 months ago) | - | Stud Mount | DO-205AB, DO-9, Stud | - | - | DO-205AB, DO-9 | - | - | - | Microchip Technology | 1 | - | 300 A | - | 75 uA | Microchip | - | - | + 190 C | - | - | Microchip Technology | - | - | - 65 C | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | 1 kV | - | Bulk | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 75 μA @ 1000 V | 1.3 V @ 300 A | - | - | - | -65°C ~ 190°C | 5 kA | - | 1000 V | 275A | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.3 V | Rectifiers | - | - | ||
![]() JANS1N5313UR-1/TR Microchip Technology | 2750 |
| - | - | - | Surface Mount | DO-213AB, MELF (Glass) | - | - | DO-213AB (MELF, LL41) | - | - | - | Microchip / Microsemi | 1 | - | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | Bulk | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Regulator Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Regulator Diodes | - | - | ||
![]() 1N2155 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Stud | Stud Mount | DO-203AB, DO-5, Stud | - | 2 | DO-5 (DO-203AB) | - | - | - | Microchip Technology | 1 | - | 40 A | - | 10 uA | Microchip | - | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 200 °C | -65 °C | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 50 V | 1.19 V @ 90 A | - | - | 40 A | -65°C ~ 200°C | 800 A | - | 100 V | 25A | Rectifiers | - | - | 10 µA | 100 V | - | - | - | 800 A | - | - | - | - | Rectifiers | - | Rectifiers | - | No | ||
![]() JANTX1N5418/TR Microchip Technology | 24 |
| - | - | - | Through Hole | B, Axial | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | 3 A | - | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | 400 V | - | - | Military, MIL-PRF-19500/411 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 400 V | 1.5 V @ 9 A | - | - | - | -65°C ~ 175°C | 80 A | - | 400 V | 3A | Rectifiers | - | - | - | - | - | - | - | - | - | 150 ns | - | 150 ns | Rectifiers | 1.5 V | Rectifiers | - | - |