- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Reverse Voltage | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Subcategory | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Reverse Test Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UTR21 Microchip Technology | 45 |
| - | Through Hole | A, Axial | - | A, Axial | - | - | Microchip Technology / Atmel | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3 μA @ 200 V | 1.1 V @ 500 mA | - | -65°C ~ 175°C | - | - | 200 V | 1A | Rectifiers | - | - | 80pF @ 0V, 1MHz | - | - | - | - | - | 250 ns | Rectifiers | - | Rectifiers | ||
![]() JANS1N5308UR-1/TR Microchip Technology | 2926 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | Microchip / Microsemi | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | N | - | - | - | Bulk | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Regulator Diodes | - | - | - | - | - | - | - | - | - | - | - | Current Regulator Diodes | ||
![]() JANTX1N6642UBCA/TR Microchip Technology | 27 |
| - | Surface Mount | 3-SMD, No Lead | - | UB | - | - | Microchip / Microsemi | 1 | - | 100 mA | - | 500 nA | Microchip | - | 5 pF | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 75 V | Active | - | N | - | - | - | Cut Tape | Military, MIL-PRF-19500/578 | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | -65°C ~ 175°C | 2.5 A | - | 75 V | 300mA | Diodes - General Purpose, Power, Switching | - | - | - | - | - | 5 ns | - | - | 20 ns | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching | ||
![]() JANTX1N5550/TR Microchip Technology | 24 |
| - | Through Hole | B, Axial | - | - | - | - | Microchip / Microsemi | 1 | - | 5 A | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | N | - | 0.026455 oz | 200 V | - | Military, MIL-PRF-19500/420 | - | - | Standard Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 200 V | 1.2 V @ 9 A | - | -65°C ~ 175°C | 100 A | - | 200 V | 5A | Rectifiers | - | - | - | - | - | 2 us | - | - | 2 μs | Rectifiers | 1.2 V | Rectifiers | ||
![]() JAN1N5186/TR Microchip Technology | In Stock | - | - | Through Hole | B, Axial | - | B, Axial | - | - | Microchip / Microsemi | 1 | - | 3 A | - | 2 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | N | - | - | 100 V | - | Military, MIL-PRF-19500/424 | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 100 V | 1.5 V @ 9 A | - | -65°C ~ 175°C | 80 A | - | 100 V | 3A | Rectifiers | - | - | - | - | - | 150 ns | - | - | 150 ns | Rectifiers | 1.5 V | Rectifiers | ||
![]() S4240 Microchip Technology | 8 |
| - | Stud Mount | DO-205AA, DO-8, Stud | - | DO-205AA (DO-8) | - | - | Microchip Technology / Atmel | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 400 V | 1.2 V @ 200 A | - | -65°C ~ 200°C | - | - | 400 V | 125A | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() JAN1N6622U/TR Microchip Technology | 15 |
| - | Surface Mount | SQ-MELF, A | - | A, SQ-MELF | - | - | Microchip / Microsemi | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | N | - | - | - | - | Military, MIL-PRF-19500/585 | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 500 nA @ 660 V | 1.4 V @ 1.2 A | - | -65°C ~ 150°C | - | - | 660 V | 1.2A | - | - | - | - | - | - | - | - | - | 45 ns | - | - | Microchip Technology | ||
![]() UTR3350 Microchip Technology | 32 |
| - | Through Hole | B, Axial | - | B, Axial | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 500 V | 1.1 V @ 3 A | - | -65°C ~ 175°C | - | - | 500 V | 3A | Rectifiers | - | - | 200pF @ 0V, 1MHz | - | - | - | - | - | 350 ns | Rectifiers | - | Rectifiers | ||
![]() UT262 Microchip Technology | 32 |
| - | Through Hole | A, Axial | - | A, Axial | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 2 μA @ 200 V | 1 V @ 900 mA | - | -65°C ~ 175°C | - | - | 200 V | 2A | Rectifiers | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | ||
![]() UTR51 Microchip Technology | In Stock | - | - | Through Hole | A, Axial | - | A, Axial | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3 μA @ 500 V | 1.1 V @ 500 mA | - | -65°C ~ 175°C | - | - | 500 V | 1A | Rectifiers | - | - | 50pF @ 0V, 1MHz | - | - | - | - | - | 400 ns | Rectifiers | - | Rectifiers | ||
![]() UTR2310 Microchip Technology | 46 |
| - | Through Hole | B, Axial | - | B, Axial | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1.1 V @ 2 A | - | -65°C ~ 175°C | - | - | 100 V | 2A | Rectifiers | - | - | 400pF @ 0V, 1MHz | - | - | - | - | - | 250 ns | Rectifiers | - | Rectifiers | ||
![]() UTR4320 Microchip Technology | 40 |
| - | Through Hole | B, Axial | - | B, Axial | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1.1 V @ 4 A | - | -65°C ~ 175°C | - | - | 200 V | 4A | Rectifiers | - | - | 320pF @ 0V, 1MHz | - | - | - | - | - | 250 ns | Rectifiers | - | Rectifiers | ||
![]() 1N5811E3/TR Microchip Technology | 33 |
| - | Through Hole | B, Axial | - | B, Axial | - | - | Microchip Technology | 1 | - | 6 A | - | 5 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | 150 V | Reel | Military, MIL-PRF-19500/477 | - | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 150 V | 875 mV @ 4 A | - | -65°C ~ 175°C | 125 A | - | 150 V | 3A | Rectifiers | - | - | 60pF @ 10V, 1MHz | - | - | 30 ns | - | - | 30 ns | Rectifiers | 875 mV | Rectifiers | ||
![]() 1N4944/TR Microchip Technology | 35 |
| - | Through Hole | A, Axial | NO | - | SILICON | 2 | Microchip Technology | 1 | - | 1 A | CENTRAL SEMICONDUCTOR CORP | 1 uA | Microchip | 1N4944TR | - | + 175 C | Microchip Technology | - 65 C | Through Hole | 1 | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | E-PALF-W2 | ELLIPTICAL | LONG FORM | Obsolete | - | Active | 5.51 | - | - | - | 400 V | Reel | - | e0 | EAR99 | Fast Recovery Rectifiers | TIN LEAD | - | 8541.10.00.80 | Diodes & Rectifiers | AXIAL | WIRE | unknown | E-PALF-W2 | Not Qualified | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 400 V | 1.3 V @ 1 A | ISOLATED | -65°C ~ 175°C | 15 A | 1 A | 400 V | 1A | Rectifiers | - | 400 V | 35pF @ 12V, 1MHz | - | - | 150 ns | 0.15 µs | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | ||
![]() S50460 Microchip Technology | 2181 |
| - | Stud Mount | DO-205AB, DO-9, Stud | - | DO-205AB, DO-9 | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 75 μA @ 600 V | 1.25 V @ 1000 A | - | -65°C ~ 200°C | - | - | 600 V | 300A | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() UTR40 Microchip Technology | 5 |
| - | Through Hole | A, Axial | NO | A, Axial | SILICON | 2 | Microchip Technology / Atmel | 1 | 1.1 V | - | DIGITRON SEMICONDUCTORS | - | Microchip | UTR40 | - | - | Microchip Technology | - | - | 1 | 175 °C | -195 °C | Bulk | UNSPECIFIED | - | ROUND | LONG FORM | Active | - | Active | 5.8 | - | No | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | FAST RECOVERY | - | Diodes & Rectifiers | AXIAL | WIRE | unknown | O-XALF-W2 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3 μA @ 400 V | 1.1 V @ 200 mA | ISOLATED | -65°C ~ 175°C | - | 0.5 A | 400 V | 500mA | Rectifiers | 1 | 400 V | 60pF @ 0V, 1MHz | 15 A | 3 µA | - | 0.35 µs | 400 V | 350 ns | Rectifiers | - | Rectifiers | ||
![]() JANTXV1N6623U/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | - | A, SQ-MELF | - | - | Microchip / Microsemi | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 500 nA @ 800 V | 1.8 V @ 1.5 A | - | -65°C ~ 175°C | - | - | 800 V | 1.5A | - | - | - | - | - | - | - | - | - | 50 ns | - | - | Microchip Technology | ||
![]() S3620 Microchip Technology | 8 |
| - | Stud Mount | DO-203AB, DO-5, Stud | - | DO-203AB (DO-5) | - | - | Microchip Technology / Atmel | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 25 μA @ 200 V | 1.25 V @ 200 A | - | -65°C ~ 200°C | - | - | 200 V | 70A | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() UTR2320 Microchip Technology | In Stock | - | - | Through Hole | B, Axial | - | B, Axial | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 200 V | 1.1 V @ 2 A | - | -65°C ~ 175°C | - | - | 200 V | 2A | Rectifiers | - | - | 320pF @ 0V, 1MHz | - | - | - | - | - | 250 ns | Rectifiers | - | Rectifiers | ||
![]() UTR11 Microchip Technology | 32 |
| - | Through Hole | A, Axial | - | A, Axial | - | - | Microchip Technology / Atmel | 1 | - | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3 μA @ 100 V | 1.1 V @ 500 mA | - | -65°C ~ 175°C | - | - | 100 V | 1A | Rectifiers | - | - | 100pF @ 0V, 1MHz | - | - | - | - | - | 250 ns | Rectifiers | - | Rectifiers |