- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Circuit | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Max Dual Supply Voltage | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Stud Size | Natural Thermal Resistance | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GBPC2506A Vishay | In Stock | - | - | 20 Weeks | - | - | - | - | NO | - | - | - | SILICON | 4 | - | - | 1.1 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-GBPC2506A | - | - | - | - | - | - | 4 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | - | Obsolete | - | - | - | - | NOT SPECIFIED | 8.04 | Yes | Yes | - | - | - | - | - | - | - | - | - | 4 Pin Solder 0.250 inch Quick Connect Terminals | - | - | Nickel (Ni) | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | Bridge Rectifier Diodes | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | - | - | - | 4 | S-PUFM-D4 | Not Qualified | Full Wave Diode Bridge | - | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | ISOLATED | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | 1 | - | - | - | 600 V | - | - | - | - | 420 A | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE5992 NTE Electronics, Inc | In Stock | - | - | - | - | - | Stud Mount | DO-203AA, DO-5, Stud | - | - | DO-5 | - | - | - | - | - | - | - | - | - | NTE Electronics | NTE5992 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 9 mA @ 500 V | - | - | 1.3 V @ 40 A | - | - | - | -65°C ~ 190°C | - | - | - | 500 V | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE5898 NTE Electronics, Inc | In Stock | - | - | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | NO | - | DO-4 | - | SILICON | 1 | - | - | 1.2 V | - | NTE ELECTRONICS INC | - | NTE Electronics | NTE5898 | - | - | NTE Electronics, Inc | - | - | - | 1 | - | - | - | Bag | METAL | - | ROUND | POST/STUD MOUNT | - | Active | - | - | - | Active | - | 2.15 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | POWER | - | 8541.10.00.80 | - | Rectifier Diodes | - | - | UPPER | SOLDER LUG | - | unknown | - | - | - | - | O-MUPM-D1 | Not Qualified | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 12 mA @ 300 V | - | - | 1.23 V @ 50 A | CATHODE | - | - | -65°C ~ 175°C | - | 16 A | - | 300 V | 16A | - | - | - | - | - | 1 | - | - | - | 300 V | DO-4 | - | - | - | 310 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6643US/TR Microchip Technology | 27 |
| - | - | - | - | Surface Mount | SQ-MELF, B | - | - | D-5B | - | - | - | Microchip Technology | 1 | - | 100 mA | - | 500 nA | Microchip | - | 5 pF | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 50 V | - | Active | - | - | N | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50 nA @ 50 V | - | - | 1.2 V @ 100 mA | - | - | - | -65°C ~ 175°C | 2.5 A | - | - | 50 V | 300mA | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | 5pF @ 0V, 1MHz | - | - | - | - | - | - | 6 ns | - | - | - | - | 20 ns | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() CMSD2004S Central Semiconductor | In Stock | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 3 | - | - | - | - | LITE-ON SEMICONDUCTOR CORP | - | Lite-On Semiconductor Corporation | CMSD2004S | - | - | - | - | 1 | - | 2 | - | 150 °C | - | - | PLASTIC/EPOXY | GREEN, PLASTIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | 0.25 W | - | NOT SPECIFIED | 5.67 | - | Yes | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | 255 | compliant | - | - | - | 3 | R-PDSO-G3 | Not Qualified | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | 0.05 µs | - | - | - | - | - | - | - | - | - | ||
![]() DST1040S Littelfuse Inc. | 95 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | TO-277, 3-PowerDFN | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | R-PDSO-F3 | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 800μA @ 45V | - | - | 570mV @ 10A | CATHODE | 10A | - | -55°C~150°C | - | - | - | - | - | - | - | 40V | 10A | - | 1 | - | - | - | - | TO-277B | 639pF @ 5V 1MHz | - | - | - | - | 800μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SK36-TP Micro Commercial Co | 30 | - | Datasheet | 12 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | MATTE TIN | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 10 | SK36 | 2 | R-PDSO-C2 | Not Qualified | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | - | - | 750mV @ 3A | - | - | - | -55°C~150°C | - | 3A | - | 60V | 3A | - | - | - | - | - | 1 | - | - | - | 60V | - | 250pF @ 4V 1MHz | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMD22PL-TP Micro Commercial Co | 20 | - | Datasheet | 12 Weeks | - | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | 1.68W | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | DUAL | FLAT | 260 | not_compliant | - | 10 | SMD22 | 2 | R-PDSO-F2 | Not Qualified | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | - | - | 500mV @ 2A | - | - | - | -65°C~125°C | - | 2A | - | 20V | 2A | - | - | - | - | - | 1 | - | - | - | 20V | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SKD53/16 Semikron | 1570 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | 07232850 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 7 Pin PC Mount Flat Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Wave Diode Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6kV | - | - | - | - | - | - | - | - | - | - | ||
![]() EGP30F ON Semiconductor | 30000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | 360mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | 75pF | - | 300V | - | - | WIRE | - | - | 3A | - | EGP30F | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 300V | 6.25W | 3A | 1.25V @ 3A | ISOLATED | - | - | -65°C~150°C | 125A | - | - | - | - | - | 1.25V | 300V | 3A | - | 1 | 50 ns | 5μA | 300V | - | - | 75pF @ 4V 1MHz | - | 125A | - | 300V | - | 125A | 50 ns | - | - | - | 20 °C/W | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SIDC30D120E6X1SA2 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Die | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | - | no | Discontinued | 1 (Unlimited) | 1 | - | EAR99 | - | - | - | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | - | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | S-XUUC-N1 | Not Qualified | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 1200V | - | 35A | 1.9V @ 35A | - | - | - | -55°C~150°C | - | - | Halogen Free | 1200V | 35A DC | 1.2kV | - | 1.2kV | 35A | - | 1 | - | - | - | - | - | - | 1.2kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() JANS1N5420/TR Microchip Technology | 27 |
| - | - | - | - | Through Hole | B, Axial | - | - | B, Axial | - | - | - | Microchip / Microsemi | 50 | - | 3 A | - | 1 uA | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | N | - | 600 V | Reel | - | Military, MIL-PRF-19500/411 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | - | - | 1.5 V @ 9 A | - | - | - | -65°C ~ 175°C | 80 A | - | - | 600 V | 3A | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 ns | - | - | - | - | 400 ns | Rectifiers | 1.5 V | Rectifiers | - | - | - | ||
![]() SK1/12 Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | 03205010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DO-204AB (DO-14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15ETL06FPPBF Vishay | 19000 | - | - | - | - | - | - | - | NO | - | - | - | SILICON | 2 | - | - | 0.92 V | - | INTERNATIONAL RECTIFIER CORP | - | Vishay | VS-15ETL06FPPBF | - | - | - | - | - | - | 1 | - | 175 °C | - | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | TO-220AC-FP | Transferred | TO-220AC | - | - | - | 30 | 5.53 | - | Yes | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | HYPERFAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, UL RECOGNIZED | 8541.10.00.80 | - | Rectifier Diodes | - | - | SINGLE | THROUGH-HOLE | 250 | compliant | - | - | - | 2 | R-PSFM-T2 | Not Qualified | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | ISOLATED | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | 1 | - | - | - | 600 V | TO-220AC | - | - | - | 250 A | - | - | - | - | - | 0.27 µs | - | - | - | - | - | - | - | - | - | ||
![]() SKBA25/13 Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semikron | 07628530 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 45CKQ100 Infineon | In Stock | - | Datasheet | - | - | - | - | - | NO | - | - | - | SILICON | 3 | - | - | 1.1 V | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | 45CKQ100 | - | - | - | - | - | - | 2 | - | 150 °C | - | - | METAL | - | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | - | - | NOT SPECIFIED | 5.48 | - | No | - | - | - | - | e0 | - | - | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | - | SCHOTTKY | SINGLE | PIN/PEG | NOT SPECIFIED | unknown | - | - | - | - | R-MSFM-P3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | ISOLATED | - | - | - | - | 45 A | - | - | - | - | - | - | - | - | 1 | - | - | - | 100 V | TO-258AA | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR40250 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | Through Hole | TO-220-2 | NO | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | SWITCHMODE™ | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | 250V | - | - | - | 240 | not_compliant | 40A | 30 | MBR40250 | 2 | - | Not Qualified | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 250V | - | 40A | 970mV @ 40A | CATHODE | - | 2mA | -65°C~150°C | 150A | - | - | - | - | - | - | 250V | 40A | - | 1 | 35 ns | - | - | - | - | 500pF @ 5V 1MHz | - | - | - | - | - | 150A | 35 ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MMBD914-TP Micro Commercial Co | 6000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | 0.35W | - | - | - | - | - | - | Tape & Reel (TR) | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | LOW LEAKAGE CURRENT | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | 260 | - | - | 10 | MMBD914 | 3 | R-PDSO-G3 | Not Qualified | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Standard | 25nA @ 20V | - | - | 855mV @ 10mA | - | - | - | -55°C~150°C | - | 0.15A | - | 75V | 150mA | - | - | - | - | - | - | 4ns | - | - | 100V | - | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N1206RA Vishay | In Stock | - | - | 18 Weeks | - | - | - | - | NO | - | - | - | SILICON | 1 | - | - | 1.35 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-1N1206RA | - | - | - | - | - | - | 1 | - | 200 °C | - | - | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AA (DO-4) | Active | DO-5 | - | - | - | NOT APPLICABLE | 1.08 | - | Yes | - | - | - | - | e3 | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | POWER | - | 8541.10.00.80 | - | Rectifier Diodes | - | - | UPPER | SOLDER LUG | NOT APPLICABLE | compliant | - | - | - | 1 | O-MUPM-D1 | Not Qualified | - | Anode Stud (Reverse) | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | ANODE | - | - | - | - | 12 A | - | - | - | - | - | - | - | - | 1 | - | - | - | 600 V | DO-203AA | - | - | - | 240 A | - | - | - | - | 600 | - | 10/32 UNF-2A | - | - | - | - | - | - | - | - | ||
![]() 85HFR40 Vishay | In Stock | - | - | 18 Weeks | - | - | - | - | NO | - | - | - | SILICON | 1 | - | - | 1.2 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-85HFR40 | - | - | - | - | - | - | 1 | - | 180 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | DO-203AB (DO-5) | Active | DO-5 | - | - | - | NOT SPECIFIED | 5.49 | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | Rectifier Diodes | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | - | - | - | 1 | O-MUPM-D1 | Not Qualified | - | Anode Stud (Reverse) | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | ANODE | - | - | - | - | 85 A | - | - | - | - | - | - | - | - | 1 | - | - | - | 400 V | DO-203AB | - | - | - | 1800 A | - | - | - | - | 400 | - | 1/4-28 UNF-2A | - | - | - | - | - | - | - | - |