- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Manufacturer Package Identifier | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Ambient Temperature Range High | Natural Thermal Resistance | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMEG6030EVPX Nexperia USA Inc. | 6224 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SOD-128 | - | - | - | - | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 175°C | -55°C | EFFICIENCY | - | - | - | - | 2.5W | DUAL | FLAT | - | - | - | - | PMEG6030 | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 400μA @ 60V | - | - | 475mV @ 3A | - | 3A | - | 175°C Max | - | 4.2A | - | - | - | 420mV | 60V | 3A | 1 | 20 ns | 400μA | 60V | 575pF @ 1V 1MHz | 70A | 60V | 70A | - | 175°C | - | 175°C | - | - | 1.1mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MBRAF360T3G ON Semiconductor | 30 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | DO-221AC, SMA Flat Leads | YES | 2 | - | - | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | DUAL | - | - | not_compliant | - | - | - | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3mA @ 60V | - | - | 630mV @ 3A | - | 3A | - | -65°C~150°C | - | 4A | - | - | - | 630mV | 60V | 4A | 1 | - | 30μA | 60V | - | - | - | 125A | - | - | 60V | - | - | - | 1.1mm | 4.6mm | 2.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NRVB2H100SFT3G ON Semiconductor | 5800 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 18 hours ago) | - | - | Surface Mount | SOD-123F | YES | 2 | - | - | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | DUAL | FLAT | - | - | - | - | MBR2H100 | 2 | AEC-Q101 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 40μA @ 100V | - | - | 840mV @ 2A | - | 2A | 4μA | -65°C~175°C | 50A | 2A | Halogen Free | - | - | - | 100V | 2A | 1 | - | 40μA | 100V | - | 50A | - | 50A | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ES2BA-13-F Diodes Incorporated | 5350 | - | Datasheet | 10 Weeks | - | - | Stud, Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 64.013223mg | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2010 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | 25pF | 100V | - | DUAL | C BEND | 260 | - | 2A | 40 | ES2B | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | - | 2A | 920mV @ 2A | - | 2A | - | -55°C~150°C | 50A | - | - | - | - | 920mV | 100V | 2A | 1 | 25 ns | 5μA | 100V | 25pF @ 4V 1MHz | 50A | 100V | 50A | 25 ns | 150°C | 100V | - | 20 °C/W | - | 2.4mm | 4.6mm | 2.92mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH3R06U STMicroelectronics | 9890 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | - | - | 1 | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 600V | - | DUAL | C BEND | 260 | - | 3A | 30 | STTH3R | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 600V | - | 3A | 1.7V @ 3A | - | 3A | - | 175°C Max | 45A | - | - | - | - | 1.7V | 600V | 3A | 1 | 35 ns | 3μA | 600V | - | 45A | 600V | 45A | 30 ns | - | - | - | - | - | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS2H100U STMicroelectronics | 67500 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | - | - | 1 | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | 100V | - | DUAL | C BEND | - | - | 2A | - | STPS2H100 | 2 | - | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 100V | - | 2A | 790mV @ 2A | - | 2A | 1μA | 175°C Max | 75A | - | - | - | - | 790mV | 100V | 2A | 1 | - | 1μA | 100V | - | 75A | - | 75A | - | - | - | - | - | - | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ZLLS410TA Diodes Incorporated | 11771 | - | Datasheet | 15 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | 4.904468mg | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.80 | 37pF | - | - | DUAL | GULL WING | 260 | - | - | 40 | ZLLS410 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 6μA @ 10V | 330mW | - | 380mV @ 100mA | - | 750mA | - | - | - | 0.57A | - | - | 570mA DC | 580mV | 10V | 570mA | - | 3 ns | 6μA | 10V | 26pF @ 10V 1MHz | 17A | 10V | 4A | - | - | - | - | - | - | 1.2mm | 1.8mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N4007G ON Semiconductor | 5 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 7 hours ago) | Tin | - | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-41 | 4.535924g | - | - | 1kV | - | - | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 175°C | -65°C | - | - | - | - | 1kV | - | - | - | - | - | 1A | - | 1N4007 | - | - | - | Standard | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1000V | - | 1A | 1.1V @ 1A | - | 1A | - | -65°C~175°C | 30A | - | Halogen Free | 1000V | 1A | 1.1V | 1kV | 1A | - | - | 10μA | 1kV | - | 30A | 1kV | 30A | - | - | - | - | - | 2.7mm | 5.2mm | 5.1816mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMMDL914T1G ON Semiconductor | 5390 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | - | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | 200mW | DUAL | GULL WING | - | - | - | - | MMDL914 | 2 | AEC-Q101 | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | - | - | 1V @ 10mA | - | 200mA | 5μA | -55°C~150°C | 500mA | - | Halogen Free | - | 200mA DC | - | 100V | 200mA | - | 4 ns | - | 100V | 4pF @ 0V 1MHz | 500mA | - | - | 4 ns | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS140A STMicroelectronics | 25000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | 4.535924g | SILICON | - | - | 1 | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | 40V | - | DUAL | C BEND | 260 | - | 1A | 10 | STPS140 | 2 | - | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 12μA @ 40V | 900W | 1A | 550mV @ 1A | - | 1A | 12μA | 150°C Max | 60A | - | - | - | - | 500mV | 40V | 1A | - | - | 12μA | 40V | - | 60A | - | 60A | - | - | - | - | - | - | 2.03mm | 4.6mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SBR10U200P5-13 Diodes Incorporated | In Stock |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | PowerDI™ 5 | - | 5 | - | 95.991485mg | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2010 | SBR® | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | FAST SOFT RECOVERY | - | - | - | - | - | DUAL | FLAT | 260 | - | - | 40 | SBR10U200 | 3 | - | R-PDSO-F3 | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Super Barrier | 100μA @ 200V | - | - | 880mV @ 10A | CATHODE | 10A | - | -65°C~175°C | - | - | - | - | - | 880mV | 200V | 10A | 1 | - | 100μA | 200V | - | 180A | 200V | 180A | - | 175°C | - | - | - | - | 1.15mm | 4.05mm | 5.45mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMBD1401 ON Semiconductor | 3000 |
| Datasheet | 42 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 30mg | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2002 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | 200V | - | DUAL | GULL WING | - | - | 600mA | - | MMBD1401 | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 175V | 350mW | 200mA | 1V @ 200mA | - | 200mA | - | 150°C Max | 2A | - | - | - | - | 1.1V | 200V | 200mA | - | 4 ns | 100nA | 200V | 2pF @ 0V 1MHz | 2A | 200V | 2A | 50 ns | - | - | - | - | - | 1.1mm | 2.92mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NSR0170P2T5G ON Semiconductor | 9091 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | SOD-923 | YES | 2 | - | - | SILICON | - | - | 1 | 0.71W | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | DUAL | FLAT | - | - | - | - | NSR0170 | 2 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 3μA @ 70V | - | - | 730mV @ 15mA | - | 70mA | 3μA | -55°C~150°C | - | 0.07A | - | - | 70mA DC | 730mV | 70V | 70mA | - | - | 3μA | 70V | 2pF @ 0V 1MHz | - | - | 70mA | - | - | - | - | - | - | 410μm | 850μm | 650μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRAF3200T3G ON Semiconductor | 5000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 22 hours ago) | - | - | Surface Mount | DO-221AC, SMA Flat Leads | YES | 2 | - | - | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | DUAL | - | - | - | - | - | - | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 200V | - | - | 840mV @ 3A | - | 3A | - | -65°C~150°C | - | 3A | Halogen Free | - | - | 840mV | 200V | 3A | 1 | - | 1mA | 200V | - | 100A | - | 100A | - | - | 200V | - | - | - | 1.1mm | 4.6mm | 2.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NSR05T40XV2T5G ON Semiconductor | 1773 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 150°C | -55°C | - | - | - | 70pF | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 55μA @ 40V | - | - | 640mV @ 500mA | - | 500mA | - | -55°C~150°C | - | - | - | - | - | 640mV | 40V | 500mA | - | 20 ns | 3μA | 40V | 70pF @ 1V 1MHz | - | 40V | 3A | - | 150°C | - | - | - | - | 700μm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DFLS2100-7 Diodes Incorporated | 3038 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | POWERDI®123 | - | 2 | - | - | SILICON | PowerDI123 | - | 1 | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -55°C | EFFICIENCY | LOW POWER LOSS, HIGH RELIABILITY | 8541.10.00.80 | - | - | - | DUAL | FLAT | 260 | - | - | 40 | DFLS2100 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 100V | - | - | 860mV @ 2A | - | 2A | - | -55°C~175°C | - | 2A | - | - | - | 860mV | 100V | 2A | 1 | - | 1μA | 100V | 36pF @ 5V 1MHz | 40A | 71V | 50A | - | 175°C | - | - | - | - | 1mm | 2.8mm | 1.78mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S1MFL ON Semiconductor | 6779 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOD-123F | - | - | SOD-123F | 27.6mg | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -55°C | - | - | - | 4pF | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 1000V | - | - | 1.1V @ 1A | - | 1A | - | -50°C~150°C | - | - | - | 1000V | 1A | - | 1kV | 1A | - | 2 μs | 1μA | 1kV | 4pF @ 4V 1MHz | - | 1kV | 30A | - | 150°C | - | - | - | - | 1.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NRVBS360BT3G ON Semiconductor | 39453 | - | Datasheet | 9 Weeks | - | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | 179.991122mg | SILICON | - | - | 1 | - | Tape & Reel (TR) | 2008 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | DUAL | J BEND | - | - | - | - | - | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 60V | - | - | 630mV @ 3A | - | 4A | - | -65°C~175°C | - | 4A | - | - | 3A | 630mV | 60V | 4A | 1 | - | 3mA | 60V | - | 125A | - | 125A | - | - | - | - | - | - | 2.09mm | 4.6mm | 3.95mm | No | - | ROHS3 Compliant | - | ||
![]() STTH806DTI STMicroelectronics | 5 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 Insulated, TO-220AC | - | 2 | - | - | SILICON | - | - | 1 | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | HYPER FAST RECOVERY | - | 8541.10.00.80 | - | 600V | - | - | - | - | - | 8A | - | STTH806 | 3 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | 8A | 3.6V @ 8A | ISOLATED | 8A | - | 175°C Max | 180A | - | - | - | - | 3.6V | 600V | 8A | 1 | 30 ns | 10μA | 600V | - | 180A | 600V | 180A | 30 ns | - | - | - | - | - | 9.3mm | 10.4mm | 4.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() B1100LB-13-F Diodes Incorporated | 2723 |
| Datasheet | 20 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 92.986436mg | SILICON | B1100LB-13-F | - | 1 | - | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 175°C | -65°C | EFFICIENCY | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | 100pF | 100V | - | DUAL | C BEND | 260 | - | 1A | 40 | B1100 | 2 | - | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | 1A | 750mV @ 1A | - | 2A | - | -65°C~175°C | - | - | - | - | - | 750mV | 100V | 1A | 1 | - | 500μA | 100V | 100pF @ 4V 1MHz | 50A | 100V | 50A | - | 175°C | - | - | - | - | 2.5mm | 4.57mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free |