- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (DC) | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Isolation Voltage | Repetitive Peak Reverse Voltage | Stud Size | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70HF120 Vishay | 61583 | - | - | 18 Weeks | - | - | - | - | - | NO | - | - | - | SILICON | 1 | - | - | - | 1.4 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | - | VS-70HF120 | - | - | - | - | - | 1 | - | 180 °C | -65 °C | - | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AB (DO-5) | Active | DO-5 | - | - | - | NOT SPECIFIED | 5.53 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | - | - | - | 1 | - | - | O-MUPM-D1 | Not Qualified | Cathode Stud (Forward) | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | CATHODE | - | - | - | - | 70 A | - | - | - | - | - | - | - | 1 | - | - | - | 1200 V | DO-203AB | - | - | 1250 A | - | - | - | - | - | - | 1.2 | 1/4-28 UNF-2A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSS17-06CR IXYS | In Stock | - | Datasheet | 28 Weeks | - | - | Through Hole | Through Hole | ISOPLUS247™ | - | 2 | - | 5.3g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | HiPerDyn™ | e1 | yes | Active | - | 2 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | GENERAL PURPOSE | SNUBBER DIODE, FREEWHEELING DIODE | 8541.10.00.80 | - | 600V | 105W | - | - | NOT SPECIFIED | - | 17A | NOT SPECIFIED | - | 2 | - | - | - | Not Qualified | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 600V | - | 17A | 3.32V @ 15A | ISOLATED | 17A | - | -55°C~175°C | - | - | - | - | - | 3.32V | 600V | 17A | - | 1 | 45 ns | 500μA | 600V | - | - | - | 200A | - | - | - | - | 200A | - | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MURS115T3 ON Semiconductor | In Stock | - | Datasheet | - | Obsolete (Last Updated: 2 years ago) | - | - | Surface Mount | DO-214AA, SMB | - | 2 | SMB | - | - | - | MURS11 | - | - | - | - | - | - | - | OBSOLETE (Last Updated: 2 years ago) | - | - | - | onsemi | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | 150 V | - | Digi-Reel® | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 µA @ 150 V | - | 1 A | 875 mV @ 1 A | - | - | - | - | 40 A | - | - | 150 V | 2A | - | 150 V | 2 A | - | - | 35 ns | 2 µA | 150 V | - | - | - | - | - | 150 V | - | - | 40 A | 35 ns | - | - | - | 35 ns | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() CDBFN140-HF Comchip Technology | 25000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | - | - | DUAL | - | 260 | - | - | 30 | - | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | - | - | 550mV @ 1A | - | - | - | -50°C~125°C | - | 1A | - | - | 1A DC | - | 40V | 1A | - | - | - | - | - | - | - | 120pF @ 4V 1MHz | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RB058LAM-40TFTR ROHM Semiconductor | 2500 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | SOD-128 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 40V | - | - | 690mV @ 3A | - | 3A | - | 150°C Max | - | 3A | - | 40V | - | - | - | - | - | 1 | - | - | - | 40V | - | - | - | - | - | - | 2.5μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1PS76SB70,135 Nexperia USA Inc. | 28 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 150°C | -65°C | - | - | 8541.10.00.70 | - | - | - | DUAL | GULL WING | 260 | - | - | 40 | 1PS76SB70 | 2 | IEC-60134 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 70V | - | - | 1V @ 15mA | - | 70mA | 10μA | 150°C Max | 100mA | 0.07A | - | - | 70mA DC | 1V | 70V | 70mA | - | - | - | 10μA | 70V | - | - | 2pF @ 0V 1MHz | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1N6640US/TR Microchip Technology | 27 |
| - | - | - | - | - | Surface Mount | SQ-MELF, D | - | - | D-5D | - | - | - | - | Microchip Technology | 1 | - | 200 mA | - | 100 uA | Microchip | - | - | 2.5 pF | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 50 V | - | Active | - | - | N | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 50 V | - | - | 1 V @ 200 mA | - | - | - | -65°C ~ 175°C | 2.5 A | - | - | 75 V | 300mA | - | - | - | Diodes - General Purpose, Power, Switching | - | 4 | - | - | - | - | - | - | - | - | Single | - | - | 4 ns | - | 75 | - | 4 ns | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | ||
![]() NSR0340V2T5G ON Semiconductor | 31 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | - | DUAL | FLAT | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 6μA @ 40V | - | - | 510mV @ 200mA | - | 250mA | - | -55°C~150°C | - | - | Halogen Free | - | 250mA DC | - | 40V | 250mA | - | - | 5 ns | - | 40V | - | - | 6pF @ 10V 1MHz | 1A | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DSA30I150PA IXYS | 5000 |
| Datasheet | 28 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 175°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | - | - | - | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 3 | - | - | R-PSFM-T2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 900μA @ 150V | 175W | - | 930mV @ 30A | CATHODE | - | 900μA | -55°C~175°C | 200A | - | - | - | - | 800mV | 150V | 30A | - | 1 | - | 900μA | 150V | - | TO-220AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH15RQ06WY STMicroelectronics | 33 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Through Hole | DO-247-2 (Straight Leads) | NO | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH15R | - | - | - | R-PSFM-T2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 600V | - | - | 2.95V @ 15A | - | - | - | -40°C~175°C | - | - | - | 600V | 15A | - | - | - | - | 1 | 50ns | - | - | 600V | - | - | - | 120A | - | - | 20μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSS60-0045B IXYS | 487 | - | Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | TO-247-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 155W | - | - | - | - | - | - | - | - | Tube | 2000 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 150°C | -55°C | POWER | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10mA @ 45V | - | - | 600mV @ 60A | CATHODE | 60A | 10mA | -55°C~150°C | 600A | - | - | - | - | 600mV | 45V | 60A | - | 1 | - | 10mA | 45V | - | - | - | 600A | - | - | - | - | 600A | - | - | - | - | - | - | - | - | - | 21.46mm | 16.26mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPR120A STMicroelectronics | 90000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.80 | - | 200V | - | DUAL | C BEND | 260 | not_compliant | 1A | NOT SPECIFIED | STPR120 | 2 | - | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | - | - | 940mV @ 1A | - | - | - | 150°C Max | 30A | 1A | - | - | - | 740mV | 200V | 1A | - | - | 35 ns | 3μA | - | - | - | - | 30A | 60A | 200V | - | - | - | 35 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DF10L60-7072 Shindengen | 4000 | - | - | - | - | - | - | - | D2PAK-2 | - | - | - | - | - | - | - | Shindengen | 1000 | - | 10 A | - | 10 uA | Shindengen | - | - | - | + 150 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.066315 oz | - | 600 V | Reel | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ns | - | - | - | - | Rectifiers | 1.9 V | Rectifiers | - | 4.6 mm | 10.2 mm | 9.3 mm | - | - | - | - | ||
![]() 40HFR10 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSB123TL-E Renesas Electronics America Inc | 12046 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RBR1MM40ATFTR ROHM Semiconductor | 6000 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | SOD-123F | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 40V | - | - | 520mV @ 1A | - | 1A | - | 150°C Max | - | - | - | - | - | 520mV | - | - | - | - | - | - | 40V | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DB3X317K0L Panasonic Electronic Components | 9 |
| Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | - | e6 | - | Discontinued | 1 (Unlimited) | 3 | EAR99 | - | - | 125°C | -55°C | - | - | 8541.10.00.60 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | DB3X317K | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 30V | - | - | 520mV @ 1A | - | 1A | - | 125°C Max | - | - | - | - | - | 480mV | 30V | 1A | - | - | 7.8 ns | 100μA | 30V | - | - | 22pF @ 10V 1MHz | 5A | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | 1.1mm | 2.9mm | 1.5mm | - | Unknown | RoHS Compliant | - | ||
![]() JANTXV1N4942 Microchip Technology | 37 |
| - | - | - | - | - | Through Hole | A, Axial | - | - | - | - | - | - | 1N4942 | Microchip / Microsemi | 1 | - | 1 A | - | 1 uA | Microchip | - | - | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | N | - | 0.017637 oz | - | 200 V | Bulk | - | Military, MIL-PRF-19500/359 | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 200 V | - | - | 1.3 V @ 1 A | - | - | - | -65°C ~ 175°C | 15 A | - | - | 200 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | 45pF @ 12V, 1MHz | - | - | - | - | - | - | 150 ns | - | - | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | 2.79 mm | - | 5.21 mm | - | - | - | - | - | ||
![]() SBM30-03-TR-E ON Semiconductor | 1759 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1N459 ON Semiconductor | 24015 |
| Datasheet | - | - | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | 80g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 175°C | -65°C | - | - | 8541.10.00.70 | - | 200V | - | - | WIRE | - | - | 500mA | - | 1N459 | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 25nA @ 175V | 500mW | 500mA | 1V @ 100mA | ISOLATED | 500mA | - | 175°C Max | 4A | - | - | - | - | 1V | 200V | 500mA | - | - | - | 25nA | 200V | - | - | 6pF @ 0V 1MHz | 4A | - | 200V | - | - | 4A | - | - | - | - | - | - | - | - | - | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free |