- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Approvals | Base Product Number | Brand | Breakdown Voltage-Nom | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Circuit | Polarity | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Non-rep Peak Rev Power Dis-Max | Diode Configuration | Reverse Current-Max | Recovery Time | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Stud Size | Clamping Voltage-Max | Breakdown Voltage-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL156 Rectron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD2500C25K Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-SD2500C25K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DO-200AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR10150FCT-BP Micro Commercial Components (MCC) | 36 |
| - | - | Through Hole | TO-220-3 Isolated Tab | - | ITO-220AB | - | - | - | MBR10150 | - | - | 10A | 5000 | - | 10 A | - | - | 10 uA | - | - | - | Micro Commercial Co | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.057144 oz | - | 150 V | Tube | - | MBR10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | Standard Recovery >500ns, > 200mA (Io) | - | 50 µA @ 150 V | 920 mV @ 5 A | - | -50°C ~ 150°C | - | - | 150 V | - | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | 920 mV | - | - | - | - | - | ||
![]() 87HF20 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-87HF20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-28 UNF-2A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE200CA ON Semiconductor | In Stock | - | Datasheet | - | - | - | NO | - | SILICON | 2 | - | - | - | 200 V | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | 1.5KE200CA | - | - | - | 1 | - | 1 | - | 175 °C | -50 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | - | 6.5 W | - | NOT SPECIFIED | 0.54 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00 | Transient Suppressors | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | - | O-PALF-W2 | Not Qualified | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | - | - | - | - | - | - | - | - | 171 V | - | - | - | 1500 W | - | - | - | 190 V | - | - | - | 274 V | 210 V | - | - | - | - | - | - | - | - | ||
![]() SD1100C08L Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-SD1100C08L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DO-200AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS2JAL Taiwan Semiconductor Corporation | 2427 |
| - | - | Surface Mount | DO-221AC, SMA Flat Leads | - | Thin SMA | - | - | - | RS2J | Taiwan Semiconductor | - | - | 14000 | - | - | - | - | - | Taiwan Semiconductor | - | - | Taiwan Semiconductor Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 600 V | 1.3 V @ 2 A | - | -55°C ~ 150°C | - | - | 600 V | 2A | Rectifiers | - | - | - | - | 11pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | 250 ns | Rectifiers | - | Rectifiers | - | - | - | - | ||
![]() HS2KAL Taiwan Semiconductor Corporation | 3171 |
| - | - | Surface Mount | DO-221AC, SMA Flat Leads | - | Thin SMA | - | - | - | HS2K | Taiwan Semiconductor | - | - | 14000 | - | - | - | - | - | Taiwan Semiconductor | - | - | Taiwan Semiconductor Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 800 V | 1.7 V @ 2 A | - | -55°C ~ 150°C | - | - | 800 V | 2A | Rectifiers | - | - | - | - | 12pF @ 4V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | 75 ns | Rectifiers | - | Rectifiers | - | - | - | - | ||
![]() 1N4148WL2-TP Micro Commercial Co | 398370 | - | Datasheet | 18 Weeks | Surface Mount | 0402 (1006 Metric) | YES | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | 0.1W | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8541.10.00.70 | - | - | DUAL | NO LEAD | 260 | - | 10 | - | - | - | R-PDSO-N2 | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | 1.25V @ 100mA | - | -65°C~150°C | - | 0.15A | 100V | 150mA | - | - | 4ns | 100V | - | 1.5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() JANS1N6642US Semtech Corporation | In Stock | - | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semtech Corporation | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | MIL-PRF-19500/578 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | -65°C ~ 175°C | - | - | 75 V | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 ns | - | - | - | - | - | - | - | ||
![]() SIDC03D65C8X1SA1 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBPC804PBF Vishay | In Stock | - | - | 18 Weeks | - | - | NO | - | SILICON | 4 | - | - | - | - | - | - | 1 V | - | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-KBPC804PBF | - | - | - | - | - | 4 | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | S-PUFM-W4 | SQUARE | FLANGE MOUNT | - | Active | - | - | - | NOT SPECIFIED | 5.42 | Yes | Yes | - | - | - | - | - | - | - | Yes | - | - | - | 4 Pin PC mount | - | - | - | - | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | Bridge Rectifier Diodes | - | UPPER | WIRE | NOT SPECIFIED | compliant | - | 4 | - | - | S-PUFM-W4 | Not Qualified | Full Wave Diode Bridge | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | 8 A | - | - | - | 1 | - | 400 V | - | - | 137 A | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86HFR80 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-86HFR80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-28 UNF-2A | - | - | - | - | - | - | - | - | - | - | ||
![]() JV1N6843CCU3 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | JV1N6843CCU3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSKD56/04 Vishay | In Stock | - | - | 18 Weeks | - | - | NO | - | SILICON | 3 | UL | - | - | - | - | - | 1.6 V | - | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-VSKD56/04 | - | - | - | - | - | 2 | - | 150 °C | -40 °C | - | UNSPECIFIED | ROHS COMPLIANT, POWER, ADD-A-PAK-3 | RECTANGULAR | FLANGE MOUNT | TO-240AA | Active | - | - | - | NOT SPECIFIED | 5.64 | Yes | Yes | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | HIGH VOLTAGE HIGH POWER | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | 3 | - | - | R-XUFM-X3 | Not Qualified | Diode Doubler | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 60 A | - | - | - | 1 | - | 400 V | - | - | 1360 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86HF100 Vishay | In Stock | - | - | 18 Weeks | - | - | NO | - | SILICON | 1 | - | - | - | - | - | - | 1.2 V | - | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-86HF100 | - | - | - | - | - | 1 | - | 180 °C | -65 °C | - | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | - | Active | DO-5 | - | - | NOT SPECIFIED | 5.6 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | - | 1 | - | - | O-MUPM-D1 | Not Qualified | - | Cathode Stud (Forward) | SINGLE | - | RECTIFIER DIODE | - | - | CATHODE | - | - | 85 A | - | - | - | 1 | - | 1000 V | DO-203AB | - | 1800 A | - | - | - | - | - | 1000 | - | 1/4-28 UNF-2A | - | - | - | - | - | - | - | - | - | - | ||
![]() V3PAL45HM3/I Vishay | In Stock | - | - | - | - | - | YES | - | SILICON | 2 | - | - | - | - | - | - | 0.54 V | - | - | VISHAY INTERTECHNOLOGY INC | - | Vishay Intertechnologies | V3PAL45HM3/I | - | - | - | - | - | 1 | - | 150 °C | -40 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | - | NOT SPECIFIED | 5.5 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | SCHOTTKY | DUAL | FLAT | NOT SPECIFIED | unknown | - | - | AEC-Q101 | - | R-PDSO-F2 | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | CATHODE | - | - | 3 A | - | - | - | 1 | - | 45 V | DO-221BC | - | 80 A | - | - | 450 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR3020C Rectron | In Stock | - | - | - | - | TO-247 | - | - | - | - | - | - | Rectron | - | - | 900 | - | 30 A | 300 A | - | 10 mA | Rectron | - | + 150 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.229281 oz | - | 20 V | Tube | - | SR30 | - | - | - | - | - | - | - | Schottky Barrier Rectifier | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | Through Hole | - | - | - | - | Dual Anode Common Cathode | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 650 mV | Schottky Diodes & Rectifiers | 21.3 mm | 16 mm | 5.16 mm | - | ||
![]() JANTX1N5809/TR Microchip Technology | 50 |
| - | - | Through Hole | B, Axial | - | - | - | - | - | - | Microchip / Microsemi | - | - | 1 | - | 6 A | - | - | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | 100 V | - | - | - | Military, MIL-PRF-19500/477 | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 875 mV @ 4 A | - | -65°C ~ 175°C | 125 A | - | 100 V | 3A | Rectifiers | - | - | - | - | 60pF @ 10V, 1MHz | - | - | - | - | 30 ns | - | - | - | - | - | - | 30 ns | Rectifiers | 875 mV | Rectifiers | - | - | - | - | ||
![]() 40HFLR60S05 Vishay | In Stock | - | - | 18 Weeks | - | - | NO | - | SILICON | 1 | - | - | - | - | - | - | 1.9 V | - | - | VISHAY INTERTECHNOLOGY INC | - | Vishay | VS-40HFLR60S05 | - | - | - | - | - | 1 | - | 125 °C | -40 °C | - | METAL | ROHS COMPLIANT, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | DO-203AB (DO-5) | Active | DO-5 | - | - | NOT SPECIFIED | 5.63 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | FAST RECOVERY HIGH POWER | FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | - | 1 | - | - | O-MUPM-D1 | Not Qualified | - | Anode Stud (Reverse) | SINGLE | - | RECTIFIER DIODE | - | - | ANODE | - | - | 40 A | - | - | - | 1 | - | 600 V | DO-203AB | - | 500 A | - | - | - | - | - | 600 | 0.5 µs | 1/4-28 UNF-2A | - | - | - | - | - | - | - | - | - | - |