- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Avg. Forward Curr (Max) | Base Product Number | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature Classification | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Voltage | Phase Type | Power Dissipation (Max) | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Breakdown Voltage-Min | Reverse Voltage (DC) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Natural Thermal Resistance | Reverse Recovery Time (trr) | Diode Capacitance-Nom | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D15XB60H-7000 Shindengen | 90 | - | - | - | - | - | - | 5S | NO | - | - | - | SILICON | 4 | 3.5(A) | - | Shindengen | - | 250 | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 10 uA | Shindengen | D15XB60H-7000 | + 150 C | - | Through Hole | Through Hole | 1 | -40C to 150C | - | Automotive | 150 °C | - | PLASTIC/EPOXY | R-PSIP-T4 | RECTANGULAR | IN-LINE | SIP | Active | 240(A) | 600(V) | 600 V | Single Phase | - | - | No | - | 10(mA) | 2.12 | Details | - | 0.269625 oz | Tray | - | - | - | - | - | - | - | - | EAR99 | Single Phase Bridge | - | - | - | - | UL RECOGNIZED | 8541.10.00.80 | - | Diodes & Rectifiers | - | SINGLE | THROUGH-HOLE | - | unknown | - | - | - | 4 | - | Solder Lead | R-PSIP-T4 | - | - | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | ISOLATED | - | - | - | 240 A | 3.5 A | - | - | - | 1.05(V) | - | - | Bridge Rectifiers | 1 | - | - | - | 600 V | - | - | - | 240 A | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | 1.05 V | Bridge Rectifiers | 20 mm | 30 mm | 4.6 mm | - | - | - | - | ||
![]() RFN20TJ6SGC9 ROHM Semiconductor | 650 | - | - | 12 Weeks | - | - | Through Hole | TO-220-2 Full Pack | NO | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | SUPER FAST RECOVERY | - | 8541.10.00.80 | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | R-PSFM-T2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | - | 1.55V @ 20A | ISOLATED | - | - | 150°C Max | - | 20A | - | 600V | 20A | - | - | - | - | 1 | 140ns | - | - | 600V | - | - | - | 150A | - | - | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EGP30A ON Semiconductor | 30000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | 360mg | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | 95pF | - | 50V | - | WIRE | - | - | 3A | - | EGP30A | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 50V | 6.25W | 3A | 950mV @ 3A | ISOLATED | - | - | -65°C~150°C | 125A | - | - | - | - | 950mV | 50V | 3A | - | 1 | 50 ns | 5μA | 50V | - | - | 95pF @ 4V 1MHz | 125A | - | 50V | - | - | - | 125A | 50 ns | - | - | - | - | 20 °C/W | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FMU-G16S Sanken | 5000 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | TO-220-2 Full Pack | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.10.00.80 | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | - | - | R-XSFM-T2 | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | - | - | 1.25V @ 5A | ISOLATED | - | - | -40°C~150°C | - | 5A | - | 600V | - | - | 600V | 5A | - | 1 | 400 ns | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MR2504 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | Microde Button | - | 2 | - | - | SILICON | - | - | - | - | 400V | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | e3 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 175°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | 400V | END | NO LEAD | NOT SPECIFIED | not_compliant | 25A | NOT SPECIFIED | - | 2 | - | - | - | Not Qualified | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 100μA @ 400V | - | 25A | 1.18V @ 78.5A | - | - | - | -65°C~175°C | 400A | - | - | - | - | - | 400V | 25A | - | 1 | - | 100μA | - | - | - | - | - | - | 400V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DSR8A600 Diodes Incorporated | 400 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2016 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | Through Hole | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | VERY FAST SOFT RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | - | AEC-Q101 | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 600V | - | - | 3.2V @ 8A | - | 8A | - | 150°C Max | 65A | 8A | - | - | - | 2.3V | 600V | 8A | - | 1 | 30 ns | 20μA | 600V | - | - | 7.7pF @ 100V 1MHz | 65A | - | - | - | - | - | - | 20 ns | - | 600V | - | - | - | - | - | - | - | 4.82mm | 10.26mm | - | - | - | ROHS3 Compliant | - | ||
![]() DB2W40100L Panasonic Electronic Components | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2016 | - | - | - | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | - | - | 150°C | -55°C | - | - | 8541.10.00.80 | - | - | - | DUAL | FLAT | - | - | - | - | DB2W401 | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 40V | - | - | 390mV @ 1A | - | 1A | - | 150°C Max | - | 1A | - | - | 1A DC | 390mV | 40V | 1A | - | - | 15 ns | 250μA | 40V | - | - | 50pF @ 10V 1MHz | 30A | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | 800μm | 2.6mm | 1.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() M1MA151WKT1 ON Semiconductor | 400 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | M1MA151 | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRVBM110LT3G ON Semiconductor | 44 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | DO-216AA | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | POWERMITE® | e3 | yes | Active | 1 (Unlimited) | 1 | - | EAR99 | - | Tin (Sn) | 125°C | -55°C | - | - | 8541.10.00.80 | - | - | - | - | GULL WING | - | - | - | - | - | 2 | AEC-Q101 | - | R-PSSO-G1 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 10V | - | - | 415mV @ 2A | CATHODE | 1A | 500μA | -55°C~125°C | 50A | 1A | Halogen Free | - | - | 415mV | 10V | 1A | - | - | - | 500μA | 10V | - | - | - | 50A | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RBE05VM20ATE-17 ROHM Semiconductor | 50 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | yes | Last Time Buy | 1 (Unlimited) | 2 | - | - | - | - | 125°C | -40°C | - | HIGH RELIABILITY | - | - | - | - | DUAL | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 20V | - | - | 430mV @ 500mA | - | 500mA | - | 125°C Max | - | 0.5A | - | - | - | 430mV | 20V | 500mA | - | - | - | 200μA | 30V | - | - | - | 2A | - | - | - | - | - | 1A | - | - | 20V | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RB068LAM-60TFTR ROHM Semiconductor | 2000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | SOD-128 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2μA @ 60V | - | - | 680mV @ 2A | - | 2A | - | 150°C Max | - | 2A | - | 60V | - | - | - | - | - | 1 | - | - | - | 60V | - | - | - | - | - | - | - | 2μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RB751V40T1 ON Semiconductor | 405 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | - | - | SOD-323-2 | YES | 2 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | EXTREME FAST SWITCHING | - | 2.5pF | - | 40V | DUAL | GULL WING | 240 | not_compliant | 30mA | 30 | - | 2 | - | - | - | Not Qualified | Standard | - | Single | - | RECTIFIER DIODE | - | - | 30mA | - | - | - | 500nA | - | 500mA | - | - | - | - | - | 30V | 30mA | - | - | - | - | - | - | - | - | - | - | - | 0.37V | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BB135 NXP USA Inc. | 2500 | - | - | - | - | Surface Mount | - | - | YES | 2 | - | - | - | - | - | - | - | - | - | - | PHILIPS SEMICONDUCTORS | - | Philips Semiconductors | BB135 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | 5.68 | Compliant | Yes | - | Cut Tape | - | - | e3 | - | - | - | - | - | EAR99 | - | Matte Tin (Sn) | 125 °C | -55 °C | - | - | - | - | Varactors | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | Single | - | VARIABLE CAPACITANCE DIODE | - | - | - | - | - | 20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 pF | - | - | 1.05 mm | 1.8 mm | 1.35 mm | No | No SVHC | - | - | ||
![]() NSR0520V2T5G ON Semiconductor | 139 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SC-79, SOD-523 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.17W | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 75μA @ 20V | - | - | 480mV @ 500mA | - | - | - | -55°C~125°C | - | 0.5A | - | - | 500mA DC | - | 20V | 500mA | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | 0.012μs | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PDS5100Q-13D Diodes Incorporated | 66000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | PowerDI™ 5 | - | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) | - | - | GENERAL PURPOSE | HIGH RELIABILITY, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | DUAL | FLAT | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | 3 | - | - | R-PDSO-F3 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 100V | - | - | 790mV @ 5A | CATHODE | - | - | -55°C~150°C | - | 5A | - | 100V | - | - | 100V | 5A | - | 1 | - | - | - | - | - | - | - | 120A | - | - | - | 200μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAS216 NXP USA Inc. | 10500 | - | - | - | - | - | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | - | 1.25 V | NXP SEMICONDUCTORS | - | NXP Semiconductors | BAS216 | - | - | - | - | 1 | - | - | - | 150 °C | - | CERAMIC, METAL-SEALED COFIRED | CERAMIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | - | - | 0.4 W | - | - | NOT SPECIFIED | - | 5.69 | - | Yes | - | - | - | - | e2 | - | - | - | - | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8541.10.00.70 | - | Rectifier Diodes | - | DUAL | WRAP AROUND | NOT SPECIFIED | unknown | - | - | - | 2 | - | - | R-CDSO-R2 | Not Qualified | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 0.25 A | - | - | - | - | - | - | - | - | - | - | - | 85 V | - | - | - | 4 A | - | - | - | 1 µA | - | - | - | - | - | 0.004 µs | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYR29-600,127 WeEn Semiconductors | 31 |
| - | - | - | - | Through Hole | TO-220-2 | NO | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | ULTRA FAST SOFT RECOVERY | - | - | - | - | - | SINGLE | - | - | not_compliant | - | - | - | - | IEC-134 | - | R-PSFM-T2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | - | 1.5V @ 8A | CATHODE | - | - | 150°C Max | - | - | - | 600V | 8A | - | - | - | - | 1 | 75ns | - | - | 600V | TO-220AC | - | - | 66A | - | - | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JANTXV1N5806 Semtech | In Stock | - | - | - | - | - | Through Hole | Axial | NO | - | Axial | - | SILICON | 2 | - | 1N5806 | - | - | - | 0.875 V | SENSITRON SEMICONDUCTOR | - | Sensitron Semiconductors | JANTXV1N5806 | - | Semtech Corporation | - | - | 1 | - | - | - | 175 °C | Bulk | GLASS | E-LALF-W2 | ELLIPTICAL | LONG FORM | - | Active | - | - | - | - | - | Discontinued at Digi-Key | - | NOT SPECIFIED | - | 1.63 | - | No | - | - | - | * | e0 | No | Active | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | ULTRA FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | - | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | 2 | MIL-19500 | - | E-LALF-W2 | Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 150 V | - | - | 875 mV @ 1 A | ISOLATED | - | - | -65°C ~ 175°C | - | 2.5 A | - | 150 V | 3.3A | - | - | - | - | 1 | 25 | - | - | 150 V | - | 25pF @ 5V, 1MHz | - | 35 A | - | - | Single | - | - | - | - | - | 150 | 0.025 µs | - | 25 ns | - | - | - | - | - | - | - | - | - | - | ||
![]() FFPF30UP20STU ON Semiconductor | 50000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | Through Hole | TO-220-2 Full Pack | - | 2 | - | 2.565g | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | - | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | Tin (Sn) | 150°C | -65°C | ULTRA FAST SOFT RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 200V | - | - | 1.15V @ 30A | ISOLATED | 30A | - | -65°C~150°C | 300A | - | - | - | - | 1.15V | 200V | 30A | - | 1 | 50 ns | 100μA | 200V | - | - | - | 300A | - | 200V | - | - | - | 300A | 50 ns | - | - | - | - | - | - | - | - | - | 9.19mm | 10.16mm | 4.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB058LAM-60TFTR ROHM Semiconductor | 4500 | - | - | 20 Weeks | - | - | Surface Mount | SOD-128 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4μA @ 60V | - | - | 640mV @ 3A | - | 3A | - | 150°C Max | - | 3A | - | 60V | - | - | - | - | - | 1 | 35.3ns | - | - | 60V | - | - | - | - | - | - | - | 4μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |